Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Compact Automation
Description: Automation Air Springs provide superior quality and performance. As actuators, Compact Automation Air Springs can provide either linear or angular motion. These air springs offer a favorable stroke-to-compressed-height ratio when compared to air
- Maximum Height: 4.4 to 31.5 inch
- Minimum Height: 1.2 inch
- Maximum Diameter: 2.4 to 37.4 inch
- Load Capacity: 179 to 100,710 lbs
-
Supplier: Isotech, Inc.
Description: 1:1 lateral stability ratio Built-in leveling device offers simplified installation Weldless construction provides flexibility in replacing or interchanging springs Color-coded springs provide easy identification of Spring-Flex isolators for installation and inspection
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: restraint. The design of the ASCM isolators incorporate a laterally stable steel spring within a steel housing. The low frequency steel spring is seated in an elastomeric acoustical cup that provides high frequency attenuation and eliminates metal-to-metal contact. All
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
-
Supplier: ContiTech AG
Description: Air Spring Systems for Industrial Applications ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs
- Minimum Height: 1.968505 to 2.5196864 inch
- Maximum Diameter: 3.149608 to 37.401595 inch
- Load Capacity: 539.52 to 66,990.4 lbs
- Spring Construction: Single Bellows
-
Supplier: ContiTech AG
Description: Air Spring Systems for Industrial Applications ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs
- Minimum Height: 3.149608 to 5.511814 inch
- Maximum Diameter: 3.149608 to 37.401595 inch
- Load Capacity: 179.84 to 100,710.4 lbs
- Spring Construction: Triple Bellows
-
Supplier: ContiTech AG
Description: Air Spring Systems for Industrial Applications ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs
- Minimum Height: 2.5590565 to 3.93701 inch
- Maximum Diameter: 3.149608 to 37.401595 inch
- Load Capacity: 562 to 115,884.4 lbs
- Spring Construction: Double Bellows
-
Supplier: ContiTech AG
Description: ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs make very low natural frequencies possible, from 0.5 to 3.5
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 10.5 inch
- Minimum Height: 4 inch
- Maximum Diameter: 4.6 inch
- Load Capacity: 540 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.8 inch
- Minimum Height: 3.2 inch
- Maximum Diameter: 9.5 inch
- Load Capacity: 900 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.1 inch
- Minimum Height: 3.5 inch
- Maximum Diameter: 13 inch
- Load Capacity: 2,900 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.3 inch
- Minimum Height: 4.9 inch
- Maximum Diameter: 15.1 inch
- Load Capacity: 3,400 lbs
-
Supplier: Advanced Antivibration Components - AAC
Description: DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
- Maximum Load Capacity (Per mount): 612 lbs
- Height or Thickness (Before loading): 3.543309 inch
- Mounting Size (To Machine): 4.330711 inch
- Mounting Size (To Support Structure): 4.330711 inch
-
Supplier: Acoustical Solutions, Inc.
Description: mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions regarding Vibration
- Maximum Load Capacity (Per mount): 45 lbs
- Features: Anchoring Holes
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Firestone Industrial Products Company
Description: Shaped Sleeve Air Spring; 2-Ply Bellows; Style #1M1A-0; Blind Nut, Brass Stud; 1/8 NPT Air Inlet
- Maximum Height: 2.9 inch
- Minimum Height: 1.5 inch
- Maximum Diameter: 3.4 inch
- Load Capacity: 450 lbs
-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, high capacity mounts for vibration and shock protection. Barry SLM Series Mounts are pneumatic elastomeric mounts, ideal for applications requiring higher deflection isolators. The SLM's mechanical bond design incorporates a positive locking system to ensure performance and safe
-
Supplier: Clippard
Description: Single Acting Spring Return Pilot Actuator Air Pilot Actuator, 1 1/4" Bore
- Air Supply Pressure: 150 psi
- Stem Diameter: 0.46875 inch
- Operating Temperature: 32 to 230 F
- Air Supply Pressure Range: 150 psi
-
Supplier: Central Air Compressor Co.
Description: Accessories for the Simplex includes: Magnetic motor starters with overload protection and on/off switch, discharge air coalescer filters, low oil level shutdown, automatic condensate traps, air-cooled aftercoolers, refrigerated dryers, isolator pads, spring
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Newport MKS
Description: Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98%
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98%
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98%
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR air operated valve actuators are piston type design, and are mounted on a manual valve to provide remote control capability. There are two styles of air actuators available, and selection is based on the valve size, system pressure, and air pressure available. Valve
- Stem Diameter: 0.25 to 1 inch
- Operating Temperature: -20 to 200 F
- Operation: On / Off (isolating)
- Failsafe: Open at No Power
-
Supplier: Isotech, Inc.
Description: structure. Designed to work in conjunction with either spring or elastomeric vibration isolators, The SR Series maintains a 1/4″ air gap in all directions between the steel housing and the elastomeric element in order to avoid short-circuiting of the isolator. The steel
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Compact Automation
Description: Features: • Heavy Duty Double Acting Ball Valve Systems • Valve sizes from ¼” to 3” • 140 in.lbs to 800 in.lbs • Spring Return Valve operators • Single acting with spring close or open • Valve Operator Systems Spring Return operators are formed by bolting a spring return
- Actuator Torque: 350 In-lbs
- Operating Temperature: -20 to 180 F
- Location: Non-hazardous
- Operation: On / Off (isolating)
-
Supplier: TMP Pro Distribution
Description: Common sources are street traffic, foot steps, heat and air conditioning systems, and other instruments. These are transmitted through the air and by vibrating through solids such as the floor and a microphone stand. The TriPad eliminates floor-borne vibrations by introducing a
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the each
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the each
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators)
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Clark Solutions
Description: direct coupled 24 VAC spring return electronic actuators are designed for modulating control of building HVAC dampers and valves. These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust, and face and
- Actuator Torque: 75 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: Bray Commercial
Description: The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -4 to 140 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
-
Supplier: ProMation Engineering, Inc.
Description: PB Series 1150 in lbs / 130 Nm - w/o Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most
- Actuator Torque: 1,150 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -22 to 150 F
-
Supplier: Bray Commercial
Description: The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air
- Actuator Torque: 45 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -22 to 122 F
-
Supplier: ACE Controls Inc.
Description: For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level
- Maximum Load Capacity (Per mount): 1,874.25 lbs
- Application: Leveling
-
Supplier: XOMOX (A Crane Co. Company)
Description: accommodated with the three types of spring packs available: failsafe spring to close, spring to open and double acting.
- Operating Temperature: -4 to 185 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
Find Suppliers by Category Top
Featured Products Top
-
can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration (read more)
Browse Air Springs Datasheets for Enidine Inc. -
. Isolators manufactured on robotic welders to maintain consistent quality. Powder coated housings and springs offer outstanding corrosion resistance. Springs are easily accessed for replacement if loads change. Color-coded springs permit proper identification of load (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
air springs (air shock absorbers) showcase a variety of market focused designs for P.E.T. Manufacturing, Plastic Bottle Making, Blow Molding, Automotive Manufacturing, Assembly Line Conveyors, Pick & Place Robotics, and Material (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
absorbers, adjustable and non-adjustable industrial shock absorbers, rate controls, wire rope isolators, and air springs (air shock absorbers) showcase a variety of market focused designs for P.E.T. Manufacturing, Plastic Bottle Making, Blow Molding, Automotive Manufacturing, Assembly Line Conveyors (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Datasheets for Isotech, Inc. -
having a vented chamber separating two sealed sections of a valve. One of these sections is the liquid media, the other is the operational chamber (the operational chamber typically contains a spring in a pressure valve, a spring and/or air chamber in a shutoff valve, and a core tube in a solenoid valve (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
. Tall exhaust stacks from centrifugal fans usually require complex, expensive mounting hardware (elbows, flex connectors, spring vibration isolators, guy wires, roof curbs,
-
Tire Cord Dynamic Properties Measured for FEA Model
Textile cords in a rubber matrix are an important class of composites. Applications of such composites can be found in tires, air springs, shock isolators, and hoses. The most complicated of these designs is the modern automobile tire. The development process for a new line of tires is expensive
More Information Top
-
Principles Of Vibration Isolation
Governing equations for air spring isolators are reviewed.
-
Frontiers of Mechanical Engineering and Materials Engineering
It proposed to control raft attitude through adjusting the pressure of air spring isolator , and then studied the feasibility of this method.
-
Mechanics and Mechatronics
Parameters of air spring isolator : f s ( d Bs , d Bs ) =k1dBs+k2dBs2+k3dBs3 +cdBs (s=1, 2), where k1=4×104N/m, k2=4.5×106N/m2, k3=2.25×106N/m3, c=60N⋅s/m.
-
Noise and Vibration Control Engineering: Principles and Applications 2nd Edition Complete Document
Lower stiffnesses may be obtained with a given area at a given air pressure by use of larger effective volumes; for this reason, some commercial air spring isolators are available with auxiliary tanks that communicate with the cylinder volume via piping.
-
Buildings for Advanced Technology
weighing about 10–30 tons and it is set on air spring isolators .
-
Passive and active launch vibration studies in the LVIS program
The addition of pressure into either or both of the two chambers makes it possible to change the strut stiffness without changing the supported load, which differentiates the LVIS strut from the more common single-chamber air spring isolators .
-
Disturbance Suppression in Attitude Control of Raft System Using Air Spring
It proposed to control raft attitude through adjusting the pressure of air spring isolator , and then studied the feasibility of this method.
-
Acceleration Feedback Control Strategies for Aseismic Protection
The reaction mass is a 30 in x 60 in x 96 in sand- filled steel box sitting on 4 air spring isolators .
-
Using tensors to track earthquakes on hydraulic shaker tables
The reaction mass measures 30 x 60 x 96in3 and is a sand-filled steel box sitting on 4 air spring isolators .
-
Excitation and Detection of Surface Waves on Normal and Superfluid 3 He
The nuclear demagnetization cryostat is mounted on four air spring isolators .
Indicates content that may require registration and/or purchase.