Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SWITCHES, AIRCRAFT
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Battery isolation switches are ideally suited for installation in the main battery systems of heavy duty vehicles including tankers, boats, off-road plant and other battery-powered equipment.
- Maximum Current: 150 amps
- Maximum DC Switching Voltage: 28 volts
- DC Coil Voltage: 24 to 28 volts
- Coil Resistance: 153 ohms
-
Supplier: Accuris
Description: CABLE ASSEMBLIES, AIRCRAFT AUDIO, SWITCH ASSEMBLY
-
-
Supplier: Accuris
Description: SWITCH, PRESSURE, AIRCRAFT FUEL
-
Supplier: Accuris
Description: SWITCH ROTARY SHIELDED AIRCRAFT IGNITION
-
Supplier: Grob Aircraft AG
Description: front line fighter-, helicopter- and transport aircraft mission avionics. The trainee will be able to plan the mission and operate the system elements by means of real or simulated panels switches and HOTAS identical to advanced mission aircraft. Radar displays and operation, as
-
Supplier: Diamond Aircraft
Description: and nose strut fairings) Winter kit 12V auxiliary power plug Premium Interior / Standard exterior striping 4-way Baggage Compartment System Bubble canopy AmSafe Inflatable Restraints (front seats) Armrests (front canopy siderail, pilot and co-pilot) Specifications AIRCRAFT ITEM INFORMATION
-
Supplier: Cessna Aircraft Company
Description: The Cessna Skyhawk® is the ultimate training aircraft and the most popular single-engine aircraft ever built. With the Garmin® G1000™ and GFC 700 autopilot, it delivers an intuitive cockpit experience matched with a highly durable air-frame with forgiving flying characteristics. This
-
Description: Specifies general requirements for aircraft, suitable for use in nominal 28 V d. c. systems, or 115/200 V, 400 Hz a c. systems, having the characteristics specified in ISO 1540. Two classes of switches are specified: class 1: switches for use in unprotected positions on
-
Supplier: CSA Group
Description: Specifies general requirements for aircraft, suitable for use in nominal 28 V d. c. systems, or 115/200 V, 400 Hz a c. systems, having the characteristics specified in ISO 1540. Two classes of switches are specified: class 1: switches for use in unprotected positions on
-
Supplier: Gulfstream Aerospace
Description: Set a bold course toward the future in the all-new Gulfstream G600. Only one aircraft manufacturer routinely stretches the possibilities of business aviation, and in the G600, Gulfstream delivers the industry’s next breakthrough with another ultralong-range aircraft that also offers
-
Supplier: CSA Group
Description: Gives the requirements for two classes of single-hole fixing switches for use in nominal 28 V d. c. and 115/200 V three-phase, 400 Hz a.c. systems. Class 1 switches are sealed and are suitable for higher altitude and temperature conditions than are Class 2 switches, which are
-
Description: Gives the requirements for two classes of single-hole fixing switches for use in nominal 28 V d. c. and 115/200 V three-phase, 400 Hz a.c. systems. Class 1 switches are sealed and are suitable for higher altitude and temperature conditions than are Class 2 switches, which are
-
Description: Specifies the values for single- and triple-hole mounting of these switches for use in nominal 28 V d. c. and 115/200 V three-phase, 400 Hz a. c. systems. They are environmentally sealed and suitable for higher altitude and temperature conditions than are Class 2 switches which are
-
Supplier: CSA Group
Description: Specifies the values for single- and triple-hole mounting of these switches for use in nominal 28 V d. c. and 115/200 V three-phase, 400 Hz a. c. systems. They are environmentally sealed and suitable for higher altitude and temperature conditions than are Class 2 switches which are
-
Supplier: XCEL Power Systems, Ltd.
Description: • Lightweight • Harsh Environments • High Reliability GENERAL SPECIFICATION ¨ 115 V AC @ 400 Hz Input & Aircraft Supply ¨ Multiple Outputs 2 x 60 V RMS ¨ Operating Temperature Range -30°C to +70°C ¨ Weight: <2.3Kg ¨ Designed to meeting Harsh Environments ¨ Custom in-house Design ¨ Fitted in a
- AC Input Voltage: 115 volts
- Input Frequency: 400 Hz
- Technology: Switching
-
Supplier: Sensata Technologies
Description: Klixon® 7270 and 7271 series circuit breakers were designed to utilize less space behind the panel while protecting wire and cable in aircraft and ground support equipment on 120 VAC, 400 Hz or 30 VDC systems Inherently resistant to shock and vibration, the Klixon® disc element is capable of
- Continuous Current Rating: 3 to 35 amps
- Trip System Type: Thermal Overcurrent Circuit Breaker
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: panels of light aircraft. Several different types of actuators are available. The translucent actuator permits quick identification of the actuator position under low ambient lighting conditions by emitting a soft glow from a light source, such as an edge–lighted panel. Colored actuators will
- Continuous Current Rating: 3 to 35 amps
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: SAE International
Description: This ARP covers the recommended requirements for the lighting and characteristics of instruments; information plates and displays; emergency, cautionary, advisory and status displays; circuit breaker and toggle switch positions; and the recommended requirements for the utility lighting system.
-
Supplier: CSA Group
Description: Specifies the general design and performance requirements. The controllers consist of an electromagnetic device or a combined electromagnetic/solid-state device for load switching, and a solid-state control circuit for control of the load-switching devices. On aircraft, they are used to close
-
Description: Specifies the general design and performance requirements. The controllers consist of an electromagnetic device or a combined electromagnetic/solid-state device for load switching, and a solid-state control circuit for control of the load-switching devices. On aircraft, they are used to close
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice covers the recommended requirements for the lighting and characteristics of instruments; information plates and displays, emergency, cautionary, advisory and status displays; circuit breaker and toggle switch positions; and the recommended requirements for
-
Supplier: ASTM International
Description: This specification covers international standards for the crew interface aspects of airworthiness and design for aircraft. The applicant for a design approval must seek the individual guidance of their respective civil aviation authority (CAA) body concerning the use of this specification as
-
Supplier: SAE International
Description: The cost and complexity of aircraft power systems limit the number of integrated system evaluations that can be performed in hardware. As a result, evaluations are often performed using emulators to mimic components or subsystems. As an example, aircraft generation systems are often
-
Supplier: QED, Inc.
Description: QED has the technology to design and build aircraft capable pressure switches for a wide range of flight applications in fluid systems. Ranges from 0-20 psi up to 0-7500 psi can measure fluid pressures for aircraft water, hydraulic, fuel, pneumatic and other systems. Diameters
- Pressure Measurement: Absolute
-
Supplier: ASTM International
Description: This specification applies to the electrical systems aspects of airworthiness and design for "small" aircraft. It establishes the Aircraft Type Code (ATC) compliance matrix based on airworthiness level, number of engines, type of engine(s), stall speed, cruise speed, meteorological
-
Supplier: Quantaflex Printed Electronics Inc.
Description: boards and minimizes overall panel thickness. Cost effective alternative to mechanical switches and touch screens
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Medical
- Features: Backlit Switches, Embossed Switches, LED Indicators, North America, Other, United States Only
- Switch Types: Flat Switch, Non-Tactile, Tactile Feedback
- Membrane Switch Products: Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into pipes, ducts, tanks,
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sensata Technologies
Description: KLIXON® hermetic snap–action position switches are ideal for extremely harsh and demanding environments as found in aircraft, military, aerospace, and aircraft engines applications. KLIXON® precision hermetic position switches have been used for over 55 years in a wide
- Maximum Current Rating: 4 amps
- Actuating Force: 30 oz
- Operating Temperature: -85 to 275 F
- Actuator Style: Pushbutton
-
Supplier: Sensata Technologies
Description: KLIXON® AT Series hermetic snap–action position switches are ideal for extremely harsh and demanding environments as found in aircraft, military, aerospace, and aircraft engines applications. KLIXON® precision hermetic position switches have been used for over 55 years in
- Maximum Current Rating: 3 amps
- Actuating Force: 20 oz
- Operating Temperature: -65 to 275 F
- Actuator Style: Pushbutton
-
Supplier: Tanfel
Description: Our membrane switches, graphic overlays and label products are manufactured with strict process controls. Processes have been refined over years to achieve optimal performance, dependability and functionality. Embossed overlays (for tactile feel) Mylar dome and Metal dome UV hard coating EMI,
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Communications / Electronics, Financial Services, Manufacturing / Automation, Medical, Retail, Security & Identification
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, Embossed Switches, Europe Only, LED Indicators, Midwest US Only, North America, Outdoor Environment, South / Central America Only, Southwest US Only, United States Only, Vandal Proof
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback
-
Supplier: Cisco
Description: and aircraft frequently operate in remote areas. The ESS 2020 Series can easily be part of communication within vehicles, among vehicles, or even extended communication to aircraft and drones flying overhead. Transportation The ESS 2020 Series can be installed in freight trains,
- Number of Ports: 10 #
- Form Factor: Board
- Network Equipment: Switch
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, FLOATING CLAMP DESIGN, AIRCRAFT ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: C&K Components
Description: Features/Benefits Short travel Good tactile feedback Self cleaning 3 actuation forces RoHS Typical Applications Aircraft Instrument Panels Radio equipment
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 100 volts
- Features: Dustproof, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: Boeing Company (The)
Description: Takeoff Weight 477,000 lbs (216,634 kg) Fuel Capacity 265,274 lbs (120,326 kg) Payload 75,000 lbs internal (34,019 kg), 50,000 lbs (22,679 kg) Speed 900-plus mph (Mach 1.2 at sea level) Range Intercontinental Ceiling More than 30,000 ft (9,144 m) Crew 4 (aircraft commander, copilot, and two
Find Suppliers by Category Top
Featured Products Top
-
Wind farms require precise communication infrastructure to support the Aircraft Detection Lighting System (ADLS)—a safety-critical solution that uses radar to detect aircraft and ensure FAA-compliant obstruction lighting. To reinforce safety and improve data transmission reliability (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed-throughs, gas (read more)
Browse Metal Bellows Datasheets for Technetics Group -
applications. Duff-Norton Ball Screw Actuators: High-precision actuators for aircraft component assembly and maintenance. Duff-Norton Acme Screw Actuators: Ideal for positioning tools, platforms, and automated lifting applications. Duff-Norton Rotary Limit Switches: Provides (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
mechanics. As Aircraft Maintenance Supervisor, Kosanke bears responsibility for handling a rigorous series of checks each airplane must pass before being approved to return to flight rotation. One of the tools these aviation mechanics rely on to move the planes efficiently through the maintenance (read more)
Browse Drum Pumps Datasheets for Vortec -
final type of diode, the zener diode, offers a stable reference voltage and can be configured to conduct backwards. Zener diodes are frequently used in conjunction with switching diodes and the two (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
to 40 kg. As is the case with aircraft, movement in a boat occurs in all three spatial directions. Lurching, rolling and pitching are often accompanied by some hard knocks mechanical impacts that all technical components must be able to withstand. Shock absorbing mounts can only block some of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
electronics, energy storage technologies, and the obstacles faced in metropolitan areas, the concept of electric vertical take-off and landing aircraft may soon become a reality, with (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Polyurethane Aircraft Chocks vs. Wooden Chocks
case study reflecting the substantial savings switching to polyurethane chocks can create:
-
Sensorless Switched-reluctance Generators: a Technology Read for Aerospace Applications
Commercial, combat, and cargo aircraft face an ever-increasing demand for more electrification, a concept called "More Electric Aircraft." Actually, today's modern aircraft consume something between 10 and 60 kilowatts of electricity depending on their size and architecture. The mechanical
-
Application: Airline Video & Audio - Reed Relay
Airliners around the world are bringing more. services to the expanding number of flights occurring daily. The airlines compete with each. other to convince, we the consumer, to fly on. their airline. A major focus area is the individual. seat we are assigned when we board the aircraft. Whether
-
Success Stories - Aerosector
The primary' power distribution switchboard is responsible for switching and. distributing electrical power from the generators to the main supply busbars on. the aircraft. It consists of various types of high-amperage power contactors that. include sophisticated levels of protection. The relay
-
Buses and Networks for Contemporary Avionics (.pdf)
rates than 1553's 1Mb/s. For some environments, particularly for legacy aircraft, the optional solution is to transmit faster data rates over existing 1553 buses. However, there are other applications that can accommodate and benefit by the deployment of gigabit or multi-gigabit copper or optical
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
industry. Today, this technology is used in a broad array of safety related. applications including aircraft, elevators, and, of course, automotive systems. As an example, the model DAC1005 (manufactured by LPKF) is a universal motor controller for one axis. It. complies with the CAN open standards
More Information Top
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
INF, aircraft switches , breaker arcing tips, electric razors, air/oil-circuit breakers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/9172/45448447-MIT.pdf?sequence=2
However, control block diagrams do not effectively represent how aircraft switch between behaviours, deal with modified targets, or respond in the face of performance changes.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016542152500] Afi11-2c-...
If the aircraft are not synchronized (i.e., sec- tion rejoin) and a master change is required, the deputy selects master while the follower aircraft switch to STBY and back to XMIT.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68114/FTL_R_1993_03.pdf?sequence=1
In reality, it would be possible to consider aircraft switches at times of the day other than the when the .
Indicates content that may require registration and/or purchase.