-
Supplier: SelfLube, Inc.
Description: SelfLube's NAAMS (Metric) Wear Plates are used extensively in automotive metal stamping dies. They fully conform to NAAMS specs and are available in plain steel, aluminum bronze with self-lubricating graphite and steel with self-lubricating graphite. Order by either
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: SelfLube, Inc.
Description: When the use of wear plates with graphite is not an option, conventionally lubricated Grease Groove Wear Plates are a good choice. These are available in a variety of inch sizes in both steel and aluminum bronze.
- Thickness: 0.75 to 1 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: SelfLube, Inc.
Description: SelfLube SESW and SESWT Wear Plates come in a variety of sizes. They come complete with self-lubricating graphite and are made of aluminum bronze.
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
-
Supplier: SelfLube, Inc.
Description: VDI Wear Plates are made to the standard favored by European companies. They are available in plain steel, aluminum bronze with self-lubricating graphite and steel with self-lubricating graphite.
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Wearplate is stocked in 13" increments or 144" lengths, and is available in other lengths and nonstandard sizes. Typical Properties: (Not to be used for specification purposes.) Copper:
- Thickness: 0.25 to 3 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures – compressive strength at 500°F is
- Thickness: 0.25 to 3 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving heavy
- UNS Number: 63,020
- UNS C Number: 63,020
- Specifications: AMS, ASTM / ASME, CDA, UNS
- Specialty / Other Types: Alloy
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- CDA Grade: 630
- UNS C Number: 63,000
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 0.5 to 3 inch
- Overall Thickness: 0.5 to 3 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 0.5 to 3 inch
- Overall Thickness: 0.5 to 3 inch
-
Supplier: DME Company
Description: Constructed of aluminum bronze with graphite plugs, D-M-E Base Plates for Gib Assemblies have a steel hardness of 179 Bhn. Each base plate includes thru holes to allow easy assembly.
- Thickness: 0.375 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Metal
- Features: Other, Wear Plate / Strip / Part
-
Supplier: U.S. Plastic Corporation
Description: This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel,
- Form / Shape: Plate
-
Supplier: DME Company
Description: Constructed of aluminum bronze with graphite plugs, D-M-E L-Gibs for Gib Assemblies have a steel hardness of 179 Bhn. Each L-Gib includes thru holes to allow easy assembly.
- Thickness: 0.75 to 1.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Metal
- Features: Other, Wear Plate / Strip / Part
-
Supplier: Allied Electronics, Inc.
Description: Phosphor Bronze (Contact), Series R600 Edge Connectors For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board edge contacts.
-
Supplier: Allied Electronics, Inc.
Description: Phosphor Bronze (Contact), Series R600 Edge Connectors For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board edge contacts.
-
Supplier: Kuriyama of America, Inc.
Description: coupling styles in aluminum.* Aluminum alloy specially designed for high tensile strength and impact resistance. Supplied with forged brass handles which results in less wear on connecting parts. 8" & 101' sizes supplied with four brass handles. MATERIAL SPECIFICATIONS ASTM
- English Size: 8 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: DME Company
Description: food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Redwood Plastics
Description: Provides excellent elastomeric properties, with good abrasion resistance, high impact values and excellent wear. Redco™ 750 can be molded to any size, saving on costly machining for large part runs and also makes a perfect prototype material that is easy to machine. Designed to replace
- Tensile Strength (Break): 6,382 psi
- Tensile Modulus: 5.348 ksi
- Elongation: 208 %
- Form / Shape: Extruded Profile
-
Supplier: Ensinger, Inc.
Description: TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 350 to 400 ksi
- Elongation: 4 to 30 %
- Use Temperature: 200 to 300 F
-
Supplier: MP Pumps, Inc.
Description: in .22, .37 or .45 cubic inch displacement gerotor motors. They are capable of hydraulic flows ranging from 4 GPM to 11 GPM and hysrdulic pressures ranging from 700 PSI to 1950 PSI. Standard features include stainless steel drive sleeve, stainless steel fasteners, renewable wear plate,
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 145 GPM
- Pump Housing Material: Aluminum, Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear
- Valve Size: 0.15625 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support.
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: Braun Brush Co.
Description: Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times
- Outer Diameter (OD): 20 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: End Brush, Strip Brush
-
Description: shafts are stainless steel plated. All rotating shafts are mounted on bronze bushings for reduced wear.
-
Description: loads from virtually any angle. Benefits & Features EXPLOSION PROTECTION & SPARK RESISTANCE Designed for explosive environments with spark-resistant, copper-coated suspension and load hooks; stainless steel load chain and hand chain; and bronze trolley wheels. CORROSION RESISTANT Enclosed
Find Suppliers by Category Top
Featured Products Top
-
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
The USUSTK Optical Fiber Coil Liquid Cooling Plate is designed for thermal management of coiled optical fibers used in high-power fiber laser pump sources and laser generator systems. Manufactured from AL6063 aluminum alloy, the cooling plate combines precision CNC machining with (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
-precision, lightweight, wear-resistant, and corrosion-resistant components. Suitable as alternatives to aluminum alloy, titanium alloy, and stainless steel in high-precision, high-stiffness parts with counterweight requirements. (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Aluminum Nitride (AlN) Ceramic Parts AlN ceramics are renowned for their unique combination of high thermal conductivity, electrical insulation, and excellent mechanical properties, including hardness, wear resistance, and corrosion resistance. These properties make Al (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Phosphor Bronze with Gold Plate, Connectors are available in a Male (pin), Cat. # 6100 (bulk) or Cat. # 6100TR (tape and reel) and a Female (socket) Cat. # 6102 (bulk) or Cat. # 6102TR (tape and reel) The female sockets are equipped with side guides for additional reinforcement to minimize PCB movement (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Features: Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
and highly visible. Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies reduces wear. Dual Element Thermocouple: Each thermocouple has two junctions one for the temperature controller and one for temperature verification, ports supplied. Requires clean compressed air, 110V, 1 Phase, 60 Cycle. Single line embosing code available. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
ZCU733
This family of aluminum bronzes is used as wear plates , sleeve bearings, and guide pin bushings.
-
Creation of a diffusional aluminum layer on the narrow walls of continuous-casting molds
Dubinin, G.N. and Sokolov, V.S., Resistance of copper and bronze to wear and high temperatures after plating with aluminum and chromium, Zasch. Pokryt.
-
ZCU156
Wearite 4-13 is a high strength aluminum bronze extruded plate recommended for the toughest applications as wear strips, slides and bearings in tools and dies, machine tools and industrial equipment.
-
Microstructural Examination to Aid in Understanding Friction Bonding Fabrication Technique for Monolithic Nuclear Fuel
… alloys indicates that: x The steel tool face has highest heat extraction efficiency, yielding good aluminum surface texture but inadequate U-Al bonding due to low FB plate temperatures. x The aluminum - bronze tool face has lowest wear -resistance and lowest heat …
-
http://www.ctemag.com/pdf/2008/0802-Vending.pdf
Ill., company manufactures precision bushings, bearings, wear rings and wear plates from bronze , brass, stain- less steel, copper, aluminum and cast iron.
-
Big Bending Job - Page 2
The aluminum bronze wears nicely, and is much less expensive than hard chrome plated tool steel which does wear a little better.
-
Big Bending Job
The aluminum bronze wears nicely, and is much less expensive than hard chrome plated tool steel which does wear a little better.
-
Surface wear of a plate in the cone-plate frictional pair of an expansion system
The wear of three different plate materials is inves tigated: I) BrAZh9 4 aluminum bronze (surface microhardness 3470 MPa); II) BrB2 beryllium bronze .
-
A magnetic-tape digital-recording equipment
Initially these were of chromium-plated brass, but it was found that the plating was quickly worn off, and polished capstans made of a hard alu- minium - bronze were substituted.
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
Aluminum bronzes provide excellent strength, as well as shock and wear resistance in bushings and bearing plates for machine tools, aircraft landing gear, and other rather special applications.
Indicates content that may require registration and/or purchase.