Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraCheck Inc.
Description: NPT male adapter included Specifications: Units: PSI, bar, Mpa, kPa, mbar Accuracy: ±0.5% full scale. Resolution: 4.096 steps Ambient Temperature: 14°F – +122°F (-10° – +50°C) Media Temperature: -4°F – +176°F (-20° – +80°C) Storage Temperature: -4°F – +140°F (-20° –
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Features: Digital, Other
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual differential inputs for pressure and temperature Displays 5 types of pressure units For use with R22 and R410A refrigerants Standard 1/4 NPT male flare fittings Large backlit LCD displays P1, P2, P1-P2, T1, T2, T1-T2, Ambient Temperature, plus Min/Max/Avg
- Type: Gauge
-
-
Supplier: Delta Controls Ltd.
Description: Enclosure options IP55 Protection for non fluid IP65 Protection for filled Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Process connection 1/2 -14 NPT & G1/2B Accuracy Class 1.6 (+/- 1.6% Of full scale deflection) Ambient temperature -20
- Type: Absolute
-
Supplier: ASTM International
Description: 1.1 This test method covers and provides a measure of the resistance of a graphite to crack extension at ambient temperature and atmosphere expressed in terms of stress-intensity factor, K, and strain energy release rate, G. These crack growth resistance properties are determined using
-
Supplier: HydraCheck Inc.
Description: Pressure: Steady: 3/4 full-scale value, Fluctuating: 2/3 full-scale value,Short time: Full-scale value Ambient Temperature: -4 – +140°F (-20 – +60°C) Medium Temperature: +140°F (+60°C) Maximum Temperature Error: Additional error when temperature changes from
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: • RS232 Digital Communications Standard • Data Logging for up to 8500 Data Pointswith Optional Software • Very High Accuracy: ±0.05% FS • NIST Traceable Calibration Certificate Included • Temperature Compensated: 0 to 50ºC • Displays in 18 Standard or Custom Engineering Units • Displays
- Working Pressure Range: -15 to 10,000 psi
- Operating Temperature: 14 to 131 F
- Accuracy: 0.05 to 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: HydraCheck Inc.
Description: 2/3 full-scale value, Short time: Full-scale value Ambient Temperature: -4 – +140°F (-20 – +60°C) Medium Temperature: +140°F (+60°C) Maximum Temperature Error: Additional error when temperature changes from reference temperature of 68°F (20°C) ±0.4% for
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Features: Analog, Other
-
Supplier: Ralston Metal Products Limited
Description: enclosure. Construction Durable 16 gauge welded carbon or stainless steel construction. Finish Available in Light Grey or Stainless Steel Standards UL and cUL rated type 12,4 or 4X Features •Digital Temperature Controller With Alarm •Easy Pull-Out filter •Efficient, Quiet & Long
- Cooling Capacity: 4,000 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Transcat, Inc.
Description: in percent of reading - like deadweight testers - but unlike deadweight testers, they're not affected by ambient temperature (or local gravity). XP2i's are fully temperature compensated, so the accuracy is the same over the entire operating temperature range, and they can
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Fredericks Company - Televac
Description: thermocouple is heated to a constant temperature by a variable current power supply. Power is pulsed and the temperature is measured between heating pulses. The second thermocouple measures convection effects and also compensates for ambient temperature. This sensor must
- Vacuum Range: 0.0009999999989638293 to 1.0000000000010354 torr
- Operating Temperature: 59 to 122 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, air
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, air
-
Supplier: ASTM International
Description: Elevated temperature testing requires high-temperature furnaces and heating devices with temperature control and measurement systems and temperature-capable pressurization methods which are not addressed in this test method. 1.6 This test method addresses tubular test
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is packaged with a
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Description: suited for most applications. These innovative High Inlet Temperature models are engineered to accept hot inlet compressed air up to 93°C and cools it to acceptable temperatures. The maximum operating conditions of these dryers make them the perfect match for applications with piston
- Drying Capacity: 14.12588 to 113.00704 SCFM
- Maximum Pressure: 203 psi
- Minimum Output Dew Point: 38 to 50 F
- Operating Temperature: 122 F
-
Supplier: Novaflex Group
Description: construction. Uniform flexibility and compressibility reduces exhaust turbulence and pressure loss. Applications: High temperature air supply and removal Garage fume control Combustion by-products A negative pressure fan system with ambient air inlet is recommended to maximize
- Outside Diameter: 2 to 12 inch
- Temperature Range: -60 to 500 F
- Media: Air, Discharge / Exhaust
- Application: Automotive, Other
-
Supplier: tecsis LP
Description: Innovative water cooled pressure transmitter protects the internal electronics from ambient temperatures up to 1,200°F. Features full scale accuracy of ±0.05% (BFSL) over ranges from 0-25 to 0-500 psia.
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.05 ±% FS
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: however, the bar graph is still active Average: Displays a continuous filtered average of the pressure measurements Temperature: Displays the internal ambient temperature of the M1 in °C or ° F Record Mode: Can store up to 240 pressure measurements; Automatic – the current value
- Working Pressure Range: 0 to 100 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: however, the bar graph is still active Average: Displays a continuous filtered average of the pressure measurements Temperature: Displays the internal ambient temperature of the M1 in °C or ° F Record Mode: Can store up to 240 pressure measurements; Automatic – the current value
- Working Pressure Range: 0 to 15.028832 psi
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • Ranges from 1 to 10,000 psi • High Accuracy ±0.1% FS • Sixteen Pressure Scales, Including User Defined Scale • Wet/Wet Models Available • Rugged Lightweight Design • °F and°C Ambient Temperature Display
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 15 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Honeywell Sensing & IoT
Description: for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed gage versions
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed gage versions
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed gage versions
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed gage versions
- Working Pressure Range: 0 to 750 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: tecsis LP
Description: Water cooled differential pressure transmitter designed to protect the internal amplifier by cooling the electronics in applications which experience high ambient temperatures up to 1200°F. Available in ranges from 0-5 to 0-25 psid with accuracy of ±0.25% BFSL.
- Working Pressure Range: 0 to 25 psi
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Differential
- Media: Gas
-
Supplier: Gems Sensors & Controls
Description: calm liquids and ambient temperature and pressure levels.
- Measuring Range: 6 to 72 inch
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 0 to 140 F
- Column Height: 6 to 72 inch
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Gems Sensors & Controls
Description: them ideal for installation where space in a hazardous environment is at a premium. 3XEP Series Pressure Transducer, rated at up to 30 V dc, 28 mA, 2200 bar max, single seal, factory seal, 0.84W max. Temperature Code T4. Ambient temperature range: -40°C to +95°C.
- Working Pressure Range: 100 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 203 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gefran
Description: • Ranges from -1...+1 bar to 0...1000 bar • Accuracy: ± 0.15% FS typical • ATEX certification for hazardous areas use • Ambient/process temperature T4 (-40°...+80°C) • SIL2 approval according to IEC/EN 62061
- Working Pressure Range: 14,503.77 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Gauge
- Media: Hazardous
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Gap Sensor / Feeler Gauge Type: Gap Sensor
-
Supplier: Radwell International
Description: DISCONNECT TERMINAL BLOCK, OPEN-SIDE-PANEL, VOLTAGE RATING: 500V, CURRENT RATING: 20A, NUMBER OF [CONTACTS]: 2, WIRE-STRIPPING LENGTH [MM]: 10-12, WIRE-GAUGE [AWG]: 24...10, SURGE RATING: 6KV, DIN RAIL MOUNTING: NS 35/7-5, AMBIENT TEMPERATURE [C]: -5...70. FREE 2 YEAR RADWELL
- Mounting Options: Panel Mount, Terminal Strip
-
Supplier: OMEGA Engineering, Inc.
Description: The electronic hygrotherm senses the ambient temperature and relative humidity in an enclosure with electric/electronic components, and turns on a heater (or alternatively, a fan) at either set point, helping prevent the formation of condensation in the enclosure. The LED integrated in
- Operating Temperature: 32 to 140 F
- Electrical Outputs: Analog Current
- Display: Analog Meter or Gauge
- Features: Event Triggered
-
Supplier: Keller America, Inc.
Description: protected against ambient influences by a stainless steel housing sealed with a concentrically corrugated diaphragm. The housing is filled with silicone oil for the transfer of the pressure from the diaphragm to the sensing component.
- Working Pressure Range: 72.51885 to 2,900.754 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
Find Suppliers by Category Top
Featured Products Top
-
. Gauge sensors - Gauge sensors (PSIG) measure pressure relative to ambient pressure rather than a chamber sealed at a perfect vacuum. PSIG sensors are used for lower pressure applications where measurement in a vacuum is not required or provided. Sealed Gauge (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
of wire gauges. Temperature Range: Ambient to +100? F (+37.8? C) Pressure Range: to 50 PSIG (3.4 bar) Accessories The replaceable sealant enables repeated use of the same fitting. Elements can be easily assembled or replaced in the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
connector has an ambient temperature range of 40?C to +85?C, and upper limiting temperature of 120?C. It is chemical resistant and has low moisture absorption. It accepts wire gauges from 14 AWG/2.5mm² to 8 AWG/10mm². For more information about the (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
flat BLDC motor operates can significantly impact its thermal performance, influencing how effectively the motor dissipates heat and maintains optimal operating temperatures: • Ambient Temperature: The temperature of the (read more)
Browse DC Motors Datasheets for Portescap -
Robust sensors for harsh ambient conditions ATEX-versions Sensor for high temperature of up to 125°C Specific requirements to high vibration resistance (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
The air quality meter is specially designed for long-term monitoring of climatic conditions in, for example, offices, classrooms or lecture halls. The air quality meter has various sensors. Among other things, the air quality meter has a carbon dioxide sensor up to 40,000 ppm, a temperature (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
bearing failure. Contact technical support. • Overheating: Verify the applied current does not exceed the rated value per circuit. Ensure the ambient temperature is within specification and that ventilation around the unit is not blocked. 6. Ordering Information and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Gauge Configurations for High Temperature Applications (.pdf)
140° F is the maximum recommended ambient media temperature for NOSHOK pressure gauges with brass wetted parts, and 212° F for gauges with stainless steel wetted parts. For applications in which media reaches temperatures above 212° F, NOSHOK offers several accessories designed to prevent damage
More Information Top
-
States > Minnesota > State > Register > 2015 > 08/24/2015
Digital ambient temperature gauge .
-
Automatic digital correction of measurement data based on M-point autocalibration and inverse polynomial approximation
The input quantities U, are voltages from the strain gauges, whose resistances are dependent on the applied weight and the strain gauge ambient temperature .
Indicates content that may require registration and/or purchase.