-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
- Mounting: Bottom Mount
-
Supplier: Automation24, Inc.
Description: Top mounting float switch M5602-13331 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5602-13331 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum
- Maximum Operating Pressure: 20.6 psi
- Material Temperature Range: 392 F
- Output: Analog Current
- Device Type: Instrument / Sensor System
-
Description: Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is
- Maximum Operating Pressure: 261.066310842955 psi
- Material Temperature Range: -40 to 302 F
- Liquid Specific Gravity: 1 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Liquid
-
-
Supplier: Radwell International
Description: LEVEL TRANSMITTER, ANALOG OUTPUT, 150754, XT-800 SERIES, BUNA N . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Uehling Instrument Company
Description: Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup.
- Number of Switch Points: 1 to 2 (#)
- Maximum Operating Pressure: 900 psi
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 240 volts
-
Supplier: Automation24, Inc.
Description: Top mounting adjustable float switch M5602-7808-4 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 48 in. stem also makes it easy for users to seamlessly adapt this sensor to
- Maximum Operating Pressure: 7.2 psi
- Material Temperature Range: 392 F
- Output: Analog Current
- Device Type: Instrument / Sensor System
-
Supplier: elobau U.S., Inc.
Description: Broken finger switches with teflon hinge. Switching point with an inclination of α = 12° ±3° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick.
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
- Meter Technology: Capacitive / RF Admittance
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Number of Switch Points: 2 to 7 (#)
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
- Meter Technology: Capacitive / RF Admittance
-
Supplier: FineTek
Description: The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid to be measured. As the liquid in the vessel travels up and down, the float will rise and fall on the
- Features: Analog Current Signal (e.g., 4-20 mA), Liquid, Transmitter
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: DigiKey
Description: SEN LVL LIQ SWITCH 4MA / 20MA
- Output: Analog Current
- Features: Liquid
-
Supplier: DigiKey
Description: Liquid Level Sensor Analog SPST-NC/NO Output Panel Mount
- Features: Alarm / Visual Indicator, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Device Type: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Display: Analog Meter / Indicator
- Features: Built-in Alarm / Indicator, Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points with analog
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -13 to 176 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: ABB Measurement & Analytics
Description: The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 250 volts
- Output: Analog Voltage
-
Supplier: Clark Solutions
Description: The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: 32 to 131 F
- Operating Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: Dataforth Corporation
Description: Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Automation Products, Inc.
Description: This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping. Rugged No packing gland, diaphragm, float, bearing, bellows or other troublesome pressure seal is used in the Dynatrol level
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Dataforth Corporation
Description: Each SCM5B40 and SCM5B41 wide bandwidth voltage input module provides a single channel of analog input which is amplified, isolated, and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
-
Supplier: Clark Solutions
Description: EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Dataforth Corporation
Description: Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are used in applications requiring continuous measurement,
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 750 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: OMEGA Engineering, Inc.
Description: indicates high liquid level. To operate, simply press the brass tube fitting down to perform the self-check test. This manual operation physically moves the inner reed switch assembly while the float remains stationary (wet or dry). By doing this, the switch logic is inverted, checking the
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 750 psi
- Output: Analog Voltage
- Features: Electromechanical Switch, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a magnetic reed switch
- Output: Analog Voltage
- Features: Electromechanical Switch, Liquid, Normally Closed (NC)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: OMEGA Engineering, Inc.
Description: points. The extent of the adjustment depends on the unit's length and distance from the mounting to the highest float stop. The LV160 Series is offered in integral 1 foot lengths. For other lengths, adaptor systems are available. They consist of 2 parts: the LVR-CBR coupling (2 x 2" FNPT) and
- Number of Switch Points: 1 (#)
- Output: Analog Voltage
- Features: Electromechanical Switch, Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: KOBOLD Instruments, Inc.
Description: standard NBK series but at a fraction of the cost. Like its predecessor, the Mini-NBK uses KOBOLD's revolutionary ring magnet float design allowing the user full flexibility in adding roller indicators, switches and other options anywhere on the periphery of the bypass tube. The use of
- Measuring Range: 0 to 117.6 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: 390 F
- Maximum Current: 1 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: display as well as optional adjustable level switches and level transmitter. The magnetic carrier is sealed inside the measuring tube so that it operates the level indicator, switches and transmitters in a non-contacting fashion. Since the carrier is inside indicating tube, above the
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: 250 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Solutions with Innovation, LLC
Description: The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration,
- Number of Switch Points: 1 (#)
- Measuring Range: 100 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 250 F
-
Supplier: FPI Sensors International
Description: Continuous level sensors provide continuous feedback and are available in both 0-5VDC and 4-20 ma outputs. Several options are available including temperature sensors, independent low or high level switch points, a variety of materials and mounting options. If you need something we do not have on
- Measuring Range: 4 to 96 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 250 F
- Features: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal, Liquid, Transmitter
-
Supplier: Time Mark Corporation
Description: Model 404s four outputs are designed to replace the float switch inputs to a Model 403, or to be used with a Model 448 output Relay Board. A 4-20mA signal output provides for other control applications. A 3-digit LED display continuously shows the liquid level to a tenth of a foot when the
- Number of Switch Points: 4 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology: Air Bubbler
-
Supplier: Solutions with Innovation, LLC
Description: float/switches for high and low alarms above or below the transmitter range.
- Measuring Range: 180 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 176 F
- Features: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal, Built-in Alarm / Indicator, Liquid, Transmitter
-
Supplier: Time Mark Corporation
Description: of the 408 connects to the inputs of the Model 407 3-Pump Liquid Level Controller (replacing the float switches) or to a Model 448 Output Relay Board. A 4-20mA signal output is provided as an input to process controllers or for other control applications. A 3-digit LED display
- Number of Switch Points: 5 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology: Air Bubbler
-
Supplier: KOBOLD Instruments, Inc.
Description: is a purely mechanical meter suited for water and compressed gases in line sizes up to 3 inches. Electronic limit switches and/or an analog flow transmitter may be added if desired. The Analog output is supplied standard with HART® protocol. Profibus-PA is also available as an
- Gas Volumetric Flow Rate: 0.176499 to 647.163 SCFM
- Operating Temperature: -40 to 176 F
- Media Temperature: -40 to 302 F
- Media Temperature Range: -40 to 302 F
-
Supplier: S. Himmelstein & Company
Description: made; Code N standard performance and Code C enhanced performance. They can be floated or foot mounted with the integral mounting base. Do Cal Checks and AutoZero using control lines or, from your computer. Features ±10 or ±5 Vdc Analog Output with 0.02% Resolution 14 bit Engineering Unit
- Maximum Torque: 25 to 10,000 In-lbs
- Accuracy: 0.15 to 0.2 ±% Full Scale
- Operating Temperature: 23 to 175 F
- Electrical Output: Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: 49-Inch (1245 mm) Range 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications 1" NPT Mounting Non-Contact Alternative To Float and Conductivity Level Sensors The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
Find Suppliers by Category Top
More Information Top
-
An Ultra Low Energy 12-bit Rate-Resolution Scalable SAR ADC for Wireless Sensor Nodes
Al- though none of the active blocks in the SAR ADC have large linearity requirements, biasing circuits and floating analog switches do impose a practical limit on how far the supply voltage can be reduced.
-
SOI Hall effect sensor operating up to 270/spl deg/C
High VTOand high ti also for- bid the proper operation of simple, floating analog switches because of their increasing resistivity at low temperature.
-
A 1V supply 50nV//spl radic/Hz noise PSD CMOS amplifier using noise reduction technique of autozeroing and chopper stabilization
a conventional chopper modulator can not be implemented by floating analog switches due to the indetermination of input voltage level.
-
Bridge-output-to-frequency converter for smart thermal air-flow sensors
Analog switch- ing of floating voltages is hard to realize in bipo- lar technology, and therefore a multiplexer has been combined with a balanced V-I converter, consisting of two transconductance amplifiers, according to Fig. 10.
-
A New 80V 32x32ch Low Loss Multiplexer LSI for a 3D Ultrasound Imaging System
We propose a new gate floating type analog switch circuit with thin gate oxide power MOSFETs and a low-loss gate driving method for this LSI.
-
Design considerations for integrated high-frequency p-channel JFETs
FET’s can also be applied as “ floating ” analog voltage switches , and with the low gate bias of the the FET, it is possible to realize low current offsets.
-
A Neuron-MOS-Based VLSI Implementation of Pulse-Coupled Neural Networks for Image Feature Generation
Moreover, by utilizing the switched floating gates as temporary analog memories, the storage of image data is simply realized.
-
CR4 - Thread: PLC
It needs to include alternation of lead/lag pump, detection of defective or failed float switches , selection of analog /discrete level control by use of an internal bit, and the ability to work in stations with 2 or 3 pumps and constant or…
-
Electrical Model of a Single Pixel SOI Phototransistor Relying on the Transient Charge Pumping Technique
Another major problem is the charge injection due to charges stored in the channel in the analog switch that will recharge the floating body of the phototransistor.
-
A CMOS implantable multielectrode auditory stimulator for the deaf
A new floating p-well CMOS analog switch that exhibits lower ON resistance as compared to standard CMOS switches is discussed next.
Indicates content that may require registration and/or purchase.