-
Supplier: Measurement Computing
Description: 4-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector
- Resolution: 14 bits
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: CAS DataLoggers
Description: The DigiRail-2R Relay Output Module signal conditioner and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-2R Features two relay output channels.
- Operating Temperature: 32 to 158 F
- Sampling Frequency: 0.01 kHz
- Resolution: 17 bits
- Features: Application Software Included
-
Supplier: Embedded Data Systems
Description: wave antenna or internal wire. Part # - 3005-105 - Universal Output Module, 900 MHz The Universal Output Module (UOM) provides analog output in both voltage and current forms as well as discrete form-C relay output. The UOM also acts as a
- Resolution: 12 bits
- Outputs: Current Output, Relay Output, Voltage Output
- Data Acquisition: Output Module
-
-
Supplier: Measurement Computing
Description: Single-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open
- Resolution: 12 bits
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: Red Lion Controls, Inc.
Description: signals On demand auto-tuning of PID settings DC analog output (optional, CSPID1 only) Heater current input (optional) ensures detection of heater circuit failure Windows® configuration software
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor analog and digital interfaces via any USB connection. The SeaI/O-570U, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Red Lion Controls, Inc.
Description: signals On demand auto-tuning of PID settings DC analog output (optional, CSPID1 only) Heater current input (optional) ensures detection of heater circuit failure Windows® configuration software
-
Supplier: Acromag, Inc.
Description: 32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low)
- Digital I/O Channels: 32 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- Features: DC Voltage Input, Industry Pack® Bus (IP)
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-570E, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/-
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB,
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-570S, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/-
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Opto 22
Description: SNAP-AIPM-3V analog input module helps you measure and control power usage in your facility. The SNAP-AIPM-3V module simultaneously measures volts AC RMS and amps AC RMS for each of the three phases, using current transformers (CTs) with a 0.333 VAC secondary. These CTs
- Number of Channels: 14
- Input Voltage Range: 0 to 330 volts
- Operating Temperature: 32 to 158 F
- Signal Type: AC
-
Supplier: ACCES I/O Products, Inc.
Description: state high-side FET outputs Outputs capable of switching from 5-34 VDC at up to 3A each Two general purpose 16-bit A/D inputs Custom high-speed function driver Alternate embedded USB connector All required power drawn from USB port, no external power adapter required Pico-I/O™
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Red Lion Controls, Inc.
Description: RTD, 0-10V and 0/4-20mA On-Demand Auto-Tuning of PID Settings Relay outputs - Two Form A and one form C DC Analog Output Complete Isolation; Inputs, Outputs, Power, and Communication Hot Swappable with Zero Configuration UL Class 1, Division II Certification
-
Supplier: Newark, An Avnet Company
Description: CPU MODULE, 40 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CPU MODULE, 40 I/O, RELAY O/P, 12VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CPU MODULE, 24 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CPU MODULE, 24 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The ELC family offers four styles of controllers. These controllers offer combinations of the following features: High Speed Pulse Capture and High Speed Pulse Output on All Controllers PV Controller Accepts 512 Inputs/Outputs. All Other COntrollers Accept 256
-
Supplier: Electro-Sensors, Inc.
Description: systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard
- Analog Input Channels: 12 #
- Form Factor: DIN Rail
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Designed for long-term standalone data logging (months or more) "Mass Storage Device" interface for configuration and downloading data 2 differential 16-bit analog inputs Form C electromechanical relay switches up to 1A Flexible on-device monitoring and alarm
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
-
Supplier: Acromag, Inc.
Description: 40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch
- Digital I/O Channels: 40 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- User Interface: None
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
- Number of Inputs: 256 inputs
- Number of Control Outputs: 256 outputs
- Features: PLC Controller
-
Supplier: Acromag, Inc.
Description: 40 input channels 0-60V DC input range Change-of-state/level interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states
- Digital I/O Channels: 40 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- Features: DC Voltage Input
-
Supplier: Allied Electronics, Inc.
Description: The ELC family offers four styles of controllers. These controllers offer combinations of the following features: High Speed Pulse Capture and High Speed Pulse Output on All Controllers PV Controller Accepts 512 Inputs/Outputs. All Other COntrollers Accept 256
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Gefran
Description: R-D/A4, R-D/A8, R-D/A16 are modules with 4, 8, 16 optically isolated analog outputs (16bit ±10V) that send reference signals to drives, servocontrols, power solid state relays with linear input, or retransmit variables to recording devices / other units, etc. The
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
- Outputs: Current Output, Voltage Output
- Host Connection: Direct Backplane Interface
-
Supplier: Red Lion Controls, Inc.
Description: signals On demand auto-tuning of PID settings DC analog output (optional, CSPID1 only) Heater current input (optional) ensures detection of heater circuit failure Windows® configuration software
-
Supplier: Acromag, Inc.
Description: is a two-channel analog input module with discrete outputs and Modbus communication. It conditions periodic or pulse waveform inputs and provides solid-state relays for limit alarms or ON/OFF control. Versatile inputs accommodate many applications
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Features: Application Software Included, Frequency Input, Networkable System, Other
- Form Factor: DIN Rail
-
Supplier: Measurement Computing
Description: PCI-based 16-channel, 16-bit analog output board. KEY HIGHLIGHTS The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures.
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 131 F
- User Interface: Computer Programmable
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 140 F
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Analog Input Channels: 8 #
- Digital I/O Channels: 20 #
- Sampling Frequency: 125,000 kHz
- Resolution: 14 bits
-
Supplier: Laurel Electronics LLC
Description: four items can be displayed simultaneously by augmenting the batch controller with up to three Laureate remote displays. Each of these can have its own analog output and relays for alarm or control. Batch Control with Conditioned Flow Signals The analog input batch
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Beckhoff Automation LLC
Description: The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR4110-1021-2245 relay module is used to connect an ohmic or inductive 3-phase AC load. The solid-state relay output is connected
Find Suppliers by Category Top
Featured Products Top
-
Flexible Voltage and Current Measurement with the New ibaM-4AI-UI Module. The ibaM-4AI-UI module features four analog inputs for voltage and current measurement. iba AG expands its modular ibaMAQS measurement system with a new input module (read more)
Browse Data Input Modules Datasheets for iba America LLC -
Central units for interfacing to ibaPDA and ibaLogic Application specific central units with integrated special functions I/O modules for input/output of analog and digital signals Modules with special functions, e.g. counter module (read more)
Browse Data Input Modules Datasheets for iba America LLC -
Using the ibaPADU (Parallel Analog Digital Unit) device family, analog and digital signals can be acquired and recorded with high precision by the data acquisition system ibaPDA. Fast and synchronous sampling of all signals allows detailed analyzing of all processes. (read more)
Browse Data Input Modules Datasheets for iba America LLC -
The MAQ20 relay module, MAQ20-DORLY20, contains 20 relays that may be wired as a 4x5 cross point switch as shown on (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
Flexibility The ibaM-4AI-150V-AC features four analog voltage inputs with a measurement range of ±312 V and a measurement category of CAT III 150 V. Thanks to galvanic isolation on each channel, the module is ideal for use in complex environments with different electrical potentials (read more)
Browse I/O Modules and Instruments Datasheets for iba America LLC -
system: via Ethernet or fiber optics. The following I/O module types are supported: analog and digital I/O modules, incremental encoders, SSI inputs, RTDs, thermocouples, measuring bridges, modules for power measurement. ibaW-750 also supports various modules (read more)
Browse Data Input Modules Datasheets for iba America LLC -
)-enabled network and up to 225 input/output (I/O) connections. And it features a generic object-oriented substation event (GOOSE) publisher to support GOOSE messaging. The GOOSE publisher provides a mechanism to interlock relays or load shed using the IEC 61850 communications network and helps eliminate hard (read more)
Browse Data Input Modules Datasheets for Allen-Bradley / Rockwell Automation -
TCP Master. The address ranges define the cyclic and implicit data sections with Input registers and output from 0 to being the cyclic data and holding registers from 4112 The ModbusRTU Interface Module (MODIM) provides a simple interface for MODBUS RTU operating over RS485 (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
Designed to simplify complex safety applications, WAGO’s 750 Series Functional Safety Modules offer four safe inputs, two or four safe outputs (10 A/24 VDC or 2 A/24 VDC), bipolar and unipolar switching modes, short circuit and cross circuit monitoring, as well as UL-compliant design (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
dynamic range from nanowatts up to 10 milliwatts optical power. The OE-300 works with standard optical accessories like tubes and lenses using it’s free space input option. FC and SMA optical fiber inputs are also an option. The OE-300 is part of a full line of (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Machine Vision: Seeing (Electronically) Is Believing
visible red laser reflective sensing heads and three through-beam heads. The ZX calculating module compares two ZX sensor inputs, performs math functions, then activates control outputs for thickness and jam detection measurements. The ZX amplifier includes two numeric displays and keys for inputting