Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Surventis Surface Treatment LLC
Description: Attractive design and long-lasting corrosion protection anodic oxidation or anodizing offers many possibilities for coloring and a high-performance corrosion protection for your aluminum surfaces. Chemetall products help you optimize your anodizing process, for instance the Gardo® Etch
- Chemical / Composition: Anodizing
-
Supplier: CHEMEON Surface Technology, LLC
Description: CHEMEON AA-200 is another RoHS compliant CHEMEON specialty chemical product. AA-200 is a proprietary aluminum anodizing, chemical additive used in conjunction with a conventional hardcoat anodizing or sulfuric anodizing metal finishing processing tank. AA-200 is a
- Chemical / Composition: Anodizing
-
Supplier: Indium Corporation
Description: Indium Corporation® manufactures electroplating anodes in several forms: With an embedded hook Bulk indium metal anodes Ingots Indium foil Indium ribbon Anodes with embedded hooks are made from Monel® alloy. They are shaped dimensionally true so the anode rod will hang straight. Anodes are
- Form: Bulk Solid / Granules
- Features: Other
-
-
Supplier: Umicore Metal Deposition Solutions
Description: precious metal electroplating Electronics and semiconductor industry Chemical process engineering
- Type: Anode / Anode Material
- Features: Specialty / Other
-
Supplier: Metalor Technologies USA Corporation
Description: We manufacture precious metal salts, solutions, anodes and crystals from silver, gold and platinum group metals. These products are used for a variety of purposes in the chemical, petrochemical, automobile, pharmaceutical, plating and electronics industries.
-
Supplier: Accuris
Description: Anodizing of aluminium and its alloys \x97 Test method for chemical resistance of anodic oxidation coatings on aluminium and its alloys using electromotive force apparatus
-
Supplier: Umicore Materials
Description: precious metal electroplating Electronics and semiconductor industry Chemical process engineering
-
Supplier: Caplugs
Description: AD-SH Series anodizing discs are best suited for hard or soft anodizing. These discs are conformable and resistant to chemicals and abrasions. Low temperature usage up to 170°F (77°C) Chemically resistant Abrasion resistant Clean removal (no adhesive residue) Conformable
- Features: Specialty / Other
-
Supplier: Umicore Metal Deposition Solutions
Description: Very corrosion resistant anodes thanks to a platinum-niobium combination In Cr6 free etching systems, functional components are chemically reduced and must be re-oxidized in a separate electrolysis cell at an insoluble anode surface. We also have the right anode for this electrochemical
- Type: Anode / Anode Material
- Features: Specialty / Other
-
Supplier: CHEMEON Surface Technology, LLC
Description: CHEMEON AA-200 is another RoHS compliant CHEMEON specialty chemical product. AA-200 is a proprietary aluminum anodizing, chemical additive used in conjunction with a conventional hardcoat anodizing or sulfuric anodizing metal finishing processing tank. AA-200 is a
- Concentration (As Used, by Volume): 0.4 to 4 %
- Type: Aqueous / Water-based, Pretreatment / Conditioner
- Features: Specialty / Other
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying
- Features: Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Technic, Inc.
Description: The racks to be stripped are made anodic and the plated metal on the racks is dissolved into the electrolyte and subsequently deposited on steel or copper cathodes.
- Chemical / Composition: Silver Plating
-
Supplier: Allied Electronics, Inc.
Description: MG Chemical Copper Anode Set. Copper Electroplating is the process in which a layer of copper is deposited on the item to be plated by using an electric current. For the electronics industry, copper electroplating is commonly used to plate through-holes or to strengthening existing copper
-
Supplier: Umicore Materials
Description: Very corrosion resistant anodes thanks to a platinum-niobium combination In Cr6 free etching systems, functional components are chemically reduced and must be re-oxidized in a separate electrolysis cell at an insoluble anode surface. We also have the right anode for this electrochemical
-
Supplier: CSA Group
Description: to as plasma electrolytic oxidation, micro-arc oxidation, plasma-chemical anodic oxidation, anodic spark deposition or spark anodizing.
-
Supplier: SAE International
Description: This specification establishes the requirements for a waterborne, corrosion inhibiting, chemical and solvent resistant, anodic electrodeposition epoxy primer capable of curing at 200 to 210 °F (93 to 99 °C).
-
Supplier: SAE International
Description: can be formed from an intermediate temper, such as H25. Bright anodizing alloy 5457 is used for parts which require high elongation and a fully annealed ("0") temper. Alloy 6463 is a medium strength bright anodizing extrusion alloy; Alloy X7016 is a high strength bright
-
Supplier: SAE International
Description: can be formed from an intermediate temper, such as H25. Bright anodizing alloy 5457 is used for parts which require high elongation and a fully annealed ("0") temper. Alloy 6463 is a medium strength bright anodizing extrusion alloy; Alloy X7016 is a high strength bright
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 250 ml, electrophoresis buffer, 7 mM phosphoric acid, for use in isoelectric focusing With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your electrophoresis
- Trigger: Acid
-
Description: ISO 26202:2007 specifies the chemical composition of magnesium alloy ingots for anodes and the chemical composition of magnesium alloy anode castings.
-
Supplier: CSA Group
Description: ISO 26202:2007 specifies the chemical composition of magnesium alloy ingots for anodes and the chemical composition of magnesium alloy anode castings.
-
Industrial Paints - KRYLON 5-BALL INTERIOR/EXTERIOR MAINTENANCE PAINT DARK ANODIZED BRONZE -- K02206Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Substrate: Anodized
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Substrate: Anodized
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type, Silver / Silver Alloy
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ViaForm copper damascene chemistries deliver superior filling performance for wafer fabrication. Each chemistry is specifically designed for manufacturing advanced copper interconnects and provides a high degree of process control. ViaForm enables robust interconnect fill
- Chemical / Composition: Tin Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview CoreClean is a flexible surface preparation process for innerlayers prior to the application of either dry film or liquid resist. The process includes cleaners designed to remove even the most tenacious chromate, zincate, and silane anti-tarnish treatments. It can be used with or
-
Supplier: ASTM International
Description: This specification covers cast and wrought galvanic zin anodes used for the cathodic protection of more noble metals and alloys in sea water, brackish water, other saline electrolytes, or other corrosive environments. The anodes shall undergo chemical analysis and spectrochemical analysis and
-
Supplier: Accuris
Description: Methods of sampling and test for carbonaceous materials used in aluminium manufacture - Part 3.9.1: Electrodes - Chemical reactivity to air of prebaked anodes - Determination of the reactivity by a loss in mass method
-
Supplier: Custom Fabricating & Supplies
Description: This tape provides sharp masking edges, minimizing leakage and the need for rework, and can be used with or without chemical film on a variety of aluminum and other metal alloys. It is supplied on a polyester liner. This tape can replace complex, messy liquid masking and the unpleasant odors
- Width: 0.5 to 48 inches
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
- Features: Specialty / Other, Transparent
-
Supplier: MilesTek Corporation
Description: 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects
- Connector Type: Military Connector
-
Supplier: AMPP Resources
Description: physical requirements includes information on samples for chemical analysis; anode identification, weight, dimensions, and straightness; insert dimensions and position; insert material; fabrication of inserts by welding; insert surface preparation; surface irregularities on the anode casting;
-
Supplier: MilesTek Corporation
Description: 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Connector Type: Military Connector
-
Supplier: Beckhoff Automation LLC
Description: The servomotor AM8723 with anodized housing is designed for applications in food, pharmaceutical and chemical industries. It is suitable for drive solutions with highest demands on dynamics and performance in the 100…480 V AC voltage range. The motor is equipped with an OCT direct cable
-
Supplier: Rigaku Corporation
Description: diffraction system delivering no-compromise performance for applications ranging from applied crystallography to chemical crystallography. The flexible system works with wavelengths from Cr to Ag without compromising data quality. The extremely large aperture means that the full resolution
- Angular Range: -60 to 144 degrees
- Features: Benchtop, Residual Stress Measurement
- Diffracted Beam Optics: Collimators and Slits, Monochromating Crystal
- Positioning System: Goniometer
Find Suppliers by Category Top
Featured Products Top
-
MacDermid Alpha Electronics Solutions, a leading supplier of integrated materials and chemistries to the electronics industry, is delighted to introduce Shadow® Plus. This ultra-stable, graphite-based direct metallization technology addresses the automotive and electronics industries’ need for increased functionality and reliability...
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions, a global leader in specialty materials for electronics, announces the release of MacuSpec VF-TH 300, a new addition to the award-winning VF-TH series electroplating processes widely utilized in mSAP HDI manufacturing.
As the 5G standard is growing outward from the highest tier smartphones, board manufacturers of these devices need to increase...
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions has released Systek UVF 100, a single step micro via filling and fine line plating process for 2 in 1 RDL applications. This product is part of the larger Systek family of IC Substrate manufacturing solutions.
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions, announces the release of CircuEtch 300, a high performance anisotropic final etch for circuit formation in Semi-Additive and modified-Semi-Additi
(read more)ve processes (SAP/mSAP) utilized in IC substrate and substrate-like HDI manufacturing.
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions Launches MICROFAB TS-650 NXG for the growing requirements of the Wafer Level Packaging industry. Designed with enhanced uniformity to meet the semiconductor industry's demand for precision, reliability, and performance.
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
The award-winning NOVAFAB Fine Grain Copper represents the latest innovation in our Fine Grain portfolio, designed to address key challenges in heterogeneous integration and hybrid bonding.
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Semiconductor fabricators are looking for solutions that deliver high performance and enhanced reliability for advanced packages. MacDermid Alpha's MICROFAB SC-40 PLUS next-generation acid copper electroplating process represents a leap forward in semiconductor manufacturing, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use.
(read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
From chemicals to carbon anodes, plastics to pharmaceuticals and food to farm machinery, MECO® custom-engineered shaft seals have solved some of the thorniest sealing problems industry has to offer. For example - the MECO® EA Type-2 seal is ideal for large solvent (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
processors, chemicals, carbon anodes, metals, pharmaceuticals and food processors. The EA Type-2 seal model is typically used on horizontal, inclined or vertical shafts and configured for a fully split installation. They are frequently used on rotating shafts where an inert gas barrier in the seal chamber is (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Anodize ASTM-A-8625 Anodizing is great for corrosion control, cosmetic color and surface hardening. The most common anodizing process is the Type II. Note that aluminum alloys with copper, silicon and magnesium do create color variations from alloy to alloy and batch to batch (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
Zinc Metal Build-up and the Effect of Anode Area in Acid Chloride Zinc Plating Baths ... Myth Vs. Truth (.pdf)
This paper examines the role and behavior of zinc metal in the two main types of commercial zinc plating baths. Written by Jeff Grodecki, Technical Manager, Columbia Chemical Corporation
-
Coatings for Custom Heat Exchangers and Cold Plates
Custom heat exchangers and cold plates are often coated for corrosion protection or for cosmetic purposes. Chemical conversion coating, anodization, e-coating, and painting are four coating options that will help to minimize corrosion and/or result in a more attractive component. One of the most
-
Macnaught Flow Meters
MX25 series flow meter (1.6-42 GPM) with anodized aluminum body, PPS rotors, and Viton seal sent initially for validation. Equipped with standard pulse cap (Reed Switch/Hall Effect) and supplied with remote PR display. A leading manufacturer of Agriculture Chem Stations was looking for improved
More Information Top
-
Electrical and Reliability Characteristics of MOS Devices With Ultrathin SiO2 Grown in Nitric Acid Solutions
It can be seen that there is a significant improvement in the values of gm and S for the MOSFETs with anodized chemical oxide compared to those with pure chemical or thermal oxide.
-
A pnpn GaAs-InGaAs optoelectronic switch
Thermal Thermal+DC Anodized Thermal+AC Anodized Chemical Chemical+AC Anodized .
-
Novel low temperature techniques for growth of ultrathin oxides for strained Si MOS devices
Thermal Thermal+DC Anodized Thermal+AC Anodized Chemical Chemical+AC Anodized .
-
MRS Online Proceedings Library - The Effect of Post-Anodization Chemical Etching on Porous Silicon Investigated by Means of Photoluminescence and Ir Spectrosco...
• The Effect of Post- Anodization Chemical Etching on Porous Silicon Investigated by Means of Photoluminescence and Ir SpectroscopyThe Effect of Post-Anodization Chemical Etching on Porous Silicon Investigated by Means of Photoluminescence and Ir Spectroscopy .
-
States > Kentucky > State > Forms > Division of Waste Management > [KY FORM dwm] Regulatory Interpretation: the Scope of the F006 Hazardous Waste Listing
Since the rule explicitly refers only to electroplating, anodizing chemical etching and milling, and cleaning and stripping when associated with these processes.
-
The dependence of hydrofluoric acid concentration during anodization on photoluminescence of porous silicon
Actually, a post- anodization chemical treatment is critical to PL emission from porous silicon [12].
-
http://dspace.mit.edu/bitstream/handle/1721.1/33610/64387467-MIT.pdf?sequence=2
diameter can be changed by post anodization chemical etching.
-
Electrochemical characterization and in-vitro bio-assessment of AZ31B and AZ91E alloys as biodegradable implant materials
It was also demonstrated that the surface of each alloys was successfully modified and morphology was depicting micro-textured features was formed after the anodization chemical treatment.
-
Optimising sulfuric acid hard coat anodising for an Al-Mg-Si wrought aluminium alloy
fect the dynamic equilibrium state of the anodis- ing chemical process.
Indicates content that may require registration and/or purchase.