Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ALTERNATE CONNECTOR FOR USE WITH ANSI/EIA-232-D AND ANSI/EIA-530
-
Supplier: Accuris
Description: ALTERNATE USES OF CLEAR TO SEND AND LOCAL LOOPBACK IN ANSI/EIA-232AND ANSI/EIA-530
-
Supplier: Accuris
Description: G3G-CDMA-DS TO ANSI/TIA/EIA-41
-
-
Supplier: Accuris
Description: PROPOSED UPGRADE OF EIA/IS-772 TO AN ANSI/EIA STANDARD "USERS APPLICATION GUIDE TO FUSES"
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Allied Electronics, Inc.
Description: Quadruple Differential Line Driver, 5 V, 0°C to 70°C Meets or exceeds the requirements of ANSI TIA/EIA-422-B and ITU Operates from a single 5-V supply TTL compatible Complementary outputs High output impedance in power-off conditions
- Device Type / Applications: Line / Bus Driver
- IC Package Type: DIP
- Pd: 1375 milliwatts
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: SAE International
Description: This Standard describes the use of ANSI X3.4 for numerically controlled machines, attached communication equipment, and associated perforated tape preparation equipment.
-
Supplier: L-com, Inc.
Description: simplify cable organization and tracking. Each port is designed according to ANSI/TIA-568-C.2 requirements and are C6a Channel Compliant Features Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Integral cable management and strain relief tray
- Cable Specifications: Category 6
- Number of Ports: 24
- Shielded Ports: Yes
-
Supplier: Rochester Electronics
Description: Line Driver, 4 Func, 4 Driver, BIMOS, ANSI EIA/TIA-232-E and ITU Recommendation V.28, PDSO14
- IC Package Type: SOP, SSOP, Other
- Packing Method: Tape Reel, Other
-
Supplier: Cicoil Corporation
Description: Ideal for Motion and Harsh Environment Applications Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs Supporting Data Rates to 1 Gb/second
- Cable Conductor: Copper and Copper Alloys
- North American (AWG): 24 to 30 AWG
- Operating Temperature: -65 to 165 C
- Product Category: Bulk Cable, Cable Assembly
-
Supplier: TelephoneStuff.com
Description: Conforms to ANSI/TIA/EIA-568-B specifications. Designed for high speed data interface connections. Constructed with 8-position snagless modular plugs.
-
Supplier: TelephoneStuff.com
Description: The CPI Patch Panel Wire Management Bar provides the necessary wire management and strain relief required by ANSI/TIA/EIA-568-A. Available in 19" width, the bar attaches to the both 3" and 6" deep rack.
-
Supplier: SFCable.com
Description: CAT6 550MHz Keystone Jack Tooless 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic Cabling Standard 11801. Meet CENELEC Generic Cabling Standard EN50173. Cat 6 Keystone
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: 3M™ has simplified the design of the SC connector to enhance performance and cable retention, and provide a readily field mountable connector. The connector is fully compliant to the NTT, JIS, ISO/IEC, and TIA/EIA component and ISO/IEC, CENELEC, ANSI, TIA/EIA-568A and BICSI
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 983TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 800 pcs / 15" reel
- Gender: Female / Jack
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 982TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 1000 pcs / 15" reel
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5027 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Locating pin maintains position during reflow operations Ideal for precise placement on a PCB 800 pcs / 7" reel
- Packing Method: Tape Reel, Other
- Type / Mounting: Through-Hole, Surface Mount
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 504TR # of Cells: 1 Battery Reference: 1625 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
- Battery Cell Size: Coin Cell or Button Cell, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Surface Mount
- Type of Battery Holder: Plastic Holder
-
Supplier: Black Box
Description: Use in 350-MHz applications. Meet or exceed ANSI/TIA/EIA-568-B. 2 Category 5e component performance specifications. ETL tested and verified CAT5e channel performance. Provide significant headroom over CAT5e specifications.
- Cable Specifications: Category 5/5E
- Height: 2
- Number of Ports: 96
-
Supplier: RS Components, Ltd.
Description: Booted strain relief gives cable support and latch protection Length = 300mm Sheath Colour = Grey Shield Type = UTP Wiring Configuration = Straight Through Outer Sheath Material = PVC Cable Type = Category 5e Standards Met = ANSI/TIA-568-B.2, ANSI/TIA-568-B.2-1, RoHS, UL ETL
- Cable Assembly Gender: Male-Male
- Cable Length: 0.9843 ft
- Connector Type: RJ-45, Other
- Standards: RoHS, UL Recognized Component Mark (US and Canadian), Other
-
Supplier: RS Components, Ltd.
Description: Booted strain relief gives cable support and latch protection Length = 4.27m Sheath Colour = Orange Shield Type = UTP Wiring Configuration = Straight Through Outer Sheath Material = PVC Standards Met = ANSI/TIA-568-B.2, ANSI/TIA-568-B.2-1, RoHS, UL ETL EIA/TIA-568B Cable Type =
- Cable Jacket: Other
- Cable Shielding: Other
- Standards: RoHS, UL Recognized Component Mark (US and Canadian), Other
-
Supplier: Allied Electronics, Inc.
Description: 100% Premium Nitrile Butadiene Rubber for Long Life, Consistent Electrical Properties — Provides Our Best Value in Floor Mats Superior Heat, Chemical and Wear Resistance — Excellent Choice in Wave Soldering and Other Challenging Manufacturing Environments RTT Exceeds Flooring Minimum Recommended
- Features: Anti-Static / Electrostatic
- Product Type: Industrial Floor Mats
-
Supplier: ASTM International
Description: 1.1 This practice specifies a data format for numerically-controll ed cutting machines for fabric. This standard uses the defined instruction set defined in ANSI/EIA-274-D in addition to the codes defined by this practice. Required instructions not defined in this standard are defined in
-
Supplier: Allied Electronics, Inc.
Description: Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3. Features Compact Design to Save Board Space — 1206 Footprint Small Size Results in Very Fast Time
- Current Rating: 100 amps
- Features: Fast Acting
- Mounting: Solderable (surface mount)
- Voltage Rating: 13.2 volts
-
Supplier: TelephoneStuff.com
Description: Chatsworth's Two Mounting Hole Ground Terminal Block provides a convenient way to attach ground wires to racks or cabinets and meets BICSI and ANSI/EIA/TIA two-hole mounting recommendations. Constructed of extruded, high-strength aluminum and accepts conductors ranging from #14 AWG through
-
Supplier: TelephoneStuff.com
Description: Furniture plate for the common ANSI/TIA/EIA standard furniture openings, which include Steelcase, Herman Miller, Haworth, HON and Knoll, etc. Features: - Sleek, contemporary design - Work area and individual port identification labeling - Accommodates furniture openings for
-
Supplier: RS Components, Ltd.
Description: Dimensions: stock no. 563-719 145 x 40mm and 226-1314 180 x 52mm Trunking Accessory Type = Internal Angle Material = uPVC Standards Met = ANSI/TIA/EIA568B, BS4678 Pt.4, BS6701, BS7671, BSEN50174-2, EN50173 Cenelec, ISO/IEC11801
-
Supplier: Hubbell Incorporated
Description: MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
- Cable Length: 3 ft
- Product Type: Patch Cable / Cord
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: Hubbell Incorporated
Description: MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: RDM Industrial Products, Inc.
Description: , ANSI, ASTM, UL, NFPA, Military, and EIA test procedures. The RT-1000 includes: Two 5lb. 2.5" probes with handles Two 3" parallel surface resistivity probes Dissipative chair test probe (meets ANSI/EOS/ ESD Standard 12.1) Earth ground probe Garment clamps (conforms to EOS/ESD
- Form Factor: Portable
-
Supplier: RS Components, Ltd.
Description: 19in. modular cabinets for cabling, telecommunications, IT and industrial installations. Designed in accordance with IEC 60297-2, DIN 41944 part 1 and 7, ANSI/EIA-310 and UNE 20539-2. Series = Logic Rack Units = 42U Type = Floor Standing External Height = 1978 mm Flat Packed
- Depth: 39.37 inch
- Height: 77.87 inch
- Material: Steel, Other
- Type: Bin Cabinet
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2 -1 Permanent Link/Channel Identification Test for Category 6 cabling
- Connector Type: Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2 -1 Permanent Link/Channel Identification Test for Category 6 cabling
- Connector Type: RJ-45
- Gender: Female / Jack
-
Description: Superseded by 1101.1-1998 (SH/SS94691) The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) andANSI/EIA 310-D-1992, together with the basic dimensions of a compatible
Find Suppliers by Category Top
Featured Products Top
-
most vacuum and mechanical pick-and-place assemblies. Manufacture is with .008"(.20 mm) thick Phosphor Bronze, Gold plate over a glass-filled LCP base, rated UL 94V-0. Polystyrene carriers, meeting ANSI/EIA-481 standards, are utilized for tape and reel parts with 13.0 inch reels to hold 250 parts on 24 (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
reel parts are packaged per ANSI/EIA-481 standard for compatibility with most vacuum and mechanical pick and place assembly systems. For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com (read more)
Browse Chip Resistors Datasheets for Keystone Electronics Corp. -
applications, the new Jumpers are supplied on tape and reel per ANSI/EIA-481 standard for compatibility with most vacuum and mechanical pick and place assembly systems. Delivery is from stock via the company’s global distribution network. (read more)
Browse Resistors Datasheets for Keystone Electronics Corp. -
when installed. All tape and reel parts are packaged per ANSI/EIA-481 standard for compatibility with most vacuum and mechanical pick and place assembly systems. Delivery is from stock for all Keystone’s connectors via the company’s global distribution network (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
Modbus option meets the EIA/TIA-485 standard and provides mass flow rate, totalized flow, and temperature data. Transmission mode is via RTU or ASCII with standard MS (16 bit), standard LS (16 bit) or Daniel extensions (32 bit). They’re ideal for use with single function PLCs, pilot plant (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI)
Conduct Research Top
-
Documentation. What's it Good For?
In May 2002, the Telecommunications Industry Association (TIA) published ANSI/TIA/EIA-606-A, Administration Standard of the Commercial Telecommunications Infrastructure. That document established a framework for labeling and documenting telecommunications infrastructures, ranging from a small
-
RS-422 and RS-485 Standards Overview and System Configurations
ANSI TIA/EIA-422 and TIA/EIA-485 standards, commonly known as RS-422 and RS-485, respectively,. specify balanced data-transmission schemes for transmitting data over long distances in noisy. environments. These standards are compared, and their basic differences and similarities are discussed
More Information Top
-
Code of Federal Regulations > Title 47 - Telecommunication > Federal Communications Commission > [47 CFR Part 68] Connection of Terminal Equipment to the Telep...
1) For new installations and modifications to existing installations, copper conductors shall be, at a minimum, solid, 24 gauge or larger, twisted pairs that comply with the electrical specifications for Category 3, as defined in the ANSI EIA /TIA Building Wiring Standards.