-
Supplier: RS Components, Ltd.
Description: Serious 10443 Anti-Vibration Mount
- Height or Thickness (Before loading): 1.1417329 inch
- Type: Cup Mount
- Application: Vibration Isolation
-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency
- Maximum Load Capacity (Per mount): 1,000.188 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: Lovejoy, Inc.
Description: Sinusoidal oscillation (Type ESL) and impact (Type V) solutions Absorbs active and passive vibrations Delivers solid-born noise insulation Provides shock absorption for impact loads RunRight® Anti-Vibration Technology Manufacturers of anti-vibration mounts usually
- Maximum Load Capacity (Per mount): 45 to 4,271 lbs
- Height or Thickness (Before loading): 2.12 to 6.69 inch
- Features: Other
- Application: Vibration Isolation
-
-
Supplier: Links-Japan, LLC
Description: Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order
- Features: Anchoring Holes, Threaded Stud
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
Supplier: Imao-Fixtureworks
Description: Body Steel Hammertone finish Insert Light Alloy Varnished Elastic Cylinders Natural Rubber
- Maximum Load Capacity (Per mount): 0 to 1,699.488 lbs
- Height or Thickness (Before loading): 1.9291349 to 5.0000027 inch
- Mounting Size (To Machine): 3.3464585 to 8.661422 inch
- Mounting Size (To Support Structure): 3.3464585 to 8.661422 inch
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 766 Color: Blue Material: Rubber - EPDM Thread: 6-32 Supplied with 6-32 Thread Shoulder Screw For .063" Thick Panels .250" Mounting Hole
- Features: Threaded Stud
- Application: Vibration Isolation
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 772 Color: Blue Material: Rubber - EPDM Thread: M3 Supplied with M3 Thread Shoulder Screw For .031" Thick Panels .315" Mounting Hole
- Features: Threaded Stud
- Application: Vibration Isolation
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 765 Color: Black Material: Rubber - EPDM Thread: 6-32 Supplied with 6-32 Thread Shoulder Screw For .063" Thick Panels .250" Mounting Hole
- Features: Threaded Stud
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: Brake Vibration Absorber The brake vibration absorber shown is attached to the brake calipers and serves to reduce brake caliper vibrations, making it possible to lessen or entirely eliminate specific brake noise. The elastomer spring, with high temperature- and
- Type: Bushing Mount
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: Spring strut bearings provide an elastic connection on the car body between the shock absorbers and the support spring (superstructure spring) in the case of front wheel suspension. The dynamic forces of the shock absorber and the superstructure springs are isolated from the vehicle body by the
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: To ensure good isolation of structure-borne vibration, bushings must be designed with minimal spring stiffness. What is more, very resiliently tuned bearings require long spring travel distances or markedly progressive spring stops for high force peaks. To dampen wheel body frequencies,
- Type: Bushing Mount
- Application: Vibration Isolation
-
Supplier: Links-Japan, LLC
Description: The "Round-Type NonBuren" is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It's simple to use and suitable for various environments.
- Features: Anchoring Holes, Threaded Stud
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
Supplier: Vlier
Description: Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels
- Maximum Load Capacity (Per mount): 400 to 1,200 lbs
- Height or Thickness (Before loading): 1.63 inch
- Application: Leveling
- Features: Swivel Head
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS
- Maximum Load Capacity (Per mount): 330.75 lbs
- Height or Thickness (Before loading): 0.787402 inch
- Mounting Size (To Machine): 0.4330711 inch
- Mounting Size (To Support Structure): 0.4330711 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: PAD: A compound of two layers of tough vinyl chloride elastomeric resin bonded to both sides of a strong reinforcing core of monofilament fiberglass and fused in a special process. COLOR: Orange COEFFICIENT OF FRICTION: .8 FOR STANDARD LOADS OF: 50 to 100 psi (3.5 to 7 kgf/cm2) TEMPERATURE RANGE:
- Height or Thickness (Before loading): 0.625 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to
- Maximum Load Capacity (Per mount): 50 lbs
- Application: Vibration Isolation
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: on tools Prevents air leaks caused by vibration and maintains enough and steady air supply necessary to operate air tools Adopted light and strong polyurethane cushion inside the plug Direct mounting of the plug on to vibrating and percussive air tools enables quick tool change and
- English Size: 0.25 to 0.375 inch
- Features: Brass/Bronze, Carbon & Alloy Steel, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
- Connection Type: Threaded
-
Supplier: Larson Electronics LLC
Description: Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets. Heavy duty aluminum housing with black chrome finish. 100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration. Glass lens and aluminum reflector
-
Description: transportation vibration tester is used to test the anti-vibration capabilities of large pieces of furniture, household appliances, office furniture and other large objects, as well as the simulated transport vibration test of the packaged products, to assess the degree
- Frequency Range: 3 to 5 Hz
- Displacement: 0.9842525 inch
- Applications: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Technology: Electrodynamic, Mechanical
-
Supplier: SAE International
Description: order to obtain double anti-vibration performance. This works to significantly reduce the transmission of approximately 300Hz to 1000Hz noise to the body. To suppress the increased vibration due to resonance of added mass, a control force which is proportional to the
-
Supplier: BEI Sensors
Description: Controller seeing too many counts? Losing position in your control system? High vibration environment causing false counts? BEI's DIN rail mountable Anti- Dither module can help. By comparing the quadrature outputs on your encoder, the Anti-Dither Module can remove the unwanted
- Analog Input Channels: 3 #
- Input Channels: 3 #
- Features: DC Current Input, DC Voltage Input, Encoder and Resolver Signal Conditioners, Frequency Input, Other Input
- Form Factor: DIN Rail
-
Supplier: Smartmore Corporation Limited
Description: - Fixed aperture value optional; - Anti-vibration ring design,the lens structure is more stable; - Low image shift at vibration situation; - Suitable for multiple vibration environments.
- Optical Format: 2/3"
- Lens Mount: C-Mount
- Type: Fixed Focal Length
- Iris Control: Manual
-
Supplier: SignalQuest, Inc.
Description: sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Quiet - undetectable sound level Applications Motion triggered wake-up GPS tracking, RFID, alarms, automotive Security, anti-tamper, anti-theft
- Supply Voltage: 0.5 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
- Features: Other
-
Supplier: Instrumented Sensor Technology
Description: remote, stand-alone shock and vibration measurement and recording over extended time periods ranging from several hours to several weeks. The EDR-4 shock & vibration data monitor, logger and recorder is a precision field measurement instrument offering major improvements in recording
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: DME Company
Description: addition, UNISORB's line of Quantum IM Mounts is available in a wide variety of sizes and configurations, and all share these time tested durability features: Rugged ductile housing Super heavy duty impact plate Resilient anti-walk isolation pad High strength steel adjustment bolt Constant
- Maximum Load Capacity (Per mount): 3,000 to 25,000 lbs
- Leveling Adjustment Range: 1.375 inch
- Height or Thickness (Before loading): 2.5 to 3.25 inch
- Application: Leveling
-
Supplier: RS Components, Ltd.
Description: Capacitor Alu SMD AntiVibration 16V 680
- Capacitance Range: 680.0000000000001 microF
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Thread Size = M5 Diameter =
- Length: 1.2598432 inch
- Metric: M5
-
Supplier: Radwell International
Description: MOUNTING KIT, ACCESSORY, SERIES 6000 PHOTOELECTRIC, CONTAINING PLASTIC NUTS, ANTI-VIBRATION SLIP PAD. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Radwell International
Description: CONNECTOR, M23, MALE THREAD REAR MOUNT, ANTI-VIBRATION, 4 HOLES, 3.2MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LENS FOR CAMERA, 1:1.4/16MM FIXED FOCAL, W/C-MOUNT, ANTI-VIBRATION & SHOCK FEATURE. FREE 2 YEAR RADWELL WARRANTY
- Lens Mount: C-Mount
- Type: Fixed Focal Length
-
Supplier: Amongo Technology Co., Ltd.
Description: reliable 24/7 long time running; Wide range of touchscreen technologies including PCAP, Resistive, IR etc Durable mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock,
- Diagonal Screen Size: 7 inch
- Screen Width: 6.04724736 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 160 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: reliable 24/7 long time running; Wide range of touchscreen technologies including PCAP, Resistive, IR etc Durable mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock,
- Diagonal Screen Size: 15.6 inch
- Environmental Temperature: 32 to 122 F
- Color: Color
- Input Types: DVI, VGA
-
Supplier: Amongo Technology Co., Ltd.
Description: reliable 24/7 long time running; Wide range of touchscreen technologies including PCAP, Resistive, IR etc Durable mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock,
- Diagonal Screen Size: 12.1 inch
- Screen Width: 9.675595776 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 160 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: stable function in long time workload; Touchscreen be optional like PCAP, Resistive, IR etc.; Robust housing for IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Easy installation for panel mount or embedded mount; Passed necessary
- Display Size: 15.6 inch
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
Find Suppliers by Category Top
Featured Products Top
-
Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Designed alongside Barry Controls in the late 1990s under a new product development initiative program, the level mount swivel (LMS) anti-vibration leveler is a precision frequency tuned (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Vlier -
Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Features of the NonBuren Anti-Vibration MountDesigned for Large Equipment NonBuren Anti-Vibration Mount is a layered type developed specifically for vibration control in large Equipment. Customizable to match the Equipment Different types of NonBuren materials, each with a different natural frequency, are layered to match the vibration characteristics of the equipment. (read more)
Browse Shock and Vibration Testing Shakers Datasheets for Links-Japan, LLC -
single PCB; accessory snap-in anti-vibration guides for multiple slide-in PCBs. The removable rear panel is recessed to protect switches and connectors. The anodized front panel (accessory) is also recessed to protect displays and keypads. The base and rear panels have ventilation slots for (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
for menu-driven interfaces. CONTROL-KNOBS have a soft-touch surface for comfort and anti-slip operation. STAR-KNOBS can be either surface mounted or flush fitting. Both ranges feature energy-saving SMD LED illumination (optional). OKW also has an extensive range of accessories, and can supply (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
fitting PCBs in the TECHNOMET case: a single PCB can be installed on four pre-fitted M3 mounting pillars in the base panel; or multiple slide-in PCBs (3, 5, 7 or 9 depending on case size) can be fitted to the chassis using clip-in anti-vibration guides (accessories). This maximizes capacity and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Support and weight-bearing: Stably support heavy objects (such as car tailgates, machine tool protective covers, office chair cushions) in a stationary or moving state. Buffer and vibration reduction: Utilizing the (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Dynamics of Coupled Structures, Volume 1
The aim of this study is to use the proposed identification method to reconstruct, at least to a first degree of approximation, the nonlinear stiffness function of an off-the-shelf Anti Vibration Mount (AVM) and then use the extracted stiffness function …
-
CR4 - Thread: Weight distribution of diesel engine on 4 rubber shock absorbers
We are India-Mumbai based company and engaged in manufacturing of Anti Vibration Mount .
-
Sell Anti-vibration machine mount
• Related Keywords :machine mount, anti vibration mounting .
-
Phase Noise in Signal Sources
Anti Vibration Mount Characteristics.
-
Characterization of dimensional features of mesoscale component using capacitive sensor
Anti vibration mount .
-
CR4 - Thread: "Rubber Shock Absorber"
We are one of the manufacturer of Anti Vibration Mount (Rubber Shock Absorber), we are into these businesss since past more than 35 yrs.
-
vibration absorber - offers from vibration absorber manufacturers, suppliers, exporters & wholesalers
vibration Mount needs new toolings since there are too many kinds of Anti vibration Mount .
Indicates content that may require registration and/or purchase.