Products/Services for Antiparallel Diode Mixer

  • Diodes-Image
    Diodes - (1076 companies)
    Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators...
  • RF Diodes-Image
    RF Diodes - (94 companies)
    ...temperature. Diode application. Categories. Typically, RF diodes are categorized as: Amplification diodes. Detector diodes. Mixer diodes. Damper diodes. Limiter diodes. Switching diodes. Microwave diodes. Modulation diodes. IC Package Types. RF diodes use many...
  • Diode Arrays-Image
    Diode Arrays - (172 companies)
    Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...
  • PIN Diodes-Image
    PIN Diodes - (93 companies)
    ...mixers, or detector diodes in high frequency receivers.
  • Static Mixers-Image
    Static Mixers - (115 companies)
    Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer. Static mixers or motionless mixers are fins, obstructions, or channels mounted in pipes, designed...
  •  
    Schottky Diodes - (303 companies)
    Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity...
  •  
    Industrial Mixers - (1087 companies)
    Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints. Industrial mixers mix or blend a wide range of materials...
  •  
    RF Mixers - (142 companies)
    ...mixer type. LO power is the power level (in dBm) that must be supplied by the local oscillator to properly drive the mixer diodes. The LO power is a very important factor in determining the values of IP3, 1 dB Compression Point and Dynamic Range...
  •  
    Laboratory Mixers - (361 companies)
    Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples. There are several basic types of laboratory mixers. Dual-shaft mixers use a three-wing or helical anchor to generate flow and remove mixed materials from...
  •  
    Varactor Diodes - (73 companies)
    Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias. Description. Varactor diodes are two-terminal electronic components that are designed to provide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire