Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cleverscope, Ltd.
Description: signal generator control, Matlab live connect and file save. Protocol Setup and decode SPI, I2C, Uart and Bus signals. Charting Stream to disk at up to 1.5 MSPS continuously. Pan and zoom anywhere.
-
Supplier: Flexera Software, Inc.
Description: your upgrade revenue by proactively tracking and reporting on software entitlements, subscriptions, version levels, expiring software licenses, and support contracts regardless of the technology used. FlexNet Operations is part of Flexera Software's FlexNet Producer Suite, which
-
Supplier: ValueTronics International, Inc.
Description: CB-USBA-USBB-FF-150 BNC Cable - (1 meter) CB-BNC-BNC-MM-100 Quick Guide Resource CD (including User’s Guide and Application Software) The Rigol DG4162 is a function generator.
- Minimum Frequency Range: 160 MHz
- Maximum Frequency Range: 160 MHz
- Generator Type: Function
- Device Type: Generator
-
-
Supplier: ValueTronics International, Inc.
Description: The CBT32 is a used generator from Rohde & Schwarz. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: Converter and IQ Modulator Two-tone Inter-modulation for Amplifier Test Tracking Generator for Spectrum Analyzer Accessories: USB Cable, CD-ROM with USG Software, GSP-730 Primary RF Software and User Manual The Instek USG-0818 RF Signal Generator is a pocket-sized and USB
- Minimum Frequency Range: 1,800 MHz
- Maximum Frequency Range: 1,800 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ARM Inc.
Description: (VP) for accelerated software development With ARM Fast Models, software development can begin prior to silicon availability. These extensively validated programmer’s view models provide access to ARM-based systems suitable for early software development. Used in conjunction
-
Supplier: ValueTronics International, Inc.
Description: Power Cord that fits the standard of destination country CD (including User’s Guide and application software) Quick Guide BNC Cable Applications: Analog Sensor Practical Environment Signals Circuit Function Test IC Chip Test The Rigol DG1022 is an arbitrary waveform
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Device Type: Generator
-
Supplier: InfraTec GmbH
Description: The state-of-the art IRBIS® 3 software family designed by InfraTec represents the ideal tool for fast analysis of thermographic image data and convenient drafting of thermographic reports. Packages of different performance levels are available with application-specific expansion
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
- Operating System: Windows
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: system for automated visual inspection The TrueTest software application has five main components: Test library Test sequencer Test manager (user-defined test parameters and pass/fail settings) Test execution, automated Report generator TrueTest is easy to use. Any tests from
-
Supplier: Safran Electrical & Power
Description: Generators & Starters From a few kVA up to 250kVA, Labinal Power Systems has developed a large number of AC generators for civil and military applications. The generators / starter generators are air or oil cooled and Labinal Power Systems can provide a number of
- Volt-Ampere: 5,000 to 250,000 VA
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz, Pulses to 50
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Pulse, Signal, Sweep
-
Supplier: Buck Research Instruments, LLC
Description: The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
-
Supplier: GL Communications, Inc.
Description: different scenarios: Solution 1 uses WCS (Windows Client Server) software to transmit/receive files and to simulate the echoes in real time, The diagram below shows this diagrammatically. Solution 2 is designed for special applications where the LEC is still in development form, i.e.
-
Supplier: Tradeport Electronics Group
Description: Resolution Free Arbitrary Waveform Composer Software for Windows 95/98/2000/XP The SFG-830 30MHz Arbitrary Function Generator is one of the most versatile and highly qualitative signal generators utilizing DDS techniques. It not only offers standard generator functions
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: In extreme cases, these variations strongly impact product usability. PM-KB™ Software combines application-specific software and a ProMetric® Imaging Colorimeter to perform rapid, automated visual inspection of back-illuminated keyboards and keypads for character luminance and
- Type / Form: Measure Unit / Monitor, Test Platform / System, Test Software / Program Generator
- Features: Other, Specialty / Other
- Tester / Test Capability: Vision / X-ray
-
Supplier: SAE International
Description: or ground support software components that are part of an aircraft Type Design, weapon system, missile or spacecraft operational software and/or support software that is used in the development and maintenance of deliverable software. This includes the host operating
-
Supplier: SAE International
Description: or ground support software components that are part of an aircraft Type Design, weapon system, missile or spacecraft operational software and/or support software that is used in the development and maintenance of deliverable software. This includes the host operating
-
Supplier: Vaunix Technology Corporation
Description: The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.1 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled
- Minimum Frequency Range: 0.5 MHz
- Maximum Frequency Range: 270 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6001RC is a wideband synthesized signal generator operating over a frequency range of 1 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Vaunix Technology Corporation
Description: The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by
- Minimum Frequency Range: 1,500 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-9G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective C-band / ISM signal generator and LO source for any bench or production test
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Switching: ≤ 800 µs Harmonics @1 GHz: <-35 dBc IQ Modulation BW Internal/External: n/av Non-Harmonics @1 GHz: -72 dBc Sweep Mode: List, Step Baseband Generator Mode: n/a Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator Software-Cellular/Wireless
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Caterpillar Oil & Gas
Description: detector SOLAS spray shielding Mounting Custom I-beam base with vibration isolators Generator Custom generator General TVA report Special tests Project-specific installation drawings P&ID-electrical drawings Spare parts kit Barring group Engine lifting group Custom generators
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: MBW Calibration AG
Description: and are limited only by the operational range of the 3900 humidity Generator. Features Traceable to NIST Based on NIST Proven Two-Pressure Principle Push Button (Keypad) Control Automated Control of User Setpoints 3900 ControLog® Automation Software HumiCalc® with Uncertainty
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: Owlstone Inc.
Description: The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards.
- Operating Temperature: 86 F
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: SAE International
Description: the ECU used in production or a development version of it with additional memory and instrumentation support. OTRP enables engineers to use the same code generator, supporting tool chain, and ECU hardware during development, simplifying the migration to production. In addition, due to the
-
Welding, Brazing, and Soldering Equipment - Diesel Generator Site Arc Welding Systems -- Series 6500Supplier: Nelson Fastener Systems
Description: Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for a variety of end use applications including fixed manual and automatic feed systems for high production
- Output Current Range: 400 to 2,150 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Unigraf
Description: Console Pro for testing sink devices Testing HDMI sinks (HDMI TX) Video pattern generator ✓ ✓ Audio generator ✓ ✓ Status information of the downstream link ✓ ✓ Control of the downstream link ✓ EDID Editor ✓ HDCP status monitor and control ✓ Testing DisplayPort sinks (DPTX) Video
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Unigraf
Description: patterns and timings ✓ ✓ Video Pattern Generator with custom patterns and timings ✓ Audio generator ✓ ✓ ✓ Monitor SDP ✓ Testing HDCP HDCP preview up to 1.3 ✓ ✓ ✓ HDCP status monitor and control up to HDCP 1.3 ✓ ✓ ✓ HDCP 1.3 Key Test support ✓ ✓ TSI SDK Advanced Test Set Unigraf’s
- Features: Specialty / Other
-
Supplier: Unigraf
Description: application for desktop use. Each interface function has a well-structured dialog for superior at-a-glance viewability. Unigraf TSI is a test software API that provides the system integrator a fast and reliable way for ensuring the functionality of the tested equipment. UCD-500
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Cirrus Logic, Inc.
Description: allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. Control sequences for audio path setup can be pre-loaded and executed by an integrated sequencer to reduce software
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
Find Suppliers by Category Top
Featured Products Top
-
/fail criteria make TrueTest ideal for manufacturers of display devices, embedded displays, and upstream suppliers. Turnkey system for automated visual inspection The TrueTest software application has five main components: Test library Test (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
advanced hardware and software components to perform these functions at higher speeds, reliably, and with greater precision. Also laser diode modules are used in reading barcodes and optical characters (OCR) extensively. 3D Laser Scanning is a non-contact, non-destructive method which (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
The latest version of Rosenberg’s RoVent fan selection software, RoVent10, is now available for download at no cost from the Rosenberg USA Web site. RoVent10 delivers fast operating point-accurate selection of more than (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and 0-18A, supporting four essential regulation modes: constant voltage (CV), constant current (CC), constant power (CP), and constant resistance (CR). At its core is a fast microprocessor enabling a true built-in function generator capable of producing standard waveforms like sine, rectangle, and (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
measurement technology for reliable operation with VFDs, generators, and other non-linear loads. The adjustable models offer configurable voltage thresholds, asymmetry settings, and time delays through convenient front-panel adjustments, eliminating the need for software or mobile apps. Select (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
precise control, including applications such as power supply testing, battery discharge testing, solar panel simulator with MPP tracking, automotive component testing compliant with DIN 40839, power semiconductor testing, laboratory DC load use, rack mounting in 3U form factor, high-power component (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
light has been absorbed into a gas mixture by the ozone. It is essential to mention that calibrating photometers is crucial for accurate and consistent measurements regarding ozone concentration in transfer standards and other applications. Photometric Procedure for Ozone Transfer (read more)
Browse Datasheets for Environics, Inc. -
E-873 reads the analog input signal and processes it through the digital PIMikroMove interface, which then determines and commands the resulting motion. For a specific customer application, this software-based method did not provide sufficient response speed and was (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
Grid can be assembled on site, whether in retrofit or new project applications. The ECFanGrid’s flat profile also creates up to 50% space savings. Compared to old-style radial fan units, the ECFanGrid is easier to install, provides higher volume and more uniform airflow with less low (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
standard. Another component of the 6123 is the ozone generator with a UV-based light source. The generator is temperature-controlled and runs on a photo-optical feedback circuit to support reliable ozone generation. A summary of the key benefits and features include: Automatic (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Using a VNA as a Signal Generator
. This application note describes the process of configuring a CMT VNA as a signal source, and the expected performance of an analyzer so-configured. This application note is based on the S2 family of instruments' software; other instruments will follow similar menu structures and procedures.
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
The CNG series of generators have the ability to make highly accurate Eb/N0 or C/N ratios when used correctly. The basic operation of the CNG is depicted by the RF test block diagram in Figure 1, which is on the front panel of the instrument, dynamically displayed with the internal power meter
-
Design and Development of Medical Electronic Instrumentation
if you are an electrical engineer who still remembers Laplace transforms,. electromagnetic fields, and programming. However, the tested modular circuits and. software are easy to combine into practical instrumentation even if you look at them as. "black boxes " without digging into their theoretical
-
Implementing Auto Baud on dsPIC30F Devices
All current dsPIC30F devices have a UART peripheral with Auto Baud capability. The signal on the UART receive pin (RX pin) can be internally routed to an Input Capture module to time the edges of the incoming signal. From that timing the software can set up the UART at the correct baud rate. Auto
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
to perfectly adjust the meter to the application. Software apps for diagnostics to verify that all meter parameters are working to spec. Ability to print validation certificate in-situ to meet food industry regulations. Mid-size Water Company Improves Water Loss Calculations. Most Americans receive water
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
conductive. fluid to act as electrodes and provide the necessary electric. field. These reservoirs are placed adjacent to the main microfluidic. channel and are separated from the sample by a thin. barrier of a dielectric material as shown in Figure 1H. The. application of a high-frequency electric field
More Information Top
-
An IEC 61499 application generator for scan-based industrial controllers
IEC 61499 control applications were designed in order to test and demonstrate the implementation of the Application Generator software by controlling the Flexlink lifter opera- tion.
-
Giga-tronics Announces Microwave Signal Generator Application Software For EW Signal Simulation
Giga-tronics Announces Microwave Signal Generator Application Software For EW Signal Simulation .
-
Closed loop control using an IEC 61499 application generator for scan-based controllers
An Application Generator software for deployment of IEC 61499 models into industrial scan- based controllers was developed.
-
The need for standardisation of diagnostic techniques [for PLC programs]
This being the case, it is also possible for the Application Generator software to check a program and report on the degree of compliance to the defined standard.
-
IAI Corporate Software Engineering Training and Education Program
Data Communications Data Bases Microcomputer Applications in DP Application Generators SOFTWARE ENGINEERING - 145 hours .
-
Model-Based Development and Evolution of Information Systems
Some disadvantages include: the fostering of undue expectations on the part of the users, what the users see may not be what the users get and the availability of application generator software may encourage unduly end-user computing.
-
New Products
This low-cost software is Intelligent Instrumentation’s Education Version of Visual Designer Application Generator software for PC-based data acquisition and control.
-
The Neural Network Clubs
Application generator soft- ware developed by the contractorsof the club will be avail- ableto clubmembersat no extracost.
-
Man-machine interfaces, trends and needs
The MMI is developed with an industry leading MMI application generator software package that runs on a WindowsTM based platform.
-
A multimodal consumer information server with IVR menu
Together with the Rhetorex software this application generator software includes tools fM service development, voice prompt recording and editing tools, database functionality and support. management information and maintenance tools.
Indicates content that may require registration and/or purchase.