Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: the Wheatstone bridge at the signal output have been left open so that sensor performance can be tested and improved. Zero temperature compensation resistors and zero balance compensation resistors can be easily added into the open corners of the Wheatstone bridge
- Active Gauge Length (Grid Length): 0.12598432 inch
- Nominal Resistance: 1000
, 350
- Arrangement: Dual Linear
- Construction: Electrical Resistance
-
Supplier: ValueTronics International, Inc.
Description: of the resistive Wheatstone Bridge extended to microwave frequencies. When three bridge arms are 50 ohms, the voltage across corners of the bridge is directly proportional to the reflection coefficient of the device connected in the fourth arm.
-
Supplier: CAS DataLoggers
Description: The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level signal amplification. Data is stored in nonvolatile flash memory
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Accuracy: 0.2 % FS
- RAM / On-board Memory: 4 MB
-
-
Description: as statistical data treatment, uncertainty analysis, and Monte Carlo simulations, are incorporated into the experiments where applicable, and will become integral to each laboratory assignment. Use of common strain (stress) measurement techniques, such as strain gages, are emphasized.
-
Supplier: Laurel Electronics LLC
Description: Features Reads process signals from ±200 mV to ±600V or ±2 mA to ±5A full scale Accuracy ±0.01% of reading ± 2 counts Absolute and ratiometric mode for bridges and potentiometers Error less than 0.01% of full scale for absolute ranges, less than 0.01% of reading for
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR2501 linear sensor utilizes a push-pull Wheatstone bridge composed of four highly sensitive AMR sensor elements. The Wheatstone bridge effectively compensates the sensor’s temperature drift to achieve outstanding temperature stability with
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor’s temperature drift to achieve outstanding temperature stability
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR4019 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling magnetoresistance (TMR) sensing
- Power Requirements: DC Powered
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR2083 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Honeywell Sensing & IoT
Description: The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These
- Air Volume Flow Rate Range: 0.007062933345 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These strain gage-based sensors are designed for static and limited rotation torque measurement applications, such as drive socket systems, calibration of hand and click wrenches, and checking applied torque values.They are available in ten capacities. All use a full, four-arm
- Maximum Torque: 25 to 84,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Reaction
-
Supplier: Honeywell Sensing & IoT
Description: The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These
- Air Volume Flow Rate Range: 0.035314666725 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These
- Air Volume Flow Rate Range: 0.00105944000175 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Montalvo Corporation
Description: The U-Series Size 75 (U-75) Pillow Block Load Cell is suited for large scale or mill duty operations and is available in 3 different load capacities. The U-75 may commonly be used for measuring tension in applications. Features 1550X Sensitivity Full Semiconductor Wheatstone
- Force / Load Rating: 1,120 to 5,620 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: SensorsONE, Ltd.
Description: The IMCL strain gauge output level sensor is suitable for low power consumption applications which requires a high input resistance and a low input supply voltage. A four arm wheatstone bridge circuit provides an output signal in millivolts which is proportional to the supply
-
Supplier: Honeywell Test & Measurement
Description: The Model A-105 gauge pressure transducers are manufactured with a unitized 17-4 PH stainless steel, wetted diaphragm. The advantage of this type of design is that a thin diaphragm and heavy sidewalls are made from one piece of stainless steel. This unitized diaphragm is rugged,
- Working Pressure Range: 3,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: SensorsONE, Ltd.
Description: electronics and signal conditioning circuitry the TM strain silicon gauge pressure transducer also has a relatively high operating temperature range of 150 degC (302 degF). The output signal is produced by causing an imbalance of impedance in the 4 arm wheatstone bridge
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Piezo-Metrics
Description: complex application of semiconductor strain gages to a client’s sensor design. Leveraging our deep knowledge of these highly sensitive components, we provide the expertise necessary to maximize your instrument's reliability and output. Our consulting services encompass a
- Industry Served: Aerospace, Manufacturing, Medical, Other Market Served
- Discipline: Electronic Engineering
- Features: North America, Southwest US Only, United States Only
- R&D Services: Other R&D
-
Supplier: Richardson RFPD
Description: harsh environments due to magnetic sensing principle RoHS compliant (lead free) Applications Absolute and incremental angle measurement Motor motion control Robotics Camera positioning Potentiometer replacement Position measurement in medical applications Automotive (steering angle,
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: LORD MicroStrain Sensing Systems
Description: wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -40 to 85 C
-
Supplier: LORD MicroStrain Sensing Systems
Description: 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: Allied Electronics, Inc.
Description: installation costs and eliminate secondary operations. The sensor features Wheatstone bridge construction, silicon piezo resistive technology and ratio metric output for proven application flexibility, design simplicity and ease of manufacture. Although primarily designed
-
Supplier: Newport MKS
Description: high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open or
- Stroke or X-Axis Travel: 0.001968505 inch
-
Supplier: Newport MKS
Description: high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open or
- Stroke or X-Axis Travel: 0.0009842525 inch
-
Supplier: Newport MKS
Description: version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in
- Stroke or X-Axis Travel: 0.0009842525 inch
-
Supplier: Newport MKS
Description: high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open or
- Stroke or X-Axis Travel: 0.00393701 inch
-
Supplier: LORD MicroStrain Sensing Systems
Description: 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: Dover Flexo Electronics, Inc.
Description: applications. Tension is measured by high-output silicon strain gages housed internally on a dual cantilevered transducer beam and connected in a wheatstone bridge configuration. As the ribbon or filament passes over the rotating transport wheel, the force of the
- Force / Load Rating: 10 to 400 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: ValueTronics International, Inc.
Description: tray/vehicle frame) Voltage of capacitors Protection type of electric equipment Testing of charging regulators Testing of electric motor (nominal voltage, power, speed) The Gossen Metrawatt METRAHIT H+E CAR megatester milli ohmmeter is for service and repair of
Find Suppliers by Category Top
Featured Products Top
-
counterbalance lift and swing bridges. Each application is different and requires a custom solution. Sometimes these solutions require large production runs of individual weights that can be man-handled into place and sometimes they require very large, one-off castings moved into place with heavy lift (read more)
Browse Counterweights Datasheets for MarsMetal -
performance in applications requiring deterministic behaviour. With its combination of wireless flexibility and direct analog output, the WSDA-101 is intended for engineers seeking a practical way to incorporate wireless sensor data into established industrial and laboratory systems (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
, and related assemblies. Our products are custom designed for military, industrial, medical, aerospace, and other high-reliability applications operating at the leading edge of technology. Established in 1980, Voltage Multipliers, Inc has years of experience in high-voltage design and we are (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanding Materials for Evolving Applications
Expanding Materials for Evolving Applications Today, materials must advance to meet the needs of emerging engineering applications. Bridge the gap between your prototype and end-use product with precision expanded (read more)
Browse Metal Foils and Foil Stock Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
is the distance between the saddle of the top hook and the saddle of the fully raised lower hook. Understanding the Operation Type Needed for Your Application Operation type refers to the power source used to drive the hoisting motion. Operation types include manual (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® for structural support of composites
Expanding Materials for Evolving Applications Today, materials must advance to meet the needs of emerging engineering applications. Bridge the gap between your prototype and end-use product with precision expanded materials. Dexmet (read more)
Browse Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions control, and energy conservation. We use a wide range of different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
! Special features: All models are equipped with a hinged bridge equipped with a pull back chain. All models have an approach ramp. All of the electrical controllers are Underwriters Laboratories approved assemblies (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
XIO’s Wi-Fi as a network or bridge with one of the Ethernet ports. Reliable and efficient data transfer is made easy by connecting the XIO to the RMC over Ethernet. Four ethernet points allow for different network configurations. It also features control and measurement applications for specific (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
systems for laboratory validation Integration with wireless connectivity platforms These advancements positioned CO2Meter to support a broader range of applications, naturally extending its reach into diverse industries with unique gas safety and analytical (read more)
Browse Gas Sensors Datasheets for CO2Meter.com
Conduct Research Top
-
Building a 10-Bit Bridge Sensing Circuit Using the PIC16C6XX and MCP601Operational Amplifier
Sensors that use Wheatstone bridge configurations, such as pressure sensors, load cells, or thermistors have a great deal of commonality when it comes to the signal conditioning circuit. This application note delves into the inner workings of the electronics of the signal conditioning path
-
Building a 10-Bit Bridge Sensing Circuit Using the PIC16C6XX and MCP601Operational Amplifier
Sensors that use Wheatstone bridge configurations, such as pressure sensors, load cells, or thermistors have a great deal of commonality when it comes to the signal conditioning circuit. This application note delves into the inner workings of the electronics of the signal conditioning path
-
Weigh Scale Applications for the MCP3551
options. -Input Conversion results from the currently selected ADC are communicated to the PC over the USB bus. This data FIGURE 1: Wheatstone Bridge of a can be viewed on a PC using the DataView software Typical Strain Gauge. that comes with the reference design. All of the testing In the case of Figure
-
Temperature Sensing Technologies
, and position many times require temperature monitoring in order to insure accuracy. As an example, pressure and force are usually sensed with resistive Wheatstone bridge configurations. The temperature errors of the resistive elements of these bridges can exceed the actual measurement range
-
Introduction to Load Cells
Load Cell: A load cell is a transducer that converts a load acting on it into an analog electrical signal. This conversion is achieved by the physical deformation of strain gages which are bonded into the load cell beam and wired into a wheatstone bridge configuration. A load cell is a transducer
More Information Top
-
Experimental Mechanics of Solids Complete Document
Equation (4.59) is perfectly general in constant-voltage Wheatstone bridge applications , regardless of the values of R1 , R2 , R3 and R4 .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/33780/1/94-0509.pdf
… factors of about 2 through 5, whereas piezoresistive gages have factors that range from about 50 to nearly 200 for p-type silicon, and from about -100 to over -150 for n-type silicon, In Wheatstone bridge applications , the sensitivity in terms …
-
Wheatstone bridge fed from a bilateral constant current source.
A simple inexpensive scheme of an electronic amplifier for Wheatstone bridge application is presented.
-
SEMI‐ELLIPTICAL FATIGUE CRACK GROWTH UNDER ROTATING OR REVERSED BENDING COMBINED WITH STEADY TORSION
strain gauges in a dynamic full Wheatstone bridge applied to the power shaft.
-
Jealousy, general creativity, and coping with social frustration during the menstrual cycle
A Wheatstone bridge applied 0.5 V to one electrode.
-
Modeling and characterization of electrostatically actuated CMOS-MEMS Resonator for magnetic field sensing
[4] El Mehdi, Yannick S, Frederick M, Laurent L and Pascal, “Rejection of Power Supply Noise in Wheatstone Bridges Application to Piezoresistive MEMS”, Proc. of DTIP of MEMS & MOEMS, 2008.
-
Design and simulation of mechanical behavior of MEMS-based resonant magnetic field sensor with piezoresistive output
of Power Supply Noise in Wheatstone Bridges Application to Piezoresistive MEMS, Proc. of DTIP of MEMS & MOEMS, 2008.
-
Characterization and modeling of 3-D vibration modes of a micromachined U-shaped cantilever
El Mehdi, Yannick S, Frederick M, Laurent L and Pascal, “Rejection of Power Supply Noise in Wheatstone Bridges Application to Piezoresistive MEMS”, Proc. of DTIP of MEMS & MOEMS, 2008.
-
A micromechanical bridge-shaped voltage-controlled oscillator
Assume that the resonance frequencies under voltages U1 and U2 applied to Wheatstone bridge with a fixed DC bias voltage applied to excitation resistor are f3 and .
-
The Wheatstone bridge-based analog adaptive filter with application in echo cancellation
Another application of Wheatstone bridge is seen in hybrid circuit in telecommunication systems.
Indicates content that may require registration and/or purchase.