-
Supplier: David Round
Description: Ruger Industries' portable, Stainless Steel Davit Cranes make any operation simple and affordable with trouble-free setup and breakdown for easy transport between multiple service sites. We offer a wide variety of options and accessories to meet your specific requirements. FEATURES:
- Load Capacity: 0.25 to 3 tons
- Type: Davit Crane
-
Supplier: Gorbel Inc.
Description: The Wall Cantilever Jib Crane provide hoist coverage and 200° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Gorbel Inc.
Description: Free Standing Work Station Jib Cranes (WSJ360) are Gorbel’s most versatile crane and are best for low capacity, high productivity applications. They are the perfect jib crane to place underneath large bridge cranes, in open areas where they can serve several work
- Load Capacity: 0 to 0.5 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Floor Mount
-
-
Supplier: Gorbel Inc.
Description: Tool Solutions Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The small footprint of these cranes makes them ideal to install in small areas, such as between machines. The free standing models slim 4” square
- Load Capacity: 0 to 0.025 tons
- Horizontal Available Span: 4 to 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: OZ Lifting Products LLC
Description: composite materials this new COMPOZITE davit crane weighs about half that of an all metal davit crane. The new COMPOZITE davit is truly portable. The COMPOZITE davit crane can also be disassembled in seconds without any tools. By breaking the COMPOZITE davit crane into
- Load Capacity: 0.6 tons
- Vertical Available Lifting Height: 8.5 ft
- Type: Davit Crane
- Features: Rotating
-
Supplier: ASME
Description: hoists used for vertical lifting and lowering of freely suspended, unguided loads consisting of equipment and materials. The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as cantilever gantry cranes, semi-gantry
-
Supplier: ASME Standards and Certification
Description: hoists used for vertical lifting and lowering of freely suspended, unguided loads consisting of equipment and materials. The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as cantilever gantry cranes, semi-gantry
-
Supplier: Kundel Industries, Inc.
Description: Designed to lift and move material, helping you to work safer and faster Two types are available, ridged system that gives precise compact smooth movement, and our standard articulated bridge movement giving effortless quick response to a user. Three types of lifting crane frames are
-
Supplier: Eriez
Description: Moving a large number of parts from a burn table can be a very time consuming process. Eriez’ new air-operated Burn Table Full Coverage Lift Magnet System utilizes a large, full-contact magnetic surface area to move multiple cut parts from the burn table in a single lift. The
- Industrial Magnets: Magnetic Lift
-
Supplier: Industrial Magnetics, Inc.
Description: device deemed unsafe. Block the liting bail on magnets, spreader beams, pad eyes, hoist rings, clevis, bridle leg slings, chain slings, shackles, anything with a lift point. Use your own paddle lock, lock-out hasp or wire zip tie to secure the lock-out to the lift point. Shaped like a
-
Supplier: Kundel Industries, Inc.
Description: Designed to lift and move material, helping you to work safer and faster This is a great choice for full range movement to assemble and or fabricate products giving the craftsman the ability to move parts or sub-assembles into position effortlessly, The Free-Standing Post resolves the issue
-
Supplier: Optimal Handling Solutions
Description: These portable units are great for hundreds of lifting applications Telescopic boom for multiple lifting heights and capacities Boom is raised and lowered with a manual hydraulic hand pump The high-capacity hydraulic cylinder provides for faster lifting action and features a large diameter
-
Supplier: Kundel Industries, Inc.
Description: Hung Bridge Crane is a problem solver. It offers maximum safety and productivity benefits, while giving you consistently balanced trolley movement. Our simple, pendulated rail hangers with fine tuning allows you to precisely adjust your system. All of our Crane kits include, all the
-
Supplier: Certex UK
Description: The main component for a multiple-leg sling.
- Load: 75,177.542 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Certex UK
Description: At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use
- Load: 31,085.142 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Certex UK
Description: Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use
- Load: 3,086.468 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Certex UK
Description: At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use
- Load: 4,409.24 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: David Round
Description: position limit switch Chain container 10 Ft. lift height 8 Ft. pendant cord 15 Ft. power cord Hook mounted OPTIONAL FEATURES Additional lift heights and pendant cord lengths Multiple-speed variations Manual and motorized trolleys Hoist, crane and monorail packages SET
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 16 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Magnetic Lifting Technologies US
Description: in Mill duty applications. It is a versatile magnet than can be used from moving scrap to moving billets and slabs. This style of magnet is used as a single magnet for an application with chains to applications where a multiple of magnets are used on a spreader beam. The MXDC has a deeper
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Description: Factor 5:1 Heat-treatable steel BRONZE Design Factor 6:1 STAINLESS STEEL Design Factor 6:1
-
Supplier: Kinematics Manufacturing, Inc.
Description: engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Typical slewing drive applications include solar trackers, wind turbines, satellite and radar dishes, truck cranes, man
- Holding Torque: 4,424.778761061942 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Description: EXTREME ALLOY Material with a minimum Charpy V-notch impact value of 42 joule at -40°C and a maximum value of 52 joule at -50°C is available upon request. Strength Class W (per EN 13001-3-5 standard) Design Factor 5:1 Heat-treatable steel BRONZE Design Factor 6:1 STAINLESS STEEL Design
-
Description: Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks,
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 1,000,000 watts
- Supply Voltage: AC Voltage
- Color: Clear
-
Supplier: CSA Group
Description: crane referred to in CAN / CSA-Z150 e) scaffolding, covered by CAN / CSA-S269.2 and CSA Z797 f) construction lifts covered by CAN / CSA-Z185 and CAN / CSA-Z256 (g) elevators and freight elevators covered by ASME 17.1 / CSA B44 h) manholes covered by CAN / CSA-B311; and i)
-
Supplier: Dillon Force Measurement
Description: materials and designed with cutting-edge features like the unique 2.4 Ghz radio option.This powerful radio technology dramatically improves communication when compared to the single frequency technology. Features & Benefits An accuracy of 0.1% of full scale capacity. Resolution of 1
-
Supplier: Baltimore Aircoil Company
Description: aligned. Modular Design — Large models ship in multiple sections to minimize the size and weight of the heaviest lift, allowing for the use of smaller, less costly cranes.
- Motor Power: 1.5 to 40 HP
- Cooling Capacity: 4 to 108 tons
- Operating Weight: 1,875 to 18,940 lbs
- Design: Closed Loop
-
Supplier: Filter 1 Clean Air Consultants
Description: adjustable suction velocities of 150 to 800 FPM in the "working zone." High efficiency filters remove 99.9% of all particles 1/2 micron and larger. The unit features automatic self-cleaning, flourescent lighting, and the Regain Air, "Push/Pull" technology pioneered by Filter 1 to
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 8,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
-
Supplier: Charles Industries, LLC
Description: Battery Backup Unit Cabinets (CUBE BBU Series) are pad mount enclosures designed to provide superior environmental protection of battery strings and are ideally suited for cell sites and other outdoor environments where a large amount of battery backup is required. Multiple BBU cabinets can
- Length / Height: 46 to 74 inch
- Width/Diameter: 32 inch
- Depth: 32 inch
- Material: Aluminum
-
Description: Prevent employee injuries and illnesses resulting from working in work zones. Establish safe work practices in highway work zones. Prevent vehicular crashes in highway work zones. A10.47 Table of Contents SECTION PAGE 1. General 11 1.1 Scope 11 1.2 Purpose 11 2.
Find Suppliers by Category Top
Featured Products Top
-
Load Pin Advantage Part 2: Crane & Hoist Maximum Lifting Height In Part 1 of this Load Pin Advantage series, we explained how using a Strainsert Load Pin in (read more)
Browse Datasheets for Strainsert -
Understanding and Preventing Overhead Crane Hazards Overhead cranes are widely used by companies in the manufacturing and construction industries to lift and transport (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Lead crane/hoist test weights are used in the periodic re-certification of lifting equipment. The Mars Metal Company, Specialty Casting Division will work with you to design test weights that exactly meet your requirements. Individual weights can be designed to achieve the (read more)
Browse Weights Datasheets for MarsMetal -
lecture and hands-on training, students will learn proper care, inspection and application of all types of cranes and lifting equipment, as well as applicable industry regulations. Specifically, students will learn to: Properly secure loads Conduct overhead crane, hoist and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
the support column, enabling radial lifting motion. Many jib cranes are paired with ergonomic lifting solutions, such as: Torque tubes Balancers Enclosed rail systems Tool hangers or manipulators These add-ons improve productivity and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
, inspection and application of all types of cranes and lifting equipment, as well as applicable industry regulations. Specifically, students will learn to: Properly secure loads Conduct overhead crane, hoist and rigging gear inspections Properly inspect, select and apply (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
courses that highlight safe rigging and lifting techniques as well as accurate and timely product maintenance. Through lecture and hands-on training, students will learn proper care, inspection and application of all types of cranes and lifting equipment, as well as applicable industry (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
. Through lecture and hands-on training, students will learn proper care, inspection and application of all types of cranes and lifting equipment, as well as applicable industry regulations. Specifically, students will learn to: Properly secure loads Conduct overhead (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
processes. Deciding where to integrate automation, determining the return on investment (ROI), and being prepared to support and maintain automated systems once they are in place can seem daunting. Challenge #1: Deciding Which Processes to Automate There can be multiple (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Optimizing Facility Material Flow with Multiple AGV Types.... A 'Must' for Plant-Wide Guided Vehicle Systems In today's dynamic manufacturing environments, plant-wide efficiency requires guided vehicle system versatility for picking up (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.