-
Supplier: Accuris
Description: Supplement to ASME B18.2.6 Fasteners for Use in Structural Applications
-
Supplier: Accuris
Description: Supplement of ASME B18.18.2m-1987 Inspection and Quality Assurance for High-Volume Machine Assembly Fasteners
-
Supplier: ASME Learning & Development
Description: three self-study eLearning courses accessible via ASME’s Learning Hub, is based on the latest ASME Y14.5 Standard and makes GD&T concepts easy to learn and apply. The ASME Y14.5-2018 - GD&T Fundamentals (On Demand) course features video-based sessions and real-world examples
- Type: Course
-
-
Supplier: ASME
Description: three self-study eLearning courses accessible via ASME’s Learning Hub, is based on the latest ASME Y14.5 Standard and makes GD&T concepts easy to learn and apply. The ASME Y14.5-2018 - GD&T Fundamentals (On Demand) course features video-based sessions and real-world examples
- Type: Course
-
Supplier: ASME Standards and Certification
Description: three self-study eLearning courses accessible via ASME’s Learning Hub, is based on the latest ASME Y14.5 Standard and makes GD&T concepts easy to learn and apply. The ASME Y14.5-2018 - GD&T Fundamentals (On Demand) course features video-based sessions and real-world examples
- Type: Course
-
Supplier: PennEngineering®
Description: are easily installed in properly sized holes. Shanks of PEM fasteners act as their own pilots. PEM blind fasteners can be installed with any standard press applying squeezing forces between parallel surfaces. PEM self-clinching blind fasteners are available in thread sizes from
- Inch: # 6
- Fastener Standards: ASME / ANSI
- Features: Other
- Installation Method: Threaded Hole
-
Supplier: PennEngineering®
Description: are easily installed in properly sized holes. Shanks of PEM fasteners act as their own pilots. PEM blind fasteners can be installed with any standard press applying squeezing forces between parallel surfaces. PEM self-clinching blind fasteners are available in thread sizes from
- Fastener Standards: ASME / ANSI
- Metric: M3
- Features: Other
- Installation Method: Threaded Hole
-
Supplier: PennEngineering®
Description: Locking and Non-locking Threads These fasteners provide load-bearing threads in thin sheets and permit up to .030” adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. The fasteners are squeezed into prepared holes using any standard
- Inch: # 6
- Fastener Standards: ASME / ANSI
- Installation Method: Threaded Hole
-
Supplier: PennEngineering®
Description: The color blue for fastener locking elements is a registered trademark. Unified fasteners have a blue nylon locking element and metric fasteners have a black nylon locking element.
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Features: Other
- Installation Method: Threaded Hole
-
Supplier: ASTM International
Description: 1.1 This terminology standard provides a compilation of definitions for terminology used for mechanical fasteners. 1.2 Terms in this terminology are organized alphabetically. In they are listed under fastener characteristic. 1.3 Additional definitions are shown in ANSI/ASME
-
Supplier: ASME
Description: the ASME Y14.5-2009 Geometric Dimensioning & Tolerancing Professional GDTP Technologist Level examination. This course is designed for those who use the ASME Y14.5-2009 Dimensioning and Tolerancing Standard. It covers most of the geometric characteristic symbols used in mechanical
- Type: Course
-
Supplier: ASTM International
Description: 1.1This terminology standard provides a compilation of definitions for terminology used for mechanical fasteners. 1.2 Terms in this terminology are organized alphabetically. In Appendix X1 they are listed under fastener characteristic. 1.3 Additional definitions are shown in
-
Supplier: ASME Standards and Certification
Description: eliminate confusion and serve as a sound basis for communication. ASME B18.12 provides producers, resellers, and users of fasteners and related products with definitions for: • Basic Fastener Terminology • Fastener Characteristics • Fastener Head Styles •
-
Supplier: ASME
Description: eliminate confusion and serve as a sound basis for communication. ASME B18.12 provides producers, resellers, and users of fasteners and related products with definitions for: • Basic Fastener Terminology • Fastener Characteristics • Fastener Head Styles •
-
Supplier: ASME Standards and Certification
Description: the following Code/Standard(s) via ASME’s Digital Collection for the duration of the course: ASME BPV Code, Section III, NCA: Rules for Constructions of Nuclear Facility Components ASME BPV Code, Section III: Rules for Construction of Nuclear Facility Components-Division
- Type: Course
- Delivery: Internet / Online
-
Supplier: SAE International
Description: The purpose of this document is to provide detailed requirements to preclude the use of suspect counterfeit or counterfeit fasteners. The requirements of this document are intended to supplement the requirements of a higher-level quality standard (e.g., AS/EN/JISQ9100, ISO 9001, ANSI/ASQC E4,
-
Supplier: ASME Learning & Development
Description: the following Code/Standard(s) via ASME’s Digital Collection for the duration of the course: ASME BPV Code, Section III, NCA: Rules for Constructions of Nuclear Facility Components ASME BPV Code, Section III: Rules for Construction of Nuclear Facility Components-Division
- Type: Course
- Delivery: Internet / Online
-
Supplier: ASME Standards and Certification
Description: the ASME Y14.5-2009 Geometric Dimensioning & Tolerancing Professional GDTP Technologist Level examination. This course is designed for those who use the ASME Y14.5-2009 Dimensioning and Tolerancing Standard. It covers most of the geometric characteristic symbols used in mechanical
- Type: Course
-
Supplier: ASME
Description: the ASME Y14.5-2009 Geometric Dimensioning & Tolerancing Professional GDTP Technologist Level examination. This course is designed for those who use the ASME Y14.5-2009 Dimensioning and Tolerancing Standard. It covers most of the geometric characteristic symbols used in mechanical
- Type: Course
-
Supplier: SAE International
Description: This SAE Part Standard covers selected machine screw nuts manufactured in accordance with American Society for Mechanical Engineers (ASME) dimensional standards. This document covers material most often used in ship systems and equipment but its use may be applied wherever nuts of the covered
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of
- Length: 7 inch
- Features: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M2, M2.5, M3, M3.5, M4, M5, M6, M8
- Fastener Standards: ASME / ANSI, DIN, ISO, Other, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: Essentra Components
Description: Self Locking Flange Protectors easy to install with four integral locking arrows that are simply pushed thru the flange bolt holes to fasten the protector onto the flange surface without the use of fasteners. Meets ANSI B16.5 and ASME B 16.47 specifications.
-
Supplier: Peco Fasteners, Inc.
Description: ROUND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 0.132 INCH THICKNESS ASME B18.21.1 MATERIAL SPECIFICATION 1/2 INCH FASTENER SIZE THREAD SERIES USS STANDARD PACKAGE 100 PER JAR
- Inside Diameter: 0.5625 inch
- Outside Diameter: 1.375 inch
- Number Size: 1/2"
- Washer Type: Flat / USS Washer
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Material: Brass, Stainless Steel, Steel
- Features: Other
-
Supplier: Greenlee Textron, Inc.
Description: POLISHED CHROME FINISH 6-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE
- Drive Size: 0.4330711 inch
- Length: 6.5625 inch
- Drive Type: Angled Drive
- Type: Combination Wrench
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 6-Ton Heavy-Duty Service Jack This OTC Service Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ergonomic handle for user comfort and easy mobility Foot pedal for quick approach of the lifting saddle to load Built-in tray for
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 12 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
- Length: 144 inch
- Inch: 1/2"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Essentra Components
Description: Ozone and weather resistant, our Self-Adhesive Flange Discs provide Raised-Face flange protection. Special adhesive bonds tightly and leaves no residue. They are resistant to petrol, oil and non-oxidation acids. • Meets ANSI/ASME B16.5 specifications • Require no fasteners • All ANSI
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Features: Hexagon Head, Other
- Metric: M10, M12, M14, M16, M3, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, SAE
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, SAE
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Features: Cap Screw
- Metric: M10, M12, M14, M16, M20, M22, M24, M30, M6, M8
-
Supplier: Nylok Corporation
Description: Environmentally friendly, non-toxic Torque values can be customized to meet your requirements Does not damage finish on mating parts Resistant to most lubricants, fuels, hydraulic fluids and commercial solvents No metal removal to reduce fastener strength or performance Technical Data Color —
- Fastener Type: Nut
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
Find Suppliers by Category Top
Featured Products Top
-
changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Eyebolts Datasheets for National Bolt & Nut Corporation -
budgets. In addition to cost stability, U.S.-made fasteners support compliance with ASTM, ASME, and other key manufacturing standards. Full traceability, consistent quality, and reliable lead times make domestic sourcing a smart and stable choice, especially in uncertain economic environments (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Eyebolts Datasheets for National Bolt & Nut Corporation -
NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Industrial Pins Datasheets for National Bolt & Nut Corporation -
changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
budgets. In addition to cost stability, U.S.-made fasteners support compliance with ASTM, ASME, and other key manufacturing standards. Full traceability, consistent quality, and reliable lead times make domestic sourcing a smart and stable choice, especially in uncertain economic environments (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation