-
Supplier: ASTM International
Description: 1.1 These test methods explain the procedure for determining the ability of packages to withstand internal pressurization. 1.2 The burst test increasingly pressurizes the package until the package fails. 1.3 The creep test maintains a specified pressure for a specified time or until the package
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for preparing test panels of dry-mix or wet-mix shotcrete and for testing specimens sawed or cored from the panels. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be
-
Supplier: Kessler Instruments Inc.
Description: No Description Provided
- Celsius Scale: 98 to 152 C
- Celsius Scale Divisions: 0.2 C
- Length: 15.5511811023622 inch
- Display / Scale Characteristics: Celsius
-
-
Supplier: ASTM International
Description: 1.1 These test methods explain the procedure for determining the ability of open or closed packages to withstand internal pressurization. 1.2 The burst test internally and increasingly pressurizes the package until the package fails. 1.3 The creep test maintains a specified pressure for a specified
-
Supplier: ASTM International
Description: 1.1 This practice is intended to serve as a guide for testing the performance of a nitrogen/phosphorus thermionic ionization detector (NPD) used as the detection component of a gas chromatographic system. 1.2 This practice applies to an NPD that employs a heated alkali metal compound and emits an
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.003 to 0.07 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.125 to 6 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.02 to 0.12 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.005 to 2 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Accuris
Description: WORKPLACE SAFETY SET - CONTAINS ANSI Z308.1, ANSI Z358.1, ANSI Z87.1, ANSI Z89.1, ASTM F 2412 & ASTM F 2413
-
Supplier: Appleton Electric
Description: FEED THROUGH TYPE 4-WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA
- Features: Explosion Proof, Other
- Ingress Protection(IP) Rating Against Moisture: Type 3, Type 7
- NEMA Rating: Type 9
-
Standards and Technical Documents - SAFETY STANDARD MANDATING ASTM F963 FOR TOYS -- 16 CFR PART 1250Supplier: Accuris
Description: SAFETY STANDARD MANDATING ASTM F963 FOR TOYS
-
Supplier: Accuris
Description: Standard Guide for ASTM Standards on Playground Surfacing
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Cornell mattress durability tester apply to innerspring, box spring mattresses and foam mattress. The Cornell mattress durability tester is used to test the long term capacity of bedding to resist cyclic loading. The mattress durability tester consists of a double hemispherical
- Mechanical Test: Fatigue / Cyclic
- Display / User Interface: Video / Graphic Display
-
Supplier: Accuris
Description: Standard Guide for ASTM F24 Standards Governing Lifecycle Management of Amusement Rides and Devices
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1) A backing band to withstand shock up and down, to assess the firmness of the tie-down straps. 2) Power supply: 220 volts, 1000 watts 3) Design standards: ASTM F2336 Equipment Summary: The stroller detection in accordance with state laws and regulations and relevant standards, to determine
- Display / User Interface: Digital Readout / Interface
-
Supplier: Kloeckner Metals Corporation
Description: Widths From 48" to 72" Standard Lengths 20' & 24'
- SWD (Short Way of Diamond): 48 to 72 inch
- LWD (Long Way of Diamond): 240 to 288 inch
-
Supplier: Kloeckner Metals Corporation
Description: Available in Custom Widths and Lengths
- SWD (Short Way of Diamond): 48 to 72 inch
- LWD (Long Way of Diamond): 96 to 120 inch
-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Utmel Electronic Limited
Description: Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite
- Outside Diameter / Width: 0.177 inch
- Body Length / Working Height: 0.47200025488 inch
- Material: Aluminum
- Features: Specialty / Other
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182.
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9031 CAS#: F.W.: NFPA#:2-3-1 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Specification TEST 1. Suitability - Pass test 2. Color - Colorless to very faint yellow 3. Clarity / Form - Clear, liquid Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9032 CAS#: F.W.: NFPA#:3-3-1 Specific Gravity: 1.047 DOT:3/II Descriptions: Protect from light. Specification TEST 1. Suitability - Pass test 2. Appearance - Clear, colorless solution 3. Neutral solution 0 mV or pH 7 +/- 0.3 4. made in accordance to ASTM D4739, section 7.15 Properties
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: CSA Group
Description: ISO/ASTM 52900:2015 establishes and defines terms used in additive manufacturing (AM) technology, which applies the additive shaping principle and thereby builds physical 3D geometries by successive addition of material. The terms have been classified into specific fields of application. New
-
Supplier: GFS Chemicals, Inc.
Description: to 0.6% 6. made in accordance to ASTM D664, section 7.18 Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1282 CAS#: F.W.: NFPA#:1-3-0 Specific Gravity: 0.790 DOT:3/II Descriptions: See also titration solvent. Specification TEST 1. Suitability - Pass Test Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Haida International Equipment Co., Ltd.
Description: 5) Estimated weight: 150kg 6) Standard: ASTM F2236 Safety Specification for Soft Infant and Toddler Carriers Description: Dynamic Load Test: Fasten the soft carrier to a test torso. Position a weight of 25 lb (11.3 kg) using a 6 to 8 in. diameter shot bag a distance of 1 in. (25 mm) above the
- Force / Load Capacity: 24.9165 lbs
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or
- Width: 48 inch
- Thickness: 0.25 inch
-
Supplier: Cole-Parmer
Description: • Microprocessor temperature controller for stability • Complies with ASTM D130 specifications Determine the corrosiveness to copper of petroleum-based fuels and biodiesel by immersing a copper strip in the test sample at an elevated temperature. Compare the tarnish color of the strip to a
- Function: Reference / Chemical Standard
-
Supplier: Spirax-Sarco
Description: As standard, the FTC80 ball float steam trap is supplied with a right to left (R-L) flow configuration having horizontal connections and has provision for adding an air venting option; Please note that the unit is supplied with a ¾ " socket weld connection in the cover with a plug screwed into the
- Maximum Operating Pressure: 1,450.377 psi
- Operating Temperature: 797 F
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: Gilson Company, Inc.
Description: whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Gilson Company, Inc.
Description: whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain
Find Suppliers by Category Top
Featured Products Top
-
ASTM aviation committees, including F37 on Light Sport Aircraft, F38 on Unmanned Aircraft Systems, F39 on Aircraft Systems and (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
, ASTM’s director of robotics and autonomous systems programs, as well as a member of ASTM’s robotics, automation, and autonomous systems committee (F45). Dave and Aaron talk about how standards are playing a crucial role in the present and future of robotics. (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
fire (30-minute, 1475°F) under regulation conditions. Applications Where ASTM Compliance Is Critical Aerospace interiors FR-3700 complies with aircraft standard BMS 8-133. It serves in overhead storage bins (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Dic C ppi 128.7 150.4 119.9 Compression set ASTM D624 (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond Supreme 17HT is a single component, no mix epoxy system for bonding and sealing applications featuring an unlimited working life at room temperature. It is a thermally stable formulation with a high glass transition temperature of 410°F (210°C). It retains its bond (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
This ASTM E-595 low outgassing rated product is designed for bonding applications where low stress is critical and is appropriate for use in vacuum environments. It can be utilized in the aerospace, electronic, opto-electronic, and specialty OEM industries. MasterSil 323S-LO offers (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
-10 torr.) to 60,000 psi Functional temperature range: Cryogenic to 1400°F (760°C) Typical leakage rate: 1E-8 sccs He/mm circ. Material Options: Inconel 718 (AMS 5589, 5596, 5662) Inconel X (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Strength and Integrity: The Basics of Medical Package Testing
Inflation Seal Strength Testing ( ASTM F1140 and F2054) includes burst, creep and creep-to- failure testing.
-
Federal Register > Monday, May 7, 2001 > [66 FR 23032] FDA Modernization Act of 1997: Modifications to the List of Recognized Standards, Recognition List Numbe...
ASTM F1140 :2000 .
-
Biomedical Engineering and Design Handbook, Volume 2 > STERILE MEDICAL DEVICE PACKAGE DEVELOPMENT
ISO provides examples of tests that may be used for measuring these attributes, including ASTM F88, ASTM D903, and ASTM F1140 for seal strength, and several methods such as internal pressure, dye penetration, gas sensing, and vacuum leak tests for package integrity …
-
Effect of plate separation on restrained burst test
The test methods used were ASTM F1140 –88, Medtronic’s Operating Procedure and Test Plan, and ARO Burst Testers Operating Manual5,6 .
-
Correlation of peel and burst tests for pouches
Procedure following ASTM F-88±94 and ASTM F1140 -96.6±8 The following equipment was used: 1.
-
Federal Register > Wednesday, December 19, 2007 > [72 FR 71924] Food and Drug Administration Modernization Act of 1997: Modifications to the List of Recognized...
ASTM F1140 :1988: Standard Test Method for Failure Resistance of Unrestrained and Nonrigid Packages for Medical Applications .
Indicates content that may require registration and/or purchase.