-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ ATF+4® is an advanced full synthetic formulation for superior transmission life. Certified for use in all Chrysler vehicles.
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max ATF is a synthetic, high-performance, automatic transmission fluid. Its low co-efficient of friction and high film strength help to dramatically reduce heat and wear. Additionally, Max ATF is more oxidation stable than other transmission fluids
- Kinematic Viscosity: 32.4 cSt
- Viscosity Index: 197.5
- Composition / Chemistry: Specialty / Other, Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Accuris
Description: Low Viscosity Automatic Transmission Fluid (LV-ATF)
-
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Accuris
Description: DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF)
-
Supplier: Accuris
Description: ATF-212-B Full Synthetic DEXRON-VI Automatic Transmission Fluid
-
Supplier: Accuris
Description: Lubricant, Automatic Transmission Fluid (ATF) For Power Steering Systems
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Multi-Purpose ATF is an automatic transmission fluid designed for electronically controlled transmissions. This product is specifically designed for use in General Motors transmissions calling for DEXRON®-III, DEXRON-IIE and DEXRON-II
- Kinematic Viscosity: 34.3 cSt
- Viscosity Index: 169
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
- Type / Function: Transmission / Drive Fluid
-
Supplier: SAE International
Description: automatic transmission fluids (ATFs). Lubrizol has conducted a fundamental research project to better understand the electrical conductivity of ATFs. In this paper, we will present conductivity data as a function of temperature for a range of commercially available
-
Supplier: SAE International
Description: and marketing of automatic transmission fluids for the use in passenger car and light-duty truck automatic transmissions. The information contained herein will be helpful in understanding the terms related to properties, designations, and service applications of
-
Supplier: SAE International
Description: and marketing of automatic transmission fluids for the use in passenger car and light-duty truck automatic transmissions. The information contained herein will be helpful in understanding the terms related to properties, designations, and service applications of
-
Supplier: SAE International
Description: In this paper we contrast the glaze chemistry arising from conventional fluids (traditional ATF viscosity) with that of the newer, lower viscosity fluids. We provide data suggesting that the failure mode is not only related to the accumulated loss of surface porosity but also
-
Supplier: Parent Petroleum Co.
Description: service life and fuel economy compared to Dexron III and offers enhanced performance in new and old transmissions. Dominion 3 Dexron VI is recommended for use in GM automatic transmissions built since 2006 with Hyadramatic automatic transmissions. It is fully back
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Engineered to provide excellent oxidation stability and help prevent corrosion Mobil ATF D/M automatic transmission fluid provides excellent oxidation and friction stability, anti-wear properties and low-temperature fluidity desired for most automatic
- Kinematic Viscosity: 35.3 cSt
- Viscosity Index: 183
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Red Line Synthetic Oil Corporation
Description: Our most versatile ATF, use where Dexron III®, Dexron II®, Mercon® and Mercon V® fluids are recommended, provides a GL-4 level of gear protection Popular applications: Toyota Type T-III and T-IV, Honda ATF Z1, NissanMatic D, J, K, & S, Diamond SP-II, SP-III, Mazda ATF
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced technology synthetic automatic transmission fluid Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This
- Kinematic Viscosity: 39 cSt
- Viscosity Index: 168
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Designed to meet the demanding requirements of modern passenger vehicles Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal
- Kinematic Viscosity: 36.3 cSt
- Viscosity Index: 176
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Parent Petroleum Co.
Description: larger image 76 MERCON®V ATF is a superior quality lubricant for passenger car and light truck automatic transmissions and other applications that specify a Ford MERCON®V, Ford MERCON® or General Motors DEXRON®-III fluid. It provides improved antiwear and anti-shudder
- Kinematic Viscosity: 7.3 cSt
- Viscosity Index: 195
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image 76 Multi-Purpose ATF is designed for use in automatic transmissions in passenger cars and light trucks manufactured by General Motors and Ford prior to 1992, except those requiring a Type F fluid. It is formulated to provide the proper frictional
- Kinematic Viscosity: 7.5 cSt
- Viscosity Index: 162
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Allison TES-389 Approved (AA-32252007) Allison C-4 Approved (C4-32262007) Castrol Heavy Duty Multi-Purpose ATF is a multipurpose power transmission fluid that is designed for most power transmission and hydraulic systems to include passenger car and truck
- Density / Specific Gravity (@15.6°C, 60°F): 0.8549848942598187 specific gravity
- Kinematic Viscosity (@ 40°C): 7.3 cSt
- Viscosity Index: 167
- Pour Point: -54.4 F
-
Supplier: Macnaught USA, Inc.
Description: The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 5 gallon container sizes.
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Supplier: Macnaught USA, Inc.
Description: The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 16 – 55 gallon drum sizes.
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 60,566.5886261125 to 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, (ATF) Automatic Transmission Fluid, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, Motor Oil Primary Product Color : Black Primary Product Material : Crosslinked
- Operating Temperature: -55 to 135 C
- Features: Heat Shrink Tubing, Other
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: TE Connectivity
Description: Qualified : No UL Rating : Recognized Operation/Application Emission Free : No Product Type Features Wall Type : Dual Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Brake Fluid, Water, Engine Coolant, Engine Cleaner, Diesel Fuel, Power Steering Fluid,
- Operating Temperature: -40 to 105 C
- Features: Other
- Material: Polyolefin
-
Supplier: CANNON Instrument Company
Description: multiple temperature cycles. Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing. Reduces result variability due to temperature fluctuation. Provides superior precision. Common Applications Gear oils Automatic transmission
- Dynamic Viscosity Range: 9,000 to 150,000 cps
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 196
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Chevron Lubricants
Description: Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack TO-A requirements.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Lubricants for hydraulic systems and transmission components (axles or gearboxes)equipped with specific friction brakes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45.67 cSt
- Viscosity Index: 206
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
Find Suppliers by Category Top
Featured Products Top
-
In today’s market, successful light-duty automatic transmission fluids (ATFs) must satisfy high expectations. Despite increasingly severe conditions of temperature and load, your ATF products must provide wear protection while fulfilling fuel economy and emissions regulations. To meet fill (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one piece T-shaped design is not only rugged, but compact as well, facilitating (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
-button control – just push and release for sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one-piece T-shaped design is not only (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc.
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
Particularly, item (1) is affected by materials of facing and ATF ( Automatic Transmission Fluid ) and their deteriora- tion during operation, and attention is required to maintain stability of a control system.
-
Automotive Transmissions
The system uses ATF ( Automatic Transmission Fluid ).
-
An Experimental Characterization of Automatic Transmission Fluid Flowing Through Air Cooled Microchannel Heat Exchanger
… µw Dynamic Viscosity of Liquid at inside Wall Temperature, Kg/m-s (pa-s) n Exponent for Viscosity Correction with Temperature vl Liquid Kinematic Viscosity, Centipoise ε Heat Exchanger Effectiveness ω Transmission Clutch sleep speed ATF Automatic Transmission Fluid CARB California Air Resources …
Indicates content that may require registration and/or purchase.