Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient
- Working Pressure Range: 30 psi
- Accuracy: 0.3 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by an RTD
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -13 to 120.2 F
- Operating Temperature: 32 to 122 F
-
Supplier: Kelly Pneumatics, Inc.
Description: 50 °C (0 to 122 °F) Accuracy ±1 °C (±1.8 °F) at flows >1 SLPM Atmospheric Pressure Range 15 to 115 kPa (2.17 to 16.68 psia) Atmospheric Pressure Accuracy ±1.5% F.S. Maximum Allowable Atm. Pressure 400 kPa (58.0 psia) Back Pressure Range 0 to 100 psig Back
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
-
Supplier: Shaw Moisture Meters
Description: The world renowned Model SADP-D digital, portable dewpoint meter from Shaw Moisture Meters offers an easy to use hygrometer for fast and reliable trace moisture measurement. Designed to operate at atmospheric pressure, the Model SADP-D features a large, easy to read LCD
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 Climate meter . (thermometer, humidity meter and Climate meter all in one device) The PCE-THB 38 Climate Meter is ideal for detecting and digitally displaying humidity, temperature and barometric pressure. Temperature is measured by an RTD
- Height: 120 inch
- Weight: 160 lbs
- Operating Temperature: 0 to 50 F
- Features: Battery Powered
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these instruments, the flow
- Gas Volumetric Flow Rate: 0.000007062 to 0.00077682 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000060566 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel orifice plates conform to the most stringent manufacturing processes to achieve optimum accuracy standards in the industry. They are the most commonly used method of differential pressure flow measurement due to their simplicity, predictable and reliable performance, ease of
- Process Media Type: Gas
- Features: In-line
- Meter Technology: Orifice Plate
- End Fittings: Plain End
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure.
- Working Pressure Range: 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Absolute
-
Supplier: Brooks Instrument
Description: When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come with a pocket clip and a short, 135 mm (5.32 in.) length that fits in a shirt pocket.
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: OMEGA Engineering, Inc.
Description: with a Windows based data logging software, adjustable display response time, volume air flow readout, and atmospheric pressure compensation. The HHF1000 displays the air velocity in different Engineering units such as FPM, m/sec, Miles/Hour, and Km/ hour. The air temperature is
- Air Velocity Range: 0 to 5,000 SFPM
- Accuracy: 0.5 to 1.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Measurement Type: Air Velocity
-
Supplier: Brooks Instrument
Description: including the former Celerity, Mykrolis, Tylan and UNIT brands GF120 Safe Delivery System (SDS®) is Brooks’ state-of-the-art low pressure drop mass flow controller for the delivery of sub atmospheric safe delivery system (SDS) gases used in Implant and Etch processes Convenient user
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 500 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Process Sensing Technologies USA
Description: applications. Features: Rapid spot-check measurements to -60°C dew point 16 hours operation between recharging Sample at pressure or atmospheric Accuracy +/-2°C dew point Traceable 9-point calibration certificate Rugged industrial design Compact and simple to use Sample connection kits
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: A low-cost, self-contained sampling system, with filtration and flow control, for measurement of either pressure or atmospheric dew points. Features: Universal configuration for atmospheric or line pressure dew-point measurements Integral particulate filter Metering valve
- Operating Temperature: -40 to 140 F
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: measurement in a broad range of dew-point applications. Features: Spot-check measurements to -60°C dew point 16 hours operation between recharging Sample at pressure or atmospheric Accuracy ±2°C dew point Traceable 13-point calibration certificate Rugged industrial design Compact and
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Edgetech Instruments Inc.
Description: analog outputs, one each for measured pressure and dew/frost point at atmospheric pressure. The SENTRY is a complete system, ready for out-of-the-box installation. All Edgetech Instruments dew/frost point monitors are manufactured and supported in the USA in a modern, ISO
- Dew Point Range: -40 to 203 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
-
Supplier: Vaisala
Description: Features • Measured parameters: dew point, pressure, temperature • Calculated parameters: SF6 density, normalized pressure, dew point in atmospheric pressure, ppm • Digital output RS-485 with MODBUS Key Benefits • Risk-Free, Greener Solution • Enables gas trends to
- Dew Point Range: -58 to 86 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Pressure, Temperature
-
Supplier: Shaw Moisture Meters
Description: Product details The Shaw Moisture Meters Model SU4 sample conditioning unit is designed to reduce the dryer/process line pressure to give a pressure and flow suitable for measurement. The system is designed for gas or general compressed air sampling and allows the sensor to
-
Supplier: LI-COR Biosciences
Description: Underwater or atmospheric Photosynthetic Photon Flux Density (PPFD) can be accurately measured using the LI-192 Underwater Quantum Sensor. The LI-192 is cosine corrected and features corrosion resistant, rugged construction for use in freshwater or saltwater and pressures up to 800 psi
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Instrumentation Northwest, Inc.
Description: Hanna® handheld meters offer rugged, easy-to-use multi-parameter as well as single parameter devices Multi-parameter Features Measures: Dissolved oxygen pH Conductivity Resistivity Total dissolved solids Salinity Seawater specific gravity Atmospheric pressure ORP pH Meter
-
Supplier: VACUUBRAND, Inc.
Description: The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Newport MKS
Description: absolute pressure measurement from atmosphere to 10-8 Torr and atmospheric switching capabilities. Subsequently, OEM’s can reduce costs with a simplified loadlock design. The 974B can be used on loadlocks or any vacuum chamber requiring both absolute pressure measurement and
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-500 Series in-line flowmeters feature rugged construction, easy installation and direct reading flow rates for water and air at atmospheric and 90 psi pressures. For added versatility, the FL-500 Series Flowmeters can be ordered with Electric Proximity Switches (order
- Pipe Diameter: 2 to 3 inch
- Gas Volumetric Flow Rate: 5 to 500 SCFM
- Operating Temperature: 150.8 F
- Operating Pressure: 100 to 200 psi
-
Supplier: Cole-Parmer
Description: • Pressure measurement for stationary and portable applications •
3% accuracy • Gauge fluid included Inclined liquid manometers are capable of pressure measurements above and below atmospheric as well as differential pressure measurements, and are economically - Operating Pressure: 10 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: • Pressure measurement for stationary and portable applications •
3% accuracy • Gauge fluid included Inclined liquid manometers are capable of pressure measurements above and below atmospheric as well as differential pressure measurements, and are economically -
Supplier: Cole-Parmer
Description: • Pressure measurement for stationary and portable applications •
3% accuracy • Gauge fluid included Inclined liquid manometers are capable of pressure measurements above and below atmospheric as well as differential pressure measurements, and are economically - Features: Other
-
Supplier: Cole-Parmer
Description: • Pressure measurement for stationary and portable applications •
3% accuracy • Gauge fluid included Inclined liquid manometers are capable of pressure measurements above and below atmospheric as well as differential pressure measurements, and are economically -
Supplier: Newport MKS
Description: Overview Overview The 972B-21034 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: Overview Overview The 972B-71034 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a 2.75 inch CF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide real
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Buck Research Instruments, LLC
Description: No auxiliary coolants are required. Included in the 1011C system are a water excluding inlet probe and a pressure tap for monitoring static pressure. A cockpit digital display with resolution to 0.1 °C is provided, as well as analog and RS-232 outputs for recording. The 1011C is a
- Dew Point Range: -85 to 122 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Clark Solutions
Description: changes in atmospheric pressure. Standard sensor cable length is 5 feet.
- Relative Humidity Range: 5 to 95 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 5 to 95 %
- RH/aw Accuracy: 2 %
-
Supplier: Panametrics
Description: The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer
- Dew Point Range: -130 to 50 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: ¢Submersible to 60 m (200') ¢Programmable Start Time ¢0.001 psia Resolution ¢Automatic Atmospheric Pressure Compensation ¢Real Time Operation The OM-CP-LEVEL1000 accurately monitors and records water level and temperature. Its rugged, stainless steel design allows for the device to be
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Other Input
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
consumption, and long-term stability in a convenient package for mounting and electrical connection. Compatible with natural gas, air, and other gaseous media, the 8MPP2 is an atmospheric pressure reference sensor that accurately measures the pressure in the 0-1 psig to 0-5 psig range (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
measurement and allowing the sensor to operate at atmospheric pressure. The SU4 combines a pressure regulator, sensor (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Meters sample systems are built using the highest quality components, manufactured for long term performance and reliability, even in the toughest applications. The SSNGH sample system has an inlet pressure of up to 240 barg. This robust and (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
; ultimately providing a precision blend of gases. Optional precision mass flow meters (MFM) can be installed on the outputs of the MFCs. These electronic meters monitor the flow rate of each flow controller and the PLC mathematically calculates the actual blend concentration based on the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
providing a precision blend of gases. Optional precision mass flow meters (MFM) can be installed on the outputs of the MFCs. These electronic meters monitor the flow rate of each flow controller and the PLC mathematically calculates the actual blend concentration based on the metered flows (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
list. For our tutorial we have chosen the gas type Air and entered a reading of -40 in the box titled Dew Point at Atmospheric Pressure, selecting degrees Celsius from the dropdown list. Next, select the gauge pressure units from the dropdown list for the Dewpoint at Line Pressure (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
display can be set to show an atmospheric dewpoint and corresponding pressure dewpoint reading. The intuitive menu system allows simple operation of the instrument and can be viewed in 10 different languages and has real time graphing, screen shot features and selectable engineering units (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
display can be set in °C and secondary in ppm or the display can be set to show an atmospheric dewpoint and corresponding pressure dewpoint reading. The intuitive menu system allows simple operation of the instrument and can be viewed in 10 different languages. The (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
interruptions. Internal Weather Station: To enhance accuracy, internal sensors measure atmospheric pressure, temperature, and humidity. These readings adjust distance measurements automatically for precise results. Portability and Quick Setup: The Q1 is lightweight and easy to (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
The Components of a Digital Flow Meter
Digital flow meters are high-tech devices with a customizable, touch screen interface. They're used for gauging and displaying qualities like mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure, and gas pressure. The components of a digital flow meter
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Flying the Beige Skies of Mars
) of space and survive a year in an extreme in-transit environment from freezing cold to searing heat. Upon deployment, the plane must be able to fly in the low atmospheric pressure of Mars, roughly the Earth equivalent of flying a plane at 100,000 feet (almost 30,500 meters).
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Air Pollution Controls > [40 CFR Part 1065] Engine-Testing Procedures
You may use a single shared atmospheric pressure meter as long as your laboratory equipment for handling intake air maintains ambient pressure at all intakes within ±1 kPa of the shared atmospheric pressure.
-
Federal Register > Monday, April 28, 2014 > [79 FR 23414] Control of Air Pollution From Motor Vehicles: Tier 3 Motor Vehicle Emission and Fuel Standards
Atmospheric pressure meter for PM-stabilization and balance environments .
-
Federal Register > Wednesday, July 13, 2005 > [70 FR 40420] Test Procedures for Testing Highway and Nonroad Engines and Omnibus Technical Amendments
You may use a shared atmospheric pressure meter as long as your equipment for handling intake air maintains ambient pressure where you test the engine within 1 kPa of the shared atmospheric pressure.
-
Uniform Provisions Concerning the Approval of: Compression Ignition (C.I.) Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile...
Shared atmospheric pressure meter " means an atmospheric pressure meter whose output is used as the atmospheric pressure for an entire test facility that has more than one dynamometer test cell; .
-
Engine Emissions from Agricultural and Forestry Tractors and from Non-Road Mobile Machinery.
Shared atmospheric pressure meter " means an atmospheric pressure meter whose output is used as the atmospheric pressure for an entire test facility that has more than one dynamometer test cell; .
-
Uniform Provisions Concerning the Approval of: Compression Ignition (CI) Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile M...
Shared atmospheric pressure meter " means an atmospheric pressure meter whose output is used as the atmospheric pressure for an entire test facility that has more than one dynamometer test cell; .
Indicates content that may require registration and/or purchase.