Products/Services for Attic Door Latches

  • Latches-Image
    Latches - (267 companies)
    Description Latches are mechanical components that hold doors, drawers, or cabinets closed. Types There are several basic types of latches. Cam latches attach to the back of a lock or lock cylinder...
  • Doors-Image
    Doors - (1347 companies)
    ...with door hinges on one side are secured in a frame and swing open to allow entry. A swing door can be fitted with hardware to latch or lock it in the frame, or may be configured without latching or locking door hardware, enabling it to swing open freely...
  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    ...member directly above (and below) door. Latch hinges - Latch hinges make excellent lid or door latches, or easily removable hinges. Overlay hinges - Overlay hinges are used for a door that sits in front of the cabinet and covers or overlays...
  • Locks-Image
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
  • Logic Latches-Image
    Logic Latches - (76 companies)
    Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch...
  •  
    Roof Hatches and Floor Hatches - (70 companies)
    ...and close the roof hatch. A hold-open arm enables maintenance personnel to keep the cover in position. Latches for roof hatches have an inside handle and locks on both the inside and outside. Acrylic domes and louvered curbs are optional features...
  •  
    Door Strikes - (41 companies)
    Door strikes are metal plate devices that are installed within a door jamb to stop and retain a door when closed. Multiple operational configurations are available for differing door bolt options as well as the action of the clasp mechanism...
  •  
    Access Doors - (139 companies)
    ...specifications in addition to mounting style. Typically, these parameters include access door material, hinge, latch, and finish. Fire-Rated Access Doors. Fire-rated access doors differ in terms of fire resistance, a value derived during a fire endurance...
  •  
    Overhead Doors - (177 companies)
    Garage doors are designed to enclose and protect the entrances to garages and other large structures. Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures...
  •  
    Exterior Doors - (477 companies)
    ...and keep out insects and other pests. These seals consist of door sweeps, jamb seals, and dock-leveler seals. The threshold, the sill of the door, provides support at the bottom of the doorway. Locking features for exterior doors include latch bolts...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire