Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bray Commercial
Description: The Auto Touch Independent Max (ATiMX) valve brings pressure independent control technology to valves up to 6" and flow rates up to 468 GPM. It is a stateof-the-art control valve combining a high quality/high rangeability temperature control valve with a
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 580 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 248 F
-
Supplier: Bray Commercial
Description: The Auto Touch Independent (ATi) valve is a state-ofthe-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the same space-saving housing. The result is a pressure independent control
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 250 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Auto Stainless Steel Changeover Manifold System, Nitrogen High Pressure Control Panel With Semiconductor Valve Manifold Box Diaphragm Valves It is applied to the gas pipeline terminal, easy to use the control gas flow size. Maximum input pressure up to 20.7 Mpa
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Fluidwell bv
Description: (control flow to obtain the desired flow rate) Bumpless transistion between the control modes. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Safety mode input
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.125 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Sames North American Corporation
Description: The Auto Color Medium Pressure Color Change System can be used with SAMES standard Airmix® automatic & manual spray guns. Each system includes: floor mounting stand, 6" color touchscreen PLC control panel with 4 to 19 color preset capabilities, color valve stack including air/solvent
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: PTB Sales, Inc.
Description: The Varian 947 and 948 leak detectors have single button pass/fall test cycling and automatic spectrometer tuning and calibration. The Contra-Flow vacuum system arrangement uses a valving manifold that has been designed for fast cycle times and reliability. In addition to the front panel LED
-
Description: engineering design and layout for a variety of instrumentation-related activities, including: Piping and instrument diagrams (P&ID) Process flow diagrams (PFD) Logic diagram development Electrical schematic layouts Functional block diagrams Instrument loop diagrams Features Summary
-
Supplier: Brooks Instrument
Description: Pa.m3/s (10-10 atm.cc/s) He) Wide flow range (0.003 – 100 slpm) High-purity VAR 316L Stainless Steel Particulate-free Helium leak check ports Normally closed valve (normally open valve optional) Electrically-activated valve override Low command flow cutoff TTL
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage
-
Description: ANDROS 6500 Series Gas Analyzers ANDROS 6500 Measures up to 5 gases: 3 via NDIR and 2 via plug-in sensors RS232 and USB DC pump and solenoid valve drivers Analog to digital inputs (2) Differential pressure transducer for low flow/leak detection ANDROS 6520 Same as above but without the
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Prince Manufacturing Corp.
Description: Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................25 GPM Refer to Pressure Drop Curves. Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For extended life or for pilot operated
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Watts
Description: Series BD911 combination fill valve and backflow preventer consists of a Model 9D backflow preventer and Model BD1156F feed water pressure regulator in one pre-assembled unit. This valve is a high capacity valve designed for use on boiler feed lines to provide make-up water to
- Valve Size: 0.5 inch
- Valve Type: Back Flow Preventer Assembly
- Primary Material: Brass / Bronze
-
Supplier: Macnaught USA, Inc.
Description: Continuous Duty Motor Self Priming Diaphragm Pump with by-pass valve 6.6 GPM Flow Rate 5 Feet of ¾” Suction Hose 20 Feet of ¾” Discharge Hose with Auto Nozzle Easy to use Flow Meter Note: Bypass conditions should not exceed 2-3 minutes
- Dispense Rate: 25 L/min
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Macnaught USA, Inc.
Description: 120V / 60Hz / 300W Continuous Duty Motor Self Priming Diaphragm Pump with by-pass valve 9-10 GPM Flow Rate 5 Feet of ¾” Suction Hose 20 Feet of ¾” Discharge Hose with Auto Nozzle Flow Meter Note: Bypass conditions should not exceed 2-3 minutes Note: 2.5” Butress Tote and
- Dispense Rate: 35.03787878787879 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Macnaught USA, Inc.
Description: High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking trigger and full flow 3/4″ BSP(F) inlet swivel. Up to 10,350 kPa (1500 psi) maximum working pressure. Flow rate up to 57L/min (15 US gal/min). The Manual nozzle allows full
- Dispense Rate: 56.81818181818182 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Newport MKS
Description: The S-2000AN-116 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 16 inch isolator incorporates enhanced leveling indicators,
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000AN-122 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 22 inch isolator has enhanced leveling indicators, recessed
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000AN-128 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 28 inch isolator has enhanced leveling indicators, recessed
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Watts
Description: Standard Features • Powder coated steel frame • Inlet solenoid valve • 20" prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • 2 1⁄2" liquid filled pump pressure gauge • FRP multi-port pressure vessels • Product
- Configuration: System
- Features: Water
-
Supplier: DME Company
Description: Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: Newport MKS
Description: The S-2000AN-119.5 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 19.5 inch isolator has enhanced leveling indicators,
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Watts
Description: valves for concentrate and recycle lines • Stainless steel product water check valve • On / Off toggle switch • Low-pressure shut-off with auto restart • Feed water and product water TDS monitor
- Configuration: System
- Features: Water
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.268044076980564 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Radwell International
Description: AIR FILTER, 1/4 PORT SIZE, RC THREAD, AUTO-DRAIN, MAN OVRD, POLYCARBONATE BOWL, 5 MC, WITHOUT DIFFERENTIAL PRESSURE DETECTION PORT, STANDARD FLOW (L TO R). FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Media: Air
- Valve Type: Drain Valves
- Features: Threaded
-
Supplier: Radwell International
Description: MIST SEPARATOR, SERIES: AFM20/30/40, BODY SIZE: 40, THREAD TYPE: NPT, PORT SIZE: 1/2, FLOAT-TYPE AUTO-DRAIN (N.O.), FLOW: RIGHT TO LEFT, NAME PLATE & CAUTION PLATE FOR BOWL IN IMPERIAL UNITS (PSI, F). FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Drain Valves
- Features: Threaded
-
Description: valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High
- Valve Size: 0.75 inch
- Port Size: 0.75 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: a stable front-end HPLC that can support such micro-level flow rates.The Prominence nano is a nanoflow LC system consisting of Prominence Series units, including a flow line switching valve for nano-level flow control, and a solvent delivery unit that demonstrates
- Flow Rate: 0.000000001 to 0.000005 ml/min
- Operating Temperature: 60.8 to 82.4 F
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
-
Supplier: PVA - Precision Valve & Automation
Description: servo drives enable the operator to program the mix ratio, shot size, flow rate, pressure control, vacuum degas, recirculation, and auto purge functions via a menu-driven HMI.
- Media Viscosity: 100 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: SAE International
Description: A central challenge for efficient auto-ignition controlled low-temperature gasoline combustion (LTGC) engines has been achieving the combustion phasing needed to reach stable performance over a wide operating regime. The negative valve overlap (NVO) strategy has been explored as a way
-
Supplier: Watts
Description: contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for
- Configuration: System
- Features: Water
-
Supplier: Fluidwell bv
Description: between flow A and flow B. Formula: ratio = additive / main Three control modes: - Hand (manual valve control) - Local Setpoint (control additive flow only) - Ratio (control additive flow to obtain the desired ratio). Bumpless transistion between the control modes.
- Number of Inputs: 4 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.125 ±% FS
- Control Signal: Analog Voltage
-
Supplier: IMI Bimba
Description: MGFR filter-regulators offer superior regulation and flow characteristics with 40µm (or 5µm optional) filtration. Available port sizes range from 1/8" NPT to 1" NPT and auto, semi-auto, or manual drains are available. 200, 300 and 400 series come with metal or polycarbonate
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 145 psi
- Port Size: 0.125 to 1 inch
- Controlled Pressure Range: 20 to 130 psi
-
Supplier: Cole-Parmer
Description: valves in each head reduce pulsation. | |Microprocessor controls motor drive circuits, interfaces with the chemical-resistant keypad and digital LED display, receives signals to refill based on flow rate, and provides RS-232 communication. Pressure control feature provides real-time
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: IDEX Health & Science
Description: Our Inline VHP Filter is specifically suited for UHPLC systems where pressures can reach 25,000 psi (1725 bar). Our filters are ideally suited for placement along the flow path line between the pump and injection valve/auto sampler. It has a porosity of 0.2µm, has a 10-32 Coned
- Pore Size: 0.2 µm
- Pressure: 25,000 psi
- Housing Material: Other
- Filter Type: Pre-Filter
-
Description: and a 4-20 mA output signal proportional to the flow rate. An optional Auto Air Vent Valve (NAE) can be mounted in-line with the EFS sensor to eliminate gas-lock conditions quickly with continuous venting. Operating history such as total flow return and power-on time are
- Maximum Discharge Flow: 0.02666666666666667 GPM
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 32 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Hansen Technologies Corporation
Description: The Level Pulse Control System is a pulse-width modulating system that modulates the flow of liquid to control liquid level, provides a uniform supply of makeup liquid, and most importantly, minimizes fluctuations in vessel pressure. The LPS incorporates a sophisticated Auto-tune
Find Suppliers by Category Top
Featured Products Top
-
valves, flow restrictors, flow metering valves, vent valves, shuttle valves, safety screen filters, expansion plugs, and other fluid control components used in automotive and industrial applications. Spanning more than 250 pages, the handbook serves as a comprehensive reference for engineers (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
flushing toilets. When the auto manufacturer approached lndelac, they were looking for a way to automate the flow of water for their rainwater collection and storage system for their manufacturing facility with a submersible electric actuator. At that time lndelac did not have a submersible (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
mixing design with only one moving part. Thermal actuator controls steam supply. Valve cartridge is very easy to remove. Safe operation: auto shut-off of steam if cold water flow is interrupted. Mixing valve cartridge designed for ease of maintenance (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
When trying to batch or fill a small amount of weight, the best solution is a Solids Feeder with high accuracy, small footprint, and high speed. The MCV Solids Feeder does that and more, with it's integrated control valve, the MCV can control the flow rate and precisely batch/dose out the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
Plast-O-Matic Dynamic Regulator Series PRS “The Stabilizer” The Stabilizer is a dynamic, auto-loading air flow control device that automatically controls an (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
What to Expect at Interphex 2007
. This controller offers simplified programming via a Menu key that enables the user to select: security level; set point or set point and alarm operation; auto or manual alarm reset; English or Metric engineering units; pressure, velocity or flow operation; K-factor for use with various Pitot tubes and flow
More Information Top
-
Coiled Tubing Deployed Electrical Submersible Pump (CT-ESP) Application at Offshore Operation
2011 – The reason for non-production was identified as plugged Auto Flow Valve (AFV).
-
Successful Installation of the First Dual Concentric Completion System on 9 5/8-inch Casing ESP-ESP Type in Colombia
Auto Flow Assembly (With Crossovers) Auto Flow Valve 2 7/8" EUE 2 x 2 7/8 EUE - 3 1/2" Xover .
-
Offshore Field Application of a Low Corrosive Fluid Designed for De-scaling of Well with ESP Completion
Several troubleshooting was performed to revive the ESP, and it was concluded that the ESP Intake and Auto Flow Valve (AFV) was plugged by scale deposition.
-
SS - Application Of Artificial Lift Technology In The Giant Khurais Field
The ESP downhole equipment will consist of • ESP (Motor, Seal and Pump) • Packers • Inhibitor fluid • Packer Penetrators – Single feed through • Wellhead Penetrator (QCI) • Auto flow valve for exiting 7” casings • Y-tools for all …
-
Electronic Valve Application Guide (.pdf)
However, a cycle where the auto flow valve adds water and the relief .
-
CR4 - Thread: Control Valve Controller
The time i am going to put one of my control valve ( FLOW ) in AUTO mode it goes back to MANUAL mode.
-
http://www.nasa.gov/centers/johnson/pdf/383445main_eclss_21002.pdf
ATM PRESS CONTROL O2/N2 CNTLR VLV SYS 1/2/ OPEN - AUTO - CLOSE OPEN - The controller valve flows N2 AUTO - The valve is automatically controlled by the controller CLOSE - the O2/N2 valve is closed.
-
Cold test plan for the Old Hydrofracture Facility tank contents removal project, Oak Ridge National Laboratory, Oak Ridge, Tennessee
In Computer Auto Flow Control, valve is clamped Closed until Operator confirms MVST discharge.
-
Old hydrofracture facility tanks contents removal action operations plan at the Oak Ridge National Laboratory, Oak Ridge, Tennessee. Volume 2: Checklists and w...
In Computer Auto Flow Control, valve is clamped Closed until Operator confirms MVST discharge.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/32290/96_Moore_Thomas.pdf?sequence=1
flow indication and auto valve closure instruments associated with each ofthe four steam .
Indicates content that may require registration and/or purchase.