Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spectral Dynamics, Inc.
Description: VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI
- Operating Temperature: 32 to 86 F
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Elsys AG
Description: The Elsys Data Acquisition Intrument TraNET EPC with its high channel density and robust housing is designed for highprecision measurements in industrial environments. It is a scalable system that may grow to a total number of 64 SE channels in one device. Several devices can be
- Analog Input Channels: 64 #
- Sampling Frequency: 240,000 kHz
- Resolution: 16 bits
- RAM / On-board Memory: 4,000 MB
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
-
Supplier: Allied Electronics, Inc.
Description: low-cost data logger for simple characterization applications. What's more, the 34972A with its LAN and USB interfaces is ideal for easy set up and control for data logging applications in remote locations. It's a data acquisition front end The 34972A is an
-
Supplier: iba America LLC
Description: various tasks can be done fully automatically and routine procedures can be simplified. ibaDatCoordinator at a Glance Powerful tool for automated data processing Automated processing of measurement data recorded with the iba system - both measurement files and
-
Supplier: AMETEK Brookfield
Description: RheocalcT software can analyze data, generate multiple plot overlays, print tabular data, run math models and perform other time-saving routines. When used with the Brookfield DV2T Viscometer or DV3T Rheometer, RheocalcT can analyze data, generate multiple plot overlays, print
-
Supplier: Evident Scientific
Description: Automated & Accurate System Solutions Automating Typical Inspection Tasks Focus On Ease of Use Accurate and Reproducible: The Particle Detection Classification According to Standards Digital Documentation A Series of OLYMPUS Inspector Automated and Accurate System
-
Supplier: Signalysis, Inc.
Description: Streamline Your Testing Procedures With These Features: Simplifies testing by completely automating the data acquisition process Supplied wizards speed up test and calibration setups Easy access to all acquired data including search capabilities Auto print feature for all tests
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System, Test Software / Program Generator
-
Supplier: Froude, Inc.
Description: FOR AUTOMATED CONTROL, DATA ACQUISITION & POST TEST ANALYSIS For automated control of the test process, data acquisition, and post test analysis, the TEXCEL V12 PRO provides the ideal solution combining a powerful software system with an easy to use,
-
Description: Distributed multi-computer master stations and distributed remote terminal units (RTUs) are introduced. Submaster RTUs used in an automated distribution system with downstream feeder RTUs is defined. Local area networks with master stations are discussed. Intelligent electronic devices
-
Data Acquisition Systems and Instruments - Digital Information System Touch Force Meter -- DIGI-7000Supplier: United Testing Systems, Inc.
Description: The United DIGI-7000 Touch Force Meter is a precision data acquisition system designed to provide materials and product test operators with intuitive features during force and stress measurement. These features include:•9 touch-selectable units of measure (Lbf, N, kN, kgf, gf,
- Operating Temperature: 50 to 122 F
- Features: Data Acquisition Instrument / System, Stand Alone
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Spectral Dynamics, Inc.
Description: KRONOS-V allows real-time spectral analysis of multiple knock events contained in cylinder pressure data or block mounted acoustic transducer data, with automated quantification of the signal contents for generation of triggers to external devices or programs. The data
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Metrohm USA, Inc.
Description: used in this application. The data acquisition and the complete control of the system takes place via the proven OMNIS software.
-
Data Acquisition Systems and Instruments - Environmental Data Logger with Modem -- dataTaker® DT82EMSupplier: CAS DataLoggers
Description: Internal GSM Modem The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Tekscan, Inc.
Description: High Resolution Animal Walkway System Low profile floor walkway system that captures multiple sequential paw strikes for objective animal gait analysis. Objective Data to Observe & Quantify Animal Gait Analysis Tekscan's High Resolution Walkway Systems capture force and
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: General Lab and Industrial, Medical / Biomedical
- Host Connection: USB
-
Supplier: Tekscan, Inc.
Description: motion capture systems Automated calculation of an array of gait parameters: step and stride time, distance, velocity, and cadence Automatically detects foot strikes with labels for left or right and number stances from first to last Foot segmentation aids in calculating toe-in or
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: General Lab and Industrial, Medical / Biomedical
- Host Connection: USB
-
Supplier: AMETEK Programmable Power
Description: Instruments' growing PXI Express (PXIe) Core Automated Test Equipment (ATE)TM family as a high-current, high-density digital input/output line of modules. Unlike many static I/O PXIe modules on the market today, the EMX-75XX Series can sink or source up to 300 mA on each channel. Delivering
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: ValueTronics International, Inc.
Description: also feature on-board screw terminals and relay closure count so you can create a compact data logger, full-featured data acquisition system or low-cost switching unit that is easy to connect, configure and use on the bench, on a network or in field applications. The LXI
- Data Acquisition: Datalogger / Recorder
-
Supplier: ASTM International
Description: estimated on the basis of the number of observed colony-forming units (oCFU) detected, divided by the number of total cells assayed. 1.15 The automated image acquisition and analysis approach (described herein) to cell and colony enumeration has been validated and found to provide
-
Supplier: ASTM International
Description: cells and/or progenitors can be estimated on the basis of the number of observed colony-forming units (oCFU) detected, divided by the number of total cells assayed. 1.15 The automated image acquisition and analysis approach (described herein) to cell and colony enumeration has been
-
Supplier: McClellan Automation Systems
Description: without unwelcome surprises. Our expert automation engineers can design and build any of the following systems: Pumping Systems Rotary Tables Linear Conveyor Systems Pick and Place Systems Dispensing Systems Web Handling Systems O-Ring Installation
- Industries Served: Aerospace / Aeronautics, Agriculture, Biotech, Defense / Military, Electrical, Environmental, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Pharmaceutical, Plastics, Telecommunications, Transportation, University / Education
- Services: Automated Testing / Inspection, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, SCADA Systems, Systems Design
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling, Welding
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection, Web Handling / Converting
-
Supplier: Artifex Engineering
Description: data acquisition and storage. Many laser diodes of the same type may now be tested in this manner with very high throughput. The measurement cycle takes less than 1s for 200 current steps 1 including the data transfer to the host computer. Specifications Current: from 1A up to
- Type / Form: Measure Unit / Monitor, Test Module / Sub-system
- Features: Specialty / Other
-
Supplier: Isotech, Inc.
Description: Robotics Video Production & Automation Systems Sorting Systems Inspection Systems Camera Mounts & Scanners Robotics Indexing Systems Packaging Handlers & Dispensing Systems Product Lifts, Dumbwaiters & Elevators Theatrical Automation Waterjet & Laser Cutting
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Environmental, Fiber Optics, Food / Beverage, Furnace / Heat Treatment, Gas and Oil, General Industry / Manufacturing, Government, Marine, Medical, Microelectronics /
- Features: Assembly Press, Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Automatic Insertion, Brazing and Soldering, Carousel Systems, Carts / Trucks / Dollies, Clinching / Stitch folding, Continuous Motion, Conveyors, Cranes / Hoists / Winches, Eyeletting, Flexible Assembly, High
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, Building / HVAC Automation, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Instrumentation / Calibration, Laboratory Automation, Manufacturing Cells,
-
Supplier: Data Device Corporation (DDC)
Description: Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Revere Control Systems
Description: Revere builds the control systems that drive the industrialized world. We can drive a single motor or an entire plant. We apply our professional expertise in the latest control system technologies to help end users and OEMs improve operations, generate efficiencies, network
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Industries Served: Automotive, Chemical, Electrical, Environmental, Food / Beverage, Gas and Oil, General Industry / Manufacturing, Government, Mining, Paper, Pharmaceutical, Power Plants / Utilities, Textile
- Services: CAD / CAM Support, Control System Design / Programming, Data Acquisition, Factory Automation, In-house Prototyping / Testing, Instrumentation / Calibration, On-site Support / Training, Process Development, SCADA Systems, Safety and Operator Protection, Systems Design / Integration, Turnkey Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
-
Supplier: Prior Scientific, Inc.
Description: stage, and joystick. The OpiScan™ system is ideal for applications such as fluorescent image data acquisition, slide scanning, petri dish analysis, metallurgical analysis and Z only (focus) applications including stereology.
- Maximum X-Distance: 125.00000000000001 mm
- Maximum Y-Distance: 75.00000000000001 mm
- Minimum Step Size (Resolution): 1 µm
- Stage Type: Automated Stage, Motorized Stage
-
Supplier: Data Device Corporation (DDC)
Description: Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Data Device Corporation (DDC)
Description: Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Data Device Corporation (DDC)
Description: Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Prior Scientific, Inc.
Description: solution for routine motorized scanning stage and focus applications. The IS103 includes the OptiScan™ II controller, XY motorized stage, focus drive, two axis joystick with digipot. The OpiScan™ system is ideal for applications such as fluorescent image data acquisition, slide
- Maximum X-Distance: 115 mm
- Maximum Y-Distance: 77 mm
- Minimum Step Size (Resolution): 1 µm
- Stage Type: Automated Stage, Motorized Stage
-
Supplier: HORIBA Instruments, Inc.
Description: minimize repeat data entry, define data logger as well as limits and edit them while the test is running. Monitoring of the vehicle state and the test cell environment allows for a fully automated test execution for endurance tests without human presence. In order to support the
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Description: This document specifies examples of application-specific requirements, recommendations and best practices in data acquisition applicable to gait image sequence data. Its typical applications include: a) support for human examination of high-resolution video and still images; b)
-
Supplier: Clear Automation, LLC
Description: Clear Automation is a systems integrator specializing in flexible and fixed automation equipment. Our core strengths include industrial robotics, machine vision, PLCs, line tracking and custom PC applications. We deploy these technologies to assemble, inspect, label, laser mark, dispense and
- Industries Served: Aerospace / Aeronautics, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Microelectronics / Semiconductor, Paper, Pharmaceutical, Plastics, Telecommunications
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection
-
Supplier: Power Test, Inc.
Description: Power Test's Electric Motor Test Systems feature our highly successful water brake absorber which is used as an electric motor dynamometer to place a controllable load on electric motors ranging from 10 through 4,500 horsepower. Power Test offers a full-range of data acquisition
Find Suppliers by Category Top
Featured Products Top
-
unit or integration into large, full-rack systems. Together with Advantage Connect data acquisition software, users can achieve a flexible and efficient total system with automated setup, streamlined testing and analysis, reliable results and complete data traceability. Fusion MX (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
ARGOS® Wayside Systems: this delivers automated, real-time train diagnostics, including Weigh-in-Motion (WIM), Wheel Impact Load Detection (WILD), Out-of-Roundness (OOR) and complex running behaviour measurements. The (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
extremely powerful, PC-based software for acquiring and recording different process data in automated technical environments. One special feature of ibaPDA is the exceptionally broad connectivity for acquiring different data types with different acquisition methods in heterogeneous systems (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Analyzer, various tasks can be done fully automatically and routine procedures can be simplified. ibaDatCoordinator at a Glance Powerful tool for automated data processing Automated processing of measurement data recorded with the iba system - both measurement files and data (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Automated Optical 3D Measurement for High-Throughput Industrial Inspection The Automated Optical 3D Measurement System from (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
3D scanning technologies can be a cost-effective solution to step into automation without immediately adopting a fully automated system. This allows (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
frequent repositioning. Ultra-High-Speed Data Acquisition Equipped with up to 99 laser lines and a measurement rate reaching 4.86 million measurements (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
ibaPDA: The scalable Core Software in Measuring Value Acquisition As a central part of the iba system, ibaPDA has been proven to be one of the most versatile systems acquiring high-resolution process data. The comprehensive connectivity to the process with the (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC
Conduct Research Top
-
Revolutionary Green Construction Process Utilizes Automated Data Acquisition
A biotechnology start-up uses automated data acquisition to monitor their revolutionary green construction process.
-
Sequential Process Control via Intuitive, Automated Systems
Sequential process control in labs and industrial R&D departments is done via Delphin automated data acquisition systems.
-
Multichannel Data Acquisition System Automates Calibration & Sensor Compensation
With a multichannel data acquisition system, calibration for sensors can be automated, ensuring certified measurements and achieving regulatory compliance.
-
Case Study: New Electronic Bore Gauge Automates Bore Data Acquisition on the Shop Floor for Aerospace Components Manufacturer
with integrated data collection.
-
Data Acquisition System Cuts Costs on Oil Well Stimulation Services
Learn how a data logger helped cut costs on oil well stimulation services by automating job data and remotely shutting off pumps.
-
Drowning in Data?
research organizations. " To start, a foundation strategy is required for automated--and application independent--data (raw and processed) capture, cataloging and storage. This strategy allows aggregation of data sets from disparate sources (instruments, scientist reports and outside information
-
Geotechnical Applications of Tiltmeters
tracks and a service road. In order. to safeguard against unforeseen soil conditions, the wall's. kick-out stability was monitored in real time using Jewell's. Little Dipper in-place inclinometers and automated data. acquisition system. The automated system measured pile. tip displacements every
-
Automating Large Autoclaves for Complex Parts
Micron Instruments has been a leader in design and manufacturing of high-precision semiconductor strain gages. With wireless sensing rapidly becoming the data acquisition method of choice, Micron Instruments is also creating a new line of strain gages that are especially effective in passive
More Information Top
-
Physical Modeling of Electrical Conduction in
Printed Circuit Board Insulation
Automated Data Acquisition System . . . . . . . . . . . . . . . . . . . . . .
-
Flexible Automation for Servo‐Controlled Testing
Improved instrumentationengineering and advances in computer technology have provided the impetus for the increased use of automated data acquisition systems in recent years.
-
High accuracy, high resolution automated voltage-data acquisition system including multiplexer and current supply
Automated data acquisition systems which access a num- ber of individual inputs require a multiplexer to sequen- tially switch inputs into a single digital multimeter.
-
Data communications and management of a distributed network of automated data acquisition and analysis systems
SNMP-based management tools provide a very cost effective means of supporting a network of automated data acquisition systems .
-
Evaluation of a microcomputer-based clinical laboratory data acquisition system linked with a minicomputer-based patient data management system
We established a small laboratory between our oper- ating rooms and ICU in which we adopted an auto- mated data acquisition system linked with a Hewlett- Packard patient data management system (PDMS).
-
Innovations in instrumentation and data acquisition systems
The automated data acquisition system was designed to record outputs from tensiometers, soil moisture cells, piezometers, and a depth transducer.
-
Integrated Automation of the New Waddell Dam Performance Data Acquisition System
Design provided ready accommodation for an automated data acquisition system .
-
NOVEL GAS CLEANING/CONDITIONING FOR INTEGRATED GASIFICATION COMBINED CYCLE
During the experiments, the reactor temperature at different locations as well as the pressure drop across the bed will be measured and recorded by the automated data acquisition system .
Indicates content that may require registration and/or purchase.