-
Supplier: Spirax-Sarco
Description: The AE30 range of automatic air eliminators /air and gas vents are designed for use on liquid installations.The body and the cap are made from a special brass alloy, which is dezincification resistant (DZR).
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: RS Components, Ltd.
Description: AUTOMATIC AIR VENT VALVE MV 10-R
- Pressure Rating: 145.0377 psi
- Media: Air
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: Handheld Automatic Screwdriver Machine is composed of automatic feeder and electric screwdriver bit. The screw is sent to the screwlock head by air blowing. Just press the electric screwdriver bit to the unlocked position and gently press down to complete the lock task. It helps
- Industry / Application: Assembly
- Drive System: Electric
- Features: Other, Other / Specialty
- Robot Type: Robot System
-
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and costs are
- Number Of Emitters: 4 to 48
- Emitter Pitch: 60 mm
- Input Voltage: 12-24 VDC
- Ionizer type: Ceiling Emitter, Ionizer Bar
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorLarge Coverage Range, Powerful Air OutputFast Static EliminationAutomatically maintain high precision ion balances of +/- 5V with ICC control. A built-in 7kV power supply adds safety and ease of installation, while increased
- Input Voltage: 115 VAC, 12-24 VDC, 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter
- Features: Fully Covered Discharge Needle, Includes Filter, Microcontroller Controlled, Other, Quiet Operation, Replaceable Emitter
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorHead/Nozzle Attachments AvailableAir Input for Particle Removal/BlowoffKeyence Spot-Type Ionizers automatically maintain high precision ion balances of +/- 15V with ICC control. A built-in high-voltage power supply adds safety and ease of
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 12-24 VDC, 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Flexible Output Nozzle
-
Supplier: TAKK Industries, Inc.
Description: Install the Ionix™ AC static eliminator in the feeder airline of any Press, Bindery, or Packaging Operation-and positive and negative static electricity is instantly eliminated! The Ionix unit utilizes a unique, patented means of static elimination. It requires no electrical power or
- Number Of Emitters: 0
- Features: Other
-
Supplier: Champion
Description: Mist Eliminators CFE Series Champion CFE Series Mist Eliminators are used to reduce energy costs and remove oil and water aerosols from compressed air systems. They also protect products and processes from contamination, increase the life of pneumatic equipment, help eliminate
- Filter Size Rating: 0.1 to 3 microns
- Maximum Air Volume: 125 to 3,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 150 F
-
Supplier: Kaeser Compressors, Inc.
Description: Capacities: 125 to 8000 scfm @ 100 psig Pressures: up to 150 psig Oil Mist Eliminators (OME) from Kaeser offer an economical and effective way to filter oil aerosols and water droplets from compressed air systems, protecting both products and critical equipment from contamination. The
- Maximum Air Volume: 125 to 8,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Filter Type: Coalescing
- Features: Pressure Gauge
-
Supplier: Cosen Saws, USA
Description: • Two additional guides to support the blade • Hydraulic blade tensioning device • Integral coolant system • Synchronized power driven blade brush Control & Automation • Precision feed pressure & feed rate dual valve system • Automatic work height selector & air gap eliminator
- Cutting Capacity: 12 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Precision feed pressure & feed rate dual valve system • Work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws • Full stroke hydraulic vise • Ductile cast iron vises with replaceable hardened wear plates • Take-in roller to faciliate material loading
- Cutting Capacity: 16.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Marmon Industrial Water LLC
Description: fully automatic and incorporates a self contained backwash compartment which eliminates the need for backwash pumps and tanks. It also includes a vigorous air scour step to efficiently clean the filter media while minimizing the volume of backwash water consumed. Filter media generally
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Carlson Engineering & Manufacturing
Description: The Carlson Engineering Automatic Screw Dispenser is designed to be a low-maintenance, durable, and reliable system you can count on for years. With a built-in optic sensor and optional digital fastener count reader, Carlson Screw Dispensers are optimized for accuracy and speed. When the
-
Supplier: Cosen Saws, USA
Description: • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws
- Cutting Capacity: 16.5 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Ozone concentration: Below 0.0035ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Air pressure application range (Mpa):0.1~0.5MPa
- Input Voltage: 12-24 VDC
- Ionizer type: Ionizer Bar
-
Supplier: Cosen Saws, USA
Description: height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 50mm (2") • Hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • PLC controlled multiple indexing
- Cutting Capacity: 12.6 to 15 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Moore Fans LLC
Description: steel hubs. Low weight also results in lower inertia, reducing the possibility of damage to the fan and drive during sudden stops. MANUAL OR AUTOMATIC: Hubs with either manual or automatic blade adjustment are standard (except Series 19 and 27) complete with QD bushings. Remote
- Number Of Blades / Vanes: 12
- Outside Diameter: 204 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
-
Supplier: Technic, Inc.
Description: System Overview The SEMCON 4000 is an automatic loading and unloading “wet bench” type wafer Under Bump Metalization tool, designed with processes for Nickel and Gold metalization of silicon and Ga/As wafers with aluminum or copper seed layer. The Semcon 4000 tool is designed with multiple
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Northwest Screen Systems
Description: prior to shipment and is not reflected in the checkout total. Affordable Automatic Screen Washing and Recycling. Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the
- Type: Cleaner / Cleaning Agent
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.Os-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±5V · Power consumption: ≤ 21.5W · Mode of voltage application: AC mode/±7000V · Air volume:
- Input Voltage: 12-24 VDC
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Replaceable Emitter
- Emitter material: Tungsten
-
Supplier: BelAire
Description: is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator Inlet StrainerPrecooler / Reheater Six Foot Power Cord
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Vaisala
Description: Automatic Sounding System Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE® AS41, which is a completely new upper-air
- Height: 200.78751 inch
- Weight: 15,000 lbs
- Operating Temperature: -40 to 127.4 F
- Mounting Type: Base Mounted
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. presents the Automatic T-handle Deck Tool Systems that are used to drive fasteners into decking or flooring in the trailer and bus industries. These systems are designed to prevent operator fatigue by allowing the operator to driver the fastener from an upright position,
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Other Style, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: Kaeser Compressors, Inc.
Description: condensate is released - not valuable compressed air. Important features and advantages: · Reliable condensate removal in a variety of industrial and commercial environments · Wear-free, capacitance level sensor · Electronically controlled diaphragm valve releases condensate not compressed
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: DeZURIK, Inc.
Description: automatic valve available to industry. Features Lightweight, all-elastomer design Closes drop-tight on solids Automatic valve using plant air High cycle valve No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No
- Media: Air
- Valve Type: Pinch Valves
-
Supplier: Custom Made Boxes, Inc.
Description: cubic foot loose fill! Machine "reads" the air cushioning film and automatically sets the correct air fill pressure and sealing pressure. Quiet for small packaging environments and perfect for shipping 1 to 150 boxes a day! Air cushioning film technology allows air to
- Protective Packaging / Dunnage: Air Pillow
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Input voltage: DC24V · Output voltage:2200V · Ion generated way: High frequency AC type/68KHz · Ion balance: Automatic ion balance system 0±15V · Air pressure application range(MPa): 0.1-0.5MPa · Power consumption: ≤2.55W ·
- Input Voltage: 12-24 VDC
- Ionizer type: Blow Off Gun
-
Supplier: Groeneveld Lubrication Solutions
Description: trucks, trailers, forklifts and many other applications. Even if greasing is limited to, for instance, just the king pins or the fifth wheel, CompAlube makes automatic greasing profitable. Integrated concept CompAlube offers the same functionalities that larger greasing systems provide;
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: R&I Manufacturing Co.
Description: DURA-SLIDE AIR Pneumatic Linear PositioningDevice provides a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact
- Stroke or X-Axis Travel: 0.5 to 10 inch
- Features: Bumpers / Cushions, Non-rotating
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Sterling Systems & Controls
Description: Semi-Automatic and Automated Ingredient Batching Systems Sterling Systems & Controls, Inc. can provide Automatic and Semi-Automatic Batching Systems that will improve the efficiency of your powder and bulk, or liquid, material handling process. We specialize in custom designing,
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Shortridge Instruments, Inc.
Description: selects the proper range and corrects for local air density. These features eliminate several error factors and the calculations necessary to convert air flow readings to true local density results. Internal calibration and zeroing are full automatic. No adjustments are ever
- Air Volume Flow Rate Range: 25 to 2,500 SCFM
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Flow Hood or Balometer
-
Supplier: Airflow Systems, Inc.
Description: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning.
- Air Flow Volume: 10,198.35806435164 m³/hr
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance · Ion balance: Automatic ion balance system 0±10V · Power consumption: ≤ 21.5W · Mode of voltage application: AC mode/±2200V · Air volume:
- Input Voltage: 12-24 VDC
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Replaceable Emitter
- Emitter material: Tungsten
-
Supplier: Design Tool, Inc.
Description: Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times Build on any screwdriver Multiple spindle screwdriving Fully automatic screwdriving with quality control and inspection Single station, standalone
- Drive Type: Adjustable Size Drive
- Actuation: Button / Trigger, Push-to-Start
- Drive Style: Electric, Pneumatic
- Screwdriver Style: Fixtured
-
Supplier: Wichita Clutch
Description: Air Power Take-Offs (PTO) Wichita's Air PTO is powered by our heavy-duty Standard Vent clutch. With large friction areas for high energy starts and an air actuated clutch for remote or automatic control of the PTO. The air actuated PTO is ideal for your application
- # of Bolts: 4
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
Find Suppliers by Category Top
Featured Products Top
-
the operator’s hands entirely and functioning automatically. Reliability: With over 30 years of manufacturing industrial air equipment, we have units still in operation that are older than some of our employees! Made in the USA: From cutting the steel to welding and powder coating, all Clean Air DFX Ambient Air units are manufactured in our facility in Rome, Georgia. (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Clean Air. Lower Costs. Zero Compromise. Clean Air Industries' Liberty Ambient Air Cleaning Tower – the smart, space-saving solution engineered to eliminate fugitive welding fumes, smoke, and dust, so your team can focus on what they (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Plast-O-Matic Dynamic Regulator Series PRS “The Stabilizer” The Stabilizer is a dynamic, auto-loading air flow control device that automatically controls an (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
classroom demonstration workstations are a safe, low-cost solution for protection of students, teachers and the environment during common chemistry experiments. Bonded carbon and HEPA filtration, sturdy thermoplastic construction and the AirSafe™ automatic safety controller assure protection (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Sash safety switch automatically turns off UV light and activates the blower when sash is raised Shipped fully assembled Overlapping polycarbonate sash to prevent UV light (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
customizable options for exceptional energy efficiency and air quality. Kaeser’s i.HOC dryers use the heat generated by compression to regenerate desiccant, eliminating the need for any additional energy in the drying process—even when air demand varies or in challenging (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
1″ valves monitor ambient temperatures and will automatically drain the water tanks if the air temperature falls to the valve’s set-point, 35°F, preventing burst piping and frozen tanks. Completely mechanical, with no outside power required, its high flow (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Aseptic Processing, the Japanese Way
By Jim Akers, Akers Kennedy and Associates, Kazuhito Tanimoto, Shibuya Kogyo Co., Ltd., and Masahito Kawata, Handai Biken This automatic stopper preparation and feed system is a tremendous advantage over more conventional manual systems. The combination of automation and robotics eliminates
-
Product Identification in Automated Manufacturing
with a single marking methodology * Develop a means to automatically capture part identification information to reduce errors in the associated documentation * Eliminate human error and insure part quality, location and integrity * Develop a means to identify parts too small or otherwise too difficult
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
a cost-prohibitive technology used primarily for military applications is now in wide-spread use due to DC rotary solenoid applications. Thermography eliminates the need for product contact and can be used to inspect circuit boards, switchgear, pumps, and medical devices for quality control. When a DC rotary
-
3D Scanners Take Volume Measurement to a New Level
. A Great Measure toward Safety. When inventory monitoring is completely automated, there is no need to climb silos to take measurements. This not only saves time but eliminates the risk of falls and the resulting injuries along with the hassles of insurance and paperwork that comes with accidents. Plants