-
Supplier: Oil-Rite Corp.
Description: Oil-Rite specializes in developing Circulating Oil Systems built specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Groeneveld Lubrication Solutions
Description: greased whilst bearings, pins and bushings are better protected against moisture and contaminants. Twin-3 technics The XL version offers all the advantages associated with the Groeneveld Twin-3 dual-line system but with a higher reservoir capacity. The system thus works under
- Application: Automotive
- Operation: Electric
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
-
Supplier: SKF/North America
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: SKF/North America
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: SKF/North America
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: SKF/North America
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite specializes in developing Circulating Systems built specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Lubrication System
- Feed Type: Circulating Oil
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.015850326 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: Groeneveld Lubrication Solutions
Description: Field experience in demolition hammer greasing, important safety features, and high-quality specifications - are the basis BreakAlube, a new automatic Groeneveld greasing system. All critical parts of BreakAlube can handle the toughest operating conditions, thus warranting high
- Operation: Electric
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. The flow rate of this Circulating Oil
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: KSB AG
Description: Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and flow-controlled stopping. Automated with automatic control unit. Applications Water supply systems for residential and office buildings, irrigation/spray
- Horsepower: 1.273209365657679 HP
- Maximum Discharge Flow: 35.22293333333334 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: KSB AG
Description: Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control of the required supply pressure. Configuration and functions to
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 704.4586666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 158 F
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual cast
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: KSB AG
Description: rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 286.1863333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 158 F
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized hydraulic cylinder and rugged saw frame accomplishing smooth and consistent downfeed • Back-tilt angle for longer blade life Blade Drive • Specially designed gearbox for high lateral pressure Blade Guidance & Lubrication System • Carbide blade guides with roller
- Cutting Capacity: 12 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: • Cam lock carbide blade guides with bearing guides • Two addtional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation •
- Cutting Capacity: 16.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Synchronized power driven blade brush Control & Automation • Smart NC-100(SNC-100) technology programmable up to 100 different
- Cutting Capacity: 12.8 to 15 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Cosen Saws, USA
Description: Lubrication System • Carbide blade guides with roller bearings • Two additional bearings to support blade from the top • Cast iron guide arms supported by heavy-duty cast iron dovetail • Automatic hydraulic blade tensioning device • Integral coolant system •
- Cutting Capacity: 10 to 16.5 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Alfa Laval Inc.
Description: thermal treatment Easy, automatic access The FrontLine Automatic features a unique automatic opening and closing frame to provide convenient access for inspection, cleaning and maintenance. A clean and simple electrical drive system using standard components Nuts and
-
Supplier: FTL Technology
Description: Glycodur® dry sliding bearings are a cost effective, press fit bearing system that can be elegantly packaged into an abundance of applications across wide variety of markets, including Food & Pharmaceuticals. They offer an excellent combination of low friction and high load
- Operating Temperature: -328 to 500 F
- Bushing Type: Sleeve
-
Supplier: G.L. Huyett
Description: Oil cups are a simple yet reliable means of automatically lubricating a component. The metal reservoirs hold oil, allowing it to slowly pass through and lubricate bearings, motors and other moving parts.
- Capacity: 0.00609375 to 0.033203125 gallons
- Delivery: Constant Level
- Application: General Purpose
- Operation: Gravity
-
Supplier: Hydromatic by Pentair
Description: up to 70 gallons per minute and heads up to 20 feet. The SKV40 feature heavy-duty cast iron construction with an oil-filled motor for cooler operation, permanent lubrication of the bearings and a longer, trouble-free pump life. The SKV40 feature a wide-angle piggy back float switch for
- Maximum Discharge Flow: 80 to 180 GPM
- Discharge Size: 2 inch
- Media Temperature: 120 to 140 F
- Horsepower: 0.4 to 0.5 HP
-
Supplier: WEISS North America, Inc.
Description: HN highly dynamic linear motor axis The uncompromising, highly dynamic drive technology for your base axis. Highly integrated and ready to mount. Tight and precise ball bearings, an absolute measurment system as well as the automatic lubrication and the robust steel
-
Supplier: KSB AG
Description: Design Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data Type of bearing Ball bearings Drive
- Maximum Discharge Flow: 17.61146666666667 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 95 F
- Horsepower: 1.072176307922256 HP
-
Supplier: Manufacturers Supplies Co.
Description: circular band-knife slitting blade, 0.8mm x 50mm x 4950mm, blade lubrication & cooling system, and automatic double sided blade polishing unit via diamond wheels. Due to the nature of the materials commonly slit on the F1000, the polishing frequency and time is controlled
-
Supplier: Rogers Machinery Company, Inc.
Description: treatment systems Refrigerated air treatment systems Remote inlet filters Master lead/lag controllers for multiple cabinets NFPA 99 compliant systems Laboratory system packaging CO monitor Dewpoint monitor 50Hz motors
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Howden
Description: Vi: Available with either adjustable or fully automatic Vi system. Stepless Capacity Control: Combined with variable Vi, gives maximum energy saving. Ease of Service: Separate end covers give easy access to rolling elements.
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: PTB Sales, Inc.
Description: This Stokes Vacuum 615 blower and Microvac 212H rotary piston pump is rebuilt to the manufacturer's specifications. The over sized anti friction bearings, water cooled housing, and hardened seal sleave extend the operating life of the blower. The rotary piston backing pump is rugged with
-
Supplier: Garage Equipment Supply
Description: provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber
- Type: Vehicle / Service Lift
-
Supplier: Bijur Delimon International
Description: Application GXL Injectors are positive displacement spring loaded devices designed for use in an automatic centralized lubrication system. These injectors deliver precise metered amounts of lubricant to bearings, bushings, pins and slides. They are normally mounted in
- Maximum Pressure: 1,450 psi
- Orifice Size: 187.5 mil
- Material: Brass
- Form: In-line
-
Supplier: Garage Equipment Supply
Description: cylinders Oversize 53" tall carriage for superior strength and durability Electric/hydraulic power system Large, 25" x 22" steel base plates Self-lubricating dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing systemSafety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift
- Type: Vehicle / Service Lift
Find Suppliers by Category Top
Featured Products Top
-
tailored shower systems for various paper machine applications, including felt cleaning and lubrication. Vooner will also highlight the (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
standard through 60″. Semicircular damper lids at the base of the windband are mounted on corrosive-resistant, stainless steel rods which turn in nylon bearings. Bearings will not rust or stick and require no lubrication. Lids open automatically when the fan turns on and close (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
life of the system. MEDICAL Modern Linear guide rollers are extremely smooth, fast and quiet. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. The balls are also permanently lubricated and sealed from the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Electronics - Noiseless gears for electric appliances Food - Chain/belt for food industry General equipment – Motor bearings for vending machines, Bearings for film developing processors Office Automation Equipment Parts - rollers for ppc toner transfer, parts (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Wind Energy Technology: Current Status and R&D Future
To minimize expensive servicing, offshore turbines may be equipped with enhanced condition monitoring systems, automatic bearing lubrication systems , on- board service cranes, and oil temperature regulation systems, all of which exceed the standard for land-based designs.
-
Improved Design of Walking Mechanism Supporting Wheels Lubrication for EBZ260 Type Roadheader--《Coal Mine Machinery》2013年09期
【Key Words】: walking mechanism supporting wheels automatic lubrication system plain bearing .
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
…bearings, or a flywheel mounted on back shaft journals and bearings, periodic inspections following the press manufacturer's recommendations shall be made to ascertain that bearings are in good working order, and that automatic lubrication systems for these bearings (if automatic lubrication is…
-
States > Rhode Island > State > Regulations > Coastal Resources Management Council > [RI Regs crmc - oceansamp] Ocean Special Area Management Plan
To minimize expensive servicing, offshore turbines may have automatic greasing systems to lubricate bearings and blades, and preheating and cooling systems to maintain gear oil temperature within a narrow temperature range (MMS 2007a).
-
Lubrication Technology and Increasing the Reliability of Wind Turbine Components
Cold temperatures may stiffen grease enough to delay the grease being pumped into the bearing by the automatic lubricating system .
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
…bearings, or a flywheel mounted on back shaft journals and bearings, periodic inspections following the press manufacturer's recommendations shall be made to ascertain that bearings are in good working order, and that automatic lubrication systems for these bearings (if automatic lubrication is…
-
Surface Self-Compensated Hydrostatic Bearings
For bearings without an automatic lubrication system , grease is required regularly, and periodic inspection of the rails and bellows is required to insure contaminants are not leak- ing in.
-
Evaluation of a self-guided transport vehicle for remote transportation of transuranic and other hazardous waste
Sealed bearings ,or automatic lubrication system shouldbe consideredfor production hardware.
-
Potential alternative energy technologies on the Outer Continental Shelf.
To minimize expensive servicing, offshore turbines may have automatic greasing systems to lubricate bearings and blades, and they may have preheating and cooling systems to maintain gear oil temperature within a narrow temperature range.
Indicates content that may require registration and/or purchase.