-
Supplier: SAE International
Description: This glossary was written to provide a consistent and uniform definition of terms used in describing an automatic belt tensioner as it applies to an automotive accessory drive system.
-
Standards and Technical Documents - Glossary - Automatic Belt Tensioner, Information Report -- J2198Supplier: Accuris
Description: Glossary - Automatic Belt Tensioner, Information Report
-
Supplier: SAE International
Description: This glossary was written to provide a consistent and uniform definition of terms used in describing an automatic belt tensioner as it applies to an automotive accessory drive system.
-
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
-
Supplier: Imao-Fixtureworks
Description: Technical Information Operating Temperature max.70°C Allowable Chain Speed 20m/min Features Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance of chain or belt drives, and improves the life of the other
- Maximum Tension Rating: 6.744 to 56.2 lbs
- Application: Belt, Chain
- Contact: Guide Only
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in humid environments, in contact with water or corrosive agents. Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance of chain or belt drives, and improves the life of the other
- Maximum Tension Rating: 10.5656 to 34.1696 lbs
- Application: Belt, Chain
- Contact: Guide Only
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time saving installation
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Imao-Fixtureworks
Description: Technical Information Working temperature: -20 to 70°C Features Provides tension automatically and dampens vibrations Ensures smooth chain drive with a small amount of tension. No need of mounting arrangements. Allows reducing driving noise, preventing damage to chains, sprockets, bearings, etc.,
- Maximum Tension Rating: 1.28136 to 23.1544 lbs
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: ContiTech Roulunds Rubber A/S
Description: to the idler pulley. Tension pulleys transfer the force from the belt tensioner to the belt and keep the belt tension constant. Idler pulleys are used to change the path of the belt in order to drive the accessories, or are used as dampers to control belt
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: ContiTech AG
Description: multi V-belts must never be replaced by normal multi V-belts ContiTech also offers practical sets with an Multi V-Belt Elast + Tool for many drives Elastic multi V-belts can be re-used if they were not damaged during removal May only be used in vehicles factory-fitted
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in wide-ranging temperature conditions. This characteristic design provides quiet working and versatility. Perfect for use in limited space.
- Maximum Tension Rating: 20.232 to 61.82 lbs
- Adjustment: Spring Loaded
-
Supplier: SAE International
Description: To document test procedures and setups that address known failure modes for Accessory Drive automatic tensioners. This SAE Standard does not encompass the pulley or pulley bearing. The sample sizes and acceptance criteria should be determined by agreement between the original equipment
-
Supplier: Alfa Laval Inc.
Description: and security of operation, belt tensioning is automatically maintained by the SmartPressTM Belt Tensioning System. The Belt Press G2 is available in an enclosed design which ensures that odours, aerosols and spillages are contained. Features include variable drive technology, an
-
Supplier: ContiTech AG
Description: For belt drives without tensioning system Properties: Pre-stressed for the service life of the belt No automatic tensioning system required Simple design and less installation space required Reduces cost and weight of entire system thanks to shorter belts and no
-
Supplier: Kaeser Compressors, Inc.
Description: range dependent on model and package chosen) Versatile V-belt drive Kaeser screw compressors with V-belt drive are economical, efficient, and reliable. The automatic tensioning device ensures excellent transmission efficiency over the life of the unit and reduces maintenance
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 64 to 143 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: Components and Accessories Roots 400 RAM X, rotary positive displacement blower. 60 HP, 1750 RPM, 3/60/230/460 volt, TEFC motor, with 1.15 service factor. V-belt drive with Roots automatic belt tensioner. Enclosure vent fan. Intake filter silencer with paper element.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and few tension
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Description: enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic
- Air Flow Rate: 145 to 1,600 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Siemens Process Instrumentation
Description: driven belt for maximum weighing accuracy, belt tracking rollers, belt scraper and plow for self-cleaning. WW100 User Manuals High accuracy High turn-down ratio (100-10% of capacity) Corrosion-resistant components Fast and easy belt removal for replacement or cleaning
- Type: Conveyor Scale
-
Supplier: Air Compressors Direct
Description: control panel & compressor components On-Board Belt Tensioning Device •Allows quick & easy belt adjustment for best performance One Hand Push-Pull Handle •Easy mobility on the job site; easy to load & transport
- Flow Capacity: 10.5 SCFM
- Horse Power: 6.5 HP
-
Supplier: Air Compressors Direct
Description: 20-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil
- Flow Capacity: 68 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: 25-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil
- Flow Capacity: 89 SCFM
- Horse Power: 25 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Grade Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: RS Components, Ltd.
Description: SIWATOOL MS program via RS232 interface. Theoretical adjustment possible without adjustment weights. Diagnostic functions Non-automatic scales. Discontinuous and continuous weighing processes. Fill level monitoring of silos and bunkers. Measurement of crane and rope loads. Load measurement
-
Supplier: Howden
Description: Factory standard packages Howden offers several range of factory standard units each with a specific set of benefits to the customer. • Easy to install, with small footprint • Electrical access through the floor or rear panel gives you added flexibility • Automatic belt-tensioning
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Rogers Machinery Company, Inc.
Description: pockets for easy transportation and positioning Automatic V-belt tensioning with belt replacement indicator Factory assembled and factory warranted including Electric motor Discharge check valve Relief valve Process gauges Pressure range: up to 18 PSIG (1.24 bar g) Flow range:
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Busch Vacuum Solutions
Description: adjusting V-belts. Annual servicing is confined to the simple inspection of the V-belt tension and replacement of the filter and gear oil.
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: lamp indicates the feature is active. Moving the rocker switch to the off position, or activating the service brakes or the retarder, disables the feature. Automatic Belt Tensioning Both the tractor and scraper engines now have automatic belt tensioning rather than manual
- Travel Speed: 32 miles/hr
- Features: Other
-
Supplier: SAE International
Description: General Motors' (GM) eAssist powertrain builds upon the knowledge and experience gained from GM's first generation 36Volt Belt-Alternator-Starter (BAS) system introduced on the Saturn VUE Green Line in 2006. Extensive architectural trade studies were conducted to define the eAssist system.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel, copper,
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: displacement: Encoder (2500P/R), ascending 4 times precision H. Displacement resolution: 0.001mm I. Safety device: Overload emergency stop device, fluctuation travel limit device, leakage automatic broken electricity system, automatic breakpoint stop function Software: The TM2101
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: host, computer, universal fixture, professional software, communication cable Option: standard roller, test panel, sampling knife, floating roller fixture, non-standard fixture Test Principle This tensile testing equipment uses AC servo motor as a power plant, belt drive, high precision ball
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Accessorie Air Compressor Systems
Description: our SM models easy to service, including: Easy access from one side Automatic belt tensioning device Quick fluid change system Side panel windows to view fluid level indicator and belt tension Spin-on 10 micron fluid filter Cartridge style 4 micron inlet filter Cleanable filter
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 16 to 54 SCFM
- Horse Power: 7.5 HP
- Compressor Technology: Rotary Screw
-
Supplier: KTR Corporation
Description: toothed belt disc
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 2.42126115 to 4.7637821 inch
-
Supplier: Sunnen Products Company
Description: where light-duty stock removal is needed ... up to 0.030 inches (0,76 mm). Electromechanical stoker and spindle, features a Siemens servo stroker motor with belt drive for quiet and precise operation combined with a 3 Hp (2,24 kW) spindle unit. Powerful Siemens PLC with color touch screen
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
Find Suppliers by Category Top
Featured Products Top
-
's AT-Series Centrifugal Blowers feature top-grade bearings, precision alignment and a proven automatic belt tension system. The state-of-the-art impeller profile allows every Paxton blower to achieve the specified performance level at lower operating speed to reduce energy (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
Optimized Engine Accessory Drive Resulting in Vehicle FE Improvement
An automatic belt tensioner is usually employed to provide static tension control, accommodate belt stretch and influence system dynamic performance through its damping behavior.
-
Pad Mount Alternators: Benefits & Advantages and Specification Proposal
There has been a concurrent trend to spring-loaded automatic belt tensioners to maintain optimum belt tension over longer service intervals.
-
Maintaining and Troubleshooting Your 3D Printer
USe aN aUtOMatIC BeLt teNSIONer .
-
A New Approach for Life Prediction of Serpentine Accessory Belt Drive System Using Actual Measured Data
Hawker [10] developed a discrete pulley model for a single and multiple belt drive systems with automatic belt tensioner and determined the natural frequencies, mode shapes, forced response and dynamic belt tensions.
-
Litens Automotive Files Patent Infringement Lawsuit Against Dayco Europe S.r.l.
Litens Automotive Group announced on August 14th that it has filed a patent infringement lawsuit in Germany against Dayco Europe S.r.l. to enforce Litens' patents on automatic belt tensioners .
-
Adaptation of a Dual Continuous Variable Cam Phasing System to a 4-Valve, 4-Cylinder Engine - Thermodynamic Benefits and Engine Hardware Requirements
The basic cam drive layout is maintained, but due to the increased inertia and the variability of cam drive force to the system, the automatic belt tensioner spring load had to be adjusted.
-
Key Engineering Materials
Damage Evaluation of Automatic Belt Tensioner Using with FTP-75 Mode .
-
Rotortec.Com Cloud Dancer
Prerotation by electromagnetic clutch and automatic belt tensioner on early aircraft; changed to chain drive by 2008, currently hydraulic operation.
Indicates content that may require registration and/or purchase.