-
Supplier: General Pump
Description: Automatic Pressure Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Valve Size: 0.5 inch
- Pressure Rating: 8,700 psi
- Controlled Pressure Range: 8,700 psi
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: General Pump
Description: Industrial pneumatic valve Features 3-way flow-through design, pneumatically-operated pressure regulator Regulates the operating pressure of the system by releasing excess volume through the bypass Adjusted pressure can be set ON or OFF by means of the double-acting
- Valve Size: 0.25 to 1.25 inch
- Number of Ports/Ways: 3
- Pressure Rating: 2,900 psi
- Port Size: 0.25 to 1.25 inch
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently constant. Since this
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or valve. The
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. Pressure
- Valve Type: Control Valves, Float Valves
- Media: Water
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
-
Supplier: Ames Fire & Waterworks
Description: The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Media Temperature: 300 F
- Port Size: 2 to 8 inch
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and throttle to sustain a minimum upstream pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and open for return flow when downstream pressure exceeds inlet pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
-
Supplier: Bray Commercial
Description: differential pressure in the system changes, which is an everyday occurrence. Any time a chilled water or hot water system is operating at less than design maximum load conditions – which is most of the time – differential pressures in the system tend to increase,
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 580 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 248 F
-
Supplier: Bray Commercial
Description: flow rate irrespective of pressure differential changes across the valve within the differential pressure range. Even the most controllable standard (pressure dependent) temperature control valve will allow a change in flow as the differential pressure in the system
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 250 F
-
Supplier: Pressure Washers Direct
Description: Powerful Generac 212CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel Frame
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Invotec Solutions Ltd.
Description: The Smartflow Mould Temperature Regulator effectively controls mould cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mould temperature. Installed to control water flow exiting an injection mould, the Mould Temperature Regulator
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: General Pump
Description: Unloader, manual bypass lever and automatic operation Features 3 way flow-through design pressure regulator with by-pass lever and automatic unloading Regulates operating pressure of the system by releasing excess volume through the by-pass. Adjusted
- Valve Size: 0.75 to 1.5 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 2,900 psi
- Number of Ports/Ways: 3
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Features: Directional Valves, Regulators
- Media: Steam
-
Supplier: General Pump
Description: Industrial regulating valve, features manual bypass lever and automatic operation Features 3 way flow-through design regulating valve with incorporated by-pass lever Regulates operating pressure of the system by releasing excess volume through the by-pass. Limits pressure in the
- Valve Size: 0.75 to 1.25 inch
- Number of Ports/Ways: 3
- Pressure Rating: 2,900 psi
- Port Size: 0.75 to 1.25 inch
-
Supplier: Sames North American Corporation
Description: The output pressure of this pneumatically operated valve is adjusted by changing the control air pressure. The changes can be achieved by manual adjustments of the air pressure or by changing the strength of the electronic flow rate signal (0 to 10v DC or 0 to 4095 Dnet). The 1R
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: Zurn Industries LLC
Description: Pressure control valve ZW218 is ideal for applications that require a slow closing check valve, this PRV valve closes slowly to protect system equipment. This water pressure regulator valve will fully open when inlet pressure is greater than outlet pressure
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve ZW207 protects downstream equipment from over-pressurization which closes in the event of high supply pressure. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. In addition this water regulator comes
- Valve Type: Control Valves
- Media: Water
-
Supplier: Boston Gear
Description: Overview Boston Gear's 11 lines of (FRLs) air-preparation products, including air filters, oil removal filters, regulators, lubricators, and pressure gauges, among others, are used to clean and condition the air in a pneumatic system. Commonly referred to as a FRLs (Filter,
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Regulator Type: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Burger & Brown Engineering, Inc.
Description: flow rate and greater control over cooling water conditions without manual adjustments. Automatic flow regulation compensates for changes in pressure that can occur during normal production due to in-line press startup or shutdown. The AutoReg responds quickly to maintain a
- Features: Liquid
-
Supplier: Kelly Pneumatics, Inc.
Description: ensuring virtually frictionless performance and longevity tested at over 100 million cycles. An optional version also includes a built-in regulator for incoming pressure, which automatically adjusts a dynamic inlet pressure to maintain consistent outlet flow rates. Additionally,
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: ALLDOS Inc.
Description: the integration in external PLC or process control systems can be carried out. Easy operation The maintenance of all modules can be carried out involving minimum labour thanks to the convenient arrangement. Applications Drinking water treatment Industrial water Waste water
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or valve. The
- Maximum Air Volume: 27 SCFM
- Connection: 1/4" NPT
- Filter Type: General Purpose
- Drain: Manual
-
Supplier: Cole-Parmer
Description: • System includes regulator with 5-
m air filter and 1/4" NPT(F) connection, automatic lubricator, 0 to 30 psi pressure gauge, and muffler • Vary speed by adjusting air pressure with regulator • The 1/3-hp air motor requires little maintenance; air motor - Maximum Discharge Flow: 0.607595715 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • System includes regulator with 5-
m air filter and 1/4" NPT(F) connection, automatic lubricator, 0 to 30 psi pressure gauge, and muffler • Vary speed by adjusting air pressure with regulator • The 1/3-hp air motor requires little maintenance; air motor - Maximum Discharge Flow: 0.44909248500000004 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • System includes regulator with 5-
m air filter and 1/4" NPT(F) connection, automatic lubricator, 0 to 30 psi pressure gauge, and muffler • Vary speed by adjusting air pressure with regulator • The 1/3-hp air motor requires little maintenance; air motor - Maximum Discharge Flow: 0.44909248500000004 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: Watts
Description: systems. They consists of any combination of integral backflow prevention devices, meters, pressure regulators, automatic control valves, strainers, headers, shutoff valves, and instrumentation as needed to suit specific applications. The components are assembled from proven,
-
Supplier: Norlok Technology, Inc.
Description: Included: A complete ASTRACLINCH Power Line unit consists of a compact workhead connected through a hydraulic hose to an air-over-oil pressure intensifier (booster) with automatic cycle control, ready for connection to the factory compressed air net. An air preparation unit with
- Pressure: 87 psi
- Sheet / Stock Thickness: 0.12 to 0.16 inch
- Technology: Air / Pneumatic
- General Types: Clinching Machine, Sheet Metal Equipment
-
Supplier: CECOR
Description: reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting. Safety Features CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. Pressure Regulator – controls the operating pressure
Find Suppliers by Category Top
Featured Products Top
-
use and protection of water. With our sensors and components, we can support you developing a solution to optimize the monitoring and management of water resources. Use of radar modules or pressure transducers One example of measurement (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
installation of a Series PRHM Pressure Regulator on the suction feed provides a constant reduced pressure to the pump, regardless of varying line pressures into the Regulator. Pressure Regulators, also known as Pressure Reducing Valves, automatically convert varying or excessive inlet pressures to a (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Our planet’s surface is 71% water. This translates into approximately two sextillion litres of water which is approximately two hundred billion litres of water for every person on earth. However, the reality is that one in three people do not have access to clean (read more)
Browse Hydraulic Pressure Regulators Datasheets for Rotork plc -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Plast-O-Matic Dynamic Regulator Series PRS “The Stabilizer” The Stabilizer is a dynamic, auto-loading air flow control device that automatically controls an (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
, require pressures that may cause damage to other tools or materials. Aircraft Pressure regulators are found in aircraft cabin pressurization, canopy seal pressure control, potable water systems, and waveguide pressurization. Aerospace Aerospace pressure regulators have (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
http://www.clays.org/journal/archive/volume%2027/27-6-423.pdf
McBain-type thermobalance with automatic water -vapor pressure regulator designated "cold point." .
-
Pollution Prevention Opportunity Assessment for the Neutron Generator Production Facility
Enclosure cabinet with door, automatic water on/off with pressure regulator , sensor shutdown and 18' of PVC tubing and clamps.
-
23 Questions and Answers about Water Pressure Reducing Valves
The hub of the pro- gram is the use of water pressure reducing valves ( regula- tors ), an automatic control which is installed at the water meter in homes and other buildings to reduce the city main's pressure to a lower, more functional …
-
Boiler-house measurement and control for efficient fuel utilization
The automatic feed- water regulator , and the automatic furnace- pressure controller, are examples of cases where manual control is impracticable, or too poor to be accept- able, for several reasons, among them being "those now under consideration, namely the need for the …
-
House technique
… or head, wall armatures instead of washstand armature, also with pivotable high outlet completion of the washstand armature by a hose shower with switching lever for outlet or shower and push button armatures (1.84) with automatic water quantity regulator for Ohnhänder.
Indicates content that may require registration and/or purchase.