-
Supplier: Viconics Technologies Inc.
Description: applications. The Viconics water source heat pump controller provides all the advanced features and monitoring functions required by most modern building automation systems in one simple "thermostat like" enclosure. The Viconics Water Source Heat Pump
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Control: PID Control
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: made Standard Features Include: High pressure filter Automatic high pressure relief valve Fork lift bosses Separate drip pans for high-pressure unit and hydraulic unit Welded bottom zone to contain the total tank contents Feed-water supply automatic shut-off valve Optional
- Pump Type: Hydraulic Pumps
-
Supplier: Wilo AG
Description: water, process water, cooling water, fire water (apart from fire-extinguishing systems in accordance with DIN 14462 and with the approval of the local fire safety authorities) or other types of industrial water that do not attack the materials either chemically or
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
-
Supplier: HVACQuick.com
Description: the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the S-Series pumps cold water sitting in the
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Madden Manufacturing, Inc.
Description: easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Pump Solutions Group
Description: directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywhere that pump flow must be automatically proportioned or varied. Features • Stroke position
- Pump Type: Metering Pumps
-
Supplier: Mar Cor Purification
Description: The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Taco Comfort Solutions
Description: and testing and automatic, manual reset mode and are available in 24VAC or 120VAC models. The Taco LWCO can act as either the primary or secondary low water cutoff on low-pressure steam boilers, the primary limit control on hot water boilers or to protect pumps from
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: Technic, Inc.
Description: pump with valving, flexible piping and self closing quick disconnect fittings and stripping process timer. Automatic Electroless Nickel Controller Nickel concentration monitoring and metering pump unit used to automatically add electroless nickel makeup component as
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Jet Edge
Description: The Jet Edge iP55-75 is a 75-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1.5 gallons (5.7 liters) per minute to a variety of water jet cutting,
- Blast / Jet Pressure: 55,000 psi
- Power: 75 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal separation
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Lowara
Description: The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and control panel, all mounted on a frame for easy installation. The
- Maximum Discharge Flow: 2,817.8346666666666 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -22 to 248 F
- Horsepower: 29.484848467862 HP
-
Supplier: Lowara
Description: The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 14 to 176 F
- Horsepower: 49.5881542414043 HP
-
Supplier: Lowara
Description: The Lowara GS series booster sets are fully automatic booster sets for water supply. They are equipped with 2-3 fixed speed pumps (where one can be a jockey pump), control panel, SM30 controller and pressure transmitters, all mounted on a frame for easy
- Maximum Discharge Flow: 2,773.8059999999996 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 14 to 176 F
- Horsepower: 73.7121211696551 HP
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left
- Body Material: Stainless Steel
-
Supplier: Traceable® Products
Description: Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box,
- Minimum Time Setting: 900 seconds
- Maximum Time Setting: 2 hours
- Number Input Channels: 1
- Functions: Controller
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: stainless steel or PFA-lined piping to maintain parts-per-trillion (PPT) purity levels. Once the chemicals reach the “point of use,” the Automatic CDU takes over. It acts as a smart controller, utilizing mass flow meters and servo-driven pumps to dilute, blend, and dispense
- Body Material: Stainless Steel
-
Supplier: Taco Comfort Solutions
Description: Taco Variable Speed Delta T Circulator's all-in-one design combines a microprocessor based variable speed differential controller with the reliability and convenience of our 00® Cartridge Circulators. Simply dial in the design delta T of the system or zone (from 5 — 50°F) and then sit back
- Pump Type: Circulation Pumps
-
Supplier: Armstrong International
Description: The Brain® DRV40BS DRV40BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides
- Number of Ports/Ways: 3
- Valve Size: 1.5 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 22
-
Supplier: Gems Sensors & Controls
Description: hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an
- Form Factor: Circuit Board
- Controller Type: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Cole-Parmer
Description: solution for calibrating gauges, transmitters, and switches in the field or in the laboratory.
This portable unit contains a high-performance electronic pump and precision pressure controller that automatically generates from 90% vacuum to 375 psi with 0.005% full-scale- Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
Supplier: Littelfuse, Inc.Description: is energized. Available with automatic/manual reset or a special manual reset with power outage feature, which auto resets the unit when power is restored and the water level is acceptable. 24VAC and 120VAC units are recognized as limit switches under UL353 (230VAC units are UL508) and
- Media: Liquid
- Standards and Compliance: Other
Supplier: WattsDescription: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
Supplier: Oil-Rite Corp.Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
Supplier: Oil-Rite Corp.Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
Supplier: Oil-Rite Corp.Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
Supplier: VACUUBRAND, Inc.Description: VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
Supplier: Taco Comfort SolutionsDescription: includes three built-in fan time delay options, two selectable pump exercise modes, a secondary aquastat connector for freeze protection and the ability to switch a pump and/or boiler. Features include: External Indicator Lights Works with 1- or 2-Speed air Handlers 100% Factory Tested
- Controller Type: Environmental Controller, HVAC Controller
- Features: PC-Based Controller
- Control Signal: Switch / Relay Output
Supplier: Oil-Rite Corp.Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
Description: meet your specific application requirements. Max. temperature: 200°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485,
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
Description: meet your specific application requirements. Max. temperature: 150°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485,
- Temperature Range: -50 to 150 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
Supplier: PTB Sales, Inc.Description: The HSD vacuum furnace was designed to provide reliable, automatic operation for brazing, degassing and research applications. All vacuum pumps and system components are fully enclosed within the welded steel frame. The controls provide true "hands-off" operation including pump
Find Suppliers by Category Top
Pump Controllers (256 Companies)Motor Controllers (796 Companies)Water Heaters (410 Companies)Flow Controllers (426 Companies)Level Controllers (391 Companies)Featured Products Top
-
The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
website for more information. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump1000 will automatically adjust pump operating conditions, as the process variables change while (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Problem: The diesel transfer pumps on an offshore platform had never operated reliably or automatically since installation. This forced operators to transfer diesel to the electrical generators manually, resulting in significant delays (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Design of an Automatic Water Level Controller Using Mercury
Float Switch
The automatic water pump controller also finds its application in farms, industries, offices, households and all places that a water reservoir/tank is needed.
-
solar heat pump - offers from solar heat pump manufacturers, suppliers, exporters & wholesalers
Features: Heat pipe vacumm tubes solar collector Wilo hot water pump Automatic water temp controller Pressure storage ...
-
heat pipe solar water - offers from heat pipe solar water manufacturers, suppliers, exporters & wholesalers
Features: Heat pipe vacumm tubes solar collector Wilo hot water pump Automatic water temp controller Pressure storage ...
-
Expansion Valve Exporters, Expansion Valve Selling Leads
Features: Heat pipe vacumm tubes solar collector Wilo hot water pump Automatic water temp controller Pressure storage...
-
solar hot water collector - offers from solar hot water collector manufacturers, suppliers, exporters & wholesalers
Features: Heat pipe vacumm tubes solar collector Wilo hot water pump Automatic water temp controller Pressure storage ...
-
solar heater - offers from solar heater manufacturers, suppliers, exporters & wholesalers
Features: Heat pipe vacumm tubes solar collector Wilo hot water pump Automatic water temp controller Pressure storage ...
-
Other Water Heaters Selling Leads, Other Water Heaters Manufacturers, Other Water Heaters Exporters & Suppliers
Features: Heat pipe vacumm tubes solar collector Wilo hot water pump Automatic water temp controller Pressure storage...
-
Development of Nutrient Solution Mixing Process on Time-Based Drip Fertigation System
The DFS was installed together with automatic irrigation controller , water pump , filter, valves, high density polyethylene (HDPE) tubes, and arrow dripper.
-
Wireless System for Monitoring Environmental Variables of Rain Shelter House (RSH)
The MDFS was installed inside the RSH by using automatic irrigation controller , water pump , filter, valves, high density polyethylene (HDPE) tubes, and arrow dripper.
-
Age protects from harmful effects produced by chronic intermittent hypoxia
The HPLC system consisted of a Waters 600 controller pump , automatic injector Waters 717 plus Autosampler and BAS LC-4C Amperometric Detector.
Indicates content that may require registration and/or purchase.