Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure
- Classification: Sensor Element / Chip
-
Supplier: Novotechnik U.S., Inc.
Description: Rotary Position Sensors RSK-3200 Series Shaft connectivity options Built-in coupling accepts D-shaft or custom options Non-contacting, magnetic measuring principle (Hall effect) Redundant system option Measuring range up to 360° Temperature range -40° up to +125°C Easy mounting
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 11.183 G [.394 OZ ] Operation/Application Functional Area : Brake & Safety Product Type Features Automotive Sensor Technology : Hall Switch Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Temperature: -40 to 185 F
-
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to more
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications. Low
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: Foot pedal position Steering position Suspension system position Seat position Mirror position Tilt position Gimbal position and control Manipulator arm position
-
Supplier: PMC Engineering LLC
Description: The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle -
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315341-HAL3737UP-A Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Termination Style: SMD (SMT) Tab Package: Tape & Box (TB) Technology: Hall Effect Output: PWM, SENT
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Richardson RFPD
Description: operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with virtually all
-
Supplier: Infineon Technologies AG
Description: AEC-Q100 automotive qualified - Green package with lead-free (Pb-free) plating Target Applications: - Rotor position sensing for electric motor commutation - Rotary switches - Steering angle sensing - Valve or flap position sensing
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Accuracy: 0.6 degrees
- Supply Voltage: 3 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Supply Voltage: 2.5 volts
- Operating Temperature: -40 to 302 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and REACH compliant Two bridges in one package Excellent resistance to external magnetic field interference AEC-Q100 under qualification Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Win Source Electronics
Description: Manufacturer: Melexis Technologies NV Win Source Part Number: 927307-MLX90364LVS-ADD-200-RX Series: Automotive, AEC-Q100, Triaxis® Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin Package:
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Melexis Technologies NV Win Source Part Number: 885166-MLX90365LDC-ABD-000-RE Series: Automotive, AEC-Q100, Triaxis® Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Steering angle sensor Pedal position Chassis Smart actuator Valve position Safety-related absolute rotary position application Applications Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Productive
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Allegro MicroSystems Inc.
Description: The A31315 offers precise rotary and linear position measurement in automotive environments, with analog, PWM, and SENT output options, programmable linearization, and on-chip angle calculation. Supports ASIL compliance. * Note: If you have issues logging into this feature you
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. 360° angular sensing range Absolute rotary
- Operating Temperature: -40 to 221 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Honeywell Sensing & IoT
Description: Potential applications include position sensing, rotary speed and angle detection, and non-contact precision location measurement systems. APS00B sensor ICs use Honeywell's Anisotropic Magnetoresistive (AMR) technology that provides advantages over Hall-effect-based magnetic
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: Potential applications include position sensing, rotary speed and angle detection, and non-contact precision location measurement systems. APS00B sensor ICs use Honeywell's Anisotropic Magnetoresistive (AMR) technology that provides advantages over Hall-effect-based magnetic
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: elobau U.S., Inc.
Description: The angular measuring range is between 30° and 120°. The measuring principle is noncontacting (rotating magnetic field over hallsensor). The system is short circuit-proof (with unlimited short circuit duration). There is no mechanical stop. The angle sensor meets automotive industry
- Maximum Angular Measurement: 10 to 120 degrees
- Operating Temperature: -13 to 185 F
- Output: Analog Current
- Technology: Hall Effect Sensor
-
Description: the speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing
- Operating Temperature: -40 to 257 F
-
Description: The speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
Supplier: Littelfuse, Inc.
Description: range of sensitivity, cable length and connector options. Ideally suited for wheel, transmission and camshaft speed sensing, geartooth sensors, rotary encoders, industrial, commercial and automotive applications. Rotary position gear tooth sensor Stainless
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
Supplier: PMC Engineering LLC
Description: The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
Supplier: BLM GROUP USA Corporation
Description: single axis position by absolute encoders (no more sensors for detecting the zero position therefore improved performances and higher reliance, as well as easier maintenance) Programming is made through the BLM graphical interactive programming software VGP3D, with: Component
- Max. Round Size: 3.93701 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: BLM GROUP USA Corporation
Description: highlighted and the most practical avoidance routes effected Axis position is read by absolute encoder eliminating all conventional sensors, increasing reliability, performance and reducing maintenance cost VGP3D Highly innovative 3D Graphic Programming Software dramatically reducing
- Max. Round Size: 1.6535442 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Eaton Corporation - Sensors
Description: E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 125 volts
- Electrical Life (Minimum): 1,000,000 (#)
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: ideal because only a few single positions have to be calibrated, but all angular settings are available for the application. This enables a considerable reduction in measuring times. Through the utilization of an additional manual rotary axis, the ZEISS FalconEye system can be
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
-
Supplier: LaserStar Technologies Corporation
Description: define the application goals and objectives, specify and verify the correct marking platform, and define a complete laser system configuration to accomplish the desired results. Solar & Semiconductor Bio Sensor Production Thin Film Polymers General Marking & Engraving Automotive (Parts
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: LaserStar Technologies Corporation
Description: & Engraving Automotive (Parts and Displays) ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
Find Suppliers by Category Top
Featured Products Top
-
Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Product: Rotary sensor P6501 Among other things, the wheel vector sensors are used for studying camber angle variations (e.g. when cornering), measuring wheel position variations and recording positions while driving on test courses and racing tracks for (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world wide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
-highway vehicles, and advanced robotics. The MZ1 is part of Novotechnik's broader portfolio of rotary position sensors, which includes the MC1, MB1, RSM, and compact 22 mm-diameter MZ2200 Series. Novotechnik brings decades of experience in position-sensing technology to automotive, off-highway, machine (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
Monolithic 360 degrees rotary position sensor IC [automotive applications]
As mentioned in the introduction, non-contacting automo- tive rotary position sensor applications are either based on Hall effect (Linear Hall), Magneto-Resistance (MR) or Inductive principles.
-
Magnetic Sensors Market Tracker - H1 2015
For magnetic ICs, the company continues its focus on, for example, automotive and industrial rotary position sensors serving ASIL requirements.
-
Development of a robust rotational-angle optical fiber sensor using different-material cantilevers
V. Hiligsmann and P. Riendeau, “Monolithic 360 degrees rotary posi- tion sensor IC [ automotive applications],” in Proc. of IEEE Sensors, Vol. 3, pp. 1137–1142, IEEE, New Jersey (2004).
-
Rotary Sensing Technologies for Medical and Robotic Shaft Angle Sensing Applications - Nasa Tech Briefs :: Medical Design Briefs
Paul Rako et al EDN News: Automotive Hall-effect rotary - position sensor uses novel flux-concentrator technology October 2007 .
-
Rotary Sensing Technologies for Medical and Robotic Shaft Angle Sensing Applications - Nasa Tech Briefs :: NASA Tech Briefs
Paul Rako et al EDN News: Automotive Hall-effect rotary - position sensor uses novel flux-concentrator technology October 2007 .
-
Developments in Steering Angle Sensing for Commercial Vehicle Applications
Dynapar, PD&D News : Choosing the Right Feedback Option November 2009 6 Melexis Microelectronic Integrated Systems MLX91204 Data Sheet 7 Rako, Paul et al EDN News: Automotive Hall-effect rotary - position sensor uses novel flux-concentrator technology October 2007 8 Madni, Asad M…
-
ams
In November 2012, ams introduced a new family of magnetic rotary position sensors with advanced safety features for automotive applications requiring ISO26262 compliance.
-
ams
In November 2012, ams introduced a new family of magnetic rotary position sensors with advanced safety features for automotive applications requiring ISO26262 compliance.
-
Manual mechanical engineering
To it, the vehicle working data like accelerator pedal position charging pressure etc. are sensed motor and drawing air temperature the engine speed, compared in the electronic driving device with stored characteristic fields over sensors and converted into output signals for the…
-
Manual mechanical engineering
To it, the vehicle working data like accelerator pedal position charging pressure etc. are sensed motor and drawing air temperature the engine speed, compared in the electronic driving device with stored characteristic fields over sensors and converted into output signals for the…
Indicates content that may require registration and/or purchase.