Products/Services for Avalanche Diodes Alternators

  •  
    Generator Heads and Alternators - (57 companies)
    To rectify the current into DC alternators use a bridge rectifier. This includes six diodes, two diodes for each winding that only allow current to pass in one direction. After, the output is unified in a pulsating DC current that is acceptable...
    Drive Type
    Output Type
    Output Frequency
  • Diodes-Image
    Diodes - (1076 companies)
    ...be PN, PIN, or avalanche. PN photodiodes feature a two electrode, radiation sensitive PN junction formed in a semiconductor material in which the reverse current varies with illumination. PIN photodiodes are diodes with a large intrinsic region...
  • Rectifiers-Image
    Rectifiers - (420 companies)
    Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC. Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal...
  •  
    Avalanche Diodes - (36 companies)
    Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages. Avalanche diodes are designed to break down at a specific high breakdown...
  • Gunn and IMPATT Diodes-Image
    Gunn and IMPATT Diodes - (19 companies)
    Gunn diodes or transfer electron devices (TED) exhibit a negative resistance region. They are used in high-frequency applications, often for building RF oscillators. Impact ionization avalanche transit-time (IMPATT) diodes are designed to operate...
  •  
    Zener Diodes - (249 companies)
    ...junction of a diode, there is a rapid avalanche breakdown. This causes the current to reverse direction. The change in current direction accelerates valence electrons within the applied electric field, enough to free them. These free valence electrons...
  •  
    RF Diodes - (94 companies)
    ...applications. Impact ionization avalanche transit-time (IMPATT) diodes are also designed to operate very high frequencies. Typically, these RF diodes are used as elements in either RF or microwave devices. Specifications. Specifications for RF diodes...
  •  
    Diode Arrays - (172 companies)
    Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...
  •  
    General Purpose Diodes - (235 companies)
    General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve. General purpose diodes are two-terminal electronic components that allow current to flow in only one...
  •  
    PIN Diodes - (93 companies)
    PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire