-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of
- Maximum Pressure: 43.51131 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 20.75 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Polymer Hose rated to 300 PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY ON REEL ONE YEAR WARRANTY ON HOSE Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for fuel dispensing, fire protection and chemical transfer operations, the 4000 Series from Hannay Reels comes in manual or power rewind options. The lightweight, compact crank is made for long-length 3/4” or 1” hoses and features a removable direct crank. This series can (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 3500 series reel is a manual rewind reel for bulk transport, fire protection or fuel dispensing in an industrial setting. This series can handle 1 1/4" or 1 1/2" ID hose and hold up to 250 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 3000 Series is ideal for fuel dispensing, spray and fire protection operations. The economical reel is best for long-length ¾” or 1” hoses, and handles pressure up to 2,000 psi. Manual rewind options include disc rewind or removable direct crank rewind. Steel is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Designed for bulk transfer and fuel dispensing operations, Hannay Reels 900 Series spring rewind reels are constructed with a roll-formed channel frame. The non-sparking ratchet and declutching arbor prevent damage to the reel and ensures its longevity. The 900 Series comes with 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and 3/8.” The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
'X' factor quest heralds a new American revolution
…vision goggle (NVG)-compatible flight-deck lighting; a damage control upgrade (featuring flight deck and mission bay sprinkler system and installed AFFF [Aqueous Film Forming Foam] hose reels ); semi-active shock-absorbing … foe; and JP-5 ( aviation fuel ) refuelling upgrades (as per…
-
Cobham plc Manufacturing
Product Customer Supply fuel tanks (600 gallons external) for F-22 aircraft Lockheed Martin Design and supply wing fuel delivery system for F-35 JSF aircraft Lockheed … refuelling equipment for C-17 aircraft Boeing Supply hose reel installations for B-707 .... Stanley Aviation 2501 Dallas Street, Aurora, Denver, Colorado 80010, USA .
Indicates content that may require registration and/or purchase.