Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: XCEL Power Systems, Ltd.
Description: • Multi-Card Solution • Input Under Voltage Signal • Control & Monitoring Functionality • Bite & PSU Good GENERAL SPECIFICATION ¨ 22v DC ~ 32v DC Aircraft Input ¨ Multiple Outputs ranging from +5v, ±15v, +6.3v, +18v variable 16 ~ 21v ¨ Operating Temperature Range -40°C to +80°C ¨ All Outputs
- DC Input Voltage: 22 to 32 volts
- DC Output Voltage: -15 to 15 volts
- Type: DC/DC Converter
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6558 Editor(s): John T. Thomas ; Andrew Malloy Date Published: 26 April 2007
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8736 Editor(s): Daniel D. Desjardins ; Kalluri R. Sarma Date Published: 4 June 2013
-
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6956 Editor(s): John Tudor Thomas ; Andrew Malloy Date Published: 20 May 2008
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 7327 Editor(s): John Tudor Thomas ; Daniel D. Desjardins Date Published: 30 April 2009
-
Supplier: Accuris
Description: COCKPIT DISPLAY SYSTEM INTERFACES TO USER SYSTEMS PART 1 AVIONICS INTERFACES, BASIC SYMBOLOGY, AND BEHAVIOR
-
Supplier: Interface Displays & Controls
Description: - 192 x 64 LEDs dot matrix (pixel by pixel addressable) - AllnGAP LED Ultra-brightness Technology - Day/Night mode—wide luminance range - NVIS-compliant as for MIL-STD-3009 Class B goggles - Serial link communication (I2C standard) - High reliability performance - PBIT-CBIT high failure coverage -
- Color Wavelength: 565 to 575 nm
- X-Axis: -20 to 20 Deg
- Y-Axis: -30 to 30 Deg
- Width: 87.376 mm
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. High performance Multiple
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Interface Displays & Controls
Description: Today’s situational awareness requires display solutions that provide optimal interfaces for navigation, communications, and other avionics systems. The CDU-538 is a premier display interface.
- Nominal Display Size: 3.8 inch
- CPU Speed: 500 MHz
- Operating Temperature: -40 to 158 F
- Features / Applications: ARINC / Avionics Rated, Keyboard Support, MIL-SPEC / Military Rated, Mouse Support
-
Supplier: ArKco Sales, Inc.
Description: Nebraska, with offices in Minnesota and Iowa. ArKco's core markets include: IT/server/storage, military/commercial avionics components, power supply components, power generation equipment, medical electronics, security systems, vending machines, transportation, telecommunications and HVACR.
-
Supplier: Interface Displays & Controls
Description: The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240 resolution. This
- Nominal Display Size: 5 inch
- Features / Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface
- Type: Flat Panel Display (FPD)
-
Supplier: Data Device Corporation (DDC)
Description: ensure Windows version compatibility. BENEFITS Simulate Avionics data in minutes Record and play back data in real-time Inject error conditions to find system faults Enter custom data or use pre-defined waveforms Visualize data quickly Mimic look and feel of real Test Equipment Display
-
Supplier: Broadcom Inc.
Description: This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information
- Number of Rows: 1 #
- Number of Characters: 8 #
- Color Wavelength: 456 nm
- Character Height: 3.81 mm
-
Supplier: ArKco Sales, Inc.
Description: Nebraska, with offices in Minnesota and Iowa. ArKco's core markets include: IT/server/storage, military/commercial avionics components, power supply components, power generation equipment, medical electronics, security systems, vending machines, transportation, telecommunications and HVACR.
-
Supplier: Interface Displays & Controls
Description: The Data Display Transfer Unit (DDTU) includes a 2-line, 16-character LED display with nine control keys, and a PCMCIA card slot or solid state disk for uploading and/or downloading maintenance data. The DDTU is compatible for use in Night Vision Imaging Systems (NVIS), accepts
- Operating Temperature: -40 to 158 F
- Features / Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Screen: Alphanumeric
- Display Options: Backlit Screen, Integrated Keypad Interface
-
Supplier: Data Device Corporation (DDC)
Description: +85°C at the thermal rail make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.
- Number of Ports: 4
- Features: Bus Interface / Adapter Module
- Technology: PMC
-
Supplier: Data Device Corporation (DDC)
Description: card’s rugged construction and ability to operate from -40°C to +85°C make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.
-
Supplier: SAE International
Description: positioned at the location of the classic CDU in the cockpit. All display surfaces have multi-touch capability. Apart from serving as a technology demonstrator, the setup will be used as a scientific test bed. The goal of this study is to identify the benefits and optimize the usage of
-
Supplier: Data Device Corporation (DDC)
Description: MIL-STD-1553 Tester/Simulator Menu, which is a graphical bus analysis and simulation software interface for 1553 data buses. Optional software packages include the dataMARS monitoring software. The dataMARS monitoring software allows for advanced monitoring through real time displays and
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application. This product is composed of a TFT-LCD panel, driver ICs,
- Viewing Area Width: 70.176 mm
- Viewing Area Height: 71.865 mm
- Features / Applications: ARINC / Avionics, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: SAE International
Description: Historically, the majority of avionics display manufacturers have sought custom solutions to support the development of cockpit displays, head-up displays and other avionics on-board and ground displays, from specification through to target. This was however
-
Supplier: C&K Components
Description: Features/Benefits Illuminated display Small size Cold lighting Tactile feedback Typical Applications Avionics
- Maximum Current: 0.00005 to 0.25 amps
- Maximum AC Voltage: 100 volts
- Maximum DC Voltage: 0.02 to 100 volts
- Maximum Power: 0.00134022038490282 HP
-
Supplier: Rantec Power Systems Inc.
Description: field-proven units manufactured Low cost Extremely compact enclosure Lightweight Ideal for commercial avionics cockpit displays Avionics cockpit displays Ground mobile equipment
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Mid-Continent Instruments and Avionics
Description: Attitude Gyro Electric, Battery backup, High-resolution display Specify tilt and lighting voltage Manufactured by Mid-Continent Instruments and Avionics
-
Supplier: Azumo
Description: 64 color MIP LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. Used in any lighting condition, from dark spaces to bright direct sunlight, this MIP display enables ultra-low power consumption,
- Viewing Area Width: 74 mm
- Viewing Area Height: 44.6 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Northrop Grumman Corporation
Description: The RF Control Bus Monitor decodes the highspeed, digital, forward path RF Control Bus commands from the JTRS GMR, sends them via USB to a PC and displays the decoded commands in an intuitive Graphical User Interface (GUI) in an easily readable form. The RF Control Bus Monitor is transparent
- Component / Product Tested: Avionics / Military Electronics
-
Supplier: Azumo
Description: Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software. Display module
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features: Other
-
Supplier: Azumo
Description: Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software. Display module
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features: Other
-
Supplier: Azumo
Description: Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software. Display module
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features: Other
-
Supplier: Northrop Grumman Corporation
Description: exercise scenario to the system under test. It then receives and interactively processes and displays the output of the system under test. If the interactions comply with appropriate specifications, the system under test is considered interoperable. The TIGER software suite supplies Pre-Test,
- Component / Product Tested: Avionics / Military Electronics
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible
- Diagonal Screen Size: 8.4 inch
- Features: Flat Panel Monitor, LCD Display
- Mounting: Rack Mount
-
Supplier: General Digital Corporation
Description: FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
Find Suppliers by Category Top
Featured Products Top
-
Industries: Used in professional settings like avionics instrumentation and traffic monitoring where specific, reliable VGA displays are standard (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
conditions, these adhesives are utilized in drones, reusable rockets, satellites, and various other aerospace components. They find wide-ranging applications across aircraft, defense systems, avionics displays, spaceships, and satellites. Explore how Ellsworth Adhesives' Dow silicone solutions can enhance your aerospace and defense initiatives. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
avionics, PIC cables transmit loads of data and video at high speeds and support high-resolution displays in the cockpit and cabin, providing constant connectivity throughout the cabin. Products like PICMATES ensure reliable connections throughout the entire length of the (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
provide a seamless, enjoyable flight. From in-flight entertainment systems and cabin management to advanced avionics, our cables play a critical role in transmitting data and video at high speeds, supporting high-resolution displays throughout the aircraft. Our PICMATES products ensure reliable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
these applications: Cockpit Displays, Surveillance Cameras, Cabin Entertainment, RS170 Video, SMPTE 292M Video, SMPTE 424M Video, and High Definition Video DataMATES are (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
.) • 280 to 680-VDC Power Supply. Motor automatically adjusts from AC to DC-input voltage when required in data centers or in back-up battery applications. • Integrated visual inspection LED which displays the motors’ condition and Modbus operation status. The ECFan (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. The ProMetric® I family of imaging colorimeters is designed to address the demands for high-volume manufacturing of displays, illuminated keyboards and LED lighting products. Whether you need (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Fast, small-format photometers optimized for display test and cosmetic inspection in production environments. ProMetric® Y Imaging Photometers are an award-winning series of high-performance visual inspection systems from Radiant Vision Systems. ProMetric Y is (read more)
Browse Photometers Datasheets for Radiant Vision Systems
Conduct Research Top
-
Buses and Networks for Contemporary Avionics (.pdf)
MIL-STD-1553 has served the needs of military system integrators for over 30 years, particularly in the area of command and control applications. Nevertheless, contemporary applications such as high-speed digitized sensors, file transfers, processor clusters, and displays require much higher data
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and ground-penetrating radar. High-integration LCD panels eyed as cost saver The "highly integrated display " is emerging as a new design idea to salvage profits in an LCD monitor business facing both rapid growth and eroding prices. By folding electronics into LCD modules some vendors believe
More Information Top
-
Military Displays: Technology and Applications
5.5.1 Performance parameters for avionics displays .....................
-
Military Avionics Systems
The MMC has four functional areas: Data processing set (DPS) associated with weapons MUX bus control; Avionics display set (ADS) interfacing with the HUD; Avionics I/O (AIOS) interfacing with the avionics units; Power set (PS) controlling the power supplies and conditioning.
-
Military display market segment: avionics (Invited Paper)
Amongst avionics displays , 188,309 (86.2%) are direct-view in 333 sizes across 295 types of aircraft; and 30,265 (13.8%) are virtual-view in 54 virtual image systems (19 helmet-mounted; 35 cockpit-mounted head-up or weapon-sight).
-
Current assessment of AM OLED technology for avionics applications
We evaluated the performance of present COTS AM OLEDs with respect to avionics display requirements.
-
Time multiplexed optical shutter (TMOS) display technology for avionics platforms
Keywords: Cockpit Display, Avionics Display , Field Sequential Color, Redundancy, MEMS Display, TMOS, FTIR, Flat Panel Display, Light Valve, Display Ruggedization .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62139/708254386-MIT.pdf?sequence=2
Stage 1: Avionics Applications We believe the avionics display industry to be the perfect point-of-entry for hLEDs.
-
FSC LCD technology for military and avionics applications
These attributes of the FSC LCDs are particularly attractive for a variety of military and avionics display applications.
-
Projection display technology for avionics applications
Avionics displays often require custom image sources tailored to demanding program needs.
Indicates content that may require registration and/or purchase.