-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: Nelson Fastener Systems
Description: coarse series threads. Internally tapped studs can also be supplied with UNF-2B fine threads. Studs with fine threads are called PBL studs, rather than TBL studs. The “D” dimension on fine threads is approximately 15 – 20 % less than for course
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Accuris
Description: Threaded Studs
-
-
Supplier: bisco industries
Description: Threaded Broaching Studs
-
Supplier: Nelson Fastener Systems
Description: Nelson CPL studs are recommended for fastening applications to heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule
- Length: 0.592 to 1.5 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson HBL stud are available in thread sizes from #10-24 through 1”-8. The full diameter weld base gives a larger cross-sectional area through the weld zone than is standard on the CPL pitch diameter studs. The increased area is desirable with special stud alloys or when
- Length: 0.78 to 1.647 inch
- Inch: # 10, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available.
- Length: 0.6692917 inch
- Fastener Standards: ASME / ANSI
- Metric: M10
- Attachment: Pressed
-
Supplier: BUMAX®
Description: BUMAX SDX 109 Austenitic Stainless Steel D8 DIN 976 Threaded Rod/Stud Full Thread M36 x 1030
- Length: 40.551203 inch
- Fastener Standards: DIN
- Metric: M36
- Features: Other
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Natural Threaded Stud Grip Hand Wheel and Knob has a knurled texture around the 1.000 in diameter handle to create a
- Diameter / Width: 1 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Nelson Fastener Systems
Description: kit is also needed as an accessory on the gun to control the rate of the stud’s return in to the molten weld metal at the end of the weld cycle. The minimum length of Nelson TBA studs, shown below, is the before weld length of the stud, and is dependent on the thread
- Length: 0.937 to 2 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Material: Aluminum
- Shape: Round
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4679 "ID": .144 [3.7] Thread: #6 Type: Transistor Insulator
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Special lengths & sizes quoted upon request Metric studs dimensioned in millimeters
- Length: 0.2755907 inch
- Inch: 7/8"
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min Medium Carbon Steel Most studs have wrench flats Special lengths and sizes quoted upon request
- Length: 7 inch
- Inch: 7/16"
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min Medium Carbon Steel Most studs have wrench flats Special lengths and sizes quoted upon request
- Length: 7 inch
- Inch: 7/8"
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: Elgin Fastener Group
Description: Threaded Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: ASME
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over
-
Supplier: Reid Supply
Description: Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with
- Height or Thickness (Before loading): 1.125 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Swivel Head, Threaded Stud
-
Supplier: Reid Supply
Description: Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with
- Height or Thickness (Before loading): 0.47 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Stainless Steel Construction, Swivel Head, Threaded Stud
-
Supplier: Reid Supply
Description: Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with
- Height or Thickness (Before loading): 0.47 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Stainless Steel Construction, Swivel Head, Threaded Stud
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Special lengths & sizes quoted upon request Metric studs dimensioned in millimeters
- Length: 0.2362206 inch
- Inch: 7/8"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Accuris
Description: Stud, Continuous Thread-(Bolt-Stud), B16 Alloy Steel, High Temperature Service (875 - 1000 F.)
-
Supplier: Newark, An Avnet Company
Description: RES, 2R7, 300W, THREADED STUD, WIREWOUND; Resistance:2.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RES, 4R7, 200W, THREADED STUD, WIREWOUND; Resistance:4.7ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RES, WIREWOUND, 4R7, 200W, THREADED STUD; Resistance:4.7ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The B320-ACC-021 is a M6 x 25 mm stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators. Each
-
Supplier: Newport MKS
Description: The B320-ACC-022 is a M10 x 32 mm stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators. Each
-
Supplier: SAE International
Description: This standard establishes the rolled thread element tolerances for lead, half-angle, taper, and out-of-roundness for studs used in aerospace construction; it also establishes the requirements for lead threads and runout threads for these studs.
-
Supplier: Accuris
Description: Studs, Steel, Low Alloy Heat Treated, Roll Threaded
-
Supplier: Accuris
Description: TERMINAL, STUD THREADED DOUBLE TURRET
-
Supplier: Newport MKS
Description: The B320-ACC-019 is a 1/4-20 x 1'' stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators.
-
Supplier: Wilcoxon Sensing Technologies
Description: Accelerometer adapting mounting stud, 1/4-28 internal to 3/8-16 external, threaded (helical) inserts, 0.33 inches, stainless steel
Find Suppliers by Category Top
Featured Products Top
-
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
production line. METCASE customization services include: CNC machining – punching, forming, milling, drilling and tapping fixings and inserts – threaded studs (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
entry. Inside, the assembly extrusions have M3 holes and guide rails to hold internal plates, and the rear panel has M3 PCB pillars. All the case panels are fitted with M4 threaded pillars for earth connections. Some studs can also be used with retaining straps to secure the front and rear (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
fasteners used to join parts permanently or temporarily. Bolts are machine-threaded studs that are sized to fit in corresponding holes, with the joint secured by a nut. The primary advantage of using a mechanical jointing system like a bolt is that equipment can be disassembled at any time for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Similar capacitors in this category have one open-circuit pressure device located under the top cover that requires the capacitor to be mounted from its bottom stud. With the addition of a bottom pressure device, the PCD’s terminals can be fixed to a rigid busbar (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
conform to ANSI B18.8.2 specifications. For more information, please contact us today. Follow us on: YouTube (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
meet ANSI B18.8.2 dimensional specifications. Other materials and finishes available. For further information, call or send an information request. Follow us on: (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Astm A307 Manufacturers in Bolts, Astm A307 Suppliers & Exporters in Bolts Directory
Thread Rod,Thread Stud, B7 Thread Rod Stud ,Thread Bar,B7 ROD .
-
Fully Threaded Studs - Bolts - Grainger Industrial Supply
Threaded Stud , B7 ,Plain,7/8-9x8,PK4 .
-
GRAINGER APPROVED Threaded Stud,B7,Plain,7/8-9x9,PK4 - Fully Threaded Studs - 2AB22|2AB22 - Grainger Industrial Supply
• Threaded Stud , B7 ,Plain,7/8-9x9,PK4 .
-
GRAINGER APPROVED Threaded Stud,B7,Plain,3/4-10x7-1/2,PK4 - Fully Threaded Studs - 2AA39|2AA39 - Grainger Industrial Supply
• Threaded Stud , B7 ,Plain,3/4-10x7-1/2,PK4 .
-
Mounting Studs - Grainger Industrial Supply
• Threaded Stud , B7 , Plain, 7/8-9x6, PK4Threaded Stud,B7,Plain,7/8-9x6,PK4 .
-
2-1/2" Fully Threaded Studs - Bolts - Grainger Industrial Supply
• Threaded Stud , B7 , Pln, 1/2-13x2-1/2, PK250Steel Fully Threaded Stud .
-
MAUDLIN PRODUCTS Threaded Stud,B7,PTFE,5/8-11x3-1/4,PK4 - Fully Threaded Studs - 4KFW3|B7-.625-3.25 - Grainger Industrial Supply
• Threaded Stud , B7 ,PTFE,5/8-11x3-1/4,PK4 .
-
Bolts - Fasteners - Grainger Industrial Supply
• Threaded Stud , B7 , Plain, 1-8x7-1/2, PK10B7 Alloy Steel Fully Threaded Stud .
-
GRAINGER APPROVED Threaded Stud,B7,Plain,5/8-11x4-1/4,PK4 - Fully Threaded Studs - 1ZY70|1ZY70 - Grainger Industrial Supply
• Threaded Stud , B7 ,Plain,5/8-11x4-1/4,PK4 .
-
$600-$700 Fasteners - Grainger Industrial Supply
• Threaded Stud , B7 , Pln, 1/2-13x3-1/2, PK200Steel Fully Threaded Stud .
Indicates content that may require registration and/or purchase.