Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High Torque
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: MP Pumps, Inc.
Description: The 2CT-3 Hydraulic is a hydraulically driven self priming centrifugal trash pump. The 2CT features a back pull out design and a removeable front trash cleanout for ease of maintenance. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: Eaton Hydraulics Group
Description: Hydrokraft MV(F)X and MF(F)W Eaton never backs down from even the harshest environments. Our Hydrokraft axial piston motors are engineered with the largest shaft bearings available for full through-drive capability and long life in applications as demanding as the offshore and
- Operating Speed: 2,600 rpm
- Operating Pressure: 5,076.3195 psi
- Motor Type: Axial Piston
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-90 degrees Safety Velocity fuse on each cylinder to eliminate collapsing due to hose failure Maximum reach in tilted position to end of back plate - 30” Power Supplies Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4 ft
- Tilt Angle: 0 to 90 degrees
-
Supplier: Force Control Industries, Inc.
Description: designed to mount to the drive end of the motor, often between the motor and reducer. Coupler brakes can also be used on servo motors. Up to 10 times longer life Minimal Maintenance No Adjustment – Ever! Air or Hydraulic Actuation Horizontal or Vertical Mounting
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 60 psi
- Bore Diameter: 0.625 to 3.375 inch
-
Supplier: H&K Equipment
Description: superior service, and genuine OEM parts. Drive Motors: Dual 36 volt, separately-excited DC motors provide individual drive tire control for exceptional traction and turning and optimal performance.
- Capacity: 3,000 to 4,000 lbs
- Width: 41.5 inch
- Features: Class II - Electric Motor Narrow Aisle Truck, Tilting
- Type: Forklift
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Dexron VI is a high performance automatic transmission fluid approved by General Motors. It is formulated to meet the stringent viscometric, friction, wear and oxidation stability properties required in passenger car and light truck transmissions. It provides twice the
- Type / Function: Transmission / Drive Fluid
-
Supplier: Force Control Industries, Inc.
Description: option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating through the
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: Vecoplan, LLC
Description: 3-year warranty! Features Throughput Up To 7,000 lb/hr Payload Up To 8,000 lbs Shred Block Vecoplan 600 Drive Hydraulic Shredder Drive Motors 2 Horsepower 50 x2 Payload Camera Back Up Camera Shredder Compartment Camera PLC Driven Controls Rear Body Button Unload
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Cosen Saws, USA
Description: blade from both sides, and the bearings further support the back of the blade. · Hydraulic Blade Tensioning is accomplished with an independent hydraulic systemto prolong blade life. · The Keep On/Last Cut function allows setting to automatically stop the machine and shut down
- Cutting Capacity: 23.6 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 93.33333333333333 C
- Features: Alarm / Status Monitoring, Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
- Operating Mode: Analog Feedback, Current (Torque) Mode, Digital Position Feedback, Encoder Following / Slave, Voltage (BEMF / Open Loop) Mode
-
Supplier: J&S Machine, Inc.
Description: brands utilize are: Yaskawa servo motors and drives, Rexroth drive on selected models, Beckhoff I/O system on selected models, Rexroth hydraulics, Omron switches, Rexroth Bosch or HIWIN slide assemblies, and ZF gear reducers powered by a Windows embedded software based
- Max. Round Size: 0.236 to 0.315 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: ARGAL s.r.l.
Description: coupling to the pump , enables to service pump or motor independently from each other. ‘Back pull out construction” , allows periodic internal inspections without disconnecting volute casing from plant and electric driver from base plate. TOTAL RESISTANCE TO CORROSION PP
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: ATLANTA Drive Systems, Inc.
Description: self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.
- Rated Speed: 9.84 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: SAE International
Description: purpose is to convert energy (hydraulic or electrical) to mechanical energy and this operating mode occupies the primary design focus. A secondary design concern is the conversion of mechanical energy back into hydraulic or electrical energy. This energy results from potential
-
Supplier: Garage Equipment Supply
Description: Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized Strong motor-a large 5 HP Baldor energy efficient motor is used for maximum performance Direct-drive pump-a direct-drive high speed
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized Strong motor-a large 5 HP Baldor energy efficient motor is used for maximum performance Direct-drive pump-a direct-drive high speed
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized Strong motor-a large 5 HP Baldor energy efficient motor is used for maximum performance Direct-drive pump-a direct-drive high speed
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Lift Products, Inc.
Description: contoured handle features easy‐to‐reach controls that are intuitive to learn and operate. Standard Features Lift Table Features: Heavy duty 24V DC electronics and drive motor 24V DC operating control voltage Constant pressure up-down push controls Cylinders with internal stops S.A.E.
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Automatic parking brake (Electro-mechanical) Splash proof electronics Release brake drive inhibit Charge mode drive inhibit Throttle fault inhibit On-Board battery charger Free-wheel mode Heavy duty articulated transaxle drive Two 35 amp maintenance free batteries Options Die
-
Supplier: SEYI America Inc.
Description: increment digital die height indicator. 3. Dual Safety Valve The interlock mechanism on the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. Standard Attachments Variable frequency drive Wet clutch and brake unit hydraulic overload protection system
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft pulley and damper — 250 mm (9.84 in), 2 grooves 22.3 mm (.87 in) width Hydraulic pump drive — SAE A, 11 tooth 1.41:1 drive ratio — counterclockwise rotation (45 lb-ft capacity) General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing,
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Charles Ross & Son Company
Description: stainless type 304 jacket for heating or cooling Thermocouple in side wall of cone 2" manually operated flush type ball discharge valve in cone bottom 1/3 HP orbital arm and 1/2 HP screw explosion-proof motors are provided. The motor speeds are regulated by NEMA 1 inverters for 230
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Infineon Technologies AG
Description: MOSFET TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BSS84PW | Small signal/small power MOSFET BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BSL215C | Dual MOSFET TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7200-4EPA |
- Internal RAM Size: 1,376 KB
- Number of A/D Converters: 19
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Taco Comfort Solutions
Description: type — cast iron or bronze Drive Coupling Rugged, flexible rubber construction Absorbs angular and parallel misalignment. Rugged Motor available in single and three phase, and all standard voltages Open-drip proof enclosure Equipped with sleeve bearings for quiet operation Resilient
- Pump Type: Circulation Pumps
-
Supplier: Haida International Equipment Co., Ltd.
Description: motor+Panasonic servo driver+ball screw (Taiwan)+Leeming reduction gears+synchronous belt drive B. Control system: a. TM2101 computer servo system; b. Back to origin automatically after the test; c. Store data automatically or by manual operation. C. Data transmission: RS232 D.
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Caterpillar Oil & Gas
Description: Power Take-Offs Rear enclosed clutches Hydraulic pump drives Hydraulics gear pumps Clutch supports Crankshaft pulleys Protection System Air shutoff Starting System Air starting motors Air pressure regulator Air silencer Start switch Electric starting motors — 12V,
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: disposal Mounting System Structural steel base Engine support — front and rear Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting aids Electric starting motors — 12V and 24V Battery sets
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
Featured Products Top
-
Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame (read more)
Browse Datasheets for DieQua Corporation -
Yaskawa is the world's leading manufacturer of AC drives and motion products, including variable frequency drives, servo amplifiers, servomotors, and machine controllers. We back our products with the best, most comprehensive customer support organization in the industry (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric AC Variable Frequency Drives provide variable speed operation. Our products help manage various process variables related to movement. Fuji Electric drives are versatile, operating on single-phase and three-phase power up to 460VAC, and maintain optimal speeds throughout (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC Drives’ reliability with an industry leading 3-year warranty. Our drives are very reliable and rugged for mounting in outdoor Nema 3R enclosures, provide full load (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
. The PowerFlex 755TR drives can help reduce energy consumption by using built-in regeneration to deliver energy back to the incoming power supply. This is more energy efficient than using resistive or mechanical braking. Plus, it eliminates the need for braking resistors and (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
, reducing energy efficiency. The U1000 Industrial Matrix drive allows you to return regenerative energy directly back to the power supply, increasing energy efficiency and saving money. Power Quality Improvement: When a conventional AC drive converts power, the input (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
downtime and total cost of ownership. Why Sealless? Why Use Dickow Magnet Drive Pumps? Since the 1970s concern for the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
mechanical seals are required in conventional pumps. Why Sealless? Why Use Dickow Magnet Drive Pumps? Since the 1970s concern for the environment has become increasingly important in the design of (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. Why Sealless? Why Use Dickow Magnet Drive Pumps? Since the 1970s (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Introduction to Hydraulic Orbital Motors Offered by Impro Fluidtek
Impro Fluidtek traces its roots back to White Drive Products, founded in the USA over 40 years ago, and is a leader in these motors. You'll find them used in agriculture, forestry, construction, mining and manufacturing operations. They're even used in casting processes like those carried out
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
-to-Digital Converter (ADC) It is possible to determine when to commutate the * Reconstructing the Motor Virtual Neutral Point motor drive voltages by sensing the back-EMF voltage * Comparing the trapezoidal BEMF signals to the on an undriven motor terminal during one of the drive reconstructed motor
-
Varco Oil Rig Top Drive System
The brake is used to hold back torque in the drill string to avoid motor stall and to assist with positioning the drill bit when directional drilling. Dellner Brakes model SKD 50 hydraulic pressure applied brakes have been successfully used in this application.
More Information Top
-
Mid-sized omnidirectional robot with hydraulic drive and steering
The biggest advantage of using a worm gear steering system is that it prevents the motion of the vehicle from back - driving the hydraulic motors and effectively isolates the hydraulic steering control system from vehicle steering disturbances.
-
Advanced Mechanical Engineering III
…cylinder return and pressure energy of turn bucket oil cylinder in oil return end then to translate into mechanical energy of motor output, these energy consumption in pressure compensation valve are taken back by hydraulic motor to drive the generator to generate…
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:37] 037 - Service Rig Inspection Manual
Manual ram preventers converted to hydraulic motor drives also require a back up nitrogen supply (field tests indicate nitrogen will operate hydraulic motors).
-
Standard Handbook for Aeronautical and Astronautical Engineers > HYDRAULIC POWER (ATA 29)
The basic concept consists of a hydraulic motor driving a pump, mounted back -to-back.
-
Handbook of Industrial Robotics 2nd Edition Complete Document
For joints driven by DC electric motors, the force is directly proportional to the armature current; for joints driven by hydraulic motors , it is proportional to back pressure.
-
Colour Removal in a Reservoir and the Dredging and Dewatering of the Deposited Waterworks Sludge
This unit is fitted with a 45 kW motor to drive the main bowl and the hydraulic back drive to the conveyor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85225/871002515-MIT.pdf?sequence=2
A semi-open hydraulic system would pump water at a high pressure and low flow from the surface down to the bottom of the well, where a hydraulic motor would drive a pump to push water back up to the surface (Figure…
-
Development strategy for a technology intensive system
The low friction and almost zero back lash Traverse Gearbox driven by a low inertia hydraulic motor which operates with a speed range of 1 to 4000 rpm provides drive for the system to traverse the heavy turret at very high slewing…
-
CR4 - Thread: Unidentified Noise from an Aircraft at the Gate
Sounds more pneumatic than hydraulic - bit like an air motor being driven rapidly back and forth.
-
The new Touareg hybrid
The motor pump assembly for generation of the hydraulic drive power is positioned behind the left headlight, the steering gear was adapted concerning hydraulic parameters to lower volume flows.
Indicates content that may require registration and/or purchase.