Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: Isotech Standard Ball Splines consist of a spline shaft with raceway grooves and a spline nut. The ball spline nut consists of an outer cylinder (main body), retainer, side rings, and ball elements. Designed and manufactured to achieve a reliably
-
Supplier: NB Corporation of America
Description: The NB STROKE BALL SPLINE SPLFS type is a high accuracy linear motion bearing with a limited stroke, to which both radial load and torque can be applied at the same time. It operates with extremely small dynamic friction. The NB STROKE BALL SPLINE consists of a nut and a
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 0.6299216 inch
- Spline Nut Overall Length: 1.574804 to 2.362206 inch
- Spline Nut Outer Diameter: 0.4330711 to 0.9448824 inch
-
Supplier: NB Corporation of America
Description: flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download the NB
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 2.362206 inch
- Spline Nut Overall Length: 0.4724412 to 5.511814 inch
- Spline Nut Outer Diameter: 0.3149608 to 3.543309 inch
-
-
Supplier: NB Corporation of America
Description: opportunities for miniaturization NB ball splines feature a single-axis configuration that, when compared to the dual-axes system of most ball bushings, allows for smaller and lighter systems overall. High Accuracy NB ball splines’ cross rollers provide exceptional
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 2.4409462 inch
- Spline Nut Overall Length: 0.9842525 to 5.511814 inch
- Spline Nut Outer Diameter: 1.181103 to 6.1023655 inch
-
Supplier: RS Components, Ltd.
Description: Linear ball spline,150mm L x 8mm dia
- Overall Shaft Length: 5.905515 inch
- O.D. Spline Shaft Diameter: 0.3149608 inch
-
Supplier: Isotech, Inc.
Description: The rotary ball spline can be used for both rotational motion and linear motion. It can be used in scalar robots, the vertical shaft of assembly equipment, and tool changers and loaders. Istotech Rotary Ball Splines consists of a spline shaft and a nut. The nut has
-
Supplier: IKO International, Inc.
Description: Stroke Ball Splines are compact guides that enable extremely smooth and straight linear motion in defined stroke lengths. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even during high speeds and high acceleration/deceleration. Regularly specified in
- Overall Shaft Length: 5.905515 to 11.81103 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 0.2362206 inch
- Spline Nut Overall Length: 0.9448824 to 1.1417329 inch
- Spline Nut Outer Diameter: 0.3149608 to 0.4330711 inch
-
Supplier: HIWIN Corporation
Description: Ball splines are versatile linear motion systems, ideal for applications such as SCARA robots, pick-and-place operations, and more. Offering greater design flexibility, ball splines do not require a horizontal base like linear guideways. As a superior alternative to
-
Supplier: NB Corporation of America
Description: The NB Ball Screw Spline consists of a high accuracy, high rigidity Ball Screw nut and Ball Spline nut attached to the ball screw spline shaft which has a screw groove and spline grooves. SPBR type has a Rotary Ball Screw nut and Rotary
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.6299216 to 0.9842525 inch
- Spline Nut Overall Length: 1.71259935 to 2.5590565 inch
- Spline Nut Outer Diameter: 1.574804 to 2.2834658 inch
-
Supplier: Nook Industries, Inc.
Description: PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly,
- Inner Race Length: 48 to 144 inch
- O.D. Spline Shaft Diameter: 2 inch
- Spline Nut Overall Length: 4.022 inch
- Spline Nut Outer Diameter: 3.427 inch
-
Supplier: THK America, Inc.
Description: The ball cage enables the circulating motion of evenly spaced balls to be maintained and highspeed response to be achieved.
-
Supplier: THK America, Inc.
Description: Interchangeable cylindrial ball spline nut. LT-X nut is more compact than the conventional ball spline nut, Model LT. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.
- Spline Nut Overall Length: 1.968505 inch
- Spline Nut Outer Diameter: 1.1023628 inch
- Hollow Shaft Inner Bore Diameter: 0.6299216 inch
-
Supplier: IKO International, Inc.
Description: Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft. Interchangeable specifications allow external cylinders and spline shafts to be mixed and matched easily to meet the needs of specific
- Overall Shaft Length: 1.968505 to 47.24412 inch
- O.D. Spline Shaft Diameter: 0.0787402 to 1.181103 inch
- Spline Nut Overall Length: 0.33464585 to 3.8582698 inch
- Spline Nut Outer Diameter: 0.2362206 to 1.7716545 inch
-
Supplier: Nook Industries, Inc.
Description: PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly,
- Inner Race Length: 24 inch
- O.D. Spline Shaft Diameter: 0.375 inch
- Spline Nut Overall Length: 1.67 inch
- Spline Nut Outer Diameter: 1.161 inch
-
Supplier: IKO International, Inc.
Description: Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications.
- Overall Shaft Length: 11.81103 to 47.24412 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 0.9842525 inch
- Spline Nut Overall Length: 0.787402 to 2.6377967 inch
- Spline Nut Outer Diameter: 0.2362206 to 0.9842525 inch
-
Supplier: IKO International, Inc.
Description: Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications.
- Overall Shaft Length: 3.93701 to 31.49608 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 0.4724412 inch
- Spline Nut Overall Length: 0.5905515 to 1.3779535 inch
- Spline Nut Outer Diameter: 0.3149608 to 0.8267721 inch
-
Supplier: Accuris
Description: Radial Type Ball Spline
-
Supplier: THK America, Inc.
Description: A Stroke/Rotary unit that has ball screw grooves and a ball spline groove crossing one another on a single shaft. The nuts of the ball screw and the ball spline have dedicated support bearings directly embedded on the circumference of the nuts.
- Manufacturing Process: Ground Thread
- Component Type: Screw Assembly
-
Supplier: Accuris
Description: Machine tools - Ball splines -Part 1: General characteristics and requirements
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Overall Shaft Length: 3.25 inch
- O.D. Spline Shaft Diameter: 1.5 inch
- Dynamic Torque: 300 In-lbs
-
Supplier: Gear Motions, Inc.
Description: Gear Motions manufactures custom splines to exact specifications. Through our many years of experience, we have the knowledge and expertise to produce external and internal spline gears to fit almost any application. Splines are the ridges or teeth (external spline) on a
- O.D. Spline Shaft Diameter: 0.5 to 36 inch
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Overall Shaft Length: 1.5 inch
- O.D. Spline Shaft Diameter: 0.375 inch
- Dynamic Torque: 4 In-lbs
-
Supplier: CSA Group
Description: ISO 23848-1:2009 specifies and standardizes the following characteristics for ball splines: - the shapes and dimensions; - the test methods; - the inspection; - the designation; - the marking.
-
Description: ISO 23848-1:2009 specifies and standardizes the following characteristics for ball splines: - the shapes and dimensions; - the test methods; - the inspection; - the designation; - the marking.
-
Supplier: Accuris
Description: Ball splines - Part 2: Dynamic and static load ratings and rating life
-
Supplier: CSA Group
Description: ISO 23848-2:2009 specifies the calculation method of basic dynamic load rating, basic static load rating and basic rating life prediction for the design and use of ball splines of type AI, type AII and type R. It also establishes the basic static and dynamic torque ratings for these
-
Description: ISO 23848-2:2009 specifies the calculation method of basic dynamic load rating, basic static load rating and basic rating life prediction for the design and use of ball splines of type AI, type AII and type R. It also establishes the basic static and dynamic torque ratings for these
-
Supplier: Accuris
Description: Machine tools \x97 Ball splines \x97 Part 2: Dynamic and static load ratings and rating life
-
Supplier: Circle Gear & Machine Co., Inc.
Description: spline products, we feature a maximum part diameter of 42", with a diametrical pitch of up to 2.5 and a module up to 10. External splines can be manufactured in diameters up to 120", with a maximum 24 module and a maximum 2.5 diametrical pitch. Gears are formed through different types
- Overall Shaft Length: 140 inch
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.125 inch
- Bearing Length: 1.25 inch
- Inside Diameter (Round only): 0.54 inch
- Open Closed - Bushing: Closed
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.531 inch
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 1.687 inch
- Open Closed - Bushing: Closed
-
Supplier: Makita USA, Inc.
Description: "Hammering with Rotation" for multiple applications AC/DC switch for use with alternative power source All-ball and needle bearing construction for longer tool life Large comfortable grip swivels 360° for easy handling "Spline" type drive system for maximum power Factory grease packed
- Length: 18.75 inch
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: THK America, Inc.
Description: The Ball Screw/Spline is a linear-rotary unit that contains Ball Screw grooves and Ball Spline grooves crossing with each other on a single shaft. The nuts of the Ball Screw and the Ball Spline have dedicated support bearings directly embedded
- Length: 0.787402 inch
- O.D Screw Diameter: 0.787402 inch
- Design Features: Lubrication Port, Right Hand Thread
-
Supplier: Makita USA, Inc.
Description: timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer
- Length: 16.875 inch
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.625 inch
- Coupling Length: 1.0625 inch
- Rated Torque: 4.4 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Ball Splines and Rotary Ball Splines produced by NB - Nippon Bearing Learn More (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
two important characteristics – those being anti-rotation torque transfer and higher load capabilities. Now… that’s a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads and, a shaft, which, unlike a rail, can be rotated when needed (read more)
Browse Ball Slides Datasheets for NB Corporation of America -
NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
Ball splines are versatile linear motion systems, ideal for applications such as SCARA robots, pick-and-place operations, and more. Offering greater design flexibility, ball splines do not require a horizontal base like linear guideways. As a superior alternative to bushings, HIWIN ball splines (read more)
Browse Ball Splines Datasheets for HIWIN Corporation -
Sometimes a standard product isn't the right fit. When your specifications and parameters exceed what off-the-shelf solutions can offer, THK provides customization options to maximize your efficiency and performance.
Our linear motion solutions are engineered to deliver smooth, accurate movement while minimizing maintenance requirements and enhancing overall system performance. Wh...
(read more)
Browse Ball Splines Datasheets for THK America, Inc. -
components are made of stainless steel, SPLFS Type ball splines are suitable for high temp, clean room, and vacuum environments. Available in 16 standard and customizable shaft sizes with diameters from 4mm to 100mm. (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
Eliminates Backlash, Reduces Friction The Isotech Ball Spline is designed for mechanical applications which require both linear motion and torque transmission. The rolling contact of the balls eliminates backlash and reduces friction, helping you to achieve super (read more)
Browse Ball Splines Datasheets for Isotech, Inc. -
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
– meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become more demanding and requiring greater precision, however, reliance another type of linear bearing (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
Conduct Research Top
-
Demystifying Ball Spline Specs
a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads and, a shaft, which, unlike a rail, can be rotated when needed. It is perfect for high-speed motion and high-speed rotation.
-
Rotary Ball Spline Technologies And The Effective Differences of Two Rotational Nut Technologies
in the. pros and cons of the two technologies. If you are considering a rotary ball spline, you know that in addition to a ball spline's forte. - transference of torque - the rotary ball spline adds a nut that rotates on the ball spline shaft. making the unit capable of simultaneous linear and rotary
-
Important Factors to Consider when Choosing a Crossed Roller Slide or Table Assembly
When referring to linear bearings, we generally think of devices that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become
More Information Top
-
NB Power Transmission - Grainger Industrial Supply
• Spline Shaft, Ball Spline , Shaft Dia 28 mm, Dia Tolerance Min 28 mm, Dia Tolerance Max 27.979 mm, Mounting End Dia 28 mm, Length 450 mm, Travel Length 300 mm, Carbon Steel Material, Minimum Surface Hardness 60 HRC, For Use…
-
A Robot for Gait Rehabilitation
Only two ways of achieving this objective are discussed here: using linear bushings on two or more shafts and using ball splines .
-
Virtual Reality
Zhu, T.L., Seah, H.S., Li, Z.Y., et al.: A Method for Modeling Plant Root Morphology Based on Ball Spline (to be appeared).
-
Knowledge Enterprise: Intelligent Strategies in Product Design, Manufacturing, and Management
Next, carries Hertzian contact resonance analyses to ball straight-rotary pair, ball spline pair and ball unload pair, calculates contact resonance frequencies.
-
2.0L engine class belt CVT's puri development
Established the design method based on experimental verification about ball spline being especially this puri specific structural.
-
Comparison of the First Requirement of the Doctrine of Equivalents Between Korea and Japan
…of the problem- solving principle of the two inventions,” to mean that “the difference does not pertain to an essential part of the patented invention,” which was set forth by the Supreme Court of Japan in the Ball Spline decision.
-
A Multiple Purpose Soil Testing Apparatus
A preloaded ball spline shaft directly attached to the motor is used to perform torsional simple shear tests.
Indicates content that may require registration and/or purchase.