Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Function Tape initial adhesion ball testing machine is used to test the initial adhesion of pressure sensitive tape and the like. It’s easy to operate and with high practicability. Theory Let the steel ball roll over the tape placed on the leaning surface, valuate its initial adhesion
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Falling ball impact testing machine Product Description: falling ball impact testing machine for plastic / ceramic / glass fiber and other materials fastness testing. Test method: falling ball impact test machine test method in order to provide the weight of the ball, adjust to
- Force / Load Capacity: 2.75625 to 22.05 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: Accuris
Description: Machine tools; Ball screws; Connecting dimensions for ball nuts
-
-
Supplier: NSK Precision America
Description: NSK's HMC series ball screw is specially designed to provide the high performance and speed required for machine tool applications. This ballscrew offers high speed linear motion, low vibration and noise, high rigidity, high load capacity, and compact nut design.Ball screw features: *
- Length: 4.7637821 to 10.4724466 inch
- O.D Screw Diameter: 2.1653555 inch
- Dynamic Load Rating: 22,367.6 lbs
- Maximum Static Load Capacity: 70,362.4 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Tape Initial Adhesion Ball Testing Machine is used to test adhensive strength of tape and judge the initial adhension. Function Tape initial adhesion ball testing machine is used to test the initial adhesion of pressure sensitive tape and the like. It’s easy to operate
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Timken Company (The)
Description: Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. These bearings are manufactured to ABEC 9/ISO P2 running tolerances, the most precise tolerances recognized by the ball
- Bore Size: 0.393701 to 11.81103 inch
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
-
Supplier: Jergens, Inc.
Description: Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Accuris
Description: Machine Tool Ball Screws - Part 6: Specification for Ball Nuts and Principal Dimensions of Ball Screws
-
Supplier: Accuris
Description: Machine tools - Ball splines -Part 1: General characteristics and requirements
-
Supplier: Accuris
Description: Machine Tool Ball Screws Part 3: Glossary of Terms
-
Supplier: SAE International
Description: This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in dynamic balancing machines.
-
Supplier: SAE International
Description: This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in dynamic balancing machines.
-
Supplier: SAE International
Description: This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in dynamic balancing machines.
-
Supplier: Isotech, Inc.
Description: Isotech Standard Ball Splines consist of a spline shaft with raceway grooves and a spline nut. The ball spline nut consists of an outer cylinder (main body), retainer, side rings, and ball elements. Designed and manufactured to achieve a reliably smooth motion. High Load Capacity and Long Travel
-
Supplier: G.L. Huyett
Description: Ball Bearings are used to reduce rotational friction of two connecting machine members that move relative to one another. Ball Bearings tend to have a lower load capacity for their size than other kinds of rolling-element bearings.
- Bore Size: 0.25 to 0.6693 inch
- Outside Diameter: 0.625 to 1.5748 inch
- Bore: 0.25 to 0.6693 inch
- Features: Conrad / Deep Groove, Inch, None (Open Bearing), Other
-
Description: 2 Meters Steel Ball Drop Test Machine with IEC 60950-1 Standard adopts DC electromagnetic control method. The steel ball of the required weight is placed under the electromagnetic suction cup, the steel ball is automatically sucked up, pressing the falling key,the steel ball is released by
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
Supplier: NTN Bearing Corporation
Description: With more than ninety years of manufacturing expertise in ball bearings, NTN offers one of the industry’s widest arrays of products to fit your application. Our ball bearings are available to you off-the-shelf, in sizes ranging from 10 mm to 320 mm outside diameters. And with a virtually limitless
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
Supplier: CSA Group
Description: ISO 23848-1:2009 specifies and standardizes the following characteristics for ball splines: - the shapes and dimensions; - the test methods; - the inspection; - the designation; - the marking.
-
Supplier: JTEKT North America, Inc.
Description: Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool that cuts the workpiece needs to be provided with a wide range of engineering supporting
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Description: ISO 23848-1:2009 specifies and standardizes the following characteristics for ball splines: - the shapes and dimensions; - the test methods; - the inspection; - the designation; - the marking.
-
Supplier: EMAG L.L.C.
Description: USC 27 290 USC 27 380 The center drive machine USC 27 stands for efficiency. Its capability to simultaneously complete-machine both sides of coupling sleeves and tool joints with international threads like API and GOST or threads of proprietary standard impresses people in the
- Machine Type: Machining Center
-
Supplier: NSK Americas
Description: including machine tools, injection molding machines, general machinery and special environments, such as semi-conductor and LCD production equipment. From miniature sizes to ultra-large sizes, we can offer standard off-the-shelf ball screws giving ease of design with shorter lead
- Component Type: Screw Assembly
-
Supplier: Rottler Manufacturing
Description: Precision Chuck System Pneumatic Operated Quick Action 2 X 3 Ball Precision Chuck driven by large, heavy duty variable speed gear motor. The 2 X 3 ball chuck allows a wide range of valve stem diameters to be ground without changing any parts - no collets or wrenches! The 2 X 3 ball chuck gives
- Machine Type: Machining Center
- Control: Manual
-
Supplier: NB Corporation of America
Description: combined spiral motion. The typical applications are SCARA robot, assembly machine, loader, etc. Preload The preload is properly adjusted for the ball screw nut, spline nut, and angular contact bearings.
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.6299216 to 0.9842525 inch
- Spline Nut Overall Length: 1.71259935 to 2.5590565 inch
- Spline Nut Outer Diameter: 1.574804 to 2.2834658 inch
-
Supplier: Rottler Manufacturing
Description: 400 V12, etc. All F90M machines employ an entire array of features which help maximize the productivity capabilities of the machines. Quick tooling changeover maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one setup. All F90M Series
- X-Axis Travel: 80 inch
- Y-Axis Travel: 12 inch
- Z-Axis Travel: 30 inch
- Spindle Motor Power: 10.5 HP
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Material: Plastic, Steel
-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and
- Diameter / Width: 0.67 inches
- Height: 0.88 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: BNB INT. Co., Ltd.
Description: semiconductors, making it ideal for LCD/PDP manufacturers. It has good ultrasonic penetration and thermal insulation, making it ideal for ultrasonic measuring systems (probe tip lenses), plastic production, contact seal of molding machines, and insulating bushing.
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and
- Height: 2 inches
- Knob Type: Ball Knob, Fluted Knob
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Steinmeyer, Inc.
Description: Rolled ball screws provides an excellent price-performance ratio. They are used for applications with lower requirements for efficiency and lifetime.Rolled ball screws from Steinmeyer are in most of the cases a highly attractive alternative compared with other driving solutions, like rack and
- Length: 0 to 23.62206 inch
- O.D Screw Diameter: 0.6299216 to 3.149608 inch
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth Ball Rail Systems encompass many areas of our linear guide products and were specially developed for use in machine tools and industrial robots calling for compact, rolling-element linear motion guideways. Ball Rail systems are available in various accuracy classes, each with
- Device Type: Ball Slide
- Motor Type: None
-
Supplier: EMAG L.L.C.
Description: The modular machine systems SN 204 and SN 208 permit the configuration of a large number of variations to suit individual production requirements. All modern grinding technologies can be realized on these machines. The machine can be equipped with one, two or three grinding
- Mounting: Floor / Stationary (Machine Tool)
-
Description: Product Details 304 Stainless Steel Balls Applied Area:304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air
- Applications: Automotive, Bearing / Power Transmission, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
- Features: Stainless Steel
-
Supplier: Bosch Rexroth Corporation
Description: accelerations (up to 2.5G's) Applications/Markets - Multi-axis wood routers - Horizontal Milling Machines - Vertical Milling Machines - Lathes - EDM machining - Waterjet Cutting - Injection molding machines - Medical imaging machines - Forming machines - Print roll
- O.D Screw Diameter: 0.2362206 to 3.149608 inch
- Component Type: Screw Assembly
Find Suppliers by Category Top
Featured Products Top
-
connection. Municipalities also use pipeline cleaning balls for further cleaning of pipes. Give Petersen a call or contact them for help with your pipeline needs. (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Features: Precision lead screw drive with zero backlash. Friction-free linear ball or roller slides for smooth operation. Accurate, repeatable linear travel. Compact and versatile configurations. Compatible with standard NEMA motor (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Need a ball screw solution for your machine? Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. When your (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Need a ball screw solution for your machine? Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. When your (read more)
Browse Radial Ball Bearings Datasheets for Rockford Ball Screw -
requirements. Machining Capability & Equipment Great Ceramic supports precision manufacturing of silicon carbide ceramic balls for prototypes and production quantities. Precision ceramic (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Applications: High-precision bearings for industrial automation and robotics Machine tools and motion control systems Automotive and electric vehicle components Precision valves and fluid control equipment Smart home hardware and mechanical assemblies Learn more about our precision steel ball solutions. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
life. Key Features Custom PTFE Ball Valve Seats Excellent Chemical Resistance Low Friction Performance High Wear Resistance Excellent Heat Resistance Wide Material Selection Precision Machining (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Bowling Ball Machine
Our client is an specialist manufacturer of custom made machines. Having supplied machines for different industries, our client wanted t build a machine to make the grooves and marks for bowling balls
-
Machine Screw Jack vs. Ball Screw Jack
and designers must choose the type of jack to select - Ball screw or Machine screw. Both are good choices for reliably lifting and positioning loads, but when should designers choose machine screw jacks and when should they choose ball screw jacks?
-
Troubleshooting Your Ball Screw Assembly
Step by step guide to checking the ball screw assembly while it is still in the machine.
-
Linear Motor vs. Ball Screw
requirements and the total cost of ownership over the life of the machine or system. Below are some of the key parameters to consider when comparing and choosing between ball screws and linear motors.
-
Roller Bearing vs. Ball Bearing: What's the Difference
Ball and roller bearings are machine elements that are used in all kinds of machines and devices with rotating parts. Their properties have frequently contributed greatly to technical and economic progress in different branches of engineering. Standardization of bearings has made it possible
-
How to Specify, Select and Apply Linear Ball Screw Drives
Specifying the right ball screw for a given application will ensure machine accuracy, repeatability and life while minimizing the total cost of ownership. A ball screw drive translates rotational motion to linear motion or vice versa and can apply or withstand high thrust loads-upward of 750,000 lb
-
Common Ball Screw Terminology
Acme Lead Screw: Acme lead screws have a 29 degree thread angle. An Acme lead screw is less efficient than a square thread, but is easier to machine.
-
10 Benefits of Using a Pick-and-Place Machine
Ball screw nut pair is only used to bear the axial load, radial force, bending moment will make the ball screw nut auxiliary surface contact stress and other loads, which may cause permanent damage to the screw. Correct installation is a prerequisite for effective maintenance. 1) The axis
More Information Top
-
Mechatronics: Ideas, Challenges, Solutions and Applications
In the papers [1–3] confirmed the usefulness of burnishing process ( ballizing process) as a finishing hole machining sliding bearings.
-
Machining
…the allied ECM operations are electro-chemical boring, electro- chemical broaching, electro-chemical ballizing , electro-chemical drilling … successfully used to drill small- diameter high-aspect-ratio holes in difficult to machine materials such as…
-
Understanding How Components Fail
Machining , grinding, and polishing. .... Ballizing .
-
Investigation of the burnishing process with PCD tool on non-ferrous metals
…2001) Surface Improvement Using a Combination of Electrical Discharge Machining with Ball Burnish Machining Based on the .... (1998) 3-D Characterization of the Surface topography of the Ballizing Process, Int J Mach Tools Manuf…
-
Reliability assessment of burnishing processing of aluminum alloy
…the availability of other processing and will be used to help for the selection of machining processing. .... and K.J. Stout, “3-D Characterization of the Surface topography of the Ballizing Process”, Int. J…
-
Assembled camshafts for automotive engines
The ballizing camshaft assembly method is shown schematically. .... A conventiorlal camshaft requires rough machining of the bearing journals and milling of the cam lobes.
-
Selected abstracts of metalworking literature
Ballizing is a method of burnishing an internal dia. by forcing a precision ground tungsten carbide ball .... Free Machining Cu--NI--Sn .
-
CR4 - Thread: Electro-Chemical Machining
Re: Electro-Chemical Machining . .... Look up Ballizing to put in a small degree of cold working strain...
Indicates content that may require registration and/or purchase.