Products/Services for Banana Plug Medical Connector

  •  
    Medical Electronic Connectors - (40 companies)
    There are two main choices for connector type: banana and safety. Banana plugs are slender, slightly bulged metal prongs that can be inserted into a special banana jack that sits almost flush with the component 's surface, or that fits into a binding post...
  • Electrical Connectors-Image
    Electrical Connectors - (3299 companies)
    Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  •  
    Board Mount Connectors - (297 companies)
    Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
  •  
    Power Plugs - (168 companies)
    Power plugs are male connectors used to distribute power to electrical devices. Power plugs are male connectors that are used to distribute power to electrical devices. They connect to electrical receptacles, wall outlets, or sockets and draw...
  •  
    Phone Jacks and Plugs - (254 companies)
    Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
  •  
    Plug Valves - (479 companies)
    ...specifications to consider when selecting a plug valve. For more information on valves, including different types of actuation and flow coefficient, please see Industrial Valves Information. Connection. Plug valves connect into a variety of systems...
  •  
    Bus Plugs - (26 companies)
    Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
  •  
    AC Power Connectors - (317 companies)
    ...connectors are available. Plugs/inlets are male connectors which consist of the socket contacts. They connect to electrical receptacles, wall outlets, or sockets and draw current from these female connectors. Receptacles/ outlets are also called...
  •  
    Electrical Connector Bases and Covers - (295 companies)
    Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Abstracts
    incident occurs when the two connectors of the bipolar electrode are accidentally plugged into two of the three monopolar terminals. It appears that this potential for misconnection exists with all brands of electrosurgical bipolar electrodes that have banana -type plugs mounted on flexible cables.2 The TGA … … extensive consultation with industry and a review of current medical electrical device safety standards.
  • The experiment: A simple arrangement for elektrophysiologische investigations
    … Registriergerat still three detention or Hiitchenelektroden as well as electrode paste (erhaltlich in medical grog trade or … There they are of ever a round metal flat Chen (mostly silver) with a diameter of 5-10 mms, that iiber a cable and banana plug rnit that Verstarker is connected.
  • Safety of Electromedical Devices
    Particularly attention needs to be given to connectors of components of medical systems which were created by the user and where prevention of human error has not been part of the risk analysis. To avoid mis- takes, device socket outlets must not fit within mains plugs , connectors and plugs of … As a consequence, patient connectors must not be equipped with banana plugs, and devices shall not have …
  • Ohmite - TWW5JR10E - Passive Components - Resistors - Allied Electronics
    AC Adapter, Power Supply, Medical Grade, 15V, 2.60 Amps, 40 Watts, White, RoHS Test Connectors > Test Connectors Banana Plug ; Plug; 15 A; Green; Brass; Nickel Silver; 3500 V (RMS) (Min.
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    lace_V|4 walking_shoe_N|1 resin_N|62 raft_N|6 balsa_N|3 spaced_J|11 banana _N|11 driving_belt_N|1 adhesive_bandage_N|2 handkerchief_N|3 neckerchief_N|1 attire_N|18 dart_N|9 cartridge_belt_N|1 concertina_N|2 endless_J|14 … … sewn_J|7 copper_sulphate_N|1 quicklime_N|1 ionization_chamber_N|2 boron_N|8 boron_trifluoride_N|1 neutron_N|31 proportional_counter_tube_N|1 reform_school_N|1 youth_N|19 bosporus_N|4 rocking_chair_N|3 wine_bottle_N|6 plug _V|3 cap_V|4 breast_feeding_N|2 … … regulator_N|9 draftsman_N|2 conventionally_R|11 sugar-coated_J|2 sniper_rifle_N|1 telescopic_sight_N|1 watercourse_N|3 sink_N|12 pass_water_V|1 kitchen_sink_N|1 hold_water_V|6 tub_N|5 medical _examination_N|2 possibility_N|37 gracefully_R|6 … … air_pressure_N|11 ironmonger_N|1 grating_N|7 imperfection_N|10 marplan_N|1 nydrazid_N|1 isuprel_N|1 isordil_N|1 voluminous_J|2 antifungal_J|3 sporanox_N|1 ruffle_N|5 jacks_N|1 connector _N|5 jump_out_V|1 pumpkin_N|6 …
  • Shopping In Accessories - Big Bruin
    Dual banana plug termination for direct input into DMMs. … BNC 2 Lug Bayonet Style, 480" Length, Yellow (Pack of 2) 1st End Connector Material: Triaxial Cable … … Volta Siemens manufactures electronic products for building automation, industrial drives, lighting, energy generation, medical equipment, and rail …
  • anti electric shock - offers from anti electric shock manufacturers, suppliers, exporters & wholesalers
    anti-electric shock test when equipped with pluggable banana plugs and amphenol connector at the end of the handle , ... [ Related Categories : Health & Medical , Pharmaceutical Chemicals, Pharmaceutical Intermediates ] .
  • Amphenol Tuchel - T 3444 501 - Circular Connectors - Circular Connectors - Allied Electronics
    POWER SUPPLY, EXTERNAL, MEDICAL , SWITCHMODE, 24V, 2.70A, 64.8W, IEC320 W GROUND Rectangular/PCB Connectors > Connectors Banana Plug ; Plug; 15 A; Black; Brass; Nickel Silver; 3500 V (RMS) (Min.
  • Clinical experiences with electrocardiographic chest wall derivatives
    By gegenwtirtigen almost unfibersehbaren periphery of the medical literature is it not surprising when in jtingeren communications … A screw contact far is mounted wire the banana plug .
  • Mathematical Models for Registration and Applications to Medical Imaging
    The Laitinen stereoadapter [9] is mounted on the patient’s head by means of two ear plugs , a nasion support and a connector plate over the vertex. The systems of Hauser [13], the GTC localizer [14] the Banana Bar system [15] and the VBH … … our group has developed and patented the Vogele-Bale-Hohner (VBH) vacuum mouthpiece ( Medical Intelligence Inc., Schwabm¨unchen …