Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Isolator / Barrier Active barrier
- Number of Channels: 1
- Operating Temperature: 140 F
- Barrier Type: Galvanic Isolator
- Features: Other
-
Supplier: Sensata Technologies
Description: This Intrinsic Safety Barrier Module is the perfect complement to our Intrinsically Safe Encoders and, when used together, constitutes a completely engineered solution for encoder operation in Class I and Class II, Division 1 (Zone 0) Hazardous Environments. This single barrier
- Barrier Type: Galvanic Isolator
- Features: Other
-
Supplier: PR electronics
Description: Application Pulse isolator with safety barrier for the supply of NAMUR sensors installed in the hazardous area. Pulse isolator with safety barrier for the detection of mechanical contacts installed in the hazardous area. One input signal can be used on two separate
- Maximum Open Circuit Voltage (VOC): 250 volts
- Maximum Short Circuit Current (ISC): 2,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX, UL Listed
-
-
Description: Digital Isolator Ics adopt isolating CMOS to provide high electromagnetic immunity and low emissions at low-power consumption. Isolator data channels are independent and different models have different transmission directions with a withstand voltage rating of 3kVrms and the data rate
- Analog Input Channels: 2 #
- Signal Conditioning: Signal Isolator
-
Supplier: BEI Sensors
Description: This Galvanically Isolated Intrinsic Safety Barrier is the perfect complement to BEI encoders for hazardous environments. It is electrically compatible with all popular counters, PLCs and controllers, and it features isolation for power and three signal channels, as well as LED indicators for
- Number of Channels: 6
- Maximum Open Circuit Voltage (VOC): 8.9 volts
- Maximum Short Circuit Current (ISC): 344.99999999999994 milliamps
- Features: ATEX, CENELEC, LED Indicators, Other, UL Listed
-
Supplier: Boyd
Description: excessive radiated noise, a common countermeasure is to enclose the noise source with acoustic absorbing materials to reduce noise levels before they are transmitted to the receiver. Often a dense barrier layer is incorporated to reduce the transmission of noise through the enclosure. These
- Application: Vibration Isolation
-
Supplier: Radwell International
Description: SIGNAL CURRENT ISOLATOR HOCKEY-PUCK TYPE HOUSING. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Accuris
Description: Cleanrooms, workstations, safety cabinets and pharmaceutical isolators - Methods of test, Method 26: Determination of air barrier containment of laminar flow safety cabinets - Potassium iodidediscus test
-
Supplier: Status Instruments, Inc.
Description: The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which produces two completely isolated
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 158 F
- Features: Current Loop Converter, DC Current Input, Isolated Analog Voltage Output
- Outputs: Current Output
-
Supplier: IES2000
Description: Isolate noise and minimize sound transmission through walls and/or ceiling Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall Available in three styles: Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a
- Width: 48 to 54 inch
- Height: 240 to 720 inch
- Mounting: Ceiling Attachment
- Description: Ceiling Panel / Tile
-
Supplier: Isotech, Inc.
Description: curb. In addition, this feature eliminates the need for factory supplied isolated curbs. The perforated panel does not act as a thermal barrier. TELECURB® is wind compliant, and available in isolated and non-isolated versions. Made To Stock (MTS) – Is shipped fully-compacted to take up the
- Features: Other
- Application: Vibration Isolation
-
Supplier: Baker
Description: Designed specifically for ultimate product protection of non-hazardous drugs The Baker SterilSHIELD® Barrier Isolator offers a positive pressure work area for pharmacy applications. Designed specifically for aseptic compounding of non-hazardous drugs and to meet or exceed the
- Number of Glove Ports: 2
- Main Chamber Width: 39.375 inch
- Main Chamber Depth: 20.625 inch
- Main Chamber Height: 26.5 inch
-
Supplier: Sealevel Systems, Inc.
Description: both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1 is USB bus powered, eliminating the need for external power. The efficient DC/DC design allows energy transfer over the isolation barrier. The
- Operating Temperature: -4 to 140 F
- Data Acquisition: I/O Module
- Features: Signal Isolator
- Host Connection: USB
-
Supplier: Sealevel Systems, Inc.
Description: environments. The ISO-1-OEM protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1-OEM is USB bus powered and the efficient DC/DC design allows energy transfer over the isolation barrier. The
- Operating Temperature: -4 to 140 F
- Data Acquisition: I/O Module
- Features: Signal Isolator
- Host Connection: USB
-
Supplier: Baker
Description: A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet
- Number of Glove Ports: 3 to 4
- Main Chamber Width: 75 inch
- Main Chamber Depth: 35.6875 inch
- Main Chamber Height: 94 inch
-
Supplier: Broadcom Inc.
Description: The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate,
- TJ: -40 to 100 C
- Output Type: 0 - 5 Vdc, DC Voltage
- Input Type: Light
- Features: Other
-
Supplier: Broadcom Inc.
Description: ACCL-9410 is a quad-channel bi-directional digital isolator. Using capacitive coupling through an insulation barrier, the isolator enables high speed digital transmissions. The device is capable of running at 25 MBd data rate, with propagation delay of 40ns. ACCL-9410 is
- Operating Temperature: -40 to 125 C
- Input: AC, DC
-
Supplier: Quarktwin Technology Ltd.
Description: ACTIVE BARRIER SCREW TOP
- Operating Temperature: -40 to 140 F
- Features: Other
-
Supplier: Broadcom Inc.
Description: The ACML-7400, ACML-7410 and ACML-7420 are multi-channel high speed CMOS digital isolators. Using magnetic coupling through a thick insulation barrier, the isolators enable high speed transmissions without compromise in isolation performance. These isolators consume low
- Digital I/O Channels: 4 #
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: DigiKey
Description: ACTIVE BARRIER PUSH-IN BOTTOM
- Operating Temperature: -40 to 140 F
- Features: AC Current Input, Other Input
- Outputs: Current Output
-
Description: and storage. Subsurface barrier valves provide a means of isolating the formation or creating a barrier in the tubular to facilitate the performance of pre- and/or post-production/injection operational activities in the well. The subsurface barrier valve is not designed as an
-
Supplier: CSA Group
Description: and storage. Subsurface barrier valves provide a means of isolating the formation or creating a barrier in the tubular to facilitate the performance of pre- and/or post-production/injection operational activities in the well. The subsurface barrier valve is not designed as an
-
Supplier: Sealevel Systems, Inc.
Description: end has a high-retention Type A Female USB connector that helps prevent accidental cable disconnections. The ISO-1R is USB bus powered, eliminating the need for external power. The efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300
- Operating Temperature: -20 to 60 C
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: ASTM International
Description: on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features miller clamping,
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current and
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features miller clamping,
- Output Voltage Type: DC
-
Supplier: PR electronics
Description: Application Supply voltage and safety barrier for 2-wire transmitters mounted in a hazardous area. Safety barrier for analog current / voltage signals from a hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20
- Operating Temperature: -4 to 140 F
- Features: ATEX, UL Listed
- Barrier Type: Galvanic Isolator
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current or
- Output Voltage Type: DC
-
Supplier: PR electronics
Description: Configurable sensor error detection including NAMUR NE43. Technical characteristics Active or Passive current output and selectable voltage output. Separation of circuits in PELV/SELV installations. I.S. barrier for temperature sensors, potentiometers, and current / voltage signals. I.S.
- Operating Temperature: -4 to 140 F
- Features: ATEX
- Barrier Type: Galvanic Isolator
- Application: RTDs, Thermocouples
-
Supplier: Pepperl+Fuchs SE
Description: System board for Triconex For 16 modules Recommended isolator: KFD2-SOT2-Ex2 (DI) 24 V DC supply Field side: screw terminals Control side: ELCO socket, 56-pin
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC ISOLATOR, ISOLATION BARRIER, INTRINSICALLY SAFE ISOLATION BARRIER, 1/40MA, 6-35VDC, DIN RAIL, 500-694270. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
signal barrier for industrial wireless communication equipment. This circulator stands out with premium electrical performance. Its maximum insertion loss is only 0.3dB, keeping signal attenuation minimal during forward transmission to preserve RF energy and (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
happen either by an installation mistake or a dropped wire. Yes, some people have been known to work wiring hot. An isolation barrier will prevent a harmful voltage from getting into sensitive circuitry. Dataforth’s signal conditioning products provide a 1500V withstand barrier (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
-low threshold is at least 50 mV lower than the output logic-low voltage. Side two features conventional buffers that do not regulate logic-low output voltage. The ADuM1252 and ADuM1253 feature independent 1.71 V to 5.5 V supplies on both sides one and two of the isolator. The devices operate up to (read more)
Browse Power Supplies Datasheets for DigiKey -
happen either by an installation mistake or a dropped wire. Yes, some people have been known to work wiring hot. An isolation barrier will prevent a harmful voltage from getting into sensitive circuitry. Dataforth’s signal conditioning products provide a 1500V withstand barrier (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
compressed air or inert gas creates a positive sealing barrier while helping keep product and debris away from the sealing faces. This gas barrier also isolates the process from the surrounding atmosphere, making the AH Type–2 well suited for applications requiring contamination control or (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. When working with hazardous pharmaceutical compounds, chemotherapy agents, or IV mixtures that can be harmful to pharmacy personnel, a contained and leak-tight negative pressure work area is required. Baker’s barrier isolator creates a unidirectional HEPA-filtered airflow of better than ISO (read more)
Browse Clean Benches Datasheets for Baker -
is frequently used when an air or inert gas barrier is needed to isolate the process from the external atmosphere, or when space for a seal is at a premium. It is best suited for applications with infrequent, or no thermal expansion. The AH Type-2 can be used on horizontal, inclined, and vertical (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Gauge Guards barrier seal protects instruments from corrosion and clogging while maintaining high accuracy. Compact and ultra-pure zero dead leg designs available. Offered with or without gauges (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers; Secondly, isolate common mode voltage from high-frequency interference, suppress switch harmonics of (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
stay together throughout the flex life of the application due to its interlocking nature. Act as a Barrier Tapes, wraps, and separators serve as barriers between a cable’s core components and the outer jacket material so that they do not bond together. Shields protect the integrity (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
Isolator Systems Take On Clean Rooms
fill clean rooms and installing isolators that enclose filling machinery. John Kirk of Bosch describes such enclosures as "mini clean rooms within clean rooms " and refers to them as "barrier isolators. " Barrier isolators represent an added cost to a filling line, since the clean room is a constant
-
Isolator Systems Take On Clean Rooms
What's smaller than a clean room, cooler than a glovebox, and able to leap any aseptic standard in a single bound? It's Super-Barrier, better known as the isolator system. In its Technical Report 34, Design And Validation Of Isolator Systems For The Manufacturing And Testing Of Health Care Products
-
Isolator Systems Take On Clean Rooms
Despite the need for higher sterility, Lysfjord and Porter's biennial review of "barrier isolators, " published in in 2001, suggests that interest in new installations has leveled or may be declining. The authors note that a combination of complexity and limited personnel are causing manufacturers
-
CMOS Digital Isolators Provide Data Protection for Smart Meters
to the controller. CMOS digital isolators provide accurate, uncorrupted power measurement data across an isolation barrier to address these concerns in smart meter applications.
-
Handling Highly Active Ingredients
the past decade, pharmaceutical containment strategies and technologies have changed as radically as the industry itself, says Eliot Cook of Absolute Control Systems (Golden, Colo.). A few short years ago, the industry seemed to be stuck on barrier isolator technology over-engineered boxes
-
Containment Technologies Group
contamination. In the 1980's pharmaceutical manufacturers began using this technique to protect both drug products and the personnel. Barrier isolators contain the process of drug manufacturing, prevent cross contamination by airborne materials in the manufacturing area, and protect personnel by reducing
-
Handling Highly Active Ingredients
the past decade, pharmaceutical containment strategies and technologies have changed as radically as the industry itself, says Eliot Cook of Absolute Control Systems (Golden, Colo.). A few short years ago, the industry seemed to be stuck on barrier isolator technology over-engineered boxes
-
Containment Technologies Group
, the authors tested a barrier isolator system at the University of Cincinnati Hospital. The results are presented here. - barrier/isolator technology: cleanrooms: parenteral drugs Providing a facility for the manipulation of parenteral drugs within the pharmacy is a significant concern for health care
More Information Top
-
Containment Technology
Aseptic Transfer Systems Into and Out of Barrier Isolators and RABS . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Sterile Product Development
2010) Barrier isolator survey, oral communication.
-
States > Rhode Island > State > Proposed Regulations > 2012 Documents > January 19‚ 2012 > [2012 RI Proposed ri-20120119-0107-0010320] Rules and Regulati...
(iii) Use laminar flow clean-air hoods, barrier isolators , biological safety cabinets and other contamination control devices; .
-
CR4 - Thread: Safety Barrier Isolator searching, analytical instrument
Safety Barrier Isolator searching, analytical instrument .
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
The barrier isolator may resemble a box and enables the worker to perform all of the necessary standard operations (e.g., discharging, sampling) through the use of glove ports and pass through ports through the walls of the box.
-
States > Florida > State > Administrative Weekly > 2007 > [2007 FL Register 413] 04/13/2007
(h) Compounding Aseptic Isolator (CAI) – the CAI is a form of barrier isolator specifically designed for compounding pharmaceutical ingredients or preparations.
-
States > Florida > State > Administrative Weekly > 2008 > [2008 FL Register 502] 05/02/2008
(h) “Compounding Aseptic Isolator” (CAI) – is a form of barrier isolator specifically designed for compounding pharmaceutical ingredients or preparations.
-
States > New Mexico > State > Register > 2004 > [2004 NM Register 1230] 12/30/2004
(r) “ Barrier isolator ” is an enclosed containment device which pro- vides a controlled [Class 100] ISO class 5 environment.
Indicates content that may require registration and/or purchase.