-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Barrier Oil is a premium quality, non-reactive, synthetic light process oil developed for use as a barrier oil in seal applications where the manufacturer calls for a light mineral seal oil. Typical applications include
- Kinematic Viscosity: 1.7 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: 1.1 This test method2 covers the determination of the compatibility of automotive gear oils with specific nitrile, polyacrylate, and fluoroelastomer oil seal materials. 1.2 Users of this test method should obtain Test Methods D412, D471, and D2240 and become familiar with their
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Shaft O.D. or Seal I.D.: 6.125 to 51.25 inch
- Maximum Operating Speed: 5,000 ft/min
- Maximum Operating Pressure: 7,000 psi
- Sealing Direction: Axial Seal
-
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Shaft O.D. or Seal I.D.: 8 to 62 inch
- Housing Bore Diameter or Seal O.D.: 10 inch
- Axial Cross Section or Thickness: 64 inch
- Maximum Operating Speed: 5,000 ft/min
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Shaft O.D. or Seal I.D.: 8.75 inch
- Housing Bore Diameter or Seal O.D.: 9.75 inch
- Axial Cross Section or Thickness: 0.35 inch
- Features: Oil / Grease Seal
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Shaft O.D. or Seal I.D.: 1.937 inch
- Housing Bore Diameter or Seal O.D.: 2.65 inch
- Axial Cross Section or Thickness: 0.35 inch
- Seal Type: Double Lip Oil Seal
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based, non-reactive mechanical seal oil. Designed for use at both low and high temperatures as a high quality synthetic seal barrier fluid for double and tandem mechanical seals.
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: John Crane, Inc.
Description: The Type 93FR is a non-contacting carbon bushing designed to protect dry gas seals from bearing oil ingress. Segments are specifically designed to prevent oil migration. Separation gas (normally nitrogen or air) is injected between the two segmented bushings, effectively
- Shaft Diameter (Nominal): 1.574804 to 14.7637875 inch
- Alternate Shaft or Rubbing Speed: 25,800 ft/min
- Operating Temperature: -40 to 450 F
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: ASTM International
Description: (Durometer hardness), and D5662 (gear oil compatibility with typical oil seal elastomers), all of which are involved in the execution of the operations of this test method. 1.3 This test method provides a preliminary or first order evaluation of oil/elastomer
-
Supplier: New Pig Corporation
Description: Ideal For Long-Term Custom Containment 4.5" x 50' x 1.5" Build a semi-permanent barrier around your machinery or storage areas with our crush-resistant spill berms. Barriers can be constructed into a semi-permanent, high-visibility barrier that's exactly the size and shape you
-
Supplier: Ingredion
Description: barrier. The TicaPAN Seal syrup is also recommended to be used in gumming the chocolate coat before the sugar syrup panning. TicaPAN Seal promotes faster film build up around the centers and sugar shell build up. TicaPAN Seal is a proprietary blend that was developed at
-
Supplier: Royal Purple, Ltd.
Description: compressors. It excels at reducing wear and keeping discharge valves free of harmful carbon deposits. Synfilm® Recip. forms a better seal and reduces friction between the cylinder wall and piston rings for greater compressor efficiency. It is formulated with Royal Purple's unique, proprietary
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 75
- Pour Point: -30 F
- Flash Point: 495 F
-
Supplier: SAE International
Description: transport from both metered oil and internal oil is observed. Starting from inside, oil accumulates in the rotor land during inward motion of the rotor created by its eccentric motion. Oil seals are then scraping the oil outward due to seal-housing
-
Supplier: Mechanical Research & Design, Inc.
Description: MRD Environmental is Mechanical Research & Design, Inc.’s product brand for environmental hazards mitigation including Pressure Barrier Isolation and Testing Products. Many of our products are used for the Sealing and Containment of sensitive or hazardous solids and fluids as well as for the
-
Supplier: Douglas Electrical Components
Description: conductors sealed in NPT and face seal packages housing styles and stainless steel materials, with a hermetic, moisture-tight epoxy to seal between the conductor and housing. They are compatible with a wide range of liquids and gases, including refrigerants, oils, heat transfer
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: conductors sealed in NPT and face seal packages housing styles and stainless steel materials, with a hermetic, moisture-tight epoxy to seal between the conductor and housing. They are compatible with a wide range of liquids and gases, including refrigerants, oils, heat transfer
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
- Connector Type: USB Connector
-
Supplier: Mechanical Research & Design, Inc.
Description: MRD Environmental is Mechanical Research & Design, Inc.’s product brand for environmental hazards mitigation including Pressure Barrier Isolation and Testing Products. Many of our products are used for the Sealing and Containment of sensitive or hazardous solids and fluids as well as for the
-
Description: ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The product can also be used as a primer for damp concrete or masonry surfaces. Water Clean Up
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 55 to 95 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Ultra-Drain Plugs® > Ultra-Drain Seals® > Ultra-Spill Deck Plus Models® > Ultra-Oil Stain Remover® > Ultra-Roof Drip Diverter®, Accessories > Open Head Plastic Drums > Plastic Pails > Ultra-Oil Filter Boom, Skirted
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Ultra-Drain Plugs® > Ultra-Drain Seals® > Ultra-Containment Berms®, Agriculture Models > Ultra-Oil Filter Boom, Skirted Model® > Item # 5240 UT
-
Supplier: Aerzen USA Corp.
Description: Housing flanges with O-ring-seals, vacuum-tight. Lube oil supply is effected by splash lubrication. Shaft seals by combined oil slinger-piston ring labyrinth seals. The driving shaft is sealed by double radial seal rings with grease barrier. Direction
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 105.84 to 57,036 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Ultra-Drain Plugs® > Ultra-Drain Seals® > Ultra-Spill Deck Plus Models® > Ultra-Oil Stain Remover® > Ultra-Roof Drip Diverter®, Accessories > Open Head Plastic Drums > Drum And Pail Liners > Ultra-Drain Seal Plus® >
-
Supplier: Edwards Vacuum
Description: Edwards now offers an extended range of Krytox® perfluoropolyether oils for use in rotary vacuum pumps. Krytox 1506 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Krytox 1525
- Viscosity Index: 22 to 70
- Pour Point: -49 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.88 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
-
Supplier: ADSIL Inc.
Description: Effective barrier facilitates easy removal of most common forms of graffiti
- Coverage: 450.00000000000006 to 800 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 55 F
- Substrate: Aluminum, Ceramic / Porcelain, Concrete / Masonry, Metal
-
Description: DuPont™ Capstone® LPA leather protector provides a durable, invisible barrier against water, oil, dirt and stains for both industrial and consumer-applied coating applications. Count on Capstone® LPA leather protector to help protect the natural look of your best-quality suede and
-
Supplier: APM Hexseal Corp.
Description: a continuous ridge which, upon compression, creates a 360° sealing barrier around the periphery of the washer face. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete,
-
Supplier: APM Hexseal Corp.
Description: a continuous ridge which, upon compression, creates a 360° sealing barrier around the periphery of the washer face. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete,
-
Supplier: Everlube Products
Description: Everlube 6173 is a PTFE filled water based solid film lubricant with an acrylic/vinyl binder system. This coating offers the flexibility to stretch and fill voids in threaded surface areas which helps to seal burred or ragged threads. Everlube 6173 also provides resistance to vibration and is
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.018521 specific gravity
- Features: Aerosol / Spray
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Water & Oil Emulsion
-
Supplier: ELANTAS North America LLC
Description: CONAP® CONATHANE® Superior Moisture Barriers CONAP® and CONATHANE® products represent the gold standard in conformal coatings for the insulation of electronic components and printed circuitry. Available in acrylic and polyurethane formulations
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
- Industry: Automotive, Electronics, Military Specification
- Features: Chemical / Oil Resistant, Dielectric, Protective
- Form: Liquid
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Features: Grease / Gel Release, Lubricant
-
Supplier: KADANT
Description: carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in
- Pressure Range: 150 psi
- Speed Range: 750 rpm
- Temperature Range: 500 F
- Port Size: 1½", 1¼", 1", 1/2", 3/4", 3/8"
-
Supplier: Waytek, Inc.
Description: a barrier of protection from lubricating oils, hydraulic fluids and fossil fuels to withstand the challenges and complexities of harsh environment applications. Amphenol Sine Systems AT04-12PA-PM11, 12-Way AT Panel Mount Receptacle Category: Amphenol AT Series™ Connectors Manufacturer:
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: a barrier of protection from lubricating oils, hydraulic fluids and fossil fuels to withstand the challenges and complexities of harsh environment applications. Amphenol AT04-4P-PM11, 4-Way AT Panel Mount Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: a barrier of protection from lubricating oils, hydraulic fluids and fossil fuels to withstand the challenges and complexities of harsh environment applications. Amphenol Sine Systems AT04-6P-PM05, 6-Way AT Flange Mount Receptacle Category: Amphenol AT Series™ Connectors Manufacturer:
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Aerzen USA Corp.
Description: suction side for pre-inlet cooling series GM . . . Sm with lube oil supply by splash lubrication. 6 sizes, intake volume flow 60 up to 16.000 m³/h for an absolute pressure at inlet of approx. 200 mbar against atmosphere. series GM . . . Lm with central oil circulating lubrication. 3
- Air Flow Rate: 35.316 to 26,487 SCFM
- Static Pressure: -321.0894898552329 to 0 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
where cleanliness and efficiency are important. Magnetic coupled DICKOW-pumps of the series NMX/PRMW are of sealless design. The containment shell forms a closed system with a hermetically sealed liquid end. Applications of Hot Oil Sealless Pumps The (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
containment shell forms a closed system with hermetically sealed liquid end. Applications: The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
from highly resilient transparent rubber per MIL-STD A-A-59588, lending them extraordinary waterproofing qualities. The cover and boots, when fitted over your devices, seal out water, bacteria, oil and the encroachment of virtually any other substance. ZAGO can customize many of the circuit (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
-temperature seals as they utilize their sealing capabilities to reduce losses in energy. A lot of industries, including oil and gas, use high-temperature seals because they can maintain their sealing properties and performance at great pressures. High-temperature seals can also be applied in demanding (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Flow Sensor and Flow Tube Junctions: Safeguarding the critical point where flow data is captured. By meticulously sealing these crucial points, Sonkit's Metal C-Ring Seals create an impenetrable barrier (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Standardized Swivel System for Lufeng 22-1 FPSO
A double sealing arrangement with an overpressurized seal barrier oil system with continuous remote condition monitoring is one key feature.
-
States > California > State > Air Districts > South Coast > Regulation IV - Prohibitions > [sc AQMD 466] Rule 466 - Pumps and Compressors
(G) Incorporates dual seals with seal oil barriers , or an equivalent design approved by the Executive Officer, provided that the gases emitted from the seal oil reservoir or vented to the atmosphere are in compliance with the requirements of section (b)(2).
-
High Efficiency Low Cost CO2 Compression Using Supersonic Shock Wave Technology
Non-driven-end, oil drain (supply oil , barrier seals ) 14.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1554_web.pdf
Fire barriers between seal oil units, main oil tank, turbine oil tank, and diesel generator, class-II and class-III switch gears and fire water pumps have been installed.
-
241-SY-101 mixer pump lifetime expectancy. Final report
Locks rotor duringoperation- Use of Sic seals and barrier oil pump failure .
-
“Z” facility dielectric oil clean-up
In this particular incident the oil water barrier seal that allowed the water into the oil section .
Indicates content that may require registration and/or purchase.