-
Supplier: OMEGA Engineering, Inc.
Description: standard unit has 2 separate, 8-digit, floating decimal, “K” factors to convert the inputs to meaningful total and rate data. An optional 16-point K-factor can linearize flow from non-linear meter outputs. The user, with the push of a button, can toggle back and forth to view the total of the
- Number of Inputs: 1 inputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, Frequency Input
-
Supplier: Fluidwell bv
Description: when the overrun correction closes the valve. The end value will be 20mA when the batch is finished. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Accuracy: 0.125 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Assured Automation
Description: The ABC is a simple controller that works with a meter and a valve or pump. You simply set the volume that you want in Gallons and hit start. The valve will open or the pump will turn on and the meter will begin measuring the flow. Once the desired amount has been dispensed, the
- Features: Electric
- Operation: On / Off (isolating)
-
-
Supplier: KOBOLD Instruments, Inc.
Description: commonly used for batching control and opens once the desired batch amount has been reached. The batching process can also be immediately interrupted and the quickly resumed by using the onboard Start/Stop switch. If a small correction quantity is desired, a bypass valve can be
- Media Temperature Range: -10 to 180 F
- Liquid Volumetric Flow Rate: 0.02 to 36 GPM
- Operating Temperature: 0 to 180 F
- Operating Pressure: 145 to 1,450 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Model 2007 is a microprocessor based batch controller that provides local display of flow rate, accumulated total and batch total. This unit also transmits flow data for control capability. Standard outputs include analog, RS-232, RS-422, RS-485 and conditioned pulse
- Number of Inputs: 3 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 158 F
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Nordson EFD
Description: The PICO® Toµch™ controller’s intuitive touchscreen interface greatly simplifies setup and operation of the PICO Pµlse™ valve, while allowing precise adjustment of valve parameters. Fine-tune dispensing performance by setting ramp open and close parameters and stroke control
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Techcon
Description: Diaphragm Valves are designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems time/pressure
- Media Viscosity: 1 to 50,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Techcon
Description: The TS5623 Series Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle and an internal spring return makes the valves fully adaptable for use without a
- Media Viscosity: 1 to 50,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Nordson EFD
Description: provides fast, reliable operation. This fosters faster cycle and batch speeds, while electro-polished valve fluid bodies increase durability and corrosion resistance. Flow volumes range from 0.5 microliter deposits to a continuous flow rate of 14.0 milliliters per second. The
- Shot Size: 0.0005000528064848634 to 60.00000000000001 cc
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
- Dispensing Application: Dot
-
Supplier: Techcon
Description: Economy Spray Valve - TS5520. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise
- Media Viscosity: 1 to 1,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray Valve
-
Supplier: Techcon
Description: spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 5,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Fluidwell bv
Description: The F133 is a unique product as it is especially designed for a controlled delivery of undefined quantities. It offers all the functionality known from gas stations to fill-up your car. The unit incorporates special functions withtime delays to start a pump first, control a valve, showing
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Interface: Computer Programmable, Digital Front Panel
- Type: Frequency Input
-
Supplier: Nordson EFD
Description: The clasp design eliminates the need to remove the mounting fixture or use any tools during valve maintenance. The xQR41 needle valve’s exchangeable modular design makes it easy to adapt to a variety of specific dispense applications. Its configurability with a BackPack™ Valve
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
- Number of Components: Single Component Dispensing
-
Supplier: Nordson EFD
Description: P-Dot CT, V100 controller, and fluid reservoir. The valve can be operated using either a V100 valve controller or a customer-supplied PLC. Also available, the P-Jet CT jet valve delivers very accurate, repeatable micro-deposits of low- to medium-viscosity fluids at
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 to 201.10000128 cc
- Maximum Operating Frequency: 150 (Cycles/Min)
- Metering Accuracy: 99 %
-
Supplier: Serfilco, Ltd.
Description: Performance: Digital Features • An In-range output option is perfect for controlling a solenoid valve to meter in or dump a batch treatment tank when the pH is within preset limits. • An Out-of-range alarm is useful in waste treatment applications to alert you that the pH is too high
- Controller Type: pH / ORP Controller
-
Supplier: Bronkhorst USA
Description: gases) Highly stable Compact Coriolis Controller All wetted parts stainless steel; option: Hastelloy-C22 IP65 housing ATEX approval Cat.3, Zone 2 (option) Analog plus digital communication Integrated PID controller for control valve or pump Integrated totaliser for batch
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Brooks Instrument
Description: specific application (panel, desktop, rack mount) Self-diagnostics on every power-up ensures device is fully functional Totalization can be used for inventory management Batch control allows single or multi-channel batch recipes Blending supports master slave blending configuration and
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 amps
- DC Output Voltage: -15 to 15 volts
- Type: DC/DC Converter
-
Supplier: Bijur Delimon International
Description: Application Brake counters are used to initiate greasing cycles in a centralized lubrication system on equipment that lacks a continuous supply of electrical current. The counter relies on air pulses through a compressed air line to mechanically open and close an air valve ahead of the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Features: Flow Controller
- Control: Limit / Set Point Control
-
Supplier: Advanced Sensor Technologies, Inc.
Description: supplied or else ASTI supplied as a part of a turn-key ready system ready for plug and play field commissioning right out of the box. ASTI supplied HMI & PLC include options for advanced smart touchscreen controllers with full remote access suitable use in for Class I, Division II hazardous
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: FlexAct® MF Solutions for Single-Use Manifold Bags Components FlexAct® MF configurable single-use manifold bag filling solution consists of: Single-use bag manifold Rack to hold bag manifold Valve unit Precision weighing platform FlexAct® MF Controller with manifold filling software
- Vessel Volume: 50 to 4.999999999999999 liters
- Reactor Operation: Batch
- Features: Cleanroom
- Process Reactor Application / Industry Use: Pharmaceutical Processing
-
Supplier: Sierra Instruments, Inc.
Description: also monitors the functionality of the mass flow meter or controller and includes diagnostics, notifying users of valve faults or system upsets. By adding the Compod™ flow sensor control valve to a new or existing SmartTrak® MFM or MFC, end users can take complete control. Two
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Mixer Direct
Description: housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8 diameter 316SS shaft and 304SS set screw attached impellers. The needle valve controller will give you precise speed control on the no-lube air motor.
- Media Viscosity: 1 to 2,500 cps
- Capacity: 0.1336805462721843 to 200.52081940827642 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 1.5 HP
-
Supplier: Mixer Direct
Description: housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8 diameter 316SS shaft and 304SS set screw attached impellers. The needle valve controller will give you precise speed control on the no-lube air motor.
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 133.68054627218427 cubic feet
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: Mixer Direct
Description: housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. The needle valve controller will give you precise speed control on the no-lube air motor.
- Media Viscosity: 1 to 500 cps
- Capacity: 0.1336805462721843 to 133.68054627218427 cubic feet
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 1.5 HP
-
Supplier: Mixer Direct
Description: housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8 diameter 316SS shaft and 304SS set screw attached impellers. The needle valve controller will give you precise speed control on the no-lube air motor.
- Media Viscosity: 1 to 2,500 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 4 HP
-
Supplier: Terra Universal, Inc.
Description: purity, all components are made of natural polypropylene or PVDF, with no exposed metal. A clear PVC cover retracts out of the way when not in use. The DR Series uses a microprocessor controller to provide versatile, repeatable processing (order below). This controller allows up to 99
-
Supplier: Alfa Laval Inc.
Description: viability, eliminating the inaccuracies involved in laboratory analysis of the yeast slurry. The unit automatically calculates and pitches the required amount of yeast. The module has two modes of pitching Batch pitching, where yeast is batch pitched (fixed yeast flow rate) into the
-
Supplier: MXD Process
Description: and ingredients. Hardware we can integrate includes: Flowmeters Temperature, pressure, liquid level sensors Level switching sensors Metered dispensing valves Solid/powder induction equipment HMI (Human Machine Interface) PLC (Programmable Logic Controller) PID
- Industry: Chemicals / Materials, Food and Beverage, General Industrial, Pharmaceutical
- Services: Design
- Capabilities: Equipment Design, Human Machine Interface Programming, PLC Programming, Project Management, Software and Hardware Design, System Integration
- Features: Midwest US Only, North America, United States Only
-
Supplier: Project Services Group, Inc.
Description: Batch & Continuous Systems 5 Systems $700,000 -$900,000 Modular Snack Food Pellet & Extruders 4 Systems $1.3 Million - $2.3 Million
- Industry Served: Alcohols / Organics, Cosmetics, Fine Chemicals, Foods / Beverages, Pharmaceuticals, Research and Development, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting
- Operation / Mounting: Clean in Place, Floor / Field, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: CDM automatically mixes concentrated chemicals with Deionized (DI) water or other additives based on specific process recipes. Equipped with high-precision control valves and non-contact flow meters, the CDM ensures that the chemical concentration remains consistent across every batch.
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: and high-purity fluoropolymers. The heart of the module is its PLC (Programmable Logic Controller), which automates the delicate blending of texturing etchants and dopants with deionized water. This automation eliminates human error, ensuring that every batch meets the exact chemical
- Body Material: Stainless Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: High precision photoelectric encoder one set Measuring the displacement High pressure pump one set Proportion Valve one set Electro-hydraulic servo valve one set Optional accessories Shearing accessories one set Annex Brief introduction STC300 Control System STC300 all-digital
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Laurel Electronics LLC
Description: the filling valve will be automatically shut off when the measured weight reaches 97.5 lbs. Count-by function. The weight meter can be programmed so that the display is rounded off to multiples of 1, 2, 5, 10, 20, 50 or 100. For example, if count-by 10 is selected, the meter will display 20
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
CENTRIFEEDER™ The CentriFeeder™ with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free?flowing solid. Establishing a PID control loop (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Batch Processing
Batch processing is a common application request at Proteus. Whether you are mixing water, additives, lubricant, or other fluids that require dispensing or batching in measured quantities, we have a solution. Automating this process typically requires three items: a flow meter, a batch controller
-
Peterbilt Batching Application
Mini-Flowmeter and Flowstar Batch Controller were installed just outside the paint booth. Manufacturer set Flowstar 2007 to close a valve after 31.5 ounces of solvent have been dispensed via a spray gun. The operator is then required to press a reset button in the paint booth before the next chassis
-
Flowmeters Benefit From Silicon Advances
or intrusive parts that could break off or freeze up over time, eliminating repair costs to pumps and other expensive items. Batch Flow Controller Features Local Display Model 8035 digital flow batch controller is designed for neutral and aggressive solid-free liquids. Available with a unique quarter-turn
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air