Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KPM Analytics
Description: Laboratory grinder for rapid preparation of fine and homogeneous samples (all grain types-wheat, barley, rye, etc.)
- Feed: Batch, Dry
- Applications: Food Processing / Grain
- Type: Hammer / Cage Mill
- Scale: Lab / Pilot
-
Supplier: Retsch, Inc.
Description: The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder is also ideal for the uniform trituration of homeopathic and pharmaceutical products.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Power / Coal & Coke
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
- Features: Other
-
Supplier: Prater
Description: The 10-Bar fine grinder is for processing materials in explosive environments such as sugar grinding from (4X to 12X) with a single pass mill. These new mills are designed for explosion pressure shock resistance up to 10 bar (145 psi). Ideally, these mills are best suited for heat-sensitive
- Feed: Batch, Dry
- Applications: Food Processing / Grain
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: coarse samples Easy cleaning through simple removal of pestle and mortar bowl 7 different materials for mortar and pestle for pure sample grinding Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Mortar Grinder PULVERISETTE 2 does not include
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Prater
Description: Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient design allows for ease of access to all internals and is well suited for heat sensitive materials such as
- Feed: Batch, Dry
- Applications: Food Processing / Grain, Power / Coal & Coke
- Type: Hammer / Cage Mill
-
Supplier: Sterling Systems & Controls
Description: Conveyors, Bucket Elevators…) Particle Reduction Systems (Fine Grinders, Classifier Mills…) Agglomeration Systems (Compaction) Grinding Systems (Hammermill, Rollermill, others) Screening/Sifting Systems Pellet Mill Systems Truck & Rail Filling & Unloading Systems Lot Tracking, Traceability
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Schütte North America
Description: Flexibilityis common to Schütte machines. Reduced set-up times, precision cams that avoid adjustment of fixed stops, and options such as the Schütte Quick-change tool system suit these machines to fast small batch production.
- Power: 20.1033057735423 HP
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Drill Bits / Boring Tools, Metals / Metalworking
- Features: Cabinet / Enclosure, Electric Motor, Floor Mounted, Multiple Heads / Spindles, Variable / Multi-speed
-
Supplier: Precision Surfacing Solutions
Description: Peter Wolters AC 1000 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1000 can be used as a fine grinding, and honing machine. Machine Features: Like all machines of the microLine© series, AC 1000
- Rotary Speed: 150 to 250 rpm
- Power: 34.8457300074733 to 48.2479338565015 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation
- Type: Disc Grinder
-
Supplier: EMAG L.L.C.
Description: The SK 204 is the modular machine system for the grinding of cams. The machine offers solutions for the internal and external non-round grinding of cams - from one-offs to large batch production grinding.
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Metal Cutting Corporation
Description: capable of 4 micro-inch gound surface finishes. Our in-house machine shop contains multiple surface and profile grinders that allow us to serve the micro-machining market with a specialty in small batch, fast turn-around jobs. Our skilled machinists and grinders are able to
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Capabilities: Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Metal Cutting Corporation
Description: capable of 4 micro-inch gound surface finishes. Our in-house machine shop contains multiple surface and profile grinders that allow us to serve the micro-machining market with a specialty in small batch, fast turn-around jobs. Our skilled machinists and grinders are able to
- Diameter: 1" - 3", 3" - 6", Greater than 6", Less than 1"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: EMAG L.L.C.
Description: The HG 204 and HG 208. Solutions for the external and internal cylindrical grinding of medium to large component batches. The HG 204 accommodates shafts up to a grinding length of 400 mm. On the larger machine, the HG 208, the limit is 800 mm in length. The modular design provides for a variety of
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: CMS North America, Inc.
Description: The quick fixed bridge machining centre; vary accurate and sturdy, it proves to be the ideal solution for the machining of small 3- 5 axis batches in a pendular cycle. Designed for meeting any flexibility request, it offers wide application possibilities considering it compact size.
- Rotary Speed: 15 rpm
- Surface / Linear Speed: 213.254593175853 ft/min
- Power: 18 HP
- Automation: Automatic / Indexing, CNC
-
Supplier: Star SU LLC
Description: The GT 500 H is designed for profile and generating grinding of spur and helical external gears as well as other profiles that can be generated by hobbing. Built for top-quality, efficient, small, medium and large batch manufacturing of gears and geared shafts, the GT 500 H is a flexible
-
Supplier: United Grinding Technologies Inc.
Description: he Mikrosa KRONOS S centerless grinder is the ideal system decision for economical precision processing of small parts. The special feature of the KRONOS S: It can be converted into a 15° inclined plunge cutting machine within 2 hours. In this way, applications which were only possible
-
Supplier: Bepex International LLC
Description: configurations. These options offer the ability to granulate a wide range of rubbers and polymers. The Rubber Chopper is a versatile piece of size reduction equipment that offers: A high-powered grinder ideally suited for the reduction of bulk polymer materials in dissolution and waste
- Feed: Batch, Dry
- Features: Other
- Type: Shredder / Knife / Disc Mill
-
Supplier: Star SU LLC
Description: large batch production and, with integrated automation, it is particularly productive. The CDA 250 comes equipped with either a swing-arm or gantry loader. The swing-arm loader excels for its simple design, comprising a swivelling arm and double collet. The pick-and-place system makes it easy
- Applications / Materials Abraded: Deburring / Deflashing
-
Supplier: Metal Cutting Corporation
Description: fine grinding of small metal parts. We have three types of lapping equipment, each of which offers specialized performance and easy set-up for small batch fast turn-around. Our double disk grinders have huge throughput capacity and can handle your largest volumes. Solid parts or tubes,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Prater
Description: operation Easily removable, lighter rotor and pressure vessel sealed housing Mega Mill Benefits: Bridges the gap between hammermills and fine grinders Uniform grinding with less heat build-up Bearing & shaft arrangement makes for a smoother & quieter operation Test show that Prater Mega Mills
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Sterling Systems & Controls
Description: Dilute) Mechanical Conveying Systems (Augers, Drag Conveyors, Bucket Elevators…) Particle Reduction Systems (Fine Grinders, Classifier Mills…) Agglomeration Systems (Compaction) Grinding Systems (Hammermill, Rollermill, others) Screening/Sifting Systems Pellet Mill Systems Truck & Rail
- Industry: Agricultural / Forestry, Chemicals / Materials, Food and Beverage, General Industrial, Packaging, Pharmaceutical
- Services: Design
- Capabilities: Equipment Design, Human Machine Interface Programming, Industrial Communication Design, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, Process Development, SCADA Design, Software and Hardware Design, System Integration
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Linde North America, Inc.
Description: Chilling products in blenders or tumblers is a proven technology that utilizes cryogen injection through nozzles or snow horns into mixers, grinders, bowl choppers and tumblers. Bottom Injection Chilling is the most efficient means of chilling food products in a mixer or blender. Bottom
- Application: Industrial, Process
Find Suppliers by Category Top
Featured Products Top
-
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
through small batch testing to validate prototypes, ensuring compliance with standards and specifications while minimizing costly production mistakes; Resources Optimization which allows customers to concentrate on core business activities like (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp
Conduct Research Top
-
Processing Corn for Tortillas & Chips
with the removed kernel skins, is drained into a plant effluent pit. The cooked corn is then conveyed with a perforated auger to a grinder and is washed with water sprays during the conveying process. This water also drains into the plant effluent pit. The cooking vats are then washed out and readied
More Information Top
-
Development of a Population Balance Model to
Simulate Fractionation of Ground Switchgrass
Inflow and outflow are equal to zero for a batch grinder .
-
TA022: Benefits and Challenges in Decreasing GaAs through Substrate via Size and Die Thickness
the batch grinder .20, 46 Polishing was used to remove the post grind damage since it tends to maintain a tighter TTV across the wafer than spray etching.
-
Pasting, swelling, and solubility characteristics of rice batter prepared from different wet grinding systems
… on the gap between the rotating and stationary members in the grind- ing zone as well as the number of passes employed which could be responsible for the anomaly in average particle size compared to the batch grinders (stone grinder and mixer …
-
Grinding characteristics and batter quality of rice in different wet grinding systems.
The duration of grinding had inverse effect on the particle size and direct impact on the starch damage as well as energy consumption in batch grinders .
-
NOTES ON DRY‐PAN AND WET‐PAN OPERATION
Wet pans are essentially batch grinders and the questions on which an intelligent decision as to size must be based are not generally difficult to answer.
-
Reaction of Bullfrog tuff with J-13 well water at 90{sup 0}C and 150{sup 0}C
The sample that was crushed by a more vigorous grinding (Batch A) had higher Si in solution following reaction than the sample that was pulverized using a flat plate grinder ( Batch B).
-
Bleaching earths
was determined that lesser mill batches give a little larger grist as larger batches.
-
Glass and ceramics
was determined that lesser mill batches give a little larger grist as larger batches.
-
Examination of the influence factors for the operating limits of a wet shot mill
Through the increased shot flow rate, it came thereby namely to difficulties by the trigger of the gröûeren suspension amounts into the mill lower part.
-
Rasps Lightweight of aggregate from Masonry
All the materials were ground after a coarse comminution first through grinding in a batch ball mill to flours with particle sizes < 100 lm.
Indicates content that may require registration and/or purchase.