-
Supplier: Waytek, Inc.
Description: Standard Battery Terminal Clamp Category: Battery Clamps Length: 5 5/8" Removable PVC grips Copper-plated steel construction Use with 10 Ga. and 8 Ga. wire and cables Black insulated battery clamp also available, item 40B Designed to grip securely to
- Terminal Type: Battery Terminal
-
Supplier: Waytek, Inc.
Description: Extra Heavy-Duty Battery Terminal Clamp Category: Battery Clamps Length: 7" Insulated handles Solid copper construction Use with 1/0 and 2/0 Ga. wire and cables Red insulated battery clamp also available Heavy-duty tension spring gives positive
- Terminal Type: Battery Terminal
-
Supplier: Waytek, Inc.
Description: Extra Heavy-Duty Battery Terminal Clamp Category: Battery Clamps Length: 7" Insulated handles Solid copper construction Use with 1/0 and 2/0 Ga. wire and cables Black insulated battery clamp also available Heavy-duty tension spring gives positive
- Terminal Type: Battery Terminal
-
-
Supplier: Waytek, Inc.
Description: East Penn 08764 Standard Battery Terminal Clamp Category: Battery Clamps Manufacturer: East Penn Current Rating: 800A Length: 5-5/8 Color: Black Removable PVC grips Copper-plated steel construction Use with 10 and 8 Ga. wire and cables Red insulated battery
- Terminal Type: Battery Terminal
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals.
- DC Voltage Range: 400 to 600 volts
- AC Voltage Range: 400 to 600 volts
- DC Current Range: 400 to 1,000 amps
- AC Current Range: 400 to 1,000 amps
-
Supplier: ValueTronics International, Inc.
Description: Small pocket-size design Exceptional battery lifetime Supplied with carry case Accessories: Battery Pouch User guide Test leads The DCM310 and DCM320 are ideal clamp meters for use during the installation, maintenance and checking of electrical systems and equipment. Both meters
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input
- DC Voltage Range: 0.4 to 600 volts
- AC Voltage Range: 0.4 to 600 volts
- DC Current Range: 400 to 600 amps
- AC Current Range: 400 to 600 amps
-
Supplier: TE Connectivity
Description: Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Application Vibration Class Level : 3G Product Type Features Fuse Type : High Current Fuse Termination Features Battery Termination :
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: TelephoneStuff.com
Description: The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges
-
Supplier: Radwell International
Description: TERMINAL BASE, POINT I/O, ONE PIECE, 12 SPRING-CLAMP TERMINALS, OPEN STYLE, DIN MOUNTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload
-
Supplier: Sealevel Systems, Inc.
Description: The TB43 terminal block adapter offers an easy way to add screw terminals to any device powered by a 2.1 mm barrel connector. Compatible Sealevel devices include SeaLINK Ethernet Serial Servers and industrial USB hubs. The TB43 is ideal for connecting devices to existing field power
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 10 amps
-
Supplier: Mile-X Equipment, Inc.
Description: hookup. “LOAD ON” light indicates the load is activated. Spring loaded to shut-off automatically. Features: 500 Amp safety clamps with "Flexi-Spring" and patented side terminal adapter plus separate light gauge test leads for tighter spots. Heavy-duty single extruded leads for testing
-
Supplier: Radwell International
Description: BATTERY TERMINAL PROTECTOR, STRAIGHT CLAMP, 1-2 GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: Littelfuse, Inc.
Description: The 80V ZCASE® BMZS Series 1-Position Forged Battery-Mounted Fuse Holder Kit features a 1-position forged brass base with a built-in battery clamp and an M10 insulated stud, which allows the installation of a ZCASE® M10 fuse (sold separately) on a stud-style power source. The
- Normal Operating Current: 250 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Littelfuse, Inc.
Description: The 32V Bolt-Down ZCASE® BMZ Series Fuse Holder Battery Terminal Mount with Right-Handed Bolt Clamp is a component part of the ZCASE® BMZ Series that allows you to connect high-current fusing to a post-style battery. When combined with one of the available 2-way (882-854)
- Normal Operating Current: 206 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Newark, An Avnet Company
Description: BATTERY CLIP, 28.6MM, BLACK, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Features:Jaw Clamps Solidly On Terminals RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 400A Insulated Battery Terminal Clamp Test Clip Copper
- Features: Other
-
Flow Meters - GPI G Series Flowmeter w/o Display, 330 GPM, 2" Tri-Clamp, Scaled Pulse -- GO-32610-91Supplier: Cole-Parmer
Description: gallon and liter indication, as well as flow rate and two totals (cumulative and batch). Meters feature easy-to-use, well-marked terminals and can be configured to meet most desired needs. If no signal is required, a battery-powered or external-powered display is available. Models
- Operating Temperature: 185 F
- Operating Pressure: 450 psi
- Features: Other
- Meter Technology: Turbine Meter
-
Supplier: Cole-Parmer
Description: gallon and liter indication, as well as flow rate and two totals (cumulative and batch). Meters feature easy-to-use, well-marked terminals and can be configured to meet most desired needs. If no signal is required, a battery-powered or external-powered display is available. Models
- Operating Temperature: 185 F
- Operating Pressure: 450 psi
- Features: Other
- Meter Technology: Turbine Meter
-
Flow Meters - GPI G Series Flowmeter w/o Display, 6 GPM, 3/4" Tri-Clamp, Scaled Pulse -- GO-32610-85Supplier: Cole-Parmer
Description: gallon and liter indication, as well as flow rate and two totals (cumulative and batch). Meters feature easy-to-use, well-marked terminals and can be configured to meet most desired needs. If no signal is required, a battery-powered or external-powered display is available. Models
- Operating Temperature: 185 F
- Operating Pressure: 450 psi
- Features: Other
- Meter Technology: Turbine Meter
-
Supplier: Cole-Parmer
Description: gallon and liter indication, as well as flow rate and two totals (cumulative and batch). Meters feature easy-to-use, well-marked terminals and can be configured to meet most desired needs. If no signal is required, a battery-powered or external-powered display is available. Models
- Operating Temperature: 185 F
- Operating Pressure: 450 psi
- Electrical Output: Analog Current
- Features: Other
-
Supplier: Larson Electronics LLC
Description: connection to vehicle battery is not necessary Charge cord plugs directly into the rechargeable battery (HiD work light can be in use via direct connection while spare battery is charging separately) – average recharge time is 4 hours Led charging indicator on battery;
-
Supplier: Mile-X Equipment, Inc.
Description: Digital Meter displays the following values: Battery voltage. Maximum Voltage reading. Minimum Voltage reading. CCA of the battery under test. Load test time varies with the battery for shorter testing time. Lightweight easy to use. Recessed meter and insulated clamps.
-
Supplier: Transcat, Inc.
Description: Product Highlights 60,000 Count, 5 Digit Display of High Resolution Measurements Remove Harmonics w/ Low Pass Filter Built In Terminal Shutter Mechanism Prevents Incorrect Lead Connection Measure Higher Currents with External Clamp Sensors PC Data Management Via USB (Optional) Each
-
Supplier: Transcat, Inc.
Description: Product Highlights Rechargeable battery powered 4-terminal tester with selectable test frequencies, greater measurement sensitivity and attached rod technique and stakeless measurement capability 2, 3 and 4 point testing Stakeless (clamp-on) testing capability ART (Attached Rod
-
Supplier: Allied Electronics, Inc.
Description: Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED
-
Supplier: Mile-X Equipment, Inc.
Description: Associated 6044 Automated Battery/Electrical System Tester An automated battery testing unit that uses no dirty, maintenance-prone carbon piles. Just enter the discharge current, press the "start" button and the 6044 will perform the BCI battery test automatically giving the
-
Supplier: Allied Electronics, Inc.
Description: Miniature Power Plug Mates with sockets used on transistorized portable radios. tape records, appliances with AC adapters, and/or battery chargers. Black ring at tip insulates and recesses a hollow pin conductor. 2-conductor power jacks. Molded plastic handles in black. Sleeve terminal
-
Supplier: Red Lion Controls, Inc.
Description: Logic type signal inputs Wire connections made via screw clamp type terminals
- Number of Digits: 5
- Width: 39 mm
- Depth: 75 mm
- Display Colors: Red
-
Supplier: Red Lion Controls, Inc.
Description: inputs Wire connections made via screw clamp type terminals
- Number of Digits: 5
- Width: 39 mm
- Depth: 75 mm
-
Supplier: Allied Electronics, Inc.
Description: on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked
-
Supplier: Hammond Manufacturing Company Inc.
Description: battery. Battery clip not included. See part number BS61 Battery compartment has an easily removable cover which also covers one of the three assembly screws. Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: Larson Electronics LLC
Description: into the cigarette plug socket on the front of the unit. Any Magnalight spotlight with cigarette plug, rint terminals or battery clamps can be connected to this transformer as well. There are screw terminals for hard wired connections. Max amp draw for this unit is 5.5
Find Suppliers by Category Top
More Information Top
-
Batteries, board networks and networking
During the start process, the battery terminal voltage falls because of the high current.
-
Prädiktives power management in vehicle board networks
The technical current direction as direction of edges is taken, so, an Out-1 tea with the positive battery terminal as root and the positive terminals of the board network consumers as sheets [73] follows first.
-
The electrification of the drive train
3.1.2 battery terminal voltage.
-
Board networks and Power management
Ultraschallverdichtete strand soldered angled to battery terminal with intelligent battery sensor .
-
Hybrid vehicles
These machines had the property that they worked at a certain battery terminal voltage according to speed (rotation speed) generatorisch or centrifugally.
-
Kontakt‐ potentials between metals: history, terms and permanent misunderstandings, part 1
In this image, the straight line with positive slope represents the charge on the capacitor plate that was connected to the positive battery terminal .
Indicates content that may require registration and/or purchase.