-
Description: hand-geared trolleys to eliminate the tilting of trolley on beam when operating with a light load or without a load. Optional safety drop stops and bumpers available. Spark resistant models available, heavy duty rigid mount trolleys.
-
Description: Budgit Rigid Mount Trolleys are designed especially for use with lug suspended BEHC, 6000 Series, 2200 Series and USA Models. These trolleys are ideal for low head room applications where distance from floor to I-beam is limited. Additional features and benefits include: Side
-
Supplier: Conductix-Wampfler
Description: Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally run on the same I-beam as the electricity-powered consumer.
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
-
Supplier: Hy-Safe Technology
Description: and remains overhead at all times. This limits swing fall hazards and affords the user enhanced mobility. The Trolley is an easy-to-install and easy-to-use horizontal traveler suitable for a variety of applications. The Beam and trolley system is also utilized with the
-
Supplier: Accuris
Description: MONORAIL TRACK BEAM SYSTEMS FOR TROLLEY SUSPENDED HOISTS
-
Description: hand-geared trolleys to eliminate the tilting of trolley on beam when operating with a light load or without a load. Optional safety drop stops and bumpers available. Spark resistant models available, heavy duty rigid mount trolleys.
-
Description: Budgit Rigid Mount Trolleys are designed especially for use with lug suspended BEHC, 6000 Series, 2200 Series and USA Models. These trolleys are ideal for low head room applications where distance from floor to I-beam is limited. Additional features and benefits include: Side
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: MY-TE Products, Inc.
Description: 1,000-lb single-line or 2,000-lb double-line lift Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te’s model 800 offers several lifting solutions for both in-plant and field operations. It’s great for jobs that involve low headroom or lifting
- Load Capacity: 1,000 to 2,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Gorbel Inc.
Description: allow for stable movement, while the Tether Track trolley rolls smoothly on an enclosed track flush mounted beneath the beam. Read through articles on the benefits of utilizing Fall Protection Systems: Creating a Safer, More Productive Environment The Ultimate Guide to Fall
-
Supplier: Gorbel Inc.
Description: CEILING MOUNTED SYSTEMS use the structure for support, as the rail is mounted either perpendicular or parallel to the ceiling beams. Should overhead obstacles be present, drop rod hangers with sway bracing can be supplied so that the fall protection system avoids these
-
Supplier: Gorbel Inc.
Description: material through an entire production facility. With capacities from 5 to 30 ton, our underhung systems are superior to I-Beams in strength, durability, and consistency while also offering extended track life. Our Cleveland Tramrail® Underhung Systems are easily changeable and
- Load Capacity: 2 to 40 tons
- Horizontal Available Span: 0 to 60 ft
- Features: Motorized Motion, Other
-
Supplier: Kundel Industries, Inc.
Description: you consistently balanced trolley movement. Our simple, pendulated rail hangers with fine tuning allows you to precisely adjust your system. All of our monorail kits include, all the items necessary for a successful installation which truly gives your craftsman a safer and more
-
Supplier: Southland Equipment Service
Description: beam drilling template, beam size chart and installation/assembly manual. Heavier capacity and motorized systems are available. Call for details. FOB Shipping Point.
-
Supplier: J.D. Neuhaus
Description: for more complex cruciform lifting beam designs or for standard lifting beam designs with two suspension points. Chain box included as standard. Suitable for a wide variety of beam sizes/ profiles, with hook centres to suit your requirements. The advantages at a glance:
- Load Capacity: 2,425.5 lbs
- Maximum Lift Speed: 12.13910761154855 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Demag Cranes & Components
Description: the Demag KBK Crane Construction Kit Rail System. The new generation of U11/U22 trolleys provides smooth and low resistance movement of loads on I beam girders. Benefits Simple commissioning and installation Ergonomic pushbutton to greatly reduce the risk of repetitive injuries
- Load Capacity: 2,756.25 to 4,410 lbs
- Lift: 16 ft
- Maximum Lift Speed: 16 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
-
Supplier: Kundel Industries, Inc.
Description: Hung Bridge Crane is a problem solver. It offers maximum safety and productivity benefits, while giving you consistently balanced trolley movement. Our simple, pendulated rail hangers with fine tuning allows you to precisely adjust your system. All of our Crane kits include, all the
-
Supplier: Certex UK
Description: Goods WLL: Up to 1000kg Personnel WLL: Up to 500kg 3 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system. ATEX: Suitable for use in atex zone 2 explosive atmospheres Lightweight & portable Easy use: - Adaptable, multi-purpose trolleys - goods and personnel
- Load Capacity: 0.27557782750000004 tons
- Type: Gantry Crane
-
Supplier: Certex UK
Description: Goods WLL: Up to 1000kg Personnel WLL: Up to 500kg 3 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system. ATEX: Suitable for use in atex zone 2 explosive atmospheres Lightweight & portable Easy use: - Adaptable, multi-purpose trolleys - goods and personnel
- Load Capacity: 0.44092452400000004 tons
- Type: Gantry Crane
-
Supplier: Certex UK
Description: Goods WLL: Up to 1000kg Personnel WLL: Up to 500kg 3 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system. ATEX: Suitable for use in atex zone 2 explosive atmospheres Lightweight & portable Easy use: - Adaptable, multi-purpose trolleys - goods and personnel
- Load Capacity: 0.5511556550000001 tons
- Type: Gantry Crane
-
Supplier: Kundel Industries, Inc.
Description: safety and productivity. We are also pleased to offer you superior and consistently balanced trolley movement, which is derived from our precise plum and level adjustments. Installation is simple. Our innovative Jib Bracket System is easily secured to your support post or vertical
- Load Capacity: 0.25 to 5 tons
- Vertical Available Lifting Height: 6 to 20 ft
- Horizontal Available Span: 6 to 20 ft
- Features: Automated Operation, Motorized Motion, Rotating
-
Supplier: Kundel Industries, Inc.
Description: safety and productivity. We are also pleased to offer you superior and consistently balanced trolley movement, which is derived from our precise plum and level adjustments. Installation is simple. Our innovative Jib Bracket System is easily secured to your support post or vertical
- Load Capacity: 0.25 to 5 tons
- Vertical Available Lifting Height: 6 to 20 ft
- Horizontal Available Span: 6 to 20 ft
- Features: Automated Operation, Rotating
-
Supplier: Hi-Tech Controls, Inc.
Description: this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double
- Number of Conductors: 4 to 8 #
- Rated Voltage: 0.35 to 0.6 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 4 to 20 AWG
-
Supplier: Froude, Inc.
Description: Trolley has a main chassis fabrication 1m wide and length up to 5m long dependent upon the application. It has a machined top surface to accept the various components common to all 2000 systems. The mobility and the inherent flexibility of the trolley system enables a
- Features: Specialty / Other
- Test Fixture Type: Test Stand
-
Supplier: Gorbel Inc.
Description: A Gorbel Electric Chain Hoist is the perfect complement to your Gorbel Work Station Crane, Jib Crane, Gantry Crane, or Cleveland Tramrail System. Rely on the name that has meant superior performance at every level to provide you with a complete, reliable lifting system, exactly when
-
Supplier: Demag Cranes & Components
Description: OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design rigidity
- Load Capacity: 13.778891374999999 tons
- Horizontal Available Span: 98 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Certex UK
Description: to 2500kg (depending on model) 3-5 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system (500 & 1000 - 3 persons, 2000, 3000 & 5000 - 5 persons) ATEX: All models suitable for use in ATEX Zone 2 explosive atmospheres Lightweight & portable: With easy on-site assembly
- Load Capacity: 0.5511556550000001 tons
- Type: Gantry Crane
-
Supplier: Manufacturers Supplies Co.
Description: piece(s) with full visibility of the illuminated work surface. The main features of a traveling head press are defined in two ways; structural & control system. Structural refers to cutting power, working area dimensions, material size and cutting platen dimensions. Control system
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Brookfield Industries, Inc.
Description: supporting heavy doors with a low coefficient of friction or standard beam trolley supports for hanging the door. The open ended style timing belt normally clamps to the side of the door carriage/attachment structure. Once the timing belt has been properly aligned and pre-loaded, in
-
Supplier: Haida International Equipment Co., Ltd.
Description: long hours, measurement accuracy satisfies the requirement of national standard and the line mark 3. Electric furnace with special heat insulation measures, the external surface of the furnace temperature rise is small, energy saving and safe. Temperature control measurement system -180~-1100
- Force / Load Capacity: 4.41 to 4,410 lbs
- Stroke / Travel: 15.74804 to 23.62206 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Test Temperature: -40 to 150 F
Find Suppliers by Category Top
Featured Products Top
-
HTP and HTG Clevis Trolleys are compatible with nearly any Columbus McKinnon hoist brand or model, so you’re free to use whatever manual or powered hoist you have or need. Trolleys with a capacity of 5 tons or less have A & B models adjustable to fit a wide range of beam widths and (read more)
Browse Overhead Trolleys Datasheets for Columbus McKinnon Corporation -
difference in elevation between the hoist suspension point (pad eye or trolley beam running surface) and the hook saddle in its lowest position. Headroom is the distance from the hoist suspension point and the fully raised hook saddle. For a hoist with top-hook suspension, the headroom dimension (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
difference in elevation between the hoist suspension point (pad eye or trolley beam running surface) and the hook saddle in its lowest position. Headroom is the distance from the hoist suspension point and the fully raised hook saddle. For a hoist with top-hook suspension, the headroom (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
CR4 - Thread: Jib Arm or Other Ideas?
How about an overhead I- beam trolley system ?
-
http://dspace.mit.edu/bitstream/handle/1721.1/40407/191681886-MIT.pdf?sequence=2
McMaster, "Corrosion Resistant I- beam Trolley System ,, part number .
-
In situ vitrification demonstration at Pit 1, Oak Ridge National Laboratory. Volume 1: Results of treatability study
The EFS consists of a series of four electric hoists riding in an overheadI- beam trolley system ,which allows operators to retrieve additional electrode sections from a staging area at the side of the hood, transport the sectionsto the penetrationpoint in the …
-
North Field Well Delivery - Commitment to Top Quartile Performance
The cranes can be moved forward / backward and lateral via the trolley beam system that was installed under the cantilever deck.
-
SIMOPS, Intending to break North Field records in string time per well
The cranes can be moved forward / backward and lateral via a trolley beam system that was installed under the cantilever deck.
-
CR4 - Thread: Fall Protection Cable
There is also equipment suspended from the beams by support hangers so a beam and trolley system won't work that well.
-
Saint Luke's Hospital Mid America Heart Institute - Masonry Construction
Mounted to the top of the scaffolding was a beam and trolley system where the panels were hosted via chain-fall to their final locations.
Indicates content that may require registration and/or purchase.