-
Supplier: Accuris
Description: Aerospace Selected Diameter - Pitch Combinations of Metric 60 Degrees Screw Threads for Shaft or Bearing Retaining Screw Threads
-
Supplier: SAE International
Description: This SAE Aerospace Standard (MA) establishes the diameter-pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module shaft or bearing retaining screw threads.
-
Supplier: Accuris
Description: Aerospace Selected Diameter-Pitch Combinations of Metric 60 Degree Screw Threads for Shaft or Bearing Retaining Screw Threads
-
-
Supplier: SAE International
Description: This Aerospace Standard establishes the diameter - pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module shaft or bearing retaining screw threads.
-
Supplier: Accuris
Description: Aerospace Selected Diameter - Pitch Combinations of Metric 60 degrees Screw Threads for Shaft or Bearing Retaining Screw Threads
-
Supplier: Accuris
Description: Aerospace Selected Diameter-Pitch Combinations of Metric 60\xb0 Screw Threads for Shaft or Bearing Retaining Screw Threads
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.097 inch
- Diameter: 3.45 inch
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 016 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.458 inch
- Diameter: 5.45 inch
-
Supplier: Rotary Systems, Inc.
Description: threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 024 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.86 inch
- Diameter: 3.45 inch
-
Supplier: Rotary Systems, Inc.
Description: threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 018 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 4.562 inch
- Diameter: 2.2 inch
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1706 "ID": .128 [3.3] Finish/Plating: Nickel Plate Length: .437 [11.1] Material: Brass Thread: 1/4 -32
- Length: 0.437 inch
- Inch: 1/4"
- Material: Brass
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1705 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass Thread: 3/8 -32
- Length: 0.5 inch
- Material: Brass
-
Supplier: NB Corporation of America
Description: The NB Linear Shaft can be used in a wide range of applications as a mechanical component from straight shaft to spindle shaft. Benefits and Features At-a-Glance NB has invested in advanced machining technology — including CNC lathes, cylindrical grinding machines, boring and
- Shaft Diameter or Width: 150.00000000000003 mm
- Maximum Length: 6,000 mm
- Weight: 93.40368776843223 lbs/ft
- Shaft Material: Carbon Steel, Stainless Steel
-
Supplier: General Pump
Description: WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet
- Maximum Discharge Flow: 4.2 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 F
-
Supplier: General Pump
Description: WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet
- Maximum Discharge Flow: 3.6 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 F
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
-
Supplier: Nook Industries, Inc.
Description: For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of
- Shaft Diameter or Width: 3.174998285500926 mm
- Maximum Length: 304.7998354080889 mm
- Weight: 0.048 lbs/ft
- Special Features: Case Hardened, Precision Grade
-
Supplier: Nook Industries, Inc.
Description: length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 1,828.7990124485334 mm
- Weight: 2.664 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
Supplier: Radwell International
Description: ROLLER BEARINGS, SELF-ALIGNING, 40 MM SHAFT DIA, 39MM LENGTH, M45X1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 1.181103 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.6299216 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.4724412 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Standard bearing lock-nut sizes Clamp style increases holding power Balanced styles available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bearing Face Max. TIR: .0005” for 00-06 .0010” for 07-08
- Width: 0.344 to 0.625 inch
- Bore Diameter: 0.391 to 2.751 inch
- Outer Diameter: 0.9375 to 3.75 inch
- Units: English
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve
- Screw Type: ACME Screw
- Manufacturing Process: Ground Thread, Rolled Thread
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.20472452 to 0.4724412 inch
- Outside Diameter: 0.4724412 to 1.3779535 inch
- Overall Width: 0.16141741 to 0.3543309 inch
- Material / Plating: Plastic
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve
- Bearing Type: Bushing, Ball, Linear Motion Guide, Linear Roller
-
Supplier: Tri-Tronics Company, Inc.
Description: M153 3-pin connector Datasheet M164 Encoder with LED status indicator Datasheet M174 3/8-16 threaded shaft Datasheet M191 1/4-20 threaded shaft Datasheet M194 6-pin connector Datasheet For our programmable Shaft model, please see our RL-P Programmable Shaft
- Encoder Technology: Optical
-
Supplier: Renold Canada
Description: cases for maximum strength. All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options. Case hardened and profile ground helical gears with involute thread profile to give maximum
- Maximum Input Power: 14,751 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Gagemaker L.P.
Description: Thread form accuracy is important if two connections are to make-up properly. Using a Thread Profile Gage is a quick way to check your threads for proper form and pitch. Thread form is defined as its profile in an axial plane for a length of one pitch. Simply place the correct form into the threads
- Technology: Contact / Stylus Based
- Features: Form Measurement, Other, Specialty / Custom, Wear / Tribology
- Mounting / Loading Options: Handheld / Portable
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: Stafford Manufacturing Corp.
Description: Designed for use on standard UNF shafts, Threaded Hub Collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. They are ideally suited as a bearing inner-race. They are non-marring, easy to adjust, with high clamping power.
- Width: 0.562 inch
- Outer Diameter: 2.375 inch
- Units: English
- Collar Type: One Piece (Threaded)
-
Supplier: igus® inc.
Description: Special properties Save time during assembly and disassembly of shafts, no more threading Low profile and lightweight High rigidity and fatigue strength Spherical ball material is iglide® J for low moisture absorption Ideal for outdoor use Dimensional series E according to DIN ISO 12240
- Nominal Shaft / Bore Size: 0.6299216 to 1.181103 inch
- Center to Center Mounting Hole Distance: 1.4566937 to 2.5196864 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Gagemaker L.P.
Description: hread form accuracy is important if two connections are to make-up properly. Using a Thread Profile Gage is a quick way to check your threads for proper form and pitch. Thread form is defined as its profile in an axial plane for a length of one pitch. Simply place the correct form into the threads
- Technology: Contact / Stylus Based
- Features: Form Measurement, Other, Specialty / Custom, Wear / Tribology
- Mounting / Loading Options: Handheld / Portable
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.344 to 0.625 inch
- Outer Diameter: 0.9375 to 3.75 inch
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: retaining ring which is installed on the grooved shaft and is used for the axial movement of fixed parts. The inner diameter of this kind of retaining ring is slightly smaller than the diameter of the assembly shaft. When installing, it is necessary to use circlip pliers, insert the
- Design Units: Metric
- Material: Stainless Steel
-
Description: passing bodies and is cantilevered to the shaft. The pumps are supplied equipped with a three-phase asynchronous electric motor with external fan cooling, IP55 rating, class F insulation, 2RS oversized, selflubricating ball bearings; and, on request, with a bare shaft. The whole
- Pump Type: Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
(2)MCL:One-Piece Clamp Style Collar (3)MSP:Two-Piece Clamp Style Collar MSC:Set Screw Style CollarTHREADED BORE SHAFT COLLARS (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
: External threads: Threads that wind around the exterior of a fastener’s shaft Internal thread: Threads that run along the inside of a fastener Axis: Longitudinal lines used to measure the length of (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
or unsealed, needle or ball bearings, rollers, taper rollers, or plain shafts. Outer Ring & Shaft Configurations: Cylindrical or crowned rings, threaded/non-threaded shafts, multiple socket options. (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Precision Measuring Tapes & Rules Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
72. Early infection after closed and open articulated fractions
The Tibiagelenkflache through a screw adapts, the shaft fragments hold 3 further screws the fracture highly unstable.
-
Roloff / Matek machine elements task collection
The shank has a diameter d ¼ 25k6.
-
Mechanical engineering
The shank has a diameter of d1 = 16 mms and a length of l1 = (70 − 38) mm = 32 mms (70 mms screw length, 38 mm threaded length after tab.
-
Winkelstabile locking of marrow nails with the Angular Stable Locking System® (ASLS)
Pierce with the first drill which has the starch of the core diameter of the shank .
-
CENTURY Motors - Grainger Industrial Supply
… Spa Pump Motor, Split-Phase, Open Dripproof, 1 HP, 3450 Nameplate RPM, 48Y Frame, CCWSE Motor Shaft Rotation, Voltage 115, 12.0 Full Load Amps, 1 Phase, 60 Hz, Rigid Base Motor Mounting Type, Ball Bearings , Shaft Threaded 3/8-16 UNC-2A …
-
Assembly reports
The torque becomes ubertragen through inserted bolts, stretching screws hold the shaft .
-
Chapter 15—Nondestructive Tests
Bearing Ring Threaded Shaft Embedded Head .
-
Open Dripproof (ODP) Split-Phase Motors - Grainger Industrial Supply
… Spa Pump Motor, Split-Phase, Open Dripproof, 1 HP, 3450 Nameplate RPM, 48Y Frame, CCWSE Motor Shaft Rotation, Voltage 115, 12.0 Full Load Amps, 1 Phase, 60 Hz, Rigid Base Motor Mounting Type, Ball Bearings , Shaft Threaded 3/8-16 UNC-2A …
-
http://dspace.mit.edu/bitstream/handle/1721.1/88839/45993343-MIT.pdf?sequence=2
Screw diameter Lead Ball diameter Dynamic load rating Nut Rigidity Support bearing rigidity Threaded shaft rigidity, non-fixed end Threaded shaft rigidity,fixed end Thrust load Acceleration load Maximum axial load Average axial load Machining speed Average speed Lifetime Cross sectional area …
-
Articulated covering end outer fixation by fractures at the distal lower leg end of heavy skin damages
The dazugehOrigen Schanz Chen screws have a shaft and thread diameter of 6 mms by a Gewindel ~ inge of 50 mm.
Indicates content that may require registration and/or purchase.