-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VT 1100 Vibration Analyser is designed for the preventive or precautionary maintenance of production machines. The Vibration Analyser can be utilized for quick measurements of imbalances in machines and the examination of bearings and gears. The Vibration Analyser
- Acceleration: 0.01019367991845056 to 20.377166156982668 g
- Linear Velocity: 0.000393700787401575 to 7.870078740157484 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 to 10 +/-% FS
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20
- Acceleration: 0.0001 to 100 g
- Linear Velocity: 0.000078740157480315 to 118.110236220473 in/sec
- Frequency Range: 0.32 to 15,000 Hz
- Number of Input Channels: 2 #
-
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: OMEGA Engineering, Inc.
Description: All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can
- Acceleration: 20.3873598369011 g
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Number of Input Channels: 1 #
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Vibration meter PCE-VT 1100S Vibration tester for vibration measurement / Measured values memory for previous measurements / Measurement of acceleration, vibration velocity and displacement / Large frequency range / Battery-operated hand-held measuring device / Automatic
- Frequency Range: 10 to 1,000 Hz
- Features: Battery Powered
-
Supplier: REED-Direct
Description: Bearing condition monitoring function Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off RS232 serial interface Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and
- Acceleration: 0.0101936799184506 to 20.3873598369011 g
- Linear Velocity: 0.00393700787401575 to 7.8740157480315 in/sec
- Frequency Range: 10 to 10,000 Hz
- Features: Battery Powered
-
Supplier: MachineSaver, Inc.
Description: Portable Vibration Analyzer Control software is designed for the organization and visualization of remote measurements delivered by remote monitoring. Measurement system thresholds, parameters and detailed analysis of results will be easily operated from this software. Configuration
-
Supplier: Ludeca, Inc.
Description: color screen. The VIBXPERT II Basic platform is a 1-channel vibration data collector which can be upgraded at any time to 2 individually configured channels via a special passcode —user upgradable, does not require hardware changes. All forms of machine vibrations, bearing
- Features: Battery Powered
-
Supplier: Ludeca, Inc.
Description: VIBROTIP 'GREENTIP' measures, displays and stores bearing condition, vibration severity, surface temperature, pump cavitation and machine RPM —all in one instrument with built-in sensors. This pocket-sized tool is waterproof, dustproof (IP65) and shockproof.
- Features: Battery Powered
-
Supplier: SpotSee
Description: OpsWatch WiFi Recorder allows you to improve the performance and safety of your equipment, extend its life time and avoid any unplanned downtime and maintenance. Vibration and shock monitoring is an integral part of machine condition monitoring programs. Change in equipment vibration
- Features: Wireless
-
Supplier: Ludeca, Inc.
Description: VIBROTIP, an efficient partner to your alignment tool, allows you to quickly determine pre and post alignment conditions. It measures, displays and stores bearing condition, vibration severity, surface temperature, pump cavitation and machine RPM —all in one instrument with built-in
- Features: Battery Powered
-
Supplier: Ludeca, Inc.
Description: VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information.
- Features: Battery Powered
-
Supplier: SKF/Global
Description: engine" light does for the car, the SKF Machine Condition Indicator does for industrial machinery. Internal sensors measure velocity, enveloped acceleration (bearing or gear impulsive vibration) and machine surface temperature. The included magnetic read-key is used to activate the SKF
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
-
Supplier: ifm efector inc.
Description: reliable and permanent monitoring of condition parameters in 3 axes condition-based analysis of imbalance and rolling element bearing damages Suitable for use in mobile machines in harsh operating conditions Learn more From May 1st 2025, products produced in EU and Singapore have an import
- Acceleration: 0 to 50 g
- Linear Velocity: 0 to 12.5984251968504 in/sec
- Frequency Range: 1 to 7,500 Hz
- Minimum Accuracy: 2 +/-% FS
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: measurement results. Features English, French, German, Portuguese, Spanish and Swedish for user convenience. Multiple measurements with a single device The SKF Machine Condition Advisor provides an overall “velocity” vibration reading that measures vibration signals from the machine
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/North America
Description: measurement results. Features English, French, German, Portuguese, Spanish and Swedish for user convenience. Multiple measurements with a single device The SKF Machine Condition Advisor provides an overall “velocity” vibration reading that measures vibration signals from the machine
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: Richardson RFPD
Description: Predictive Maintenance Installations Embedded Vibration Monitoring Impact & Shock Monitoring Data Loggers Bearing Installations Security monitoring
-
Supplier: Kistler Group
Description: Piezotron ® Acoustic Emission Sensor with an integral impedance converter for measuring acoustic emissions (AE) above 50 kHz in bearing based machine structures, high pressure vessels, compressors or valves. With its small size, it easily mounts near the source of emissions to optimally
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 0.7 to 1.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: PSI Repair Services, Inc.
Description: we check quill, pulley and drive areas for wear and run out. We follow with a written evaluation and quotation before any repairs are performed. Upon your approval, we resize all bearing areas as needed to ABEC-7 bearing tolerances or better. Our extensive use of precision Barden
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: OROS
Description: The OROS Balancing Solution will let any machine (rotors, axles and shafts), be balanced on one or two planes. The method uses two measurements of the vibration at the bearings: one under initial conditions and one using a trial mass for a one plane balancing and a second one for two
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 2.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High
- Discharge / Operating Pressure: 45 to 50 psi
- Flow Capacity: 2.4 SCFM
- Horse Power: 0.489180440489529 to 0.515984848187586 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
The vibration analyzer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
A distinctive feature of the accelerometer is the ability to work in the following modes: Classic vibrometer - means using the device as an indicator of the overall vibration level, measuring peak values, displacement or diagnosing rolling bearings using the crest (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
The vibration analyzer is a technologically advanced instrument for the precise measurement and evaluation of vibrations in industrial applications. It enables the simultaneous measurement of vibrations on shafts and bearings across four independent channels (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
locally key machine heath indicators and transmits them in a reduced data transfer form down to kb per hour. Bearing or gearing mechanical issues of rotative equipment can create vibrations up 20 000Hz. Thanks to digital accelerometer, monitoring and sampling such vibrations (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Vibration is one of the earliest signs of failure in industrial equipment. A single defect appearing in spindles, shafts, bearing or gearboxes can degrade process quality, increase power consumption, or even generate a failure causing costly equipment downtime. Condition Based Monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1136_scr.pdf
(i) Facilities for acceptance testing of overhauled and/or replacement equipment, as necessary; (ii) Preventive maintenance tools such as vibration analysers , bearing monitoring tools and non-destructive testing facilities.
-
CR4 - Thread: Motor bearing get high temp
C)Check the motor bearing with a vibration analyzer .
-
Analysis of ignition risk to ball bearings in rotating equipment in explosive atmospheres
Vibration sensors connected to a multi-channel vibration analyzer were installed on the ball bearing enclosure in two radial axis (horizontal and vertical).
-
CR4 - Thread: Vibration Radial and Axial
You might be interested in: Vibration Measurement Instruments and Vibration Analyzers , Vibration Sensors, Radial Ball Bearings .
-
http://waset.org/publications/869/effect-of-speed-and-torque-on-statistical-parameters-in-tapered-bearing-fault-detection
The accelerometer was mounted on the bearing housing and connected to Sound and Vibration Analyzer (SVAN 958) and was used to measure the accelerations from the bearing housing.
-
Proceedings of the International Conference on Research and Innovations in Mechanical Engineering
The accelerometer directly measures the velocity of bearing housing vibrations and displays in the vibration analyzer .
-
Advanced Spectral Analysis (.pdf)
It is important to understand that although you can monitor these bearing frequencies utilizing a demodulated current spectrum and that an increase in amplitude is cause for investigation, detailed analysis to determine actual bearing condition should be performed with a vibration analyzer .
-
Software Business
For instance, infrared cameras can reveal the heat development or vibrations analyzer can determine the deterioration of ball bearings [14].
-
Integrated machine health monitoring: a knowledge based approach
Some of the on- line or off-line sensors could be fast fourier transform (FFT) analysers, vibration pickups like accelerometers, pressure gauges, bearing analysers , ultrasonic flaw-detec- tors, thermal sensors, etc., (Neale 1979).
-
A Dynamic Low-Frequency Vibration Damper for Bearings of Turbine-Generator Sets
The amplitude-frequency response of the bearing with- out and with DLFD is recorded with a vibration analyzer VIBROTEST® 60 (Brüel & Kjar Vibro GmbH, Germany ), which measures the amplitude (in ìm) and frequency (in Hz) of vibration [9].
Indicates content that may require registration and/or purchase.