-
Supplier: Accuris
Description: Woodworking Machines - Wide Belt Sanding Machines - Nomenclature
-
Description: Specifies the nomenclature appopriate to the various parts of these wide belt sanding machines in order to assist manufacturers and users in the identification of these parts. Gives in addition to terms used in two of the three official ISO languages (English and French) the
-
Supplier: Accuris
Description: Woodworking Machines Part 29: Nomenclature for Wide Belt Sanding Machines
-
-
Supplier: Accuris
Description: Woodworking Machines - Narrow Belt Sanding Machines with Sliding Table or Frame - Nomenclature
-
Description: Specifies the nomenclature appropriate to the various parts of these narrow belt sanding machines in order to assist manufacturers and users in the identification of these parts. Gives in addition to terms used in the three official ISO languages (English, French and Russian)
-
Supplier: CSA Group
Description: Specifies the nomenclature appropriate to the various parts of these narrow belt sanding machines in order to assist manufacturers and users in the identification of these parts. Gives in addition to terms used in the three official ISO languages (English, French and Russian)
-
Supplier: Accuris
Description: Woodworking Machines Part 23: Nomenclature for Narrow Belt Sanding Machines with Sliding Table or Frame
-
Supplier: Uneeda Enterprizes, Inc.
Description: RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding. When using
- Grit / Micron Size: 24 to 180 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: Uneeda Enterprizes, Inc.
Description: RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding. When using
- Grit / Micron Size: 24 to 180 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: CSA Group
Description: Loading the machine manually includes manually placing the work piece onto a conveyor directly controlled by the machine. Unloading the machine manually includes manually removing the work piece from a conveyor directly controlled by the machine. - interfacing of the
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16044, Belt Sanding Comparator Maching Method: Belt
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16044-CAL, Belt Sanding Comparator Available with long
-
Supplier: Mile-X Equipment, Inc.
Description: balanced disc runs vibration free Adjustable heavy duty cast iron removable platen Removable upper guard for contour finishing Variable position locks, belt head adjusts vertically Completely enclosed drums and a guarded sanding belt Heavy duty one piece steel stand JET's
- Type: Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: S8 8″ belt sander HEAD Mount this unit into your machine! 8″ x 60″ belt sander , Head only. Belt drive ( pulley included). Air tension on belt. 8″ dia. drive pulley, plate base with mounting, 8″ x 13″ reversible platen Model: S8, 8″ x 60″ sanding head only,
- Type: Sander
-
Supplier: Mile-X Equipment, Inc.
Description: UPS. Features: Table tilts 45° out and 20° in for all angle finishing operatioins Adjustable dust deflector for and dust chute Completely enclosed drums and a guarded sanding belt Fine thread adjustment for simple amd easy belt tracking Plain and compound miters are easily
- Type: Sander
-
Supplier: DEPRAG, Inc.
Description: High power output at a low weight Highly durable Operates in hard-to-reach areas Grinding of level or curved surfaces Our belt-sanders are well-suited for the grinding - smoothening and polishing of level and curved surfaces - for the beveling of edges and the fabricating of steel -
- Rotary Speed: 30,000 rpm
- Power: 0.402066115470846 to 0.67011019245141 HP
- Power Source: Air / Pneumatic
- Type: Belt Sander - Contact Wheel, Sander
-
Supplier: DME Company
Description: Direct Motor Drive provides maximum power Spring Loaded Tensioning Device on belt arm enables quick change of sanding belts Lubrication not required
- Current: 0.3 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Type: Belt Sander - Contact Wheel, Sander
- Mounting: Bench
-
Supplier: CS UNITEC
Description: finish. For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Type: Belt Sander - Contact Wheel, Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: S460D 4″ Belt Sander 4″ x 60″ abrasive belt, direct drive, vertical position Reversible platen 4″ x 17″, work table 4″ x 6″ Full OSHA guard, easy belt tracking, quick belt change, pre-set belt tension. Dimensions: L14″ x W16″ x H33″ Manual switch, Wt. 290. lbs.
- Type: Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: 2FSM 2″ Sander Multi-position vertical or horizontal! 2″ x 48″ belt, Vertical or Horizontal Position. 1/2 HP motor, 3450 RPM, direct drive, 5″ contact wheel Tilt work table, removeable platen Full hinged OSHA guard for quick belt change. Pre-set belt tension, one knob
- Type: Sander
-
Supplier: Gesswein Co., Inc.
Description: one 45° angle for 6mm and 8mm wide sanding belts, see "Related Products" below. Each arm is spring loaded for rapid belt changes.
- Type: Belt Sander - Contact Wheel, Sander
- Application / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing Machines, Metals / Metalworking, Plastics / Composites, Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Kalamazoo Industries, Inc.
Description: 1SM 1″ Belt Sander 1/3 HP motor 1 PH, 1725 RPM 1″ x 42″ belt 4″ contact wheel Tilt table – vertical sander only 1800 SFPM 32 lbs Model 1SMV – same as above plus: Enclosed guard Optional CV-4 vacuum base, 1SMV 95 lbs Model: 1SM Model: 1SMV- As above with enclosed belt guard and
- Type: Sander
-
Supplier: South Bend Form Tool Co., Inc.
Description: cutoff saw operation for rough cut material blank creation, brazing, media blasting and belt sanding for sharp edge removal (de-burring) and or surface preparation.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: ATA Group
Description: the intercahangeable belt arms allows for use with a wide range of abrasive belts.
- Power: 0.4 HP
- Rotary Speed: 12,000 rpm
- Power Source: Air / Pneumatic
- Type: Belt Sander - Contact Wheel, Sander
-
Description: The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and precision
- Surface / Linear Speed: 1,730 ft/min
- Application / Materials Abraded: Automotive, Metals / Metalworking, Plastics / Composites
- Type: Belt Sander - Contact Wheel, Sander
- Power Source: Electric Motor / Vibrator
-
Supplier: Makita USA, Inc.
Description: Variable Speed Control Dial Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Low noise (84dB) for operator comfort 8.8 AMP motor for fast material removal Auto-tracking belt system tracks belt without adjustment Innovative design for
- Current: 8.8 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Makita USA, Inc.
Description: Powerful 8.8 AMP Motor; 85dB Powerful 8.8 AMP motor; only 85dB Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and
- Current: 8.8 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Makita USA, Inc.
Description: Powerful 8.8 AMP Motor; 84dB Powerful 8.8 AMP motor; only 84dB Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed under load Auto-tracking belt system tracks belt without adjustment Innovative design for
- Current: 8.8 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Makita USA, Inc.
Description: Variable Speed Control Dial Compact design for sanding in close quarters Variable speed control dial (980-5,600 ft./min.) enables user to match the speed to the application Adjustable sanding arm pivots 100° for hard-to-reach areas Easily adjustable belt tracking with a turn of
- Current: 4.4 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Raymond Machinery Co., Ltd.
Description: According customer's drawing, Raymond Machinery Co.,ltd produced this pulley. The pulley made from ductile iron by sand casting process. Machining to final required dimensions and assemble with an brass bush. Before assembling, powder coating has be done. All processes can be carried by Raymond
-
Supplier: Walter Surface Technologies
Description: Walter is proud to unveil a new power tool that allows you to use our premium abrasive products in a new belt format to finish pipes, tubes and railings. This powerful finishing tool features Soft-Start technology to avoid kickback when starting the tool, Dialspeed™ variable speed control and
- Rotary Speed: 1,600 to 3,200 rpm
- Current: 1,200 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Belt Sander - Contact Wheel, Sander
-
Description: At 0.40 hp (0.3kW), the G1-Series packs a lot of power in a small package. Ideal for light material removal, cleaning rough castings, deburring parts, cleaning up welds, and other finishing tasks. The G1-Series also features low noise and vibration levels and one-nut access for all motor servicing.
- Rotary Speed: 12,000 to 20,000 rpm
- Power: 0.4 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Automotive, Building and Construction, Cleaning / Surface Preparation, MRO / Resurfacing, Metals / Metalworking
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Combination Abrasive Belt Sander/Grinder (1 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers several options when it comes to
- Type: Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 28366 file belt sander provides.6 hp. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 22,000.
- Rotary Speed: 22,000 rpm
- Type: Sander
-
Supplier: Gilson Company, Inc.
Description: tests on a regular basis. Positive DC drive assures precise speed and stroke and eliminates errors inherent in hand shaking or with less expensive belt-driven or AC motor driven machines. A timer selection switch gives options of precise fixed times of 45 seconds and 10 minutes as used
Find Suppliers by Category Top
Featured Products Top
-
screens remove large particles. Grit and Debris Removal - A waste sorting machine removes particles >3 mm. Sand-laden sludge is then directed to a grit removal system. First Flocculation - Sludge enters a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
States > Washington > State > Proposed Regulations > 2002 Documents > December 18, 2002 > [2002 WA Proposed wa-p296b352] WAC 296-24 - Proposed Rules - WAC 296-...
WAC 296-807-130 Portable belt sanding machines .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-807] 807 - Portable Power Tools
Portable belt sanding machines .
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
(4) Belt sanding machines shall be provided with guards at each nip point where the sanding belt runs on to a pulley.
-
Study on sanding force and sanding optimal parameters of Manchurian ash
In the wood processing industry, wide- belt sanding machine is commonly used to calibrate the thickness of panels, or to eliminate the high surface roughness of workpieces (Li 2005a; Aguilera and Meausoone 2000; Evans and Cullis 2008).
Indicates content that may require registration and/or purchase.