-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The belt tension gauge is an optical measuring maintenance tool for determining belt tension force. This belt tension measuring device consists of a display unit and a sensor head which is attached to a gooseneck. The belt tension
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Renold Jeffrey
Description: matter of seconds. It is ready for use without any tools, tensioning equipment or any further alignment or adjustment. It is fully effective in vertical and diagonal drives. The ROLL-RING® works automatically, is maintenance free and self lubricating. It can be used in dusty and dirty
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: ContiTech AG
Description: takes on additional tasks such as driving the fuel injection pump, the water pump or the balancer shaft. Notes Handling: Timing belts must not be creased since this will cause the glass-fiber tension members to break inside the belt. The belt™s load-carrying capacity is
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
-
Supplier: R. S. Hughes Company, Inc.
Description: on/off switch. Built-in ammeter measures load. * Rigidly mounts to lathe compound for close tolerance work. Model features air-powered belt tensioning.
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: on/off switch. Built-in ammeter measures load. * Rigidly mounts to lathe compound for close tolerance work. Model features air-powered belt tensioning.
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: PIX Transmissions Limited
Description: effect between the belt and the pulley flanges • Increased performance due to the engineered belt design • Smooth running operation • Minimal belt tension loss PRODUCT RANGE Section Min Max Length Designation XPZ 630 mm 5000 mm Lp XPA 745 mm 5000 mm Lp XPB 900 mm 5000 mm
- Belt Length: 24.5 to 196.8505 inch
- Features: Anti-Static, Cogged
- Reinforcement: Reinforced Belt
- Type: Single
-
Supplier: ISC Sales, Inc.
Description: (except on steel belts) In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of
- Removal Rate: 1 GPH
- Technology: Belt
- Function: Oil Filtering / Removal
-
Supplier: Ryobi Technologies, Inc.
Description: The BD4600 Belt/Disc Sander is equipped with an induction motor for quiet, dependable performance; a cast iron base which keeps the unit stable during use; a belt tension release lever, which makes for quick and easy belt changes; built-in dust port for v
-
Supplier: R. S. Hughes Company, Inc.
Description: * For use on metal, glass, stone, rubber, ceramic, carbide composites and other hard to grind materials. Mounts to standard lathes. Simple tool holder mounting. Holds close tolerances. * Reduce surface finish on materials prior to a superfinishing process.In-line belt tracking prevents
- Power: 1.86 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation.
- Power: 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Air Compressors Direct
Description: •Monitor regulator output & tank pressure at a glance Patented Belt Tensioning Device •Tool-free belt tensioning Comfortable Handle •Cushioned for easy mobility & transport
- Flow Capacity: 7.2 to 5.9 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Belt Technologies, Inc.
Description: shaft Systems with serpentine or other complex belt paths Steering flat belts with an ISP – based on the concept of changing tension relationships across the width of the belt by adjusting the angle of the pulley relative to the belt Rather than moving the pulley
-
Supplier: Dorner Manufacturing Corp.
Description: in) to 1,524 mm (48 in) Lengths: 914 mm (36 in) to 25,375 (999 in) Available in straights, curves, and z-frame configurations Modular belt options: flat modular belt, friction top, cleated, curve Belt options: guided and positive drive belt options (flat belt,
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: CS UNITEC
Description: achieve a full 360° finish. Spring resistance between the deflection rollers ensures that the sanding arm and belt are always uniformly tensioned. The BOA saves time finishing stainless steel and other ferrous and nonferrous pipe. Variable-speed control; 12 to 40 ft./sec. belt speed
- Power: 1 HP
- Surface / Linear Speed: 1,680 ft/min
- Power Source: Air / Pneumatic
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Sander
-
Supplier: Dorner Manufacturing Corp.
Description: usage Quick Belt Change Quick Change open-frame design allows belt change in approximately 20 minutes Tool-less removal of idlers and belt supports Loose belt drops down main column No belt tensioning needed Sizes Lengths – Infeed and Exit Minimum length =
- Speed: 100 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: guideline is provided specifically for effective cleaning of the Dorner product. Conveyors Available as AquaPruf Ultimate: Straight Modular Flat Belt Straight Modular Cleated Belt Positive Belt End Drive LPZ (Z-Frame Modular Cleated Belt Benefits of AquaPruf Conveyors:
- Features and Options: Cleated, Sanitary
-
Supplier: Loren Cook Company
Description: to motor & belts Auto belt tensioner available Electronially communtated motors available
- Air Flow Rate: 4,300 to 11,000 SCFM
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Air Compressors Direct
Description: control panel & compressor components On-Board Belt Tensioning Device •Allows quick & easy belt adjustment for best performance One Hand Push-Pull Handle •Easy mobility on the job site; easy to load & transport
- Flow Capacity: 10.5 SCFM
- Horse Power: 6.5 HP
-
Supplier: American Hofmann Corporation
Description: axial load for belt-drive systems Gravity-style belt tensioner for consistent drive-belt pressure from run-to-run and rotor-to-rotor Photocell for detection of rpm Optional protective safety guard meeting OSHA and/or CE requirements Various electronic measuring instruments
-
Supplier: Accessorie Air Compressor Systems
Description: our SM models easy to service, including: Easy access from one side Automatic belt tensioning device Quick fluid change system Side panel windows to view fluid level indicator and belt tension Spin-on 10 micron fluid filter Cartridge style 4 micron inlet filter Cleanable filter
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 16 to 54 SCFM
- Horse Power: 7.5 HP
- Compressor Technology: Rotary Screw
-
Supplier: VEGA Americas, Inc.
Description: quickly mounted by simple and reliable adhesive, ceiling or tension belt mounting. Since no additional power supply is necessary, the autarkic sensor offers a particularly economical solution. The sensor housing with high protection rating IP69 enables maintenance-free continuous
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: KTR Corporation
Description: way. Product features Torque limiter in lengthened design for assemblies with wide driving components Exact coordination with the customer´s dimensions Also available as structural component with sprocket Double and triple sprocket drives Multiple groove V-belt pulleys Materials-handling
- Torque Rating: 3.68731563421829 to 1,179.94100294985 Ft-lbs
- Rotational Speed: 6,600 rpm
- Bore Diameter: 0.8661422 to 2.1653555 inch
- Diameter: 2.2834658 to 5.511814 inch
-
Supplier: Sunnen Products Company
Description: where light-duty stock removal is needed ... up to 0.030 inches (0,76 mm). Electromechanical stoker and spindle, features a Siemens servo stroker motor with belt drive for quiet and precise operation combined with a 3 Hp (2,24 kW) spindle unit. Powerful Siemens PLC with color touch screen
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Baltimore Aircoil Company
Description: and belt tensioning. External Header Cleanout – Easily accessible cleanout port flushes any water distribution debris to the outside of the unit. Sectional Louvers – Each louver section is easily removed without tools, offering quick access to any part of the cold water basin.
- Motor Power: 5 to 40 HP
- Cooling Capacity: 117 to 787 tons
- Operating Weight: 5,670 to 5,950 lbs
- Design: Counter Flow, Cross Flow
-
Supplier: KTR Corporation
Description: toothed belt disc
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 2.42126115 to 4.7637821 inch
-
Supplier: Accessorie Air Compressor Systems
Description: specialized tools such as our Air Demand Analysis and Kaeser Energy Saving System we can provide an accurate assessment of your existing installation and use predictive models to demonstrate how proposed changes will improve your system performance. Then, using a state-of-the-art CAD
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 40 to 78 SCFM
- Horse Power: 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Accessorie Air Compressor Systems
Description: assistance. From complex installations and challenging environments to facilities with limited space, Kaeser can design and lay out a system to meet the specified requirements for performance and reliability. Using specialized tools such as our Power Cost Analysis and Air Demand Analysis, we
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 59 to 124 SCFM
- Horse Power: 25 HP
- Compressor Technology: Rotary Screw
-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump — belt-driven, centrifugal
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: control system (hazardous environment only) Derated engine: automatic ambient temperature compensation Cooling System Thermostats and housing, RH forward-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in) connection, non V-band clamp
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-
Extruded aluminum, light weight with industry standard T-slot Industry standard pallet sizes Larger T10 timing belt & robust design Innovative single point tensioning & belt tracking system Variety motor location configuration Easy (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
's AT-Series Centrifugal Blowers feature top-grade bearings, precision alignment and a proven automatic belt tension system. The state-of-the-art impeller profile allows every Paxton blower to achieve the specified performance level at lower operating speed to reduce energy (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
CR4 - Thread: Direct Drive or Belt Driven Fan
… purchase a spare complete direct drive unit and you should have the lowest down time for a reasonable price.if budget is tight buy spare belts, belt dressing, pillow block bearings, a good straight edge, belt tensioning tool and of course an …
-
Automotive Industry Standard - AIS-123 - CMVR Type Approval of Vehicles Retrofitted with Hybrid Electric System.
H.S.S. hand saw Crimping tool for electrical cable termination, if required Set letter and number punch Measurement tape Torque wrench Inspection light Vernier caliper Multimeter Silicon seal/sealant Alignment tool Belt tension measuring equipment Puller ● ● ● ● Fire-fighting …
-
bandsaw blade question
There are tools like belt tension gauges for this.
-
Audel Multi-Craft Industrial Reference
To assist a multi-craftsman in correctly tensioning a V-belt, the use of a belt - tension measuring tool is recommended.
-
CR4 - Thread: Belt Selection
My guess is that you also do not use proper belt tensioning or alignment tools and that you do not stop and re-tension after a few hours running.
-
Innovations through PACVD of duplex layer systems in the Leichtmetall‐Druckguss
Die casting- tool for belt tensioners.
-
Power bowl lift, motor mount and tensioner for mixing machine.
A pivoting motor mount can be used in conjunction with a portable tensioning tool for tensioning a drive belt .
Indicates content that may require registration and/or purchase.