-
Supplier: QTC METRIC GEARS
Description: Nissei Module 4, 36Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Finished Bore
- Pitch Diameter: 144 mm
- Face Width: 27 mm
- Features: Metric
-
Description: capabilities include bevel and spiral bevel gears in diameters up to 800mm, with module up to 15 for straight bevel and spiral bevels.
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Hypoid Gear, Miter / Bevel Gear Set
-
Description: capabilities include bevel and spiral bevel gears in diameters up to 800mm, with module up to 15 for straight bevel and spiral bevels.
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Features: Metric, Other PA
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured
- Face Width: 9.3 mm
- Material: Carbon / Alloy Steel
- Gear Center: Center Bore
- Mounting: Hub, Simple Bore
-
Supplier: RS Components, Ltd.
Description: Hostaform Bevel Gear 15 Tooth 1.5 Mod 2:
- Number of Teeth: 15
- Pitch Diameter: 1.5 mm
- Features: Metric
-
Supplier: Hymark/Kentucky Gauge
Description: In hypoid bevel gears, the drive pinion is axially offset on the top or on the bottom. The pinion diameter is larger to enable higher transmissions. Hypoid bevel gears have smoother tooth engagement and a longer lifetime. They are used at high speeds, with heavy or small
- Gear Type: Hypoid Gear
- Features: Metric
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear
- Features: Anti-backlash, Ground Teeth, Metric
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Material: Stainless Steel
-
Supplier: Radicon
Description: Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared
- Continuous Torque: 108,849.557522124 In-lbs
- Gearbox Ratio: 160 to 36,000 : 1
- NEMA Frame Size: 56 to 405 #
- Motor Type: AC Motor
-
Supplier: Hymark/Kentucky Gauge
Description: Spiral-toothed bevel gears with arc-shaped teeth are particularly suitable for transmitting forces at a 90° angle or at any other angle as required. They can be used at high speeds, with heavy or light loads, for quiet operations, as well as for any applications where space and weight
- Features: Metric
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 120 mm
- Face Width: 22 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 60 mm
- Face Width: 17 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 40 mm
- Face Width: 11 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 135 mm
- Face Width: 23 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 16 to 60
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Gear Center: Center Bore
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 320 mm
- Bore Diameter (if applicable): 35 mm
- Shaft Diameter (if applicable): 180 mm
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 45
- Pitch Diameter: 360 mm
- Bore Diameter (if applicable): 35 mm
- Shaft Diameter (if applicable): 200 mm
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 15
- Pitch Diameter: 120 mm
- Bore Diameter (if applicable): 30 mm
- Shaft Diameter (if applicable): 100 mm
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but does have an alternate. Please see the
- Number of Teeth: 20
- Pitch Diameter: 160 mm
- Bore Diameter (if applicable): 30 mm
- Shaft Diameter (if applicable): 120 mm
-
Description: Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including
- Gear Ratio: 6 to 24 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 1 to 4
- Bore Diameter (if applicable): 10 to 50 mm
- Material: Cast Iron
- Gear Center: Center Bore
-
Supplier: Stober Drives, Inc.
Description: The "K" Series Gearmotor is a versatile, highly rigid right-angle gearmotor. The low-backlash version can handle the toughest applications. Four output options are available including solid shaft, hollow, backlash free or wobble free bushings, and metric and stainless shaft or quill.
- Continuous Torque: 34,000 In-lbs
- Gearbox Ratio: 4 to 247 : 1
- Motor Type: AC Servomotor
- Features: Geared
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash
- Gear Center: Center Bore
-
Supplier: Andantex USA, Inc.
Description: Metric Series, single or dual output shafts, 1:1 or 2:1 ratios, and grease lubricated for life and have an operating temperature range of – 65 degrees F to + 200 degrees F ( – 54 degrees C to + 93 degrees C). Utilizing carburized case-hardened Coniflex* bevel gears, all AnglGear
- Gear Ratio: 1 to 2 (X : 1)
- Backlash: 7.5 to 45 arcmin
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: Demag Cranes & Components
Description: characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size
- Other Output Power: 3.7 HP
- Continuous Torque: 14,760 to 23,520 In-lbs
- Gearbox Ratio: 113 to 180 : 1
- Shaft Speed: 9.53 to 15.2 rpm
-
Supplier: DeZURIK, Inc.
Description: Construction Body: Ductile Steel Stainless steel Actuator: Bevel Gear 4:1, 8:1, 16:1, or 22:1 Flanges: ANSI B 16.5 Class 300 Optional Class 150 and metric available Elastomer information
- Primary Material: Ductile Iron, Stainless Steel
- Valve Type: Pinch Valves
-
Supplier: Red Valve Company, Inc.
Description: rugged, no-hang-up, maintenance-free valve. Materials of Construction Ductile, steel, stainless steel bodies Bevel Gear 4:1, 8:1, 16:1, or 22:1 actuator ANSI B 16.5 Class 300 flanges Optional Class 150 flanges and metric flanges available
- Valve Size: 1 to 10 inch
- Pressure Rating: 720 psi
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron, Rubber, Stainless Steel, Steel
-
Supplier: Victrex PLC
Description: Our PEEK-based VICTREX™ Gear Solutions include gear design, prototyping, testing and manufacturing capabilities using VICTREX HPG™ polymers and help our customers gain a competitive advantage.
- Features: English, Metric, Other Plastic
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Metric, Other
- Material: Hardened Steel
-
Supplier: Huco Dynatork
Description: Injection moulded gears with machined bores. Pressure angle is 20°. Suitable for running temperatures up to 100°C with an intermittent temperature limit of 150°C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater
- Pressure Angle: 20°
- Material: Acetal
- Gear Center: Center Bore
- Mounting: Hub, Simple Bore
-
Supplier: Renold Canada
Description: Holroyd worm gears than have been obtained or claimed for any other make in the world. A test at the UK National Physical Laboratory on a pair of 6 inch (152.44mm) centres, 4:1 ratio gears yielded a range of efficiencies from 97.5 to 98.2% at speeds of 1000 and 1500 revs/min with loads
- Features: English, Metric
- Material: Hardened Steel
- Gear Type: Worm
-
Supplier: Renold Canada
Description: Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for the
- Face Width: 160 mm
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Features: Metric
-
Supplier: Schneeberger Inc.
Description: You need a gear rack but standardised dimensions do not fit your system? No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as required.
- Features: Ground Teeth, Metric, Other
- Gear Type: Helical Gear, Rack
- Tooth Form: Straight Teeth
Find Suppliers by Category Top
Featured Products Top
-
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
and defense, and automation industries. SDP/SI offers an extensive range of stock inch and metric gears for rapid delivery, covering a wide selection of gear types, pitches, modules, materials, and tooth counts. Gears incorporating the Fairloc Hub are available in (read more)
Browse Bevel and Miter Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Production Processes of Bevel Gear Gear Production Facilities (read more)
Browse Gears Datasheets for KHK USA, Inc. -
/SI, QBC, and QTC Metric Gears, we offer a wide range of components and expert services to make your design and product selection process a breeze! Our user-friendly online e-Store is here to simplify everything, with AI-powered search, helpful calculation tools, gear design data, 3D CAD models, and (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, sizes, materials, and numbers of teeth are available off-the-shelf for quick prototyping and testing. Simple modifications to complex designs are handled by our engineers, machinists, and assembly technicians daily. Using state-of-the-art CNC machines and Coniflex bevel gear generators we (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and defense, and automation industries. SDP/SI offers an extensive range of stock inch and metric gears for rapid delivery, covering a wide selection of gear types, pitches, modules, materials, and tooth counts. Gears incorporating the Fairloc Hub are available in (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Turning CNC Lathe, Mill-Turn CNC Milling and Machining Centers Precision Gear Fabrication CNC Bevel Gear Cutting CNC Hobbing CNC Shaping Coniflex Bevel Gear Generators Rack Cutting We machine a (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
CR4 - Thread: Designing Moulded Precision Gears
QTC producers of Bevel Gears metric ground spiral Bevel Gears, Pinion Shafts,Plastic Bevel Gear, Stainless Steel Bevel Gears, Injection Molded Bevel Gears ...
-
CR4 - Thread: Volvo 940 Turbo Diesel - Grinding Gears
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
-
CR4 - Thread: 1995 Dodge Diesel - Automatic Transmission
You might be interested in: Metric Gears , Bevel and Miter Gears, Rack and Pinion Gears .
-
CR4 - Thread: 2007 Hyundai - Transmission Problem
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
-
CR4 - Thread: 1994 Saturn SL2 - Automatic Transmission
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
-
CR4 - Thread: 2002 GM Tracker Clutch Linkage
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
-
CR4 - Thread: 2001 Saturn SC1 Transmission Issue
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
-
CR4 - Thread: 2000 Chevy Cavalier Won't Start
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
-
CR4 - Thread: Automobile Two Wheeler Gearing Arrangement
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
-
CR4 - Thread: Ansys
You might be interested in: Metric Gears , Bevel and Miter Gears, Gears .
Indicates content that may require registration and/or purchase.