-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Case • Silicon Diagram • Buna-N Seals • 8.0 Vdc Excitation • 12 Inch Lead Wires • -40 to +85°C • 1 to 6 Vdc Output • Temperature Compensated • Rugged Low Profile Easy-to-Mount
- Working Pressure Range: 0 to 250 psi
- Operating Temperature: -17 to 145 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Stellar Technology
Description: The Series DT140 pressure transducer is a reliable, rugged, wet-wet differential pressure transducer with a high line pressure capability. The Series DT140 differential pressure sensors are ideal for measuring static differential pressures. The
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: tecsis LP
Description: Model SP007 is a completely customer-configurable differential pressure transmitter. Our manufacturing process provides quick turnaround, allowing you to select the accuracy, output, pressure ports, and electrical connector to get a customized sensor without delay. The bi-directional
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 40 to 240 F
- Measurement Type: Absolute, Gauge
-
-
Supplier: Setra Systems
Description: Designed to measure low pressure, the Model 239/C239 high accuracy pressure transducer is available in unidirectional and bidirectional ranges as low as +/- 0.25 in. W.C. These transducers are ideally suited to a variety of applications such as HVAC control,
- Working Pressure Range: 0 to 10 psi
- Accuracy: 0.14 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: tecsis LP
Description: This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. Standard output is 2mV/V, and an internally amplified
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series DT190 differential pressure transducer is a compact, reliable, and rugged, wet-wet differential pressure transducer with high differential pressure capability. The Series DT190 differential pressure sensors are constructed of all welded stainless
- Working Pressure Range: 0 to 50 psi
- Operating Temperature: -100 to 300 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: tecsis LP
Description: Model XPDM is a medium range differential pressure transducer designed for ranges from 0-50 to 0-1,500 psid. This unit features a bi-directional wet/wet design and utilizes proven strain gage technology for predictable results and 0.25% accuracy. Model XPDM is available in amplified
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: tecsis LP
Description: Our manufacturing process provides quick turnaround on this completely customer-configurable differential pressure transducer. A bi-directional wet/wet design and all stainless steel construction makes the SP007 ideal for a variety of applications. This unit is available for ranges
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 240 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable damping from
- Working Pressure Range: 0.108381 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Setra Systems
Description: The Model 230 wet to wet differential pressure transducer provides a high output without compromising your budget. Unlike fluid filled sensors that can rupture, the Model 230's wetted parts are all stainless steel. Unidirectional and bi-directional ranges are available from ±1 to 100
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: Setra Systems
Description: Has the same functionality as the Model 370, but does not include the LCD display or numeric keypad. Used as the barometric standard in Automated Surface Observation Systems (worldwide) where accuracy, stability and versatility are essential. Features: +/-0.02% Full Scaleb Accuracy
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.02 ±% FS
- Features: Alarm Indicator, Other
- Pressure Measurement: Gauge
-
Supplier: ODG (Origin Data Global)
Description: SENSOR BIDIRECTIONAL +-5 PSI H2O
-
Supplier: Setra Systems
Description: Has the same functionality as the Model 370, but does not include the LCD display or numeric keypad. Used as the barometric standard in Automated Surface Observation Systems (worldwide) where accuracy, stability and versatility are essential. Features: +/-0.02% Full Scaleb Accuracy
- Height: 4.1 inch
- Weight: 2.4 lbs
- Operating Temperature: 32 to 110 F
- Mounting Type: Base Mounted
-
Supplier: Stellar Technology
Description: The Series DT14XX pressure transducers and pressure transmitters are reliable, rugged, wet-wet differential pressure sensors with a high line pressure capability. The Series DT14XX differential pressure transducers are ideal for measuring static
- Working Pressure Range: 0 to 1 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage, RS232 / RS485
- Measurement Type: Differential
-
Supplier: Stellar Technology
Description: The Series DT19XX differential pressure transducers and differential pressure transmitters are compact, reliable, and rugged, wet-wet differential pressure sensors with high differential pressure capability. In addition, the DT19XX differential pressure
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage, RS232 / RS485
- Measurement Type: Differential
-
Supplier: Honeywell Test & Measurement
Description: The Model TJE Mid, ultra precision range, wet/wet, differential is a bonded, foil strain gauge transducer designed to accept fluid in both ports and measure differential pressure ranges from 50 psid to 750 psid. Standard features, such as overload stops and 17-4 PH stainless steel,
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -65.2 to 249.8 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Radwell International
Description: MODEL 267, VERY LOW DIFFERENTIAL PRESSURE TRANSDUCER, 0-100 W.C., BIDIRECTIONAL, 4 TO 20 MA, 1/4" NPT F. BRASS - 1/2" CONDUIT OPENING, ±0.5% FS (W/CAL CERT), WITH DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: • Measure eight pressure ranges in a single unit • Choose models with LCD for on-site indication of pressure These feature-rich, multiconfigurable wet-to-wet differential pressure transducers provides you with field-accessible pressure ranging, choice of output,
- Working Pressure Range: 25 psi
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 1 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 6,000 psi
- Type: Gauge
-
Supplier: CSA Group
Description: matrix composites with a continuous fibre reinforcement: unidirectional (1D), bidirectional (2D), and tridirectional (×D, with 2 < × ≤ 3) which have at least orthotropic symmetry, and whose material symmetry axes are known. This method is applicable only when the ultrasonic wavelength used is
-
Supplier: FLEXIM AMERICAS Corp.
Description: G704 features an automatic loading of calibration data and transducer detection to reduce set-up times and to provide precise, long-term stable results. Transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), dynamic gas temperatures (-40°F to 390°F) and
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Daniel Measurement and Control Inc.
Description: viscosity transducers extend the viscosity range of Daniel liquid ultrasonic meter up to 1,000 centistokes (cSt) with Reynolds numbers above 10,000 to address a greater variety of applications. The high temperature and high viscosity transducers allow site managers the possibility to
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Dynisco
Description: PC Multiple barrel heating zones and adaptive PID temperature control algorithm provide precise and uniform heat up to 430°C (500°C optional for Model 7000 and 7001 only) Precision servo-drive motor and transducers enable tight control of stress and rate mode tests Tungsten carbide dies and a
- Technology / Test Method: Capillary, Controlled Strain (Shear) Rate
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Industry / Application: Plastics / Polymers
-
Supplier: Spire Metering Technology
Description: solutions. Features & Benefits 280W-CI Ultrasonic flow meters provide a wide performance range featuring robust, and durable commercial and industrial design for water measurement Electronics, transducers and cables are all encapsulated in a heavy-duty enclosure with IP68 rating No moving
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
More Information Top
-
Wind-induced Ventilation of an Enclosed Livestock Building
Bidirectional pressure transducer (Setra Model 264, 0 to ±24.9 Pa (0 to ±0.1 in. of H2O), Setra Systems, Inc., Acton, Massachusetts) was used to measure pressure differences across eave openings for parallel and near parallel winds.
-
PACIFIC NORTHWEST LABORATORY ANNUAL REPORT FOR 1971 TO THE USAEC DIVISION OF BIOLOGY AND MEDICINE. VOLUME I. LIFE SCIENCES. PART 1. BIOLOGICAL SCIENCES.
P2-P1 = AP (see Figure 1) is detected by a differential transformer, bi- directional pressure transducer * and .
-
new products
designed to measure pressures down lo fractions of an inch of water. now includes lour basic models The new P-3091 is a bidirectional differential pressure transducer which provides bipolar d-c output It joins the P-3061 d-c inputid-c…
-
STUDIES OF ARTICULATORY ACTIVITY AND AIRFLOW DURING SPEECH *
I feel that this type of investigation calls for fairly sensitive instruments, such as the bidirectional differentia1gas pressure transducer that we have chosen.
-
Encyclopedia
…of the wave direction through a comparison of travel time between various sensors (Bodge and Dean, 1984; Howell, 1992), or the measurement of both the horizontal and vertical components of water motion using a pressure transducer and bidirectional electromagnetic current meter or…
-
The effect of monomolecular films on the rate of gas absorption into a quiescent liquid
The free volume space above each absorbing liquid was con- nected to the tubing from the pressure transducer ( bidirec- tional strain gauge, c 0.3 lb./sq.in. range, Model 283 TC, Statham Instruments, Inc. ) through an adapter mounted into the upper…
-
Thermal convection in a completely confined fluid layer
This was accomplished by connecting a strain-gauge differential pressure transducer ( bidirectional strain gauge, .
-
Dermatologic Ultrasound with Clinical and Histologic Correlations
An important additional tool for the differentiation of lesions with color Doppler ultrasound is the “compression test”: with light compression of a lesion and subsequent release of transducer pressure a bidirectional venous flow can be induced inside the blood filled pouches of…
-
OBJECTIVE MEASURES OF LARYNGEAL FUNCTION AND PHONATION *
flow register (composed of a 400-mesh monel wire screen 20.5 sq cm in area), a highly sensitive bidirectional differential gas pressure transducer (Sanborn, model 2701, and a carrier preamplifier (Sanborn, model 350-1 100B).
-
Impact of air velocity on ignition in the Intermediate Scale Calorimeter (ICAL)
These velocities are at the lower limit of the sensitivity range for the bidirec- tional probe and pressure transducer .
Indicates content that may require registration and/or purchase.