Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Solutions
Description: Model TT is a simple, reliable low cost immersion temperature switch that uses a bi-metal sensing element. In operation, the bi-metal element acts directly on a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
- Sensed Temperature: 40 to 300 F
- Element Configuration: Single Element
- Basic Element Used: Solid State
- Probe Configuration: Straight Probe
-
Supplier: Newark, An Avnet Company
Description: DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:42°C; Reset Temperature:34°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3F11 Series RoHS Compliant: Yes
-
Supplier: Radwell International
Description: SWITCH THERMAL 25A 250VAC 3/4IN BIMETAL THERMODISC. FREE 2 YEAR RADWELL WARRANTY
- Switch Type: Bi-Metal
-
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT, BIMETAL, 60 DEG, TO-220, NC; Switching Temperature:60°C; Reset Temperature:40°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48VDC; Product Range:6700 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT, BIMETAL, 80 DEG, TO-220, NO; Switching Temperature:80°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48V dc; Product Range:6700 RoHS Compliant: Yes
-
Description: This thermostat operates as a thermal cutout. A thermally sensitive bimetal snap-element with single contacts either opens or closes an electrical circuit by switching at a pre-set response temperature. Reset follows automatically after a considerable drop in temperature.
- High Temperature Set Point: 149 to 356 F
- Repeatability / Tolerance: 9 to 27 F
- Maximum Current: 0.001 to 22 amps
- Maximum AC Voltage: 120 to 600 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Switchpoints From 50 to 248°F For Pipe Sizes 1/4†to 1-1/2†Brass or Stainless Steel Wetted Parts Simple Installation Highly Repeatable Setpoint The TRS series temperature switches are ideal for temperature monitoring and control applications in pipes where a
- High Temperature Set Point: 50 to 248 F
- Switch Type: Reed Switch
- Poles: Single Pole, SP
- Throws: Single Throw, ST
-
Description: - Up to 100,000 cycles - Various terminals on-hand - Small tolerances and hysteresis available - Response temperatures from 0°C up to 260°C Applications Household appliances, Electronics, Machinery
- High Temperature Set Point: -4 to 500 F
- Repeatability / Tolerance: 5.4 to 9 F
- Maximum Current: 10 to 25 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Barksdale Control Products
Description: ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap
- High Temperature Set Point: 50 to 200 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and
- High Temperature Set Point: -130 to 120 F
- Repeatability / Tolerance: 2.5 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Thermon, Inc
Description: The Caloritech™ 30000 Surface Mounting Thermoswitch® Temperature Control operates on the principle of the differential expansion of metals. Because the case is one of the expanding metals and it is in direct contact with the heated surface, a temperature change is sensed almost
- High Temperature Set Point: 300 to 500 F
- Switch Type: Bi-Metal, Normally Closed, NC
- Mounting/Configuration: Surface Mount
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-100R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Set Temperature: 100°F (37.8°C) Set Temperature Tolerance: +/- 5°F
- High Temperature Set Point: 100 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-110R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Set Temperature: 110°F (43.3°C) Set Temperature Tolerance: +/- 5°F
- High Temperature Set Point: 110 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-140R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 140°F (60°C) Set
- High Temperature Set Point: 140 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-120R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 120°F (48.9°C) Set
- High Temperature Set Point: 120 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Qualitrol Company, LLC
Description: For indication of oil (liquid) or winding temperature in power transformers. Fitted with a resettable maximum temperature pointer and up to 2 integrated switches for alarm and control functions. Available with a Pt100 electronic output for SCADA system integration or remote
- Features: Thermocouple
-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermal protector with a shunted bimetal design which lowers current sensitivity and slows the cycle rate of the device. A good choice for motors and transformers when space is limited. Features Shunted bimetal construction; the bimetallic element does not carry the
- Cutoff Temperature: 150 C
- Rated Voltage: 120 volts
- Rated Current: 2.5 amps
- Maximum Width of Case: 6.8500000000000005 mm
-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermal protector with a shunted type bimetal design. This lowers the current sensitivity and slows the cycle rate of the device. Features Shunted bimetal construction; the bimetallic element does not carry the circuit current. Creep action device; slow make/slow break
- Cutoff Temperature: 150 C
- Rated Voltage: 120 volts
- Rated Current: 2.5 amps
- Maximum Width of Case: 6.860000000000001 mm
-
Supplier: Radwell International
Description: TEMPERATURE CONTROL SWITCH, 32-140 DEGREE F, PLASTIC, SMOOTH MATTE, BIMETAL, GREY OR BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The CCD Temperature Controller is used as a remote control thermostat for individual circuits requiring a weatherproof device. The OMEGALUX CCD100N SPST Thermostat uses a temperature-sensitive bi-metal disc in an epoxy-sealed housing. Upon reaching the non-adjustable calibrated
- High Temperature Set Point: 35 to 200 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 277 volts
-
Supplier: Thermik Corporation
Description: which sticks out through this without having to be welded or fixed. When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the
- High Temperature Set Point: 140 to 356 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 277 volts
- Life Cycles: 1,000 Number of Cycles
-
Supplier: Isabellenhutte USA
Description: Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit
- Temperature Set Point Range: 86 to 662 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN60730-1/2-9 Single-pole micro switch with on/off or changeover switch Optional:
- Temperature Set Point Range: 32 to 608 F
- Voltage: 240 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Isabellenhutte USA
Description: If cut-out temperature is exceeded, circuit switches to OFF or changeover and stays in this position Fail safe design: Expansion liquid loss results in opening of contact 1-2 Manuel resetting after sensing element has cooled by at least 10K Single-pole micro switch with on/off or
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Isabellenhutte USA
Description: Application For heat generators with temperatures up to 300°C Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN 14597 and EN 60730-1/2-9 Single-pole micro switch with on/off or changeover switch With or without limiter
- Temperature Set Point Range: 32 to 572 F
- Voltage: 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: OMEGA Engineering, Inc.
Description: • 152 mm (6") Chart • Built-In Bi-Metal Temperature Sensor • On/Off Switch • Portable, Wall Mount, or Free-Standing • Durable Polycarbonate Case • Blinking “ON” Light and Low Battery Indicator • Large LCD Display (CT88D) • 9-Volt Battery Operation
- Analog Input Channels: 20 #
- Accuracy: 2 % FS
- Temperature Measurement Range: -20 to 120 F
- Operating Temperature: -22 to 122 F
-
Description: These thermostats are specifically designed for electrical appliances, such as hair dryers, hairdressing equipment, cooking equipment, air heaters. These are factory calibrated bimetals to snap open at a predetermined temperature. Reset is preceeded by significant cooling. Applications
- High Temperature Set Point: 158 to 320 F
- Repeatability / Tolerance: 9 F
- Maximum Current: 2.5 to 19.2 amps
- Maximum AC Voltage: 120 to 250 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: Fahrenheit or Celsius. NC - Normally Closed (Red) Used in conjunction with heaters. Contact opens when rising temperatures reach the set point temperature, shutting heater off. NO - Normally open (Blue) Used in conjunction with fans. Contact closes when rising temperatures reach
-
Supplier: RS Components, Ltd.
Description: High Temperature Limiter TB97/98
- Temperature Set Point Range: 356 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Allied Electronics, Inc.
Description: This line of highly reliable switches utilize a temperature sensitive disc. Contacts will open on rise when surface increases to the snap point of the calibrated bimetal disc. All are 100% factory inspected for temperature, continuity and function.
-
Supplier: Honeywell Sensing & IoT
Description: The 3600 Series consists of a single pole, single throw, bimetal snap-action switch available to open or close on temperature rise. These devices are specifically designed and often suited for mounting on products such as printed circuit boards to protect against hazardous
- Switch Type: Bi-Metal
- Set Point/ Switch Point: Fixed
- Poles: Single Pole, SP
- Throws: Single Throw, ST
-
Supplier: Honeywell Sensing & IoT
Description: The 3601 Series consists of a single pole, single throw, bimetal snap-action switch available to open or close on temperature rise. These devices are specifically designed and often suited for mounting on products such as printed circuit boards to protect against hazardous
- High Temperature Set Point: -58 to 302 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
-
Supplier: Portage Electric Products, Inc.
Description: temperature, not adjustable in the field. Available in a low and high bimetal resistance for optimum current and temperature sensitivity. Suitable for vacuum impregnation processes
- High Temperature Set Point: 122 to 266 F
- Maximum Current: 8 to 12 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 24 volts
-
Description: conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
-
Description: conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
3100 Series Hermetic Thermostats The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Selection of Thermal Protector in Motor Product Application
switch, etc. It is a temperature switch that uses a bimetal as a temperature sensing element. When the electrical appliance is working normally, the bimetal is in a free state and the contact is in a disconnected state. When the temperature rises to the operating temperature value, the bimetal
More Information Top
-
Development of a bench scale biomass torrefier
It was also found that the basic bimetal temperature switch could not maintain a steady temperature required for torrefaction.
-
Piezoelectric MEMS switch to activate event-driven wireless sensor nodes
An event-driven system is used to lower the standby energy consumption of the wireless sensor to approximately 0 mW using a bimetal MEMS temperature switch and a piezoelectric MEMS switch.
-
Manual motor vehicle electronics
A typical field of application is for example the cigarette lighters although the also bimetals as temperature switch are used for it.
-
Load-bearing time knife in orthodontics-cui bono? Considerations to the State-of-the-type by load-bearing time measurement and Complianceforschung in orthodont...
The voltage is on the coulomb meter how at the SchlieBen of a thermal bimetallic - temperature switch , so, separates mercury on the cathode.
-
Binary module test. Final report
The temperature switches were bimetal i c and constructed with These were Single Pole Double Throw .
-
Microbial mood of oxygen
The apparatus passes 200 ~ C in that a constant temperature is set and the fiber controls a bimetallic switch the temperature in the actual Glfihofen from a furnace ffir about.
-
Avian influenza surveillance system in poultry farms using wireless sensor network
In order to realize the low power standby state, we use a piezoelectric accelerometer, a comparator and a switch type bimetal temperature sensor.
-
Thermal Protector - Thermal Protector Manufacturers, Suppliers (Page 7)
[ Related Keywords : Bimetal Thermostat, Temperature Switch , thermal switch, temperature protector ] .
-
Development of a diesel cold performance evaluation method by use of design of experiment
It is automatically shut down the electrical power to detect fuel temperature by bimetal thermo switch .
-
Diesel cold flow evaluation using design of experiment
It is automatically shut down the electrical power to detect fuel temperature by bimetal thermo switch .
Indicates content that may require registration and/or purchase.