Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INGOT, BISMUTH-TIN ALLOY, EUTECTIC
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest
- Nonferrous: Bismuth / Bismuth Alloys
- Features: Non-ferrous - Any Type, Other, White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest
- Nonferrous: Bismuth / Bismuth Alloys
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Shape / Form: Powder
-
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest
- Nonferrous: Bismuth / Bismuth Alloys
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest
- Shape / Form: Billet / Slab / Bloom
- Nonferrous: Bismuth / Bismuth Alloys
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
-
Supplier: Accuris
Description: DETERMINATION OF BISMUTH CONTENT IN LEAD ALLOYS - SPECTROPHOTOMETRIC METHOD
-
Supplier: Accuris
Description: Red Brasses (Low Lead)/Selenium-Bismuth Alloys (SebiLOY-\xab)SDS
-
Supplier: Accuris
Description: Methods for Determination of Bismuth and Lead in Aluminium Alloy
-
Supplier: Indium Corporation
Description: Bismuth (Bi) is being used more and more as a replacement for lead in solder alloys because it is non-toxic. Although the melting temperature of pure bismuth is 271°C, the addition of bismuth will lower the melting temperature of most metals it is alloyed with.
-
Supplier: ASTM International
Description: This specification covers the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire intended for use in plumbing application and drinking water system. The product shall be manufactured by such hot working, cold working, and annealing processes as to produce a uniform
-
Supplier: CSA Group
Description: The method is applicable to bismuth contents between 0,00005 and 0,02 % (m/m) in all types of copper and copper alloys listed in International Standards. Specifies principle, reagents, apparatus, procedure, expression of results and test report.
-
Description: The method is applicable to bismuth contents between 0,00005 and 0,02 % (m/m) in all types of copper and copper alloys listed in International Standards. Specifies principle, reagents, apparatus, procedure, expression of results and test report.
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.999 Size: 200mesh
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type, Unalloyed / Commercially Pure / Very Low Alloy
- Shape / Form: Powder
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 89,833
- Tensile Strength (UTS, Break): 37,000 psi
- Yield Strength (YS): 17,000 psi
- Elongation: 28 %
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9999 Size: 10um; 325mesh
- Overall Length: 0.000393701 inch
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Indium Corporation
Description: Bismuth-tin wire is a good low temperature lead-free alloy. Alloy: 58Bi 42Sn Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 138ºC Eutectic Solidus Melting Temperature: 138ºC Eutectic Pb-Free: Yes
- Diameter / Thickness: 0.3 inch
- Solder Alloy: Lead Free
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Supplier: Indium Corporation
Description: Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique
- Nonferrous: Bismuth / Bismuth Alloys
- Specialty / Other Types: Fusible Alloy
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
-
Supplier: Indium Corporation
Description: Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique
- Tensile Strength (UTS, Break): 5,990 psi
- Nonferrous: Bismuth / Bismuth Alloys
- Specialty / Other Types: Fusible Alloy
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
-
Supplier: Concast Metal Products Co.
Description: Federalloy® is a patented alloy in which lead is replaced with bismuth to create pressure-tight plumbing fittings and fixtures. It has excellent machinability. Concast has been the only foundry in the nation licensed to produce the Federalloy® series of lead-free copper alloys.
- AISI / AA / CDA Grade: 89,320
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 15 %
-
Supplier: Concast Metal Products Co.
Description: Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces lead with bismuth and offers an alloy with superior pressure tightness
- AISI / AA / CDA Grade: 89,835
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 20 %
-
Description: ISO 9453:2006 specifies the requirements for chemical composition for the following families of soft solder alloys: tin-lead, with and without antimony, bismuth, cadmium, copper, and silver; tin-antimony; tin-bismuth; tin-copper, with and without silver; tin-indium, with and
-
Description: The method is applicable to the determination of copper content greater than or equal to 0,50 % in aluminium alloys. The method is not completely applicable to alloys containing tin or antimony (see annex A) or bismuth (see annex B), for which it should be modified.
-
Supplier: CSA Group
Description: The method is applicable to the determination of copper content greater than or equal to 0,50 % in aluminium alloys. The method is not completely applicable to alloys containing tin or antimony (see annex A) or bismuth (see annex B), for which it should be modified.
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) describes procedures for solution and solid graphite furnace atomic absorption spectrometric determination of lead, bismuth, selenium, tellurium, and thallium in nickel and cobalt high temperature alloys. Other analytical methods are able
-
Description: The method is applicable to alloys having zirconium contents between 0,1 and 1,0 % (m/m). However the method is not applicable completely to alloys having lead and/or bismuth (see annex). Rare earths, thorium and silver do not interfere. Specifies principle and procedure of the
-
Supplier: AENOR
Description: Copper and copper alloys - Determination of bismuth content - Part 2: FAAS method
-
Supplier: DigiKey
Description: INDIUM/BISMUTH SOLDER WIRE (IN66
- Melting Range: 162 F
- Joining Process / Product Form: Solid Wire
-
Supplier: AENOR
Description: Copper and copper alloys - Determination of bismuth content - Part 2: Flame atomic absorption spectrometric method (FAAS)
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5474 CAS#:76093-98-6 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Alloy of bismuth, lead, cadmium and tin Specification TEST 1. Lead approximately 25% 2. Cadmium approxmiately 12.5% 3. Tin approximately 12.5% 4. Bismuth approxmiately 50% Properties No properties.
- State of Matter: Powder
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm Copper,
- Type: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Pure / Very Low Alloy, Refractory / Reactive (UNS R), Titanium / Titanium Alloy, Zinc / Zinc Alloy
- Applications: Electronics / RF-Microwave
- Features: Gold / Gold Alloy, Iridium / Iridium Alloy, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Palladium / Palladium Alloys, Platinum / Platinum Alloys, Silver / Silver Alloy, Tantalum / Tantalum Alloy, Tungsten / Tungsten Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Bunting Bearings, LLC
Description: B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA CVP-520 is designed for near-eutectic low-temperature alloys such as SnBi0.4Ag, enabling peak reflow profiles between 155°C and 190°C. The flux residue is clear, colorless, and provides excellent electrochemical reliability. The carefully selected alloy in ALPHA
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste
-
Supplier: Allied Electronics, Inc.
Description: that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free of Gross Micro-Cracks,
-
Supplier: Allied Electronics, Inc.
Description: that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free of Gross Micro-Cracks,
-
Supplier: Allied Electronics, Inc.
Description: that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free of Gross Micro-Cracks,
Find Suppliers by Category Top
Featured Products Top
-
is produced to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn) Mars Metal is able to provide you with very specific lead grades such as: Chemical Copper lead Low sulfur Low bismuth Low silver pure (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn). Mars Metal is able to provide you with very specific lead grades such as: Chemical Copper lead Low sulfur Low bismuth Low silver pure (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal
Conduct Research Top
-
Why Lead-Free Soldering is Better
. Some of the harmful alloys that are used in normal soldering are tin, copper, silver bismuth, indium, zinc, and antimony. So why are these dangerous to humans everywhere? Prior to 1930, all homes used lead pipes to transport water to and from houses. Now, most homes use copper piping. However
More Information Top
-
Lead-free Electronics
Tin-silver- bismuth alloys ...
-
Development of Lead Free Copper Based Alloy for Three Layers Bearings under Higher Load Engines
A bismuth alloy was selected as a overlay instead of a lead based overlay on the new copper based alloy with bismuth and molybdenum carbide particles.
-
RESISTANCE OF MATERIALS TO ATTACK BY LIQUID METALS
Recent interest in sodium, sodium-potassium alloys, lithium, lead, lead- bismuth alloys , and gallium has resulted in organized labora- tory investigations of the container problem for these liquid metals s o that crude but more o r less quantitative information is now …
-
Bismuth (Bi) | AMERICAN ELEMENTS®
• Aluminum Bismuth Alloy .
-
Alloys | AMERICAN ELEMENTS®
• Tin Indium Silver Bismuth Alloy .
-
Bismuth-Containing Compounds
8 Effect of Bismuth Alloying on the Transport Properties of the Dilute Bismide Alloy, GaAs1−xBix ................................................
-
Modern Electroplating 5th Edition
In the next sections, we will focus only on tin– bismuth alloys that contain between 2 and 3 wt % Bi, which has a melting point of 226 C.
-
The elastic constants of bismuth-antimony alloy single crystals
The normalized temperature dependences u(T)/u(290K)of ultrasonic wave velocities in bismuth (0)and bismuth alloys with antimony (3 at .
-
Tin (Sn) | AMERICAN ELEMENTS®
• Tin Indium Silver Bismuth Alloy .
-
Bi-Sb alloys: an update
868-869 [80] V.D. Kagan and N.A. Red'ko, "Phonon thermal conductivity of bismuth alloys ", Sov. Phys. JETP, 73(4), .
Indicates content that may require registration and/or purchase.