Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 1079594 black E-50CR epoxy adhesive is compatible with ceramic, metal and plastic materials with a 24 hr cure time. Provides a 50 min working time. Works in a mix ratio of 2:1. Delivers great performance with a shear strength of 2500 psi and tensile strength of
- Viscosity: 18,000 cP
- Use Temperature: 250 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 3985 black epoxy adhesive is compatible with ceramic, metal and plastic materials with a 30 min @ 272F cure time. Maximum operating temperature is +300 F.
- Viscosity: 50,000 cP
- Use Temperature: 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 3985 black epoxy adhesive is compatible with ceramic, metal and plastic materials with a 30 min @ 272F cure time. Maximum operating temperature is +300 F.
- Viscosity: 50,000 cP
- Use Temperature: 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
-
Supplier: Allied Electronics, Inc.
Description: Scotch-Weld™ epoxy potting compound⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting, sealing, and encapsulation of many electronic components and is available in clear or black. Scotch-Weld epoxy potting
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 3549 black one-part EFD epoxy adhesive with a 1 hr cure time.
- Viscosity: 2,350 cP
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite PE 3140 Black is a two component, general purpose epoxy adhesive resin that can be used with a variety of Loctite hardeners. 1 gal Can.
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: TE Connectivity
Description: Body Features Color (Supplied) : Gray, Black Material Systems Code : 25 Other Curing Method : 85 °C for 1 hr, 20 °C for 24 hr Pot Life (MINUTE) : 90 Packaging Features Packaging Method : Dual Pack Packaging Quantity : 1 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite PE 3141 is a two component, epoxy adhesive resin that can be used with a variety of Loctite hardeners. It is formulated for high temperature potting and encapsulating applications. 1 gal Can.
- Viscosity: 4,000 cP
- Tensile Strength (Break): 130.5331554214773 psi
- Dielectric Strength: 385 kV/in
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1325 Black is a one component, heat curing, thixotropic epoxy that is used for potting, damming, staking, and bonding circuit board components, metals, and plastics. It offers low shrinkage, good dielectric properties and environmental protection. 1 gal Pail.
- Viscosity: 500,000 cP
- Thermal Conductivity: 0.36 W/m-K
- Tensile Strength (Break): 4,800 psi
- Elongation: 1 %
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST EE 4215 Epoxy Adhesive is part one of an epoxy resin casting system. Black 1 qt Can. Must purchase the HD 3561 Hardener separately, see below.
- Elongation: 2.2 %
- Dielectric Strength: 1,500 kV/in
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Allied Electronics, Inc.
Description: Scotch-Weld™ epoxy potting compound⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting, sealing, and encapsulation of many electronic components and is available in clear or black. Scotch-Weld epoxy potting
-
Supplier: Newark, An Avnet Company
Description: 3M Scotch-Weld Epoxy Adhesive DP420 Black, 400 mL, 6 per case
-
Supplier: DigiKey
Description: EPOXY ADHESIVE 50ML BLACK
- Features: Epoxy (EP)
-
Supplier: Newark, An Avnet Company
Description: 3M(TM) SCOTCH-WELD(TM) EPOXY ADHESIVE DP405, BLACK, 50ML DUO-PAK
-
Supplier: Allied Electronics, Inc.
Description: A two component self extinguishing epoxy compound. Provides insulation and protects sensitive components and circuits from: static discharge, impact, heat, shock, conductivity, abuse, vibration, moisture, fresh and salt water, chemicals and analysis.
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera
- Viscosity: 3,000 to 5,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 97.22222222222221 µin/in-F
- Transmission: 1 %
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Viscosity: 3,000 to 5,000 cP
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 30 to 114.44444444444444 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.09
-
Supplier: Techsil Limited
Description: Techsil® EP21480 is a two part epoxy resin systems that cures at room temperature to a high gloss black finish. It is flame retardant and thermally conductive. This resin system is slightly flexible to allow for thermal fluctuations and is suitable for the encapsulation of PCB's and
- Features: Epoxy (EP), UL Approved
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Epoxy Adhesives - KRYLON INDUSTRIAL HIGH SOLIDS INDUSTRIAL EPOXY SAFETY BLACK PART A -- K03800113-16Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Supplier: ODG (Origin Data Global)
Description: SCOTCH-WELD EPOXY ADHESIVE 4
-
Supplier: Newark, An Avnet Company
Description: Epoxy - Black Encapsulating & Potting Compound (Ratio 2:1) / 2.7 qt Kit
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Viscosity: 1,500 to 3,000 cP
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 to 45.55555555555556 µin/in-F
- Dielectric Constant (Relative Permittivity): 9.75
-
Supplier: Pexco
Description: Butyl adhesives offer quick and reliable adhesion for the temporary installation of traffic control products. Available in 8” x 8” pads. Suitable for bonding many of our delineation and marking products. The standard color is black, but gray is available by special order.
-
Supplier: Master Bond, Inc.
Description: EP41S-5ND Black is a two part, NASA low outgassing rated epoxy, with outstanding chemical resistance to acids, bases, alcohols and fuels.
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Use Temperature: -80 to 450 F
- Coeff. of Thermal Expansion (CTE): 19,444,444.444444444 to 22,222,222.22222222 µin/in-F
- Tensile Strength (Break): 10,000 to 12,000 psi
-
Supplier: Master Bond, Inc.
Description: Supreme 42HT-2ND Black is a two part, non-flow epoxy for bonding, sealing and coating that meets NASA low outgassing requirements.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -452.47 to 450 F
- Tensile Strength (Break): 9,000 to 10,000 psi
- Dielectric Strength: 440 kV/in
-
Supplier: ThreeBond International, Inc.
Description: These ThreeBond adhesives use epoxy resin as their main component. They are excellent for a myriad of purposes including general purpose adhesion and sealing, and for electronic device bonding, filling, repair, casting and impregnation. Epoxy resins, also known as polyepoxides,
- Viscosity: 120,000 cP
- Industry: Automotive
- Features: Epoxy (EP)
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Henkel Corporation - Industrial
Description: 1-part, non-sag, fast cure epoxy adhesive paste. The product is ideal for bonding wires to armatures. LOCTITE® EA 3985 is a black, 1-part, non-sag, fast cure epoxy adhesive paste. The product is ideal for bonding wires to armatures due to its rheological properties
- Viscosity: 50,000 cP
- Features: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® M810B -- a two-part, black epoxy compound formulated to the requirements of DWG # B5-81-159 that is used in potting, casting, encapsulation, adhesive and coatings applications Key benefits include excellent adhesion, good water resistance, good toughness and
- Features: Conformal / Encapsulating Coating, Encapsulating / Potting, Epoxy (EP)
-
Supplier: Newark, An Avnet Company
Description: Epoxy - Black, Flame Retardant Potting and Encapsulating Compound, UL 94V-0 (FILE # E334302)
-
Supplier: Master Bond, Inc.
Description: Two component EP46HT-2AO Black is ideal for demanding bonding, sealing and encapsulation applications where thermal conductivity, electrical insulation and high temperature resistance are required. It has a service temperature range of -100°F to +500°F with a glass transition temperature
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Viscosity: 140,000 to 280,000 cP
- Use Temperature: -100 to 500 F
- Tensile Strength (Break): 6,000 to 7,000 psi
-
Supplier: Henkel Corporation - Industrial
Description: General purpose, one-part silicone adhesive sealant which cures at room temperature to form a tough rubber seal. LOCTITE® SI 593 BLACK is a black, general purpose, one-part silicone adhesive sealant which cures at room temperature to form a tough rubber seal. Will not
- Use Temperature: 65 to 450 F
- Features: Epoxy (EP)
-
Supplier: Graphene Laboratories, Inc.
Description: epoxy’s properties result from being formulated with proprietary nanomaterials and fillers. G6E-FRP™ epoxy is low cost (compared with silver). A heating oven is highly recommended during curing. Uses for G6E-FRP™ epoxy include flexible circuits, medical sensor assembly and
- Viscosity: 285,000 to 295,000 cP
- Use Temperature: 77 to 248 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Flexible / Dampening, Grease / Paste, Other, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Easypoxy® Epoxy Adhesives Two-component, industrial grade epoxies; supplied in convenient two-tube kits and bulk packages. Easypoxy® K-20 & K-22 General purpose, clear/black paste adhesive One of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Supreme 121AOND Product Information Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity Key Features Paste (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
-11 BTU•in/ft2•hr•°F [1.44-1.59 W/(m·K)]. Supreme 3HTND-2CCM resists many chemicals, such as water, acids, bases, fuels and some solvents. Its inherent toughness allows it to withstand aggressive thermal cycling. Supreme 3HTND-2CCM is serviceable over the wide temperature range of -100°F to +400°F. This epoxy has a black color and is available for use in syringe, pint, quart and gallon containers. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
can be installed using bolts, epoxy, or butyl adhesive depending on project requirements. This adaptability ensures compatibility across a wide range of surfaces and installation conditions. High Visibility, Day and (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
Conduct Research Top
-
UV Curing Adhesives and Potting Compounds
Recent advancements in ultraviolet curing have given engineers a new opportunity when choosing adhesives, potting compounds, coatings, and sealants. Until now, most of these systems were either two-component systems requiring mixing, one-component heat cure systems, or solvent-based systems
More Information Top
-
Countries > Canada > National > Gazette > 2002 Documents > Part I > [CANADA Gazette Part i, 2002-1214] December 14, 2002, Vol. 136, No. 50
3M Canada Company, London, Ontario Chemical identity of one ingredient Dénomination chimique d’un ingrédient SCOTCH-WELD (TM) 460 (PART A) BLACK EPOXY ADHESIVE 5505 .
-
CR4 - Thread: adhesive for attaching pyester felt to poyypropylene or Mylar
--------------------------------------------------------------------------------------------------Yes---If you can use black adhesives that will be great--There are several black epoxy adhesives with high emissivities are available-----------I know Mylar is available in transparent forms--------I also know for sure Mylar is more stable to UV and…
-
Development of Catheters With Low Fiber Background Signals for Raman Spectroscopic Diagnosis Applications
Furthermore, the catheters with a black Teflon tubing cover and black epoxy resin adhesives were found to give better results.
-
Development of catheters with low fiber background signals for Raman spectroscopic diagnosis applications.
Furthermore, the catheters with a black Teflon tubing cover and black epoxy resin adhesives were found to give better results.
-
Countries > Canada > National > Gazette > 2016 > Part I > Part I‚ March 26‚ 2016‚ Vol. 150‚ No. 13
3M™ Scotch-Weld™ Epoxy Adhesive DP420NS Black , Part A .
-
Composite Materials and Joining Technologies for Composites, Volume 7
In this scenario, single lap joint is used, the joint is made of S2 glass/SC-15 epoxy resin composite, and bonded by 3 M Scotch-Weld Epoxy Adhesive DP405 Black [31].
-
Cross‐Sectional Study of Respiratory Symptoms, Spirometry, and Immunologic Sensitivity in Epoxy Resin Workers
We assessed differences in means between the three exposure groups using analysis of variance when outcome data were normally distributed (i.e., LPT peak SIs for methacrylate adhesive , black epoxy , thermoset hardener), and the Kruskal–Wallis test when continuous outcome data were not normally distributed…
-
Fourier Transform Infrared Emission Measurements By Exciting With A Laser
carbon black coagulated by epoxy adhesives .
-
Small-scale capture, transport and tank adaptation of live, medium-sized Scombrids using “Tuna Tubes”
The interior of the tank was pre-painted in the factory with an orange (Munsell Value-4) epoxy paint and black adhesive vinyl tape was applied to the interior surface in a grid pat- tern (0.35 × 0.35 m squares…
-
A method for evaluating delamination between epoxy moulding compounds and different plated leadframes
The result indicated most of the epoxy compounds adhering to black oxide Cu can achieve relatively high fracture toughness, but in opposite behaviour to Ni plated Cu.
Indicates content that may require registration and/or purchase.