Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers Single Phase BLDC Motor Driver
- TJ: -40 to 125 C
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Package Type: SSOP
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, BLDC MOTOR DRIVER ROHS COMPLIANT: NO
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, BLDC MOTOR DRIVER ROHS COMPLIANT: YES
-
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, BLDC MOTOR DRIVER; SIL; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BLDC, SSOP-20; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:20V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
-
Supplier: Qorvo
Description: Qorvo's ACT72350 is a standalone three-phase BLDC motor driver with an Analog Front End (AFE) that allows customers to drive up to 20 S battery power with a 160 V rating. The AFE powers the system MCU while delivering up to 2 A source/-2 A sink drive capability. The overall BOM
- Supply Voltage (DC): 160 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9188QVW gate driver IC for BLDC motors is uniquely positioned with an innovative digital motor control concept, which uses an integrated digital timer unit for PWM generation and three 12-bit ADCs for accurate current shunt measurement. This digital motor
- Peak Output Current: 1.5 amps
- Supply Voltage: 4 to 36 volts
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9189 gate driver IC for BLDC motors has a conventional motor control concept via PWM input and 3 integrated current sense amplifiers for accurate current measurement with a precise configurable reference voltage (3.3 V/ 5 V). The adaptive MOSFET control feature
- Supply Voltage: 4.2 to 36 volts
- Operating Temperature: -40 to 175 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9189 gate driver IC for BLDC motors has a conventional motor control concept via PWM input and 3 integrated current sense amplifiers for accurate current measurement with a precise configurable reference voltage (3.3 V/ 5 V). The adaptive MOSFET control feature
- Supply Voltage: 4.2 to 36 volts
- Operating Temperature: -40 to 175 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9185QXW gate driver IC for BLDC motors integrates a 5 V low-dropout voltage regulator, three half-bridges for six external N-channel MOSFETs, one current sense amplifier and one 32-bit SPI interface. The device includes diagnostic and supervision features and is
- Supply Voltage: 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: RS Components, Ltd.
Description: Motor Driver 3 phase BLDC
- Supply Voltage (DC): 20 volts
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 3-Phase Sensorless BLDC Motor Driver 2.1V to 5.5V 10-Pin SON T/R
- Continuous Output Current: 0.5 amps
- Supply Voltage (DC): 2.1 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: SINGLE-PHASE, BLDC, MOTOR DRIVER
- Maximum Output Voltage: 3.3 to 18 volts
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 3.3 to 18 volts
- Supply Voltage (DC): 3.3 to 18 volts
-
Supplier: Texas Instruments
Description: 3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic 40-VQFN -40 to 85
- Supply Voltage (DC): 8.5 to 32 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Qorvo
Description: 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER BLDC 28V 20DIP
- Peak Output Current: 0.0045 amps
-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers 12-V 3-PhaseSensorle BLDC Motor Controler
- TJ: -40 to 125 C
- Pin Count: 24 #
- Device Type: CardBus Controller
- Technology: I2C
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS DRV10963PDSNT MOTOR DRIVER, 3P BLDC, 0.5A, USON-10
- Continuous Output Current: 0.5 amps
- Supply Voltage (DC): 2.1 volts
- Operating Temperature: -40 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: IC BLDC MOTOR DRIVER
- Output Current (IOUT): 8 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 35 volts
- Features: Linear Regulator, Other
-
Supplier: Qorvo
Description: Qorvo's PAC5527 belongs to Qorvo's Power Application Controller (PAC) family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver functionality in a single integrated IC. The product integrates a
- Supply Voltage (DC): 6 to 48 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low voltage triple half-bridge motor driver for BLDC motors Product overview: STSPIN230 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Anaheim Automation, Inc.
Description: Size 23 BLDC motor and driver, compact size and power density
- Number of Axes / Motors: 1
- Rated Power: 50 watts
- Supply Voltage (DC): 0 to 5 volts
- Servo Feedback: Analog Position
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills
- Other DC Voltage: 30 VDC
- Torque Constant: 3.025992 in-oz/amp
- Other Output Power: 0.0340684021842297 HP
- Continuous Current: 0.2 to 1.28 amps
-
Supplier: Constar Motion Co., Ltd
Description: 32mm 12v Flat BLDC Motor Diameter: 32mm Thickness : 11mm Voltage: 12V Max. output power : 7.99W Speed: 14500rpm Applications: Precision visual equipment Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0107217630792226 HP
- Continuous Current: 0.1 amps
- Continuous Torque: 0.0805309734513274 In-lbs
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOTOR DRIVER BLDC 28V 20DIP
- Continuous Output Current: 0.0045 amps
- Operating Temperature: -40 to 125 C
-
Description: MSIG MOTOR DRIVER FOR BLDC
- Continuous Output Current: 0.5 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Function:
-
Supplier: Acme Chip Technology Co., Limited
Description: 3-PHASE BLDC MOTOR DRIVER IC FOR
-
Supplier: Constar Motion Co., Ltd
Description: 7054ZWF 24V BRUSHLESS DC BLOWER Diameter: 70mm Thickness : 54mm Voltage: 24V Air flow : 3.6 m³/h Noise: ≤40dB Applications: Non-invasive ventilator, Sleep ventilator Options: Lead wires length, Special coils, Driver The brushless dc motor (BLDC) utilizes electronic commutation
- Air Flow Rate: 2.117988 SCFM
- Maximum Diameter (Fan or Blower Wheel): 2.755907 inch
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
DC Motor Drives - Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers -- 1121452-SCM1272MASupplier: Win Source Electronics
Description: Win Source Part Number: 1121452-SCM1272MA Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: Fan Motor Driver Standard Package: 250 Technology: IGBT Current - Output: 15A Function: Driver - Fully Integrated, Control
- Continuous Output Current: 15 amps
- Supply Voltage (AC): 13.5 to 16.5 volts
- Supply Voltage (DC): 13.5 to 16.5 volts
- Operating Temperature: -30 to 100 C
-
Supplier: Microchip Technology, Inc.
Description: The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Integrated Driver BLDC Motor for Reliable Motion Control Modern motion control systems require compact, reliable, and easy-to-integrate motor solutions. Traditional motor (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Oriental Motor USA Corporation is pleased to announce the launch of the RS-485 Communication Type Driver for the BLS Series Brushless Motors. Designed to meet the growing demands of the Factory Automation (FA) market, this new driver utilizes Modbus (RTU) protocol, enabling seamless data (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
The 42mm BLDC Motor from 3X Motion Technologies is engineered to provide high-precision motion control, stable (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
-Power Motion Systems Manufacturing Expertise Constar Motion specializes in high-performance BLDC motor design and customized motion solutions. With capabilities in motor optimization, winding customization, shaft design, and driver (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Technical Highlights: Motor type: Brushless DC Motor (BLDC) Maximum output power: 7165W Maximum speed: 9500rpm Voltage options: 24V / 36V / 48V (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
flat BLDC motor or contact our sales team for customized configurations tailored to your medical or visual equipment. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
. Efficient Temperature Protection: Features thermal overload protection with automatic recovery. The motor shuts off if temperature exceeds limits and restarts once it returns to normal, protecting both the motor and driver (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Select either a GFV/GFS (FR) or GN/GE type pinion shaft motor to suit your application. Slim, Universal Driver: A single compact driver supports wattages ranging from 25 to 120 W. Product Introduction Video: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
the technology used, encoder resolution, and package style; typically, an encoder adds length to the motor while maintaining a diameter similar to or smaller than the actual motor diameter. For flat or pancake-style BLDC motors, the encoder length may negatively impact the overall length of (read more)
Browse Rotary Encoders Datasheets for Portescap
Conduct Research Top
-
Integrating BLDC Motors with Li-ion Batteries in Motor Drive Applications
how the latest MOSFET bridge drivers enable designers to take advantage of new features and reduce the challenges associated with integrating brushless DC (BLDC) motors with Li-ion batteries.
-
Modern Motor Drivers Enable a Common Platform for Power Tool Designs
this leads to multiple board designs with a grab bag of low and high power motor drive chips. Having a BLDC or half-bridge driver chip capable of spanning the entire battery range would greatly reduce time and effort to develop and produce new tools. This article is going to walk through a few common
-
BLDC Motor For Food Waste Disposer in Home Application
, motor is the most important part. Motor generates centrifugal force inside the cavity when operation, which drivers the cutter to cut, crush and grind the food waste into 2~3 mm tiny particles.
-
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque
Many BLDC motor applications require Hall-based position sensing to accommodate direction changes quickly and provide holding torque. For example, a robotic lawnmower, ebike, or personal mobility device must be able to stop on an incline but must not roll backwards. Another example is a system
-
Sensorless Brushless DC Motor Control with PIC16
reducing - Microcontroller the speed response and increasing the inertia for - Microcontroller Power Supply a specific torque - Speed Set-point Input * The source of heating in the BLDC motor is in the stator, while in the DC motor it is in the rotor, Motor Power Driver therefore it is easier
-
Innovative FOC Motor Control: Improve Time to Market by Eliminating Software Development
Brushless DC [BLDC] motor control has been gaining traction across all markets, replacing DC and stepper motors. The primary driver is the demand for increased efficiency and lower noise.
More Information Top
-
Application and Design of Real-Time Control System for the Quad-rotor Helicopter
Then based on the quad-rotor helicopter, we built an experimental platform with the new BLDC motor driver and real-time control system.
-
Design and implementation of an embedded control system for small Unmanned Aerial Vehicles: Application to a four-rotor mini rotorcraft
Then based on the four-rotor mini rotorcraft, we built an experimental platform with the new BLDC motor driver and real-time embedded control system.
-
Product Selection Guide
…5CH BTL Driver 5 Linear 4.5~13.2 DC/Actuator DVD Player 48-QFP-1010 Tube FAN8082 DC Motor Driver 1 Linear 7.0~18.0 DC / Actuator DC Motor DIP-8 Tube FAN8400BD3 3-Phase BLDC Motor Driver 1 Linear 20~28 BLDCM…
-
Page 3. Semiconductor parts with 308 in root number
3-Phase BLDC Motor Driver .
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
Digital control strategy for efficiency optimization of a BLDC motor driver with VOPFC.
-
RCMAC-based adaptive control design for brushless DC motors
The system equations of BLDC motor driver in a d–q model can be expressed as [4] .
-
Page 8. Semiconductor parts with 080 in root number
3-Phase BLDC Motor Driver .
-
Page 2. Semiconductor parts with 822 in root number
3-phase BLDC motor driver .
-
VLSI-SoC: Forward-Looking Trends in IC and Systems Design
Therefore, with the inclusion of a BLDC motor driver into the control ASIC it is possible to enable 3 different functions.
-
Page 1. Semiconductor parts with 683 in root number
BLDC Motor Driver and LIN System Basis Chip .
Indicates content that may require registration and/or purchase.